- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Length | Width | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43045-6811 Molex | In Stock | - | - | 9 Weeks, 5 Days | - | Gold | Surface Mount | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | FRICTION LOCK | - | 1.226 inch | - | NOT SPECIFIED | Brass | - | 1000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43045-6811 | - | - | - | - | - | ONE | - | 105 °C | -40 °C | - | 0430456811 430456811 | Active | - | 5.78 | Details | Yes | - | Micro-Fit 3.0 | - | - | 600 V | - | Reel | - | 43045 | - | - | - | - | Solder | EAR99 | Male Pin | Pin Strip | 18 Position | 105 °C | -40 °C | Black | - | 2 Row | - | - | 8536.69.40.30 | Ramp | - | - | - | - | - | YES | - | 3 mm | 18 | Right Angle | - | 15.4 mm | - | compliant | 5 A | - | CSA,TUV,UL | Solder | COMMERCIAL | - | - | 18 | - | - | 0.345 inch | Pin (Male) | - | Black | - | 0.606 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 3 mm | - | - | - | - | 250 V | SURFACE MOUNT | - | - | - | - | - | 30 Cycles | - | - | - | 8.0064 N | 3.6974 N | - | - | BLACK | - | - | S0P18 | Headers | Right Angle | - | - | - | - | 31.15 mm | - | 30u inch | - | - | - | - | ||
![]() 90131-0959 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Polyester | - | - | - | - | - | 3.9 inch | - | GOLD (30) OVER NICKEL | Tin | SG | 300 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 90131-0959 | 90131 | + 125 C | - 55 C | - | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0901310959 | Active | Active | 5.74 | Details | Yes | - | C-Grid | 0.163636 oz | - | 350 V | - | Tray | - | 90131 | e3 | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 78 Position | 125 °C | -55 °C | Black | Signal | 2 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 78 | Vertical | 2.54 mm | 5.08 mm | - | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 2 | - | 78 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | 78 | - | SOLDER | Tin | - | 350VDC V | - | 2.54 mm | - | - | TIN OVER NICKEL | RECTANGULAR | .973 N | .1946 N | 0.1 inch | - | BLACK | 6.75 mm | 2.9 mm | - | Headers | Straight | 0.114 inch | 6.7564 mm | - | - | 99.06 mm | - | 30u inch | - | - | - | - | ||
![]() 71979-0325 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | PEG | - | - | 2.495 inch | - | NOT SPECIFIED | Tin | US | 384 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | ACTIVE (Last Updated: 2 years ago) | 71979-0325 | 71979 | + 105 C | - 40 C | - | Mounting Peg | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719790325 | Active | Active | 5.76 | Details | Yes | - | C-Grid | 0.170338 oz | - | 500 VAC | - | Tube | - | 71979 | - | Yes | - | - | Solder | EAR99 | Receptacle, Socket | Socket | 50 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | - | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Right Angle | 2.54 mm | 10.49 mm | - | compliant | 3 A | - | UL, CSA | Solder | COMMERCIAL | 2 | - | 50 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | Black | - | 0.345 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | 44 | 500 V | SURFACE MOUNT | Tin | POLARIZED HOUSING | 500VAC V | - | 9.144 mm | 50 Cycles | - | - | RECTANGULAR | 2.78 N | .278 N | 0.1 inch | - | BLACK | - | - | - | Headers | Right Angle | - | - | - | - | 63.37 mm | - | 30u inch | - | - | - | - | ||
![]() 39-31-0042 Molex | In Stock | - | - | - | - | Tin | - | BOARD | POLYAMIDE66 | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | Phosphor Bronze | - | 700 | - | MOLEX LLC | - | - | 39-31-0042 | - | - | - | - | Through Hole | - | - | - | - | LEAD FREE | 0039310042 39310042 | Obsolete | - | 5.84 | Details | Yes | - | Mini-Fit Jr. | - | - | 600 V | - | - | - | 5566 | e3 | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | Pin Strip | 4 Position | - | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 4 | - | - | - | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90131-0931 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | 1.1 inch | - | GOLD (30) OVER NICKEL | Tin | - | 300 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90131-0931 | 90131 | + 125 C | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | 0901310931 | Active | Active | 5.74 | Details | Yes | - | C-Grid | 0.045786 oz | - | 350 V | - | Tray | - | 90131 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | - | Signal | 2 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | - | - | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 350VDC V | - | 2.54 mm | - | - | TIN OVER NICKEL | RECTANGULAR | .973 N | .1946 N | 0.1 inch | - | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 90147-1320 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | Polyester | - | LOCKING | - | - | - | - | - | NOT SPECIFIED | Bronze | - | 180 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90147-1320 | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | 0901471320 901471320 | Active | - | 5.44 | Details | Yes | - | C-Grid | - | - | - | - | - | - | 90147 | - | Yes | - | - | Solder | EAR99 | Receptacle, Socket | Socket Assembly | 20 | 125 °C | -55 °C | Black | - | 1 | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Straight | 2.54 mm | 2.54 mm | - | compliant | - | - | UL | - | COMMERCIAL | 1 | - | 20 | RECTANGULAR | - | 0.1 inch | FEMALE | - | Black | - | 0.335 inch | 3 A | RND PIN-SKT | 20 mΩ | 5000000 Ω | - | - | 0.1 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | RECTANGULAR | .973 N | - | - | - | BLACK | - | - | - | Headers | - | - | - | - | - | 50.8 mm | - | - | - | - | - | - | ||
![]() 90147-1317 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2275 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90147-1317 | - | - | - | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | 0901471317 901471317 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | - | - | - | - | - | 90147 | e3 | - | - | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | C-GRID | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 17 | - | 2.54 mm | - | - | compliant | - | - | UL | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.1 inch | FEMALE | - | - | - | 0.335 inch | 3 A | RND PIN-SKT | 20 mΩ | 5000000 Ω | - | - | 0.1 inch | - | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71164-0008 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LOCKING | HOLE .125-.137 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1680 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 71164-0008 | 71164 | - | - | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | 0711640008 711640008 | Active | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | 71164 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | - | - | - | - | - | - | - | ROHS COMPLIANT & TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 | - | 2.54 mm | - | - | compliant | - | - | UL | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.26 inch | MALE | 94V-0 | - | - | 0.465 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 800VAC V | - | - | - | - | TIN | RECTANGULAR | - | - | - | - | BLACK | - | - | - | Headers | - | 0.1 inch | - | - | - | - | - | 15u inch | - | - | - | - | ||
![]() 71764-9002 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | Thermoplastic (TP) | - | LOCKING | - | - | - | 0.3 inch | - | NOT SPECIFIED | Brass, Phosphor Bronze | - | 3000 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-9002 | - | - | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717649002 717649002 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | - | 250 V | - | - | - | 71764 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 6 | 105 °C | -40 °C | Black | - | 2 Row | - | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | Right Angle | 2.54 mm | 15.57 mm | 4 | unknown | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 6 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | Headers | Right Angle | 0.11 inch | 6.096 mm | - | - | 7.62 mm | - | 30u inch | - | - | - | - | ||
![]() 43650-0636 Molex | In Stock | - | - | 12 Weeks | - | Gold | Through Hole | BOARD | - | Liquid Crystal Polymer (LCP) | - | FRICTION RAMP | SPLIT BOARD LOCK | LOCKING | LCP (Liquid Crystal Polymer) | 0.852 inch | Straight | NOT SPECIFIED | Brass | - | 1530 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-0636 | - | - | - | Through Hole | - | ONE | - | 105 °C | -40 °C | - | 0436500636 436500636 | Active | - | 5.78 | Details | Yes | Solder | Micro-Fit 3.0 | - | - | 600 Vac | -40 to 105 °C | - | - | 43650 | e3 | - | - | - | Kinked Pin | EAR99 | Male Pin | Shrouded | 20 Position | - | - | Black | - | 1 Row | Header | - | 8536.69.40.30 | Ramp | - | - | - | - | - | NO | - | 3 mm | 6 | - | - | - | 2 | compliant | - | 6 | CSA,TUV,UL | Solder Pin | COMMERCIAL | - | - | 6 POS | - | - | 0.219 inch | MALE | - | Black | NO | 0.39 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | - | - | - | - | SOLDER KINKED LEADS | - | - | - | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.0064 N | 3.6974 N | - | - | BLACK | - | - | S0P6 | Headers | Straight | 0.125 inch | - | 21.64 mm | - | - | - | 15u inch | - | - | - | - | ||
![]() 39-31-9028 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | NYLON | Nylon | - | - | - | - | - | - | - | - | Brass | - | 1200 | - | MOLEX LLC | - | - | 39-31-9028 | - | - | - | - | Mounting Peg | - | - | - | - | - | 0039319028 39319028 | Obsolete | - | 5.84 | Details | Yes | - | Mini-Fit Jr. | - | - | 600 V | - | - | - | 5566 | - | - | - | - | Solder | - | Male Pin | Power | 2 Position | - | - | Black | - | 2 Row | Male | - | - | Ramp | NO | NO | NO | NO | - | NO | - | 4.2 mm | 2 | - | - | - | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Black | NO | - | - | - | - | - | 4.2 mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44475-1621 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | POLYAMIDE66 | Nylon | 16 | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | 960 | - | MOLEX LLC | - | - | 44475-1621 | - | - | - | - | Board Lock | - | - | - | - | - | 0444751621 444751621 | Not Recommended | - | 5.78 | Details | Yes | - | Mini-Fit HCS | - | - | - | - | - | - | 44475 | - | - | - | - | Solder | - | Receptacle, Socket | Power | 16 Position | 105 °C | -40 °C | Natural | - | 2 Row | - | MINI-FIT HCS | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 16 | Straight | - | 9.6 mm | - | compliant | - | - | - | Solder Pin | - | - | - | 16 | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | Natural | NO | - | - | - | - | - | 4.2 mm | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHR-9 JST Sales America Inc. | 178200 |
| Datasheet | 16 Weeks | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | EH | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 9 | - | - | Natural | - | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 9 | Straight | - | 7.1mm | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | White | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 24.5mm | 3.8mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 90147-1331 Molex | In Stock | - | - | 8 Weeks, 2 Days | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | Polyester | - | Straight | NOT SPECIFIED | Phosphor Bronze | - | 1225 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90147-1331 | - | - | - | Through Hole | STRAIGHT | ONE | 1 | 125 °C | -55 °C | - | 0901471331 901471331 | Active | - | 5.77 | Details | Yes | Solder | C-Grid | - | - | - | -55 to 125 °C | - | - | 90147 | e3 | - | - | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | Receptacle | C-GRID | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 31 | - | 2.54 mm | - | - | compliant | - | - | UL | - | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.1 inch | FEMALE | - | Black | - | 0.335 inch | 3 A | RND PIN-SKT | 20 mΩ | 5000000 Ω | - | - | 0.1 inch | - | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | Headers | - | - | - | 78.74 mm | - | - | - | - | - | - | - | - | ||
![]() 71349-8071 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | - | 0.78 inch | - | AU ON NI | Tin | - | 648 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 71349-8071 | 71349 | + 105 C | - 55 C | - | - | ONE | 2 | 105 °C | -55 °C | - | 0713498071 | Active | Active | 5.76 | Details | Yes | - | C-Grid | 0.083105 oz | - | 250 VDC | - | Tube | - | 71349 | - | - | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 10 | Vertical | 2.54 mm | - | - | compliant | 2.5 A | - | UL | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.42 inch | MALE | - | Black | - | 0.525 inch | 2.5 A | SQ PIN-SKT | - | 1000000000 Ω | - | - | 0.1 inch | - | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 600VAC V | - | 2.54 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | 30u inch | - | - | UL 94 V-0 | - | ||
![]() 87758-1618 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | - | Nylon | - | LOCKING | - | - | - | 0.626 inch | - | NOT SPECIFIED | Phosphor Bronze | MY | 2250 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87758-1618 | 87758 | + 105 C | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | 0877581618 | Active | - | 5.75 | Details | Yes | - | Milli-Grid | 0.013651 oz | - | 125 V | - | Tray | - | 87758 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 16 Position | 105 °C | -55 °C | Black | - | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | 4 mm | - | compliant | 2 A | - | UL | Solder Pin | COMMERCIAL | 2 | - | 16 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | Black | - | 0.059 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2.0066 mm | - | 0.079 inch | RECEPTACLE | 16 | - | SOLDER | Nickel | - | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | - | BLACK | - | - | - | Headers | Straight | 0.102 inch | 3.9878 mm | - | - | 15.9 mm | - | 100u inch | - | - | UL 94 V-0 | - | ||
![]() 22-28-4231 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | - | Nylon | - | - | - | - | - | 2.3 inch | - | NOT SPECIFIED | Brass | US | 375 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-4231 | 42375 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 42375-0128 0022284231 | Active | - | 5.22 | Details | Yes | - | KK | 0.063881 oz | - | 500 V | - | Bulk | - | 42375 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 23 Position | 75 °C | 0 °C | Black | - | 1 Row | Male | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 23 | Vertical | 2.54 mm | 2.49 mm | - | unknown | 4 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 23 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | 23 | 250 V | SOLDER | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 8.13 mm | 3.05 mm | - | Headers | Straight | 0.12 inch | 8.128 mm | - | - | 58.42 mm | - | - | - | - | UL 94 V-0 | Lead Free | ||
![]() 22-28-8243 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | Polyamide (PA) | - | - | - | - | - | 2.4 inch | - | GOLD (15) OVER NICKEL | Phosphor Bronze | US | 375 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8243 | - | - | - | - | - | ONE | 1 | 75 °C | - | ROHS COMPLIANT | 42377-0129 0022288243 | Active | - | 5.77 | Details | Yes | - | KK | 0.073229 oz | 250 V | 500 V | - | Bulk | - | 42377 | e3 | Yes | - | - | Solder | - | Male Pin | Breakaway | 24 Position | - | - | Black | - | 1 Row | Male | MATING LENGTH=0.324 INCHES | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | Right Angle | 2.54 mm | - | - | unknown | 4 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | 2.54 mm | 24 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | 24 | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.12 inch | 8.2296 mm | - | - | - | - | 15u inch | - | - | UL 94 V-0 | Lead Free | ||
![]() 22-28-0261 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | POLARIZED LCK | - | - | - | 2.6 inch | - | NOT SPECIFIED | NOT SPECIFIED | US | 250 | - | MOLEX LLC | NYLON | - | 22-28-0261 | - | - | - | - | - | ONE | 1 | 105 °C | -40 °C | - | 42227-0061 0022280261 | Active | - | 5.77 | Details | Yes | - | KK | 0.146704 oz | - | 500 V | - | Bulk | - | 42227 | - | Yes | - | - | Through Hole | EAR99 | BOARD CONNECTOR | Breakaway | 26 Position | - | - | - | - | 1 Row | - | POLARIZATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | - | - | unknown | 4 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | MALE | 94V-0 | - | - | 0.337 inch | 2.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | - | 0.1 inch | RECEPTACLE | 26 | - | SOLDER | - | - | 1500VAC V | - | - | - | - | - | RECTANGULAR | 1.946 N | .556 N | - | - | - | - | - | - | Headers | Straight | 0.12 inch | - | - | - | - | - | 15u inch | - | - | UL 94 V-0 | - | ||
![]() 22-28-4131 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | 1.3 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 750 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-4131 | 42375 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 42375-0118 0022284131 | Active | - | 5.22 | Details | Yes | - | KK | 0.034533 oz | - | 500 V | - | - | - | 42375 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 13 Position | - | - | - | - | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | - | 2.54 mm | - | - | unknown | 4 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 8.13 mm | 3.05 mm | - | Headers | Straight | 0.12 inch | - | - | - | - | - | - | - | - | UL 94 V-0 | - |