- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Halogen Free | Mating Post Length | Termination Post Length | Current Rating (Max) | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Length | Flammability | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26-48-1243 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | - | 3.74 inch | Straight | TIN | Tin | 10(mohm) | - | 100 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-1243 | - | + 80 C | Molex | - 40 C | - | Through Hole | ONE | 1 | 1 | -40C to 80C | - | - | 75 °C | - | Box | - | 26481243 41681A24A102 0026481243 | Obsolete | 3.96(mm) | 7.62(mm) | Active | 8.03 | Details | Yes | Headers & Wire Housings 24P VERT HEADER BREAKAWAY | - | - | Solder | KK | 0.322087 oz | - | 250V | 250 V | - | Bulk | - | 41681 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | - | Power, Wire-to-Board | 1 Row | HDR | POLARISED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 24 | - | 3.96 mm | - | compliant | 7 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | 24(POS) | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.36 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | HOUSING SIDE | 1500VAC V | - | - | - | - | - | - | Tin (Sn) | - | RECTANGULAR | 6.672 N | 1.112 N | - | - | BLACK | - | 11.43 mm | 4.37 mm | 7/Contact(A) | - | - | - | Headers | Straight | - | 0.172 inch | - | - | - | 95(mm) | - | - | - | 200u inch | 14.68(mm) | - | - | - | UL 94 V-0 | - | ||
![]() XHP-20 JST Sales America Inc. | 5351 | - | Datasheet | 18 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | XH | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 20 | 85°C | -25°C | Natural | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | NO | Female Socket | NO | - | 0.098 2.50mm | 20 | Straight | - | 7.75mm | unknown | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | White | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | 250V | - | 3A | - | - | - | - | 30 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.3mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF62C-13S-2.2C(11) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Free Hanging, Panel | Free Hanging (In-Line) | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DF62 | - | - | Active | 1 (Unlimited) | - | EAR99 | Socket | - | 13 | - | - | Black | - | 4 | Receptacle | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.087 2.20mm | 13 | Straight | - | 11.65mm | unknown | - | UL | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 30mOhm | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.55mm | 9.3mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() PHR-15 JST Sales America Inc. | 149086 | - | Datasheet | 16 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | PH | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 15 | - | - | Natural | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 15 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF1E-10S-2.5C Hirose Electric Co Ltd | 849 |
| Datasheet | 10 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | Bulk | - | DF1E | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 10 | 85°C | -35°C | White | - | 1 | - | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 10 | Straight | - | 11.8mm | unknown | 3A | UL | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 3A | - | 30mOhm | - | - | Contacts Not Included | - | - | - | 250V | - | 3A | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | 30 Cycles | - | - | - | - | 4.3924 N | - | - | Crimp | - | - | - | - | - | 22 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PHDR-28VS JST Sales America Inc. | 32010 |
| Datasheet | 16 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | PHD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 28 | - | - | Natural | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 28 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 09-48-5098 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | 693 | - | MOLEX LLC | - | - | 09-48-5098 | - | + 105 C | - | - 40 C | - | Through Hole | - | - | 1 | - | - | - | - | - | - | - | 0009485098 9485098 | Active | - | - | - | 5.46 | Details | Yes | - | - | - | - | KK | 0.106245 oz | - | - | - | - | - | - | 41815 | e3 | - | - | - | - | - | BOARD CONNECTOR | Receptacle | 9 Position | - | - | - | - | 1 Row | - | KK, TOP ENTRY, STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 9 | - | 3.96 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87797-1002 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 0.5 inch | - | AU ON NI | Tin | - | SG | 1200 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | ACTIVE (Last Updated: 2 years ago) | 87797-1002 | - | + 105 C | - | - 55 C | - | Through Hole | ONE | - | 2 | - | - | - | 105 °C | -55 °C | - | - | 0877971002 | Active | - | - | - | 5.49 | Details | Yes | - | - | 2.794 mm | - | C-Grid | 0.017178 oz | - | - | 250 V | - | Tray | - | 87797 | e3 | - | - | - | Solder | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | - | Black | Board-to-Board, Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 10 | Vertical | 2.54 mm | 4.98 mm | compliant | 3 A | UL | Solder Pin | - | COMMERCIAL | 2 | - | 10 | RECTANGULAR | - | 0.196 inch | Pin (Male) | - | Black | - | 0.3 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 2.54 mm | - | 0.1 inch | - | 10 | - | SOLDER | - | Tin | - | 700VAC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | 8.13 mm | 2.79 mm | - | - | - | - | Headers | Straight | - | 0.12 inch | - | - | - | - | - | 18.542 mm | - | 2u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 38-00-4903 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | 3500 | - | MOLEX LLC | - | - | 38-00-4903 | - | + 105 C | - | - 40 C | - | Through Hole | - | - | 1 | - | - | - | - | - | - | - | 38004903 2599M04A23 0038004903 | Active | - | - | - | 1.81 | Details | Yes | - | - | - | - | KK | 0.025433 oz | - | - | 250 V | - | Bulk | - | 2599 | e3 | - | - | - | - | - | BOARD CONNECTOR | Polarized | 2 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.08 mm | 4 | - | 5.08 mm | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | 94V-2 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 3.6 mm | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 87439-1200 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Cable, Free Hanging | - | - | Nylon | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | yes | Active | - | Crimp | - | Receptacle, Socket | - | - | 105°C | -55°C | Natural | - | 1 | Receptacle | - | - | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.5mm | - | Straight | - | - | - | 2.5A | UL | - | - | COMMERCIAL | - | 1.5mm | 12 | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 0.224 inch | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | Low Halogen | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | 19.1mm | 3.35mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 44472-0850 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | POLYAMIDE66 | Nylon | 8 | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | - | TIN (100) OVER NICKEL | Tin | - | US | 780 | - | MOLEX LLC | NYLON | - | 44472-0850 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444720850 | Not Recommended | - | - | - | 7.88 | Details | Yes | Headers & Wire Housings MiniFit HCS DR V/Peg S DR V/Pegs V-2 8Ckt | 8536694040/8536694040/8536694040/8536694040/8536694040, 8536695050 | - | - | Mini-Fit HCS | 0.063317 oz | - | - | 600 V | - | Tray | - | 44472 | e3 | Yes | - | - | Solder | EAR99 | Male Pin | Power | 8 Position | 105 °C | -40 °C | Natural | Power, Wire-to-Board | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 8 | Vertical | 4.191 mm | - | compliant | 11 A | CSA, UL | Solder Pin | - | COMMERCIAL | 2 | - | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | - | 0.165 inch | RECEPTACLE | 6 | - | SOLDER | - | Tin | POLARIZED HOUSING | 1500VDC V | 1 | - | - | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | - | - | 3.5 mm | - | - | - | - | Headers | Straight | - | 0.14 inch | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 90123-0110 Molex | 219 | - | Datasheet | 9 Weeks | - | - | Free Hanging | - | - | PPO | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | yes | Active | - | Crimp | EAR99 | Power, Receptacle, Rectangular, Socket | - | 10 | 105°C | -55°C | Black | - | 1 | Receptacle | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 10 | Straight | - | 15.24mm | - | 3A | - | - | 350V | COMMERCIAL | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | - | - | - | 3A | SQ PIN-SKT | 20mOhm | 5GOhm | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | 25.4mm | 3.43mm | - | - | - | Unknown | RoHS Compliant | UL94 V-1 | Lead Free | ||
![]() A3B-8D-2C Hirose Electric Co Ltd | 50 |
| Datasheet | 10 Weeks | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Bulk | 2008 | A3 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 8 | 85°C | -55°C | Black | - | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 8 | Straight | - | 7mm | unknown | 1A | UL | - | - | COMMERCIAL | - | 2mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | 94V-0 | - | - | - | - | - | - | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | - | - | 200V | - | 1A | - | - | - | - | - | - | - | 100 Cycles | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 36 AWG | - | - | - | - | - | - | - | - | - | - | 4mm | 8mm | 4mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90151-2314 Molex | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | Polyester | - | - | - | - | Glass Filled Polyester | 0.7 inch | Straight | GOLD (30) OVER NICKEL | Tin | - | - | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90151-2314 | - | + 125 C | - | - 55 C | Through Hole | Through Hole | ONE | - | 2 | - | - | - | 125 °C | -55 °C | - | - | 0901512314 | Active | - | - | Active | 5.77 | Details | Yes | Header Connector,PCB Mount,PLUG,14 Contacts,SKT,0.1 Pitch,PC TAIL Terminal | - | - | Solder | C-Grid | 0.042258 oz | - | - | 350 V | -55 to 125 °C | Tube | - | 90151 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Socket | 14 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Vertical | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | - | COMMERCIAL | 2 | - | 14 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Socket (Female) | 94V-0 | Black | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 2.54 mm | - | 0.1 inch | PLUG | - | - | SOLDER | - | - | - | 350VDC V | - | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | .973 N | .1946 N | 0.1 inch | - | BLACK | - | - | 2.9 mm | - | - | - | - | Headers | Straight | - | 0.114 inch | - | 17.78 mm | 94HB | - | - | - | - | 30u inch | - | - | - | - | UL 94 HB | - | ||
![]() 15-24-7242 Molex | In Stock | - | - | 6 Weeks | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | POLYAMIDE66 | Nylon | 24 | - | SPLIT BOARD LOCK | - | Nylon | 2.269 inch | Straight | NOT SPECIFIED | Brass | - | US | 720 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 15-24-7242 | - | + 105 C | - | - 40 C | Through Hole | Board Lock | ONE | - | 2 | - | - | - | 105 °C | -40 °C | - | - | 15247242 42385-24A2 0015247242 | Active | - | - | Active | 5.23 | Details | Yes | Headers & Wire Housings MiniFit BMI 24Ckt VRT HDR D/R V-2 | - | - | Solder | Mini-Fit | 0.174218 oz | - | - | 600 VAC/DC | -40 to 105 °C | Tray | - | 42385 | - | Yes | - | - | Solder | EAR99 | Receptacle, Socket | Power | 24 Position | 105 °C | -40 °C | Natural | Board-to-Board | 2 Row | Receptacle | MINI-FIT BMI | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | Vertical | 4.191 mm | 9.6 mm | compliant | 9 A | CSA, UL | Solder Pin | - | COMMERCIAL | 2 | - | 24 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | Socket (Female) | 94V-2 | Natural | NO | 0.446 inch | 9 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | - | 0.165 inch | RECEPTACLE | 24 | 600 V | SOLDER | - | - | POLARIZED HOUSING | 1500VAC V | 1 | - | - | 5.5118 mm | 30 Cycles | - | - | 600 V | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 0.138 inch | - | 55.6 mm | 94V-2 | - | - | 55.6 mm | - | - | - | - | - | - | UL 94 V-2 | - | ||
![]() 1722582104 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | Ultra-Fit 172258 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | - | 4 | - | - | Natural | - | 2 | - | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.181 (4.60mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Terminal Position Lock (TPA) Notched | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 87264-3252 Molex | 74 | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Thermoplastic | - | - | - | - | - | 1.268 inch | - | GOLD (15) OVER NICKEL | Tin | - | SG | 16 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 87264-3252 | 87264 | + 105 C | - | - 55 C | - | SMD/SMT | ONE | - | 2 | - | - | - | 105 °C | -55 °C | - | - | 0872643252 | Active | - | - | Active | 1.58 | Details | Yes | - | - | - | - | Milli-Grid | 0.036579 oz | - | - | 125 V | - | Tube | - | 87264 | e3 | Yes | - | - | Solder | EAR99 | Receptacle, Socket | Receptacle | 32 Position | 105 °C | -55 °C | Black | Board-to-Board, Signal | 2 Row | Female | MILLI-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Right Angle | 2 mm | 5 mm | compliant | 1 A | UL, CSA | Solder | - | COMMERCIAL | 2 | 2 mm | 32 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Socket (Female) | - | Black | - | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | - | 0.079 inch | RECEPTACLE | 32 | 125 V | SOLDER | - | Tin | - | 500VAC V | - | - | - | 4.4958 mm | 25 Cycles | - | TIN (100) OVER NICKEL | - | RECTANGULAR | - | - | 0.079 inch | - | BLACK | - | - | 2.55 mm | - | - | - | Non-compliant | Headers | Right Angle | - | 0.1 inch | - | - | 94V-0 | - | - | 32.2 mm | - | 15u inch | - | - | - | - | UL 94 V-0 | Lead Free | ||
![]() 26-48-1116 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyester | - | LATCH | - | PLASTIC | Polyester | 1.714 inch | Right Angle | TIN | Tin | - | - | 600 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-1116 | - | + 80 C | - | - 40 C | Through Hole | Through Hole | ONE | - | 1 | - | - | - | 105 °C | -40 °C | - | - | 26481116 A-41672-A11A102 0026481116 | Active | - | - | Active | 1.31 | Details | Yes | - | - | - | Solder | KK | 0.168080 oz | - | - | 250 V | 0 to 75 °C | Bulk | - | 41672 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 11 Position | - | - | - | Board-to-Board, Power, Wire-to-Board | 1 Row | Header | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 11 | Right Angle | 3.96 mm | - | compliant | 7 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | Pin (Male) | 94V-0 | Black | - | 0.736 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | - | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.212 inch | - | 53.54 mm | 94V-0 | - | - | - | - | 200u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 22-28-5124 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Nylon | - | - | - | - | - | 1.2 inch | - | NOT SPECIFIED | Tin | - | US | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | ACTIVE (Last Updated: 2 years ago) | 22-28-5124 | 42375 | + 80 C | - | - 40 C | - | Through Hole | ONE | - | 1 | - | - | - | 75 °C | - | - | - | 22285124 42375-0467 0022285124 | Active | - | - | Active | 0.92 | Details | Yes | - | - | - | - | KK | 0.029207 oz | - | - | 500 V | - | Bulk | - | 42375 | - | Yes | - | - | Solder | EAR99 | Male Pin | Breakaway | 12 Position | 75 °C | 0 °C | Black | Signal, Board-to-Board, Wire-to-Board | 1 Row | Male | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | Vertical | 2.54 mm | 2.49 mm | compliant | 4 A | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | 12 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | 12 | - | SOLDER | - | Tin | - | 1500VAC V | - | - | - | - | 25 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | - | 8.13 mm | 3.43 mm | - | - | - | - | Headers | Straight | - | 0.135 inch | 8.128 mm | - | 94V-0 | - | - | 30.48 mm | - | 15u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() DF1BA-18DEP-2.5RC Hirose Electric Co Ltd | 999 | - | Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 18 | - | - | White | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.098 2.50mm | 18 | - | - | - | unknown | 3A | UL, CSA | - | 250V | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.441 inch | - | 94V-0 | - | - | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | - | - | - | - | - | .417 N | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2mm | 20mm | - | - | - | - | - | RoHS Compliant | - | Lead Free |