- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Panel Mount | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Glow Wire Compliant | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Length | Flammability | Height | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87340-1019 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | Straight | NOT SPECIFIED | NOT SPECIFIED | - | 3000 | - | MOLEX LLC | - | - | 87340-1019 | - | - | - | Surface Mount | SMD/SMT | - | 2 | - | - | - | - | - | 0873401019 873401019 | Active | - | 1.79 | Details | Yes | - | Solder | Milli-Grid | 0.007831 oz | - | - | - | MouseReel | - | 87340 | e3 | - | - | - | - | EAR99 | BOARD CONNECTOR | Socket | 10 Position | - | - | - | - | 2 Row | Receptacle | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | - | 2 mm | - | compliant | - | - | - | Solder | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket (Female) | - | - | - | - | - | - | - | - | 2 mm | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 43459-0043 Molex | In Stock | - | - | - | - | Tin | - | BOARD | POLYAMIDE66 | Nylon | LOCKING | PEG | - | - | - | - | NOT SPECIFIED | Brass | - | 200 | - | MOLEX LLC | NYLON | - | 43459-0043 | 43459 | - | - | - | Through Hole | ONE | 2 | - | - | 105 °C | -40 °C | - | 0434590043 434590043 | Active | - | 5.49 | Details | Yes | - | - | Mini-Fit BMI | - | - | - | - | - | - | 43459 | - | Yes | - | - | - | - | RECTANGULAR POWER CONNECTOR | Power | 24 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | - | 4.191 mm | - | unknown | - | - | UL | Solder Pin | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-2 | Natural | NO | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | - | 15.1232 N | .5004 N | - | - | NATURAL | - | 3.5 mm | - | S0P24 | Headers | Straight | - | 0.14 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41772-0517 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 500 | - | MOLEX LLC | - | - | 41772-0517 | - | + 80 C | - 40 C | - | Through Hole | - | 1 | - | - | - | - | - | 0417720517 417720517 | Active | - | 5.5 | Details | Yes | - | - | KK | 0.064199 oz | - | - | - | - | - | 41772 | - | - | - | - | - | - | BOARD CONNECTOR | Unshrouded | 5 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 5 | - | 3.96 mm | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51 mm | 3.43 mm | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27-60-3070 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | - | Polyester | - | - | - | - | 1.086 inch | - | NOT SPECIFIED | Brass | - | 400 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 27-60-3070 | - | - | - | - | Through Hole | ONE | 1 | - | - | 75 °C | - | - | 0027603070 27603070 | Active | - | 5.44 | Details | Yes | - | - | KK | - | - | - | - | - | - | 41772 | - | Yes | - | - | Solder | EAR99 | Male Pin | Locking | 7 Position | - | - | White | - | 1 Row | Male | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | - | compliant | - | - | UL, CSA | Solder Pin | - | COMMERCIAL | 1 | - | 7 | RECTANGULAR | - | 0.13 inch | Pin (Male) | 94V-0 | - | - | 0.25 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | 100 Cycles | - | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | - | WHITE | 15.06 mm | 4.06 mm | - | - | Headers | Right Angle | - | 0.16 inch | 15.0622 mm | - | - | - | - | - | 200u inch | - | - | - | - | - | ||
![]() 87758-3217 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | - | - | - | 1.256 inch | - | GOLD (30) OVER NICKEL | Tin | - | 1000 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87758-3217 | 87758 | + 105 C | - 55 C | - | Through Hole | ONE | 2 | - | - | 125 °C | -55 °C | - | 0877583217 | Active | Active | 4.88 | Details | Yes | - | - | Milli-Grid | 0.024268 oz | - | 125 V | - | Tray | - | 87758 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 32 Position | - | - | - | Board-to-Board, Signal | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Vertical | 2 mm | - | compliant | 2 A | - | UL | Solder Pin | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | - | - | 0.059 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | - | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.079 inch | - | BLACK | 4 mm | 2.6 mm | - | - | Headers | Straight | - | 0.102 inch | - | - | 94V-0 | - | - | - | 30u inch | - | - | - | UL 94 V-0 | - | ||
![]() SFHR-02V-R JST Sales America Inc. | 13869 | - | Datasheet | 16 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | SFH | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 2 | 85°C | -25°C | Red | - | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.071 1.80mm | 2 | Straight | - | 6.3mm | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | 350V | - | 4A | - | - | - | 30 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF1B-26DES-2.5RC Hirose Electric Co Ltd | 1700 | - | Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | - | 26 | - | - | White | - | 2 | - | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 26 | - | - | - | unknown | 3A | - | UL, CSA | - | 250V | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.343 inch | - | 94V-0 | - | - | 0.453 inch | 3A | - | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | - | - | - | - | .417 N | - | Crimp, IDC | - | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | 41.4mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 51146-0400 Molex | In Stock | - | Datasheet | 8 Weeks | - | Tin | Cable, Free Hanging | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | yes | Active | - | Crimp | EAR99 | Receptacle, Socket | - | - | 85°C | -40°C | Natural | - | 1 | Receptacle | - | - | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.25mm | - | Straight | - | 6.2mm | - | - | ONE | UL, CSA | - | - | COMMERCIAL | - | - | 4 | - | - | - | Female | - | - | - | - | - | SQ PIN-SKT | 20mOhm | - | - | - | - | PLUG | - | - | - | - | - | - | 707VAC V | - | - | - | 30 Cycles | - | - | - | - | 2.085 N | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | 8.22mm | 1.8mm | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() GT8E-4S-HU Hirose Electric Co Ltd | In Stock |
| - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | PBT | - | - | - | - | - | - | TIN | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | GT8E | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | - | 4 | - | - | Black | - | 1 | Female | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10-08-1102 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | Nylon | LOCKING | - | - | - | 1.99 inch | - | NOT SPECIFIED | Tin | IN | 1050 | - | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 10-08-1102 | - | + 50 C | 0 C | - | Through Hole | ONE | 1 | - | - | 80 °C | -40 °C | - | 10081102 300310B 0010081102 | Active | Active | 5.5 | Details | Yes | - | - | KK | 0.106175 oz | - | 250 V | - | Bulk | - | 3003 | - | Yes | - | - | Solder | EAR99 | Male Pin | Unshrouded | 10 Position | - | - | Natural | Board-to-Board | 1 Row | Male | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.08 mm | 10 | Vertical | 5.08 mm | - | compliant | 7 A | - | UL | Solder Pin | - | COMMERCIAL | 1 | - | 10 | RECTANGULAR | - | 0.25 inch | Pin (Male) | 94V-2 | Natural | - | 0.125 inch | - | RND PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | 0.2 inch | RECEPTACLE | 10 | - | SOLDER | - | Tin | - | - | - | - | - | - | - | - | - | RECTANGULAR | 9.7856 N | 3.6974 N | - | - | NATURAL | 16.69 mm | 3.94 mm | - | - | Headers | Straight | - | 0.155 inch | 16.6878 mm | - | 94V-2 | - | - | - | 100u inch | - | - | - | UL 94 V-2 | - | ||
![]() 43650-0722 Molex | In Stock | - | - | - | - | Gold | - | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Thermoplastic (TP) | - | SOLDERABLE RETENTION CLIPS | - | - | 0.97 inch | - | GOLD (15) OVER NICKEL (50) | Tin | - | 1000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-0722 | 43650 | + 105 C | - 40 C | - | SMD/SMT | ONE | 1 | - | - | 105 °C | -40 °C | ROHS COMPLIANR | 0436500722 | Active | - | 4.66 | Details | Yes | - | - | Micro-Fit 3.0 | 0.048361 oz | - | 600 V | - | MouseReel | - | 43650 | e3 | Yes | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 7 Position | - | - | - | Power, Wire-to-Board | 1 Row | - | WITH TAPE ON REEL PACKAGING | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 7 | - | 2.9972 mm | - | compliant | 8.5 A | - | UL | Solder | - | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 5 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | 0.118 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 1500VAC V | - | - | - | 30 Cycles | - | TIN (100) OVER NICKEL (50) | - | RECTANGULAR | 11.5648 N | 3.0024 N | - | - | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | 15u inch | - | - | - | UL 94 V-0 | - | ||
![]() 22-28-8190 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.9 inch | - | TIN (100) OVER NICKEL | Tin | - | 375 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8190 | - | + 80 C | - 40 C | - | Through Hole | ONE | 1 | - | - | - | - | ROHS COMPLIANT | 22288190 42377-0019 0022288190 | Active | Active | 1.15 | Details | Yes | - | - | KK | 0.058308 oz | - | 500 V | - | Bulk | - | 42377 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 19 Position | - | - | - | Signal, Board-to-Board, Wire-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 19 | Right Angle | 2.54 mm | - | compliant | 4 A | - | UL | Solder Pin | - | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.16 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | RECTANGULAR | 4.8928 N | .556 N | - | - | BLACK | - | - | - | - | Headers | Right Angle | - | 0.12 inch | - | - | 94V-0 | - | - | - | 100u inch | - | - | - | UL 94 V-0 | - | ||
![]() 22-55-2441 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | Cable, Free Hanging | CABLE | - | Polyester | - | - | No | - | 2.199 inch | - | NOT SPECIFIED | - | US | 350 | Female | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 22-55-2441 | 70450 | + 105 C | - 40 C | - | Cable Mount / Free Hanging | - | 2 | - | - | 120 °C | -40 °C | - | 22552441 70450-0021 0022552441 | Active | - | 5.45 | Details | Yes | Headers & Wire Housings CGrid SL Hsg Opt A D pt A DR NPolar 44Ckt | - | SL | 0.131925 oz | - | - | - | Bulk | - | 70450 | - | Yes | - | - | Crimp | EAR99 | Receptacle, Socket | Receptacle Housing | 44 Position | 105 °C | -40 °C | Black | Signal, Wire-to-Board | 2 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0119; 16-02-0087; 16-02-0088; 16-02-0083; 16-02-1111 | 8536.69.40.40 | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 44 | Straight | - | 15.24 mm | compliant | - | - | UL, CSA | Crimp | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | - | - | - | - | 2.54 mm | - | 0.1 inch | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | 55.85 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 15-91-1061 Molex | In Stock | - | - | 6 Weeks | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | SOLDER HOLDING POSTS | - | - | 0.29 inch | - | NOT SPECIFIED | Tin | - | 3000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-1061 | 71308 | + 105 C | - 40 C | - | SMD/SMT | ONE | 2 | - | - | 105 °C | -40 °C | - | 15911061 71308-4006N 0015911061 | Active | - | 1.24 | Details | Yes | - | - | C-Grid | 0.008677 oz | - | 250 V | - | Bulk | - | 71308 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | - | - | - | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder | - | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | 6.1 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | 150u inch | - | - | - | UL 94 V-0 | - | ||
![]() DF22L-2S-7.92C(28) Hirose Electric Co Ltd | 35744 | - | Datasheet | 12 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -35°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | Bulk | - | EnerBee™ DF22 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 2 | - | - | Red | - | 1 | - | PANEL MOUNTABLE | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.312 7.92mm | 2 | Straight | - | 20mm | - | - | ONE | UL | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 5mOhm | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Polarizing Key | - | - | - | - | - | 15.5mm | 11.55mm | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0309681129 Molex | 5 |
| Datasheet | 5 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | H-DAC 64 30968 | - | yes | Active | 1 (Unlimited) | - | - | Header | - | 12 | 105°C | -40°C | Natural | - | 2 | Male | - | - | Latch Lock | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | - | 34.85mm | - | 7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Terminal Position Lock (TPA) | - | - | - | - | - | 23.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 51004-0800 Molex | In Stock | - | - | - | - | Gold | Cable, Free Hanging | - | - | Polyester | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | Bulk | - | - | - | yes | - | - | Crimp | EAR99 | Receptacle, Socket | - | 8 | 85°C | -20°C | Natural | - | 1 | Receptacle | - | - | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2mm | 8 | Straight | - | 5.8mm | - | 2A | - | UL, CSA | - | - | COMMERCIAL | - | 2mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | SQ PIN-SKT | - | 1GOhm | - | - | - | PLUG | - | - | - | - | - | POLARIZED RIB(S) | - | - | - | - | - | - | - | 125.125kV | RECTANGULAR | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | 18mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0026033211 Molex | 5 |
| Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | KK 6442 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 21 | 75°C | 0°C | Natural | - | 1 | Female | - | - | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 0.156 3.96mm | 21 | Straight | - | 17mm | unknown | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-2 | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 84.02mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0022566547 Molex | 5 |
| Datasheet | 5 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SL 70450 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 54 | 105°C | -40°C | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 54 | Straight | - | 15.24mm | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 68.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10-97-7146 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | LCP (Liquid Crystal Polymer) | 0.7 inch | Straight | GOLD (15) OVER NICKEL | Tin | - | 1500 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 10-97-7146 | 70280 | + 105 C | - 40 C | Through Hole | Through Hole | ONE | 2 | - | - | 120 °C | -40 °C | - | 10977146 A-70280-0167 0010977146 | Active | - | 1.31 | Details | Yes | - | Solder | C-Grid | 0.033687 oz | - | 250 V | -40 to 105 °C | Bulk | - | 70280 | e3 | Yes | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | - | - | - | 2 Row | Header | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 2.54 mm | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 600VAC V | - | - | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | 8.13 mm | 2.79 mm | - | - | Headers | Straight | - | 0.11 inch | - | 17.78 mm | - | - | - | - | 15u inch | - | - | - | UL 94 V-0 | - |