- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Row Spacing | Note | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Termination | Contact Design | Wire Size (Max) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0039012126 Molex | 4728 |
| Datasheet | 8 Weeks | Panel Mount, Snap-In | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Jr 5559 | - | Active | 1 (Unlimited) | - | Plug | 12 | Ivory | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 0.165 4.20mm | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0022552122 Molex | 7760 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | - | Receptacle | 12 | Black | 2 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | Crimp | - | - | Polarizing Key | ROHS3 Compliant | ||
![]() 0355070800 Molex | 9934 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | -40°C | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | EAR99 | Receptacle | 8 | Natural | 1 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 8 | UL, CSA | COMMERCIAL | 0.72 inch | - | - | - | - | 0.264 inch | 2A | 20mOhm | - | Contacts Not Included | POLARIZED HOUSING | 500VAC V | 30 Cycles | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0355071200 Molex | 124522 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | - | - | - | POLYESTER | -40°C | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | EAR99 | Receptacle | 12 | Natural | 1 | - | 8536.69.40.40 | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 12 | UL, CSA | COMMERCIAL | - | - | - | - | - | - | 2A | 20mOhm | - | Contacts Not Included | - | 500VAC V | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0355071000 Molex | 20000 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | - | Receptacle | 10 | Natural | 1 | SHERLOCK, POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0039014046 Molex | 9417 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | POLYAMIDE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Jr 5559 | yes | Active | 1 (Unlimited) | - | Plug | 4 | Natural | 1 | POLARIZATION | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.165 4.20mm | 4 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0428180212 Molex | 11271 |
| Datasheet | 6 Weeks | Panel Mount, Snap-In | POLYESTER | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Sr 42818 | yes | Active | 1 (Unlimited) | EAR99 | Plug | 2 | Black | 1 | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.394 10.00mm | 2 | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0428180312 Molex | 2933 |
| Datasheet | 6 Weeks | Panel Mount, Snap-In | POLYESTER | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Sr 42818 | yes | Active | 1 (Unlimited) | EAR99 | Plug | 3 | Black | 1 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.394 10.00mm | 3 | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0310681070 Molex | 1770 |
| Datasheet | 16 Weeks | Bracket Mount | POLYESTER/POLYSTYRENE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | H-DAC 64 31068 | yes | Active | 1 (Unlimited) | EAR99 | Header | 4 | Black | 1 | POLARIZED | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | Terminal Position Lock (TPA) | ROHS3 Compliant | ||
![]() 0346750002 Molex | 1673 |
| Datasheet | 16 Weeks | Free Hanging (In-Line) | POLYAMIDE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MX150 34675 | yes | Active | 1 (Unlimited) | - | Plug | 2 | Gray | 1 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | - | - | - | - | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | Terminal Position Lock (TPA) | ROHS3 Compliant | ||
![]() 0349006140 Molex | 1899 |
| Datasheet | 18 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MXP120 34900 | - | Active | 1 (Unlimited) | - | Receptacle | 6 | Black | 1 | - | - | Latch Holder | - | - | - | - | Female Blade Socket | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | Sealed | ROHS3 Compliant | ||
![]() 0022552163 Molex | 3568 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | - | Receptacle | 16 | Black | 2 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0022552203 Molex | 2400 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | - | Receptacle | 20 | Black | 2 | STACKABLE | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0436450200 Molex | 6 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | POLYESTER | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Fit 3.0 43645 | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 2 | Black | 1 | - | 8536.69.40.30 | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.118 3.00mm | 2 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0436450600 Molex | 2501 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | POLYESTER | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Fit 3.0 43645 | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 6 | Black | 1 | MICRO-FIT 3.0, POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.118 3.00mm | 6 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0355070400 Molex | 14629 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | - | - | - | POLYESTER | - | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | EAR99 | Receptacle | 4 | Natural | 1 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 4 | UL, CSA | COMMERCIAL | - | - | - | - | - | - | 2A | 20mOhm | - | Contacts Not Included | - | 500VAC V | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0355070200 Molex | 14628 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | - | Receptacle | 2 | Natural | 1 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 2 | UL, CSA | COMMERCIAL | - | - | - | - | - | - | 2A | - | - | Contacts Not Included | - | 500VAC V | - | Crimp | - | - | - | ROHS3 Compliant | ||
![]() 0355070300 Molex | 221422 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYESTER | -40°C | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | EAR99 | Receptacle | 3 | Natural | 1 | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 3 | UL, CSA | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | 94V-0 | - | 0.295 inch | 2A | 20mOhm | - | Contacts Not Included | POLARIZED HOUSING | 500VAC V | - | Crimp | PREASSEM CONN | 24 AWG | - | ROHS3 Compliant | ||
![]() 0194290035 Molex | 6895 |
| Datasheet | 18 Weeks | Panel Mount | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MX150L 19429 | yes | Active | 1 (Unlimited) | EAR99 | Plug | 4 | Black | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 0.230 5.84mm | - | - | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | Contacts Not Included | - | - | - | Crimp | - | - | Gasket, IP67 | ROHS3 Compliant | ||
![]() 0194320002 Molex | 1034 |
| Datasheet | 19 Weeks | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MX150L 19432 | yes | Active | 1 (Unlimited) | - | Receptacle | 4 | Black | 2 | POLARIZED | - | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.300 7.62mm | 4 | - | - | - | - | - | - | NO | - | - | - | 0.386 (9.80mm) | Contacts Not Included | - | - | - | Crimp | - | - | - | ROHS3 Compliant |