- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Row Spacing | Note | Contact Termination | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0010011094 Molex | 664 |
| Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | KK 3001 | yes | Active | 1 (Unlimited) | Receptacle | 9 | - | - | Natural | 1 | - | POLARIZED | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 0.200 5.08mm | 9 | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | - | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0050579213 Molex | 71 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70066 | yes | Active | 1 (Unlimited) | Receptacle | 13 | - | - | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0022552123 Molex | 26446 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 12 | - | - | Black | 2 | - | STACKABLE | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0309681080 Molex | 81600 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | H-DAC 64 30968 | yes | Active | 1 (Unlimited) | Header | 8 | - | - | Gray | 2 | - | - | Latch Lock | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | Terminal Position Lock (TPA) | - | ROHS3 Compliant | ||
![]() 0022566207 Molex | 3447 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 20 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0340620028 Molex | 5423 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line) | POLYAMIDE | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | MX150 34062 | yes | Active | 1 (Unlimited) | Receptacle | 2 | - | - | Black | 1 | - | POLARIZED | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | Contacts Not Included | Crimp | Connector Position Assurance (CPA), Sealed | - | ROHS3 Compliant | ||
![]() 0701075042 Molex | 43 |
| Datasheet | 5 Weeks | - | Panel Mount, Snap-In | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70107 | yes | Active | 1 (Unlimited) | Plug | 8 | - | - | Black | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0701075039 Molex | 26 |
| Datasheet | 5 Weeks | - | Panel Mount, Snap-In | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70107 | yes | Active | 1 (Unlimited) | Plug | 5 | - | - | Black | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0022566267 Molex | 5 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 26 | - | - | Black | 2 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0349590347 Molex | 3599 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | Mini50 34959 | yes | Active | Not Applicable | Receptacle | 34 | - | - | Black | 3 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0194180007 Molex | 5512 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | MX150L 19418 | yes | Active | 1 (Unlimited) | Receptacle | 2 | - | - | - | 1 | - | POLARIZED | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.230 5.84mm | 2 | - | not_compliant | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Contacts Not Included | Crimp | Connector Position Assurance (CPA), IP67 | - | ROHS3 Compliant | ||
![]() 0194180008 Molex | 332 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | MX150L 19418 | yes | Active | 1 (Unlimited) | Receptacle | 2 | - | - | - | 1 | - | POLARIZED | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.230 5.84mm | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | Contacts Not Included | Crimp | Connector Position Assurance (CPA), IP67 | - | ROHS3 Compliant | ||
![]() 0022566067 Molex | 11685 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 6 | - | - | Black | 2 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0334710407 Molex | 93 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | POLYESTER/POLYSTYRENE | Steel | NOT SPECIFIED | NOT SPECIFIED | Bulk | MX150 33471 | yes | Active | 1 (Unlimited) | Receptacle | 4 | 125°C | -40°C | Gray | 1 | Female | POLARIZED | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | Straight | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Grey | NO | - | Contacts Not Included | Crimp | - | 25.48mm | ROHS3 Compliant | ||
![]() 0194360411 Molex | 1100 |
| Datasheet | 18 Weeks | - | Panel Mount | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | MX150L 19436 | yes | Active | 1 (Unlimited) | Plug | 4 | - | - | Black | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.300 7.62mm | 4 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | 0.383 (9.73mm) | Contacts Not Included | Crimp | Sealed | - | ROHS3 Compliant | ||
![]() 0022552063 Molex | 5119 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 6 | - | - | Black | 2 | - | STACKABLE | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0309681100 Molex | 234 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | H-DAC 64 30968 | yes | Active | 1 (Unlimited) | Header | 10 | - | - | Gray | 2 | - | - | Latch Lock | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | Terminal Position Lock (TPA) | - | ROHS3 Compliant | ||
![]() 0022552321 Molex | 1800 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | SL 70450 | yes | Active | 1 (Unlimited) | Receptacle | 32 | - | - | Black | 2 | - | STACKABLE | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | 0.100 (2.54mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0039014053 Molex | 18395 |
| Datasheet | 8 Weeks | - | Panel Mount, Snap-In | POLYAMIDE | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | Mini-Fit Jr 5559 | yes | Active | 1 (Unlimited) | Plug | 5 | - | - | Natural | 1 | - | POLARIZED | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.165 4.20mm | 5 | - | - | - | - | 94V-0 | - | NO | - | Contacts Not Included | Crimp | - | - | ROHS3 Compliant | ||
![]() 0039013183 Molex | 418 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | POLYAMIDE | - | NOT SPECIFIED | NOT SPECIFIED | Bulk | Mini-Fit Jr 5559 | yes | Active | 1 (Unlimited) | Plug | 18 | - | - | Natural | 2 | - | POLARIZED | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.165 4.20mm | 18 | - | - | - | - | - | - | NO | 0.165 (4.20mm) | Contacts Not Included | Crimp | - | - | ROHS3 Compliant |