- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Note | Dielectric Withstanding Voltage | Insertion Force-Max | Contact Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0988221040 Molex | 1350 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | NSCC 98822 | yes | Active | 1 (Unlimited) | - | Plug | 4 | White | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.131 3.33mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0349002121 Molex | 6611 |
| Datasheet | 37 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MXP120 34900 | - | Active | 1 (Unlimited) | - | Receptacle | 2 | Black | 1 | - | - | Latch Holder | - | - | - | - | Female Blade Socket | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | Sealed | ROHS3 Compliant | ||
![]() 0050579417 Molex | 1037 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | SL 70066 | yes | Active | 1 (Unlimited) | - | Receptacle | 17 | Black | 1 | LATCHED, POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 17 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0003061023 Molex | 24733 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | POLYAMIDE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 1625 | yes | Active | 1 (Unlimited) | - | Receptacle | 2 | Natural | 1 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male or Female | NO | GENERAL PURPOSE | 0.145 3.68mm | 2 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0436450300 Molex | 49739 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Fit 3.0 43645 | yes | Active | 1 (Unlimited) | - | Receptacle | 3 | Black | 1 | - | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.118 3.00mm | 3 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0436450400 Molex | 20 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | POLYESTER | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Fit 3.0 43645 | yes | Active | 1 (Unlimited) | - | Receptacle | 4 | Black | 1 | MICRO-FIT 3.0, POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.118 3.00mm | 4 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0039014031 Molex | 100544 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | POLYAMIDE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Jr 5557 | yes | Active | 1 (Unlimited) | - | Receptacle | 3 | Natural | 1 | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.165 4.20mm | 3 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0194290028 Molex | 5377 |
| Datasheet | 18 Weeks | Panel Mount | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tray | MX150L 19429 | yes | Active | 1 (Unlimited) | EAR99 | Plug | 6 | Black | 2 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.230 5.84mm | 6 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0194330014 Molex | 325 |
| Datasheet | 18 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | MX150L 19433 | yes | Active | 1 (Unlimited) | - | Plug | 2 | Black | 1 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.300 7.62mm | 2 | unknown | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0988211061 Molex | 214 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | NSCC 98821 | yes | Active | 1 (Unlimited) | - | Receptacle | 6 | Black | 1 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0310721010 Molex | 2222 |
| Datasheet | 15 Weeks | Free Hanging (In-Line) | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | -40°C | Bulk | H-DAC 64 31072 | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 5 | Black | 1 | - | - | Latch Lock | - | - | - | - | Female Socket | YES | - | 0.100 2.54mm | 5 | - | ONE | - | COMMERCIAL | - | - | - | - | - | - | - | - | 20mOhm | 20000000Ohm | - | Contacts Not Included | - | 44.9248 N | Crimp | Terminal Position Lock (TPA) | ROHS3 Compliant | ||
![]() 0050579304 Molex | 33738 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | SL 70066 | - | Active | 1 (Unlimited) | - | Receptacle | 4 | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0039014052 Molex | 11580 |
| Datasheet | 8 Weeks | Panel Mount, Snap-In | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Jr 5559 | - | Active | 1 (Unlimited) | - | Plug | 5 | Natural | 1 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 0.165 4.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0039013123 Molex | 1091 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Mini-Fit Jr 5559 | - | Active | 1 (Unlimited) | - | Plug | 12 | Natural | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 0.165 4.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0436450800 Molex | 30222 |
| Datasheet | 16 Weeks | Free Hanging (In-Line) | POLYESTER | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Fit 3.0 43645 | yes | Active | 1 (Unlimited) | - | Receptacle | 8 | Black | 1 | MICRO FIT 3.0, POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.118 3.00mm | 8 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0510650700 Molex | 1985 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | Micro-Latch 51065 | yes | Active | 1 (Unlimited) | - | Receptacle | 7 | Natural | 1 | - | - | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 7 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0355071400 Molex | 16 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | - | - | POLYESTER | -40°C | Bulk | Sherlock 35507 | - | Active | 1 (Unlimited) | EAR99 | Receptacle | 14 | Natural | 1 | - | 8536.69.40.40 | Latch Lock | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 14 | - | - | UL, CSA | COMMERCIAL | - | - | - | - | - | - | - | 2A | 20mOhm | - | - | Contacts Not Included | 500VAC V | - | Crimp | - | ROHS3 Compliant | ||
![]() 0194290041 Molex | 147 |
| Datasheet | 18 Weeks | Panel Mount | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C | Bulk | MX150L 19429 | yes | Active | 1 (Unlimited) | EAR99 | Plug | 2 | Black | 1 | - | 8536.69.40.30 | Locking Ramp | - | - | - | NO | Male Pin | NO | GENERAL PURPOSE | 0.230 5.84mm | 2 | - | - | UL | - | - | MULTIPLE MATING PARTS | - | - | 94V-0 | NO | - | - | - | - | - | Contacts Not Included | - | - | Crimp | Gasket | ROHS3 Compliant | ||
![]() 0194290025 Molex | 4853 |
| Datasheet | 18 Weeks | Panel Mount | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tray | MX150L 19429 | yes | Active | 1 (Unlimited) | - | Plug | 4 | Black | 2 | - | - | Locking Ramp | - | - | - | NO | Male Pin | NO | GENERAL PURPOSE | 0.230 5.84mm | 4 | - | - | - | - | 1.9 inch | MULTIPLE MATING PARTS AVAILABLE | 1.15 inch | - | - | NO | 0.911 inch | 18A | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant | ||
![]() 0010011104 Molex | 171 |
| Datasheet | 27 Weeks | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | KK 3001 | yes | Active | 1 (Unlimited) | - | Receptacle | 10 | Natural | 1 | POLARIZED | - | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 0.200 5.08mm | 10 | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-2 | - | - | - | - | - | - | Contacts Not Included | - | - | Crimp | - | ROHS3 Compliant |