- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Housing Material | Shape | Angle | Associated Terminals | Attachment Hole Diameter | AWG (min.) | AWG max. | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Style | Case material | CCT(K) | Connection angle | Contact Finish Mating | Contact Materials | Content | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Grip Type | Housing Gender | Ihs Manufacturer | Industrial packaging | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Mating Gender | Mating Part Number | Max. temperature | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Mounting Styles | No. of rows | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins per row | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shrouded | Temperature-Test | Total number of pins | Tradename | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Additional Feature | Subcategory | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Output | Reference Standard | Termination Style | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Output Type | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Wire Gauge | Configuration | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Termination Type | Impedance | Voltage - Forward (Vf) (Typ) | Accessory Type | Viewing Angle | Current - Supply | Current - Test | Family | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Direction | Insulation | Current - Max | Lens Type | Input | Product Type | Ratio - Input:Output | Flux @ Current/Temperature - Test | PLL | Differential - Input:Output | Voltage Range | Light Emitting Surface (LES) | Wavelength | Frequency Range | Current Rating (Max) | Sensitivity | Divider/Multiplier | Port Location | Hybrid Connector | Polarized | Serviceable | Product | S/N Ratio | Mounting Angle | Features | Product Category | Count | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Height (Max) | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5318401 Altech | In Stock | - | - | - | - | - | - | - | - | Polyamide | - | - | Straight | - | - | - | - | - | - | - | - | Round | - | 3000K | - | - | - | - | - | - | - | - | - | Bushing Grip with Strain Relief | - | - | - | -- | Altech | - | - | 5318401 | - | - | - | 11 mm | - | - | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | Tray | SOLERIQ® P6 | 11.80mm L x 11.80mm W | Obsolete | -- | - | - | Chip On Board (COB) | - | - | - | Non-Metallic | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | 26V | - | 120° | - | 350mA | - | 85 lm/W | 90 | - | - | 700mA | Flat | - | - | - | 775 lm (658 lm ~ 892 lm) | - | - | - | 7.80mm Diameter | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | IP68 | - | 1.50mm | - | - | - | - | - | - | ||
![]() YRM54-106SV0030000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 521116-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-770602-0 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | No | - | - | - | - | - | - | - | - | - | - | -55 to 105 °C | Bulk | - | - | - | - | - | - | Housing | 10 | - | - | - | Natural | - | 1 | Receptacle | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 10 | - | - | White | - | - | - | - | - | - | - | - | - | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.91 mm | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1-172168-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | Nylon | - | Straight | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | 500 | - | - | Plug | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | MATE-N-LOK | - | - | - | 600 V | - | - | - | -20 to 105 °C | Bulk | MATE-N-LOK | - | - | - | - | - | - | 6 Position | - | - | - | - | - | 2 Row | Plug | - | Pin & Socket Connectors | - | - | - | 4.2000 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Socket (Female) | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin & Socket Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housings | - | - | - | Pin & Socket Connectors | - | 14 mm | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-2232263-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | -- | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | Bulk | CMC | 0.157 Dia (4.00mm) | Active | -- | Solder Pads | - | Electret Condenser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 kOhms | - | - | - | 500µA | - | Power Triple Lock (PTL) Wire-Applied Connectors | - | - | Omnidirectional | - | - | - | - | - | - | - | - | - | 3V ~ 10V | - | - | 100Hz ~ 20kHz | - | -25dB ±3dB @ 94dB SPL | - | Top | - | - | - | - | 62dB | - | - | TE Connectivity | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | ||
![]() DMC-M 80 B 53-01 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 10-CLCC | - | 10-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPF000000000137138 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | 156.2523MHz, 156.25MHz, 156.2328MHz, 156.2281MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mA | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() DRB12-128PAE-L018 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | GLASS FILLED POLYAMIDE | 8-TSSOP | Plastic | - | - | - | - | - | - | - | - | 4.951 inch | - | TE Connectivity / DEUTSCH | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 1 | -- | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DRB12-128PAE-L018 | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | 12 | - | 125 °C | -55 °C | ZPF000000000145699 8-1899817-6 | Active | - | - | 2.2 | Details | Yes | - | - | - | - | 8.636653 oz | - | - | - | 10 AWG | 20 AWG | 10 AWG to 20 AWG | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | COMBINATION LINE CONNECTOR | -- | 128 Position | - | - | - | Black | - | - | Receptacle (Female) | - | Automotive Connectors | NO | YES | GENERAL PURPOSE | 4.45 mm, 6.71 mm | 128 | 3.3V | - | compliant | 13 A, 25 A | - | ICS840016-01 | LVCMOS | - | - | - | - | 2.966 inch | Pin (Male) | - | - | NO | 2.29 inch | DEUTSCH | - | - | HYBRID | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | Automotive Connectors | -- | - | -- | -- | - | - | - | - | - | - | -- | - | - | - | - | Housings | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT06-08SB-CE05 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | Receptacle | DT04-08PB | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000130455 | - | - | - | - | Details | - | - | - | - | DT | 0.493835 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 8 Position | - | - | - | Black | Wire to Wire | 2 Row | Plug (Male) | - | Automotive Connectors | - | - | - | 9.12 mm | - | 3.135 V ~ 3.465 V | IP68 | - | 13 A | 78.125MHz | IDT8N4SV76KC | - | - | Crimp | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | 4.45 mm | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 37.21 mm | 32.18 mm | 22.15 mm | - | - | - | - | ||
![]() DT06-12SB-CE05 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Thermoplastic | - | - | - | 1.5 mm | 20 | 14 | - | - | - | TE Connectivity / DEUTSCH | - | PA GF | - | 180° | - | - | 1pc(s) | (L x W x H) 40.56 x 20.83 x 32.21 mm | 18.19 mm x 40.56 mm x 30.94 mm | Black | 1 | - | - | - | - | No | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | DT06-12SB-CE05 | - | Receptacle | DT04-12PB | +125°C | - | + 125 C | - | -55°C | - | - 55 C | Cable Mount / Free Hanging | 2 | - | - | - | - | - | DT06-12SB-CE05-MS DT06-12SB-CE05-M ZPF000000000130689 | - | 6 | - | - | Non-Compliant | - | - | - | 12 | DT | 0.551085 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 12 | 125 °C | -55 °C | - | Black | Wire to Wire | 2 | Plug (Male) | - | Automotive Connectors | - | - | - | 4.445 mm | - | 3.135 V ~ 3.465 V | IP68, IP6K9K | - | 13 A | 100MHz | IDT8N4SV76KC | - | - | Crimp | - | - | - | Without Socket Contacts | Black | - | - | - | - | 250 V | - | - | - | - | - | 4.45 mm | - | Compliant | - | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | Connectors | - | Straight | A-coded | Automotive Connectors | -- | - | - | - | 32.21mm | 40.56mm | 20.83mm | - | - | UL94 V-0 | - | ||
![]() DT06-08SA-E008 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 6-CLCC | GLASS FILLED POLYAMIDE | 6-CLCC (7x5) | Plastic | Thermoplastic | - | - | - | 1.5 mm | - | - | - | 1.465 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DT06-08SA-E008 | Receptacle | DT04-08PA | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | 2 | 2 | -55C to 125C | 125 °C | -55 °C | ZPF000000000130451 | Active | - | 44.25(mm) | 1.59 | Details | Yes | - | - | - | DT | 0.634931 oz | - | 250VDC/250VAC | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | COMBINATION LINE CONNECTOR | VCXO | 8 Position | - | - | - | Gray | Wire to Wire | 2 Row | PL | - | Automotive Connectors | NO | NO | GENERAL PURPOSE | 9.12 mm | 8 | 3.135 V ~ 3.465 V | IP68 | compliant | 13 A | 156.25MHz | IDT8N4SV76KC | - | - | Crimp | - | 8(POS) | 0.872 inch | Without Socket Contacts | Gray | - | YES | 1.742 inch | DEUTSCH | - | 13 A | RND PIN-SKT | 14-20(AWG) | - | - | 4.45 mm | PLUG | - | CRIMP | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | 13/Contact(A) | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | 37.21(mm) | 37.21 mm | 32.18 mm | 22.15 mm | - | 22.15(mm) | - | - | ||
![]() DT06-08SA-EP07 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | Receptacle | DT04-08PA-E003, DT13-08PA, DT15-08PA | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000130447 | - | - | - | - | Details | - | - | - | - | DT | 0.458562 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 8 Position | - | - | - | Black | Wire to Wire | 2 Row | Plug (Male) | - | Automotive Connectors | - | - | - | 9.12 mm | - | 3.135 V ~ 3.465 V | IP68 | - | 13 A | 622.08MHz | IDT8N4SV76KC | - | - | Crimp | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | 4.45 mm | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 37.21 mm | 32.18 mm | 22.15 mm | - | - | - | - | ||
![]() DT06-12SB-E003 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Thermoplastic | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 18.19 mm x 40.56 mm x 30.94 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | ACTIVE (Last Updated: 4 days ago) | - | - | Receptacle | DT04-12PB | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000130695 | - | - | - | - | Non-Compliant | - | - | - | - | DT | 0.529109 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 12 | 125 °C | -55 °C | - | Black | Wire to Wire | 2 | Plug (Male) | - | Automotive Connectors | - | - | - | 4.445 mm | - | 3.135 V ~ 3.465 V | IP68, IP6K9K | - | 13 A | 669.326582MHz | IDT8N4SV76KC | - | - | Crimp | - | - | - | Without Socket Contacts | Black | - | - | - | - | 250 V | - | - | - | - | - | 4.45 mm | - | Compliant | - | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 32.21 mm | 40.5638 mm | 20.828 mm | - | - | UL94 V-0 | - | ||
![]() DT06-08SA-EP06 TE Connectivity | 2051 | - | - | - | - | Surface Mount | 6-CLCC | GLASS FILLED POLYAMIDE | 6-CLCC (7x5) | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | 1.465 inch | - | TE Connectivity / DEUTSCH | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DT06-08SA-EP06 | Receptacle | DT04-08PA-E003, DT13-08PA, DT15-08PA | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | 2 | - | 125 °C | -55 °C | ZPF000000000130446 | Active | - | - | 2.22 | Details | Yes | - | - | - | DT | 0.493835 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | COMBINATION LINE CONNECTOR | VCXO | 8 Position | - | - | - | Gray | Wire to Wire | 2 Row | Plug (Male) | - | Automotive Connectors | NO | NO | GENERAL PURPOSE | 9.12 mm | 8 | 3.135 V ~ 3.465 V | IP68 | compliant | 13 A | 125MHz | IDT8N4SV75KC | - | - | Crimp | - | - | 0.872 inch | Without Socket Contacts | - | - | YES | 1.277 inch | DEUTSCH | - | 13 A | RND PIN-SKT | - | - | - | 4.45 mm | PLUG | - | CRIMP | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 37.21 mm | 32.18 mm | 22.15 mm | - | - | - | - | ||
![]() DT06-12SA-EP07 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Thermoplastic | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 18.19 mm x 40.56 mm x 30.94 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | Receptacle | DT04-12PA | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000141219 ZPF000000000130679 | - | - | - | - | Non-Compliant | - | - | - | - | DT | 0.493835 oz | - | - | 250 V | 14 AWG | 18 AWG | 14 AWG to 18 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 12 | 125 °C | -55 °C | - | Black | Wire to Wire | 2 | Plug (Male) | - | Automotive Connectors | - | - | - | 4.445 mm | - | 2.375 V ~ 2.625 V | IP68, IP6K9K | - | 13 A | 66MHz | IDT8N4DV85LC | - | - | Crimp | - | - | - | Without Socket Contacts | Black | - | - | - | - | 250 V | - | - | - | - | - | 4.45 mm | - | Compliant | - | - | - | - | - | 136mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 30.94 mm | 40.5638 mm | 19.6596 mm | - | - | UL94 V-0 | - | ||
![]() DT06-08SB-EP06 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | Receptacle | DT04-08PB-E005, DT13-08PB, DT15-08PB | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000130459 | - | - | - | - | Details | - | - | - | - | DT | 0.493835 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | - | VCXO | 8 Position | - | - | - | Black | Wire to Wire | 2 Row | Plug (Male) | - | Automotive Connectors | - | - | - | 9.12 mm | - | 3.135 V ~ 3.465 V | IP68 | - | 13 A | 100MHz | IDT8N4SV76KC | - | - | Crimp | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | 4.45 mm | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 37.21 mm | 32.18 mm | 22.15 mm | - | - | - | - | ||
![]() DT04-12PC-CE07 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 6-CLCC | GLASS FILLED POLYAMIDE | 6-CLCC (7x5) | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | 1.597 inch | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 40.56 mm x 22.25 mm x 45.92 mm | - | 1 | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DT04-12PC-CE07 | Plug | DT06-12SC | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | 2 | - | 125 °C | -55 °C | ZPF000000000130655 | Active | - | - | 1.49 | Details | Yes | - | - | - | DT | 0.718883 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | Active | - | - | COMBINATION LINE CONNECTOR | VCXO | 12 Position | - | - | - | Green | Wire to Wire | 2 Row | Receptacle (Female) | POLARIZED | Automotive Connectors | NO | NO | GENERAL PURPOSE | 9.12 mm | 12 | 3.135 V ~ 3.465 V | IP68, IP6K9K | compliant | 13 A | 122.88MHz | IDT8N4SV75KC | - | UL | Crimp | - | - | 0.876 inch | Without Pin Contacts | - | - | YES | 2.043 inch | DEUTSCH | - | 13 A | - | - | - | - | 4.45 mm | RECEPTACLE | - | CRIMP | - | - | - | - | 140mA | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | -- | - | - | - | 22.25 mm | 45.92 mm | 22.25 mm | - | - | - | - | ||
![]() DTM04-2P-E005 TE Connectivity | 16 | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | Plastic | Thermoplastic | - | - | - | 1 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | - | - | 1 | - | - | - | TE CONNECTIVITY LTD | No | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | DTM04-2P-E005 | DTM04-2P-E005 | Plug | DTM06-2S-xxxx | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | 1 | - | - | - | - | - | ZPF000000000130134 | Active | 2 | - | 2.2 | Non-Compliant | Yes | - | - | 2 | DT | 0.168610 oz | - | - | 250 V | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | Box | DTM | - | - | - | - | COMBINATION LINE CONNECTOR | DTM04-2P-E005 | 2 | 125 °C | -55 °C | - | Black | Wire to Wire | 1 | Receptacle (Female) | - | Automotive Connectors | - | - | - | 4 mm | - | - | IP68, IP6K9K | compliant | 7.5 A | - | - | - | - | - | - | - | - | Without Pin Contacts | Black | - | - | - | DEUTSCH | 250 V | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | Yes | Connectors | - | Straight | - | Automotive Connectors | - | - | - | - | 16.2052 mm | 41.148 mm | 16.21 mm | - | - | - | - | ||
![]() DT06-08SA-E003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plastic | Polyamide (PA) | - | - | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 22.15 mm x 37.21 mm x 32.18 mm | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | Receptacle | DT04-08PA | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | ZPF000000000130449 | - | - | - | - | Details | - | - | - | - | DT | 0.529109 oz | - | - | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | DT | - | - | - | - | - | 8-Way | 8 Position | - | - | - | Gray | Wire to Wire | 2 Row | Plug (Male) | - | Automotive Connectors | - | - | - | 9.12 mm | - | - | IP68 | - | 13 A | - | - | - | - | Crimp | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | 4.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | - | - | - | - | 37.21 mm | 32.18 mm | 22.15 mm | - | - | - | - | ||
![]() DTM04-3P-E005 TE Connectivity | 8000 | - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | 1 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | - | - | 1 | - | - | - | TE CONNECTIVITY LTD | No | - | TE Connectivity | - | DTM04-3P-E005 | DTM04-3P-E005 | Plug | DTM06-3S-xxxx | - | - | + 125 C | - | - | - | - 55 C | Cable Mount / Free Hanging | 1 | - | - | - | - | - | ZPF000000000130201 | Active | 3 | - | 2.23 | Details | Yes | - | - | 3 | DT | 0.246565 oz | - | - | 250 V | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | DTM | - | - | - | - | COMBINATION LINE CONNECTOR | DTM04-3P-E005 | 3 Position | - | - | - | Black | Wire to Wire | 1 Row | Receptacle (Female) | - | Automotive Connectors | - | - | - | 4.19 mm | - | - | IP68, IP6K9K | compliant | 7.5 A | - | - | - | - | Crimp | - | - | - | Without Pin Contacts | - | - | - | - | DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | Automotive Connectors | - | - | - | - | 16.21 mm | 42.67 mm | 20.73 mm | - | - | - | - |