- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Insulation Resistance | Row Spacing | Contact Termination | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 215760-1004 Molex | 1797 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | 215760 | Right Angle | Tin | - | Copper Alloy | 175 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2157601004 02157601004 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 215760 | Solder | Header | Micro-Fit PCB Headers | 4 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.173 (4.40mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | 4 | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Lock, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-1008 Molex | 1248 | - | - | Tin | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | - | Tin | - | Copper Alloy | 78 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165711008 02165711008 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 8 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 215759-1006 Molex | 2500 | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | 215759 | - | - | - | - | 2500 | Molex Micro-Fit+ 206460 Series Socket Terminals | Receptacle | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | Bag | 2157591006 02157591006 | 3mm | Active | Details | Micro-Fit+ | - | -40°C ~ 105°C | - | 215759 | - | Receptacle | Micro-Fit Receptacle Housing | 6 Position | Black | Power, Wire-to-Board | 1 Row | Receptacle | Latch Lock | Female Socket | - | 3 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Black | - | 1000 MOhms | - | Crimp | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | UL 94 V-0 | ||
![]() 215760-1002 Molex | 96 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | 215760 | Right Angle | Tin | - | Copper Alloy | 329 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2157601002 02157601002 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 215760 | Solder | Header | Micro-Fit PCB Headers | 2 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.173 (4.40mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | 2 | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Lock, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 215759-1008 Molex | 1770 | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | 215759 | - | - | - | - | 2000 | Molex Micro-Fit+ 206460 Series Socket Terminals | Receptacle | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | Bag | 2157591008 02157591008 | 3mm | Active | Details | Micro-Fit+ | - | - | - | 215759 | - | Receptacle | Micro-Fit Receptacle Housing | 8 Position | Black | Power, Wire-to-Board | 1 Row | Receptacle | Latch Lock | Female Socket | - | 3 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Black | - | 1000 MOhms | - | Crimp | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | UL 94 V-0 | ||
![]() 215759-1007 Molex | 1970 | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | 215759 | - | - | - | - | 2200 | Molex Micro-Fit+ 206460 Series Socket Terminals | Receptacle | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | Bag | 2157591007 02157591007 | 3mm | Active | Details | Micro-Fit+ | - | - | - | 215759 | - | Receptacle | Micro-Fit Receptacle Housing | 7 Position | Black | Power, Wire-to-Board | 1 Row | Receptacle | Latch Lock | Female Socket | - | 3 mm | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Black | - | 1000 MOhms | - | Crimp | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | UL 94 V-0 | ||
![]() 215760-1006 Molex | 6174 | - | - | Tin | Through Hole, Right Angle | Square | Liquid Crystal Polymer (LCP) | 215760 | - | Tin | - | Copper Alloy | 119 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2157601006 02157601006 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 215760 | Solder | Header | Micro-Fit PCB Headers | 6 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.173 (4.40mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Lock, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-2006 Molex | 4896 | - | - | Gold | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | - | Gold | - | Copper Alloy | 102 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165712006 02165712006 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 6 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Straight | Board Guide, Glow Wire Compliant | 15.0µin (0.38µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-1002 Molex | 5522 | - | - | Tin | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | Vertical | Tin | - | Copper Alloy | 288 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165711002 02165711002 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 2 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | 2 | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-1006 Molex | 664 | - | - | Tin | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | - | Tin | - | Copper Alloy | 102 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165711006 02165711006 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 6 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Right Angle | Board Guide, Glow Wire Compliant | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-2007 Molex | 1440 | - | - | Gold | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | - | Gold | - | Copper Alloy | 90 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165712007 02165712007 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 7 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Straight | Board Guide, Glow Wire Compliant | 15.0µin (0.38µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 216571-2005 Molex | 1622 | - | - | Gold | Through Hole | Square | Liquid Crystal Polymer (LCP) | 216571 | - | Gold | - | Copper Alloy | 120 | - | Receptacle | Liquid Crystal Polymer (LCP), Glass Filled | - | + 105 C | Molex | - 40 C | PCB Mount | Tray | 2165712005 02165712005 | 3mm | Active | Details | Micro-Fit+ | 600 VAC/VDC | -40°C ~ 105°C | Tray | 216571 | Solder | Header | Micro-Fit PCB Headers | 5 Position | - | Power, Wire-to-Board | 1 Row | - | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | 13 A | 0.118 (3.00mm) | Black | Solder Pin | - | 0.125 (3.18mm) | Shrouded - 4 Wall | - | Tin | - | Black | - | 1000 MOhms | - | - | - | - | Headers | Straight | Board Guide, Glow Wire Compliant | 15.0µin (0.38µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 57102-F02-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 24 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-14ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 20 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 28 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 24 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-07ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 41 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 14 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-09ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 32 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 18 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-18ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 16 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 36 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-22ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 13 | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 44 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | UL 94 V-0 |