- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Packaging | Type | Number of Positions | Applications | Number of Rows | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Insulation Resistance | Row Spacing | Mating Post Length | Termination Post Length | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-F02-15ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 19 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 30 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 77315-518-03LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | Thermoplastic (TP) | Phosphor Bronze | 5000 | + 125 C | - 65 C | Through Hole | - | - | Unshrouded Header | 3 Position | Board-to-Board | 1 Row | 2.54 mm | 3 A | Solder Pin | Pin (Male) | Black | 5000 MOhms | - | 5.84 mm | 3.05 mm | Headers | Right Angle | UL 94 V-0 | ||
![]() 57102-S08-09ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 32 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 18 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 4 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S06-19LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 38 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 4 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-G02-13ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 22 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 26 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S04-23LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 46 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-F02-08LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 16 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-F04-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 12 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 46 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S02-13LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 26 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S06-21LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 42 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 4 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S06-17LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 34 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 4 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S02-07ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 41 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 14 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-F04-19LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 38 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S02-08ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 36 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 16 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-G04-14LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 28 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S04-19LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 100 | + 125 C | - 55 C | Through Hole | 200 V | - | Unshrouded | 38 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-S08-24ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 12 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 48 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 4 mm | Headers | Straight | UL 94 V-0 | ||
![]() 77315-518-06LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | Thermoplastic (TP) | Phosphor Bronze | 8000 | + 125 C | - 65 C | Through Hole | - | - | Unshrouded Header | 6 Position | Board-to-Board | 1 Row | 2.54 mm | 3 A | Solder Pin | Pin (Male) | Black | 5000 MOhms | - | 5.84 mm | 3.05 mm | Headers | Right Angle | UL 94 V-0 | ||
![]() 57102-G04-16ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 18 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 32 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 | ||
![]() 57102-F04-08ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Thermoplastic (TP) | Copper Alloy | 36 | + 125 C | - 55 C | Through Hole | 200 V | Tube | Unshrouded | 16 Position | Wire-to-Board | 2 Row | 2 mm | 3 A | Solder Pin | Pin (Male) | Black | 100000 MOhms | 2 mm | 2 mm | 2 mm | Headers | Straight | UL 94 V-0 |