- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Packaging | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-S06-16ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 18 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 32 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S06-08ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | 0.63 inch | AU ON NI | Copper Alloy | 36 | - | FCI | THERMOPLASTIC | 57102-S06-08ULF | 57102 | + 125 C | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | Active | 5.72 | Yes | 200 V | Tube | e3 | EAR99 | BOARD CONNECTOR | Unshrouded | 16 Position | Wire-to-Board | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | 2 mm | 16 | 2.0066 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | Pin (Male) | Black | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 100000 MOhms | 2 mm | 0.079 inch | PLUG | SOLDER | 2.0066 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | 0.079 inch | BLACK | 2 mm | 4 mm | Headers | Straight | 0.098 inch | 15u inch | UL 94 V-0 | ||
![]() 57102-F04-10ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 29 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 20 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 76745-514-20LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | Thermoplastic (TP) | - | - | Phosphor Bronze | 900 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Stacking Header | 20 Position | Board-to-Board | 2 Row | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 5.33 mm | 2.48 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S08-14ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 20 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 28 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S02-10ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 29 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 20 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G04-17ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 17 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 34 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S04-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 24 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 24 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S02-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 24 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 24 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G02-15LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | Unshrouded | 30 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S08-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 12 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 46 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S02-05LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 200 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | Unshrouded | 10 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S06-11LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 100 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | Unshrouded | 22 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 77311-818R04LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Phosphor Bronze | 5000 | Male | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | 4 Position | Board-to-Board | 1 Row | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | 3.05 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G04-15ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 19 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 30 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G02-14ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 20 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 28 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S04-21ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 13 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 42 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-S02-13ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 22 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 26 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G04-14ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 20 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 28 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 57102-G04-06ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 48 | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | Unshrouded | 12 Position | Wire-to-Board | 2 Row | - | - | 2 mm | - | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | UL 94 V-0 |