- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Contact Arrangement | Product | Mounting Angle | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Terminal Length | Contact Mating Length | Product Length | Flammability | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70555-0053 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | - | - | - | 2.036 inch | - | GOLD (15) OVER NICKEL | Tin | - | - | 400 | - | - | - | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | 70555-0053 | 70555 | + 105 C | - | - 40 C | - | Press Fit | ONE | - | 1 | - | 125 °C | -40 °C | - | N | 0705550053 | Active | - | - | - | Active | 5.43 | Details | Yes | - | - | SL | 0.149985 oz | - | 250 V | - | Tube | 70555 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 19 Position | - | - | - | Signal | 1 Row | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 19 | Right Angle | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | - | - | BLACK | 6.1 mm | 3.3 mm | - | - | Headers | Right Angle | - | - | - | - | 0.13 inch | - | - | 94V-0 | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 70545-0053 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Brass | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | - | - | - | 2.188 inch | - | GOLD (15) OVER NICKEL (50) | Tin | - | US | 432 | - | - | - | MOLEX LLC | GLASS FILLED POLYCARBONATE | ACTIVE (Last Updated: 2 years ago) | 70545-0053 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 1 | - | 125 °C | -40 °C | - | - | 0705450053 | Active | - | - | - | Active | 5 | Details | Yes | - | - | SL | 0.129491 oz | - | 250 V | - | Tube | 70545 | e3 | Yes | Solder | EAR99 | Male Pin | Shrouded | 19 Position | 105 °C | -40 °C | Black | Signal, Wire-to-Board | 1 Row | - | LATCHED, POLARIZED | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 19 | Vertical | 2.54 mm | 6.6 mm | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | 19 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Pin (Male) | 94V-0 | Black | 0.465 inch | 3 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | 18 | SOLDER | Tin | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 6.1 mm | 3.3 mm | - | - | Headers | Straight | - | - | - | - | 0.13 inch | 6.096 mm | - | 94V-0 | - | 55.58 mm | 15u inch | - | UL 94 V-0 | ||
![]() 15-91-3720 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | - | 3.59 inch | - | NOT SPECIFIED | Tin | - | - | 270 | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-3720 | 71308 | + 105 C | - | - 40 C | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | 0015913720 | Active | - | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.145752 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 72 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 72 | Vertical | 2.54 mm | - | unknown | 3 A | - | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | - | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 50-65-0114 Molex | In Stock | - | - | - | - | - | - | PANEL | - | Polyester | GUIDE SLOT | - | LOCKING | - | - | - | 1.825 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 300 | - | - | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 50-65-0114 | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | - | 0050650114 | Obsolete | - | - | - | - | 5.83 | Details | Yes | - | - | C-Grid, SL | 0.164694 oz | - | - | - | Bulk | 70104 | - | Yes | - | EAR99 | BOARD CONNECTOR ADAPTER | - | 14 Position | - | - | - | - | - | - | SL, POLARIZED | 8536.69.80.00 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 14 | - | - | - | compliant | - | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.332 inch | MALE-FEMALE | 94V-0 | Black | 1.045 inch | - | - | - | - | - | - | - | 0.1 inch | - | - | CRIMP | - | POLARIZED RIB(S) | - | - | - | Modular Branch | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | Accessories | - | - | YES | 14 | 14 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 91717-2001 Molex | In Stock | - | - | - | - | Tin | - | CABLE | - | Nylon | - | - | - | No | - | - | - | - | TIN (40) | Tin | - | - | 4000 | - | - | - | MOLEX LLC | - | - | 91717-2001 | - | + 120 C | - | - 20 C | - | RIGHT ANGLE | - | - | 1 | - | - | - | - | - | 0917172001 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | RAST 2.5 | 0.054675 oz | - | 250 VAC | - | Tray | 91717 | e3 | Yes | - | - | BOARD CONNECTOR | - | 4 Position | - | - | - | - | 1 Row | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 4 | - | 5 mm | - | compliant | 2 A | - | - | IDC | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | 24 AWG | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43020-2411 Molex | In Stock | - | - | 13 Weeks | - | - | - | CABLE | - | Nylon | LOCKING | - | - | No | - | - | 1.451 inch | - | - | - | - | - | 500 | - | - | Male | MOLEX LLC | NYLON | - | 43020-2411 | 43020 | + 105 C | - | - 40 C | - | Panel Mount | ONE | - | - | - | 105 °C | -40 °C | - | - | 430202411 0430202411 | Active | - | - | - | - | 5.75 | Details | Yes | - | - | Micro-Fit 3.0 | 0.095275 oz | - | - | - | - | 43020 | - | - | - | EAR99 | BOARD CONNECTOR | Plug Housing | 24 Position | - | - | Natural | Power | 2 Row | Plug | - | 8536.69.40.40 | - | - | - | - | - | Pin (Male) | YES | - | 3 mm | 24 | - | - | - | compliant | - | - | UL | - | COMMERCIAL | - | - | - | - | - | - | - | Black | 0.665 inch | 2.5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | 8.0064 N | 3.5584 N | - | - | BLACK | - | - | - | S0P24 | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-8300 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | 3 inch | - | TIN (100) OVER NICKEL | Tin | - | - | 250 | - | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8300 | - | - | - | - | - | - | ONE | - | 1 | - | - | - | - | ROHS COMPLIANT | 22288300 42377-0030 0022288300 | Active | - | - | - | Active | 5.33 | Details | Yes | - | - | KK | 0.078097 oz | - | 500 V | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 30 Position | - | - | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Right Angle | 2.54 mm | - | compliant | 4 A | - | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | 0.16 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | RECTANGULAR | 4.8928 N | .556 N | - | - | BLACK | - | - | - | - | Headers | Right Angle | - | - | - | - | 0.12 inch | - | - | 94V-0 | - | - | 100u inch | - | UL 94 V-0 | ||
![]() 15-45-3420 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | - | - | 0.999 inch | - | NOT SPECIFIED | Tin | - | - | 576 | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-45-3420 | 71395 | + 105 C | - | - 40 C | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 15453420 A713950020 0015453420 | Active | - | - | - | Active | 5.76 | Details | Yes | - | - | C-Grid | - | - | 250 V | - | Tray | 71395 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 20 Position | - | - | - | Board-to-Board | 2 Row | - | HIGH PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Vertical | 2.54 mm | - | unknown | 2.5 A | - | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | - | 0.1 inch | PLUG | - | SURFACE MOUNT | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | 94V-0 | - | - | 150u inch | - | UL 94 V-0 | ||
![]() 41791-0859 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | - | Straight | NOT SPECIFIED | Tin | 10(mohm) | - | 150 | - | - | - | MOLEX LLC | - | - | 41791-0859 | - | + 80 C | Molex | - 40 C | - | Through Hole | - | 1 | 1 | -40C to 80C | - | - | Box | ROHS COMPLIANT | 0417910859 | Active | 3.96(mm) | - | 10.01(mm) | Active | 1.14 | Details | Yes | Headers & Wire Housings KK 156 Hdr Assy FrLk FrLk 12 Ckt 30 SGold | Solder | KK | 0.157886 oz | 250V | 250 V | - | Bulk | 41791 | - | Yes | - | - | BOARD CONNECTOR | Locking | 12 Position | - | - | - | Power, Wire-to-Board | 1 Row | HDR | FRICTION LOCK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | Vertical | 3.96 mm | - | compliant | 7 A | - | - | Solder Pin | - | - | 12(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | 3.56 mm | 7/Contact(A) | - | Headers | Straight | - | - | - | - | - | - | - | 94V-0 | 47.4(mm) | - | - | 14.73(mm) | UL 94 V-0 | ||
![]() 87381-2484 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 22 | - | - | - | MOLEX LLC | - | - | 87381-2484 | - | - | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | 0873812484 873812484 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87381-3673 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | Tin | - | - | 15 | - | - | - | MOLEX LLC | - | - | 87381-3673 | 87381 | + 105 C | - | - 55 C | - | STRAIGHT | - | - | 2 | - | - | - | - | - | 0873813673 | Active | - | - | - | Active | 5.64 | Details | Yes | - | - | Milli-Grid | 0.034921 oz | - | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket Assembly | 36 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 36 | Vertical | 2 mm | - | compliant | 1.9 A | - | - | Solder | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-0620 Molex | In Stock | - | - | - | - | Gold | Surface Mount | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | - | 3.09 inch | - | NOT SPECIFIED | Tin | - | US | 324 | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-0620 | 71308 | + 105 C | - | - 40 C | - | - | ONE | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | 0015910620 | Active | - | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.125505 oz | - | 250 V | - | Reel | 71308 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 62 Position | - | - | Black | Board-to-Board | 2 Row | Male | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 62 | Vertical | 2.54 mm | - | unknown | 3 A | - | UL, CSA | Solder | COMMERCIAL | 2 | 62 | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | - | 0.1 inch | RECEPTACLE | 60 | SURFACE MOUNT | Tin | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | - | 6.096 mm | - | 94V-0 | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 43045-5812 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | LATCHING | - | - | - | - | - | SN ON NI | Brass | - | - | 1440 | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43045-5812 | 43045 | - | - | - | - | Through Hole | ONE | - | - | - | - | - | - | - | 0430455812 430455812 | Active | - | - | - | - | 5.74 | Details | Yes | - | - | Micro-Fit 3.0 | - | - | 600 V | - | - | 43045 | - | - | - | EAR99 | BOARD CONNECTOR | Pin Strip | 8 Position | - | - | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | 3 mm | 8 | - | - | - | compliant | 5 A | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | 0.29 inch | Pin (Male) | - | Black | 0.39 inch | - | - | - | - | - | 3 mm | - | - | - | - | SOLDER KINKED LEADS | - | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | BLACK | - | - | - | S0P8 | Headers | Straight | - | - | - | - | 0.125 inch | - | - | - | - | - | 60u inch | - | - | ||
![]() 15-80-0309 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | - | 264 | - | - | - | MOLEX LLC | - | - | 15-80-0309 | - | + 105 C | - | - 55 C | - | Through Hole | - | - | 2 | - | - | - | - | - | 15800309 A-70567-0285 0015800309 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.186811 oz | - | 250 VDC | - | Tube | 70567 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 30 Position | - | - | - | Signal | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Vertical | 2.54 mm | - | compliant | 2.5 A | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 3.3 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 87831-0643 Molex | 30 |
| - | 14 Weeks | - | Gold | - | BOARD | - | Nylon | LOCKING | - | - | - | - | Nylon 46 | 0.341 inch | Straight | NOT SPECIFIED | Phosphor Bronze | - | - | 2480 | - | - | - | MOLEX LLC | GLASS FILLED NYLON | - | 87831-0643 | 87831 | + 105 C | - | - 55 C | Through Hole | Through Hole | ONE | 2 | 2 | - | 105 °C | -55 °C | - | - | 0878310643 878310643 | Active | 2(mm) | - | 6.3(mm) | - | 1.72 | Details | Yes | Headers & Wire Housings MGRID HDR SHRD VT/LK SLOT .38AULF 6CKT | Solder | Milli-Grid | 0.002610 oz | - | 125 V | -55 to 105 °C | - | 87831 | - | - | Through Hole | EAR99 | BOARD CONNECTOR | Shrouded | 6 Position | 105 °C | -55 °C | - | Signal, Wire-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm | 6 | - | 2.0066 mm | - | compliant | 2 A | 6 | UL, CSA | Solder Pin | COMMERCIAL | 2 | 6(POS) | RECTANGULAR | - | 0.248 inch | Pin (Male) | - | Black | 0.252 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | - | 0.079 inch | - | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | - | - | RECTANGULAR | - | - | 0.079 inch | - | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | 0.098 inch | - | 8.65 mm | - | 8.65(mm) | - | 15u inch | 6.4(mm) | UL 94 V-0 | ||
![]() 18-100DR TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280509-2 | - | - | - | - | - | - | Details | - | - | - | AMPMODU | - | - | - | - | Bulk | AMPMODU Mod II | - | - | - | - | - | Socket Assembly | 18 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212725-2040 Molex | 635 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 212725 | - | - | - | - | - | - | - | 1000 | Micro-One Receptacle Housing | Micro-One Series | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Bag | - | 02127252040 2127252040 | - | - | - | - | Active | - | Details | - | - | - | Micro-One | - | - | - | - | - | 212725 | - | - | - | - | - | Terminal Position Assurance | 4 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Glow Wire Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212725-2050 Molex | 819 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 212725 | - | - | - | - | - | - | - | 1000 | Micro-One Receptacle Housing | Micro-One Series | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Bag | - | 02127252050 2127252050 | - | - | - | - | Active | - | Details | - | - | - | Micro-One | - | - | - | - | - | 212725 | - | - | - | - | - | Terminal Position Assurance | 5 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retainer | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Glow Wire Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212724-2081 Molex | 270 | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | - | 212724 | - | - | Straight | - | - | - | - | 500 | Molex 56134 Micro-One Female Crimp Terminals | - | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | - | 02127242081 2127242081 | - | - | 2mm | - | Active | - | Details | - | - | - | Micro-One | - | - | - | - | - | 212724 | - | - | - | - | Receptacle | Receptacle Housing | 8 Position | - | - | Black | - | 1 Row | Female | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 2 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Wire Housings | Straight | Glow Wire Compliant, Terminal Position Lock (TPA) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212724-2051 Molex | 195 | - | - | - | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | - | 212724 | - | - | Straight | - | - | - | - | 500 | Molex 56134 Micro-One Female Crimp Terminals | - | Receptacle | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | - | 02127242051 2127242051 | - | - | 2mm | - | Active | - | Details | - | - | - | Micro-One | - | - | - | - | - | 212724 | - | - | - | - | Receptacle | Receptacle Housing | 5 Position | - | - | Black | - | 1 Row | Female | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 2 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 5 | - | - | - | - | - | Black | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Wire Housings | Straight | Glow Wire Compliant, Terminal Position Lock (TPA) | - | - | - | - | - | - | - | - | - | - | - | - |