- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base/Housing Material | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91717-0009 Molex | In Stock | - | - | - | - | Tin | - | CABLE | - | Nylon | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 8000 | MOLEX LLC | - | - | 91717-0009 | - | + 85 C | - 20 C | - | Cable Mount / Free Hanging | - | 1 | - | - | - | 0917170009 | Active | - | 5.77 | Details | Yes | - | - | RAST 2.5 | 0.023069 oz | 250 VAC | - | - | - | Tray | 91717 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 2 Position | - | - | - | - | 1 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 2 | - | 5 mm | - | compliant | 4 A | - | IDC | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-1141 Molex | 953 | - | - | - | - | Tin | - | BOARD | - | Polyester | - | LOCKING | - | - | - | - | - | - | - | TIN | Tin | - | 300 | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-1141 | - | - | - | - | Through Hole | ONE | 1 | - | - | - | 26481141 A-41661-A14A102 0026481141 | Active | Active | 5.77 | Details | Yes | Headers & Wire Housings KK 156 Hdr Assy Flat Flat Bkwy 14 ckt Tin | - | KK | 0.173160 oz | 250 V | - | - | - | Bulk | 41661 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | - | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 14 | Vertical | 3.96 mm | - | compliant | 7 A | UL | Solder Pin | COMMERCIAL | - | - | - | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.128 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) | - | 15.568 N | 1.7792 N | - | BLACK | 11.43 mm | - | 4.37 mm | S0P14 | Headers | Straight | 0.172 inch | - | - | 94V-0 | - | 60u inch | - | UL 94 V-0 | ||
![]() 87759-3651 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 630 | MOLEX LLC | - | - | 87759-3651 | - | + 125 C | - 55 C | - | Mounting Peg | - | 2 | - | - | - | 0877593651 | Active | - | 5.77 | Details | Yes | - | - | Milli-Grid | 0.031923 oz | 125 V | - | - | - | Tube | 87759 | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 36 Position | - | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 36 | - | 2 mm | - | compliant | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-5201 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Polyester | - | - | - | - | - | - | 3.075 inch | - | - | NOT SPECIFIED | Brass | PR | 300 | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 26-48-5201 | - | - | - | - | - | ONE | 1 | 75 °C | - | - | 26485201 A-41661-A20B501 0026485201 | Active | - | 5.77 | Details | Yes | - | - | KK | 0.230515 oz | 250 V | - | - | - | Bulk | 41661 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 20 Position | 50 °C | 0 °C | Black | - | 1 Row | Male | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 20 | Vertical | 3.96 mm | 7.62 mm | compliant | 4.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 20 | RECTANGULAR | NO | 0.3 inch | MALE | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 10 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | 20 | 250 V | SOLDER | - | - | 1500VAC V | - | - | - | 100 Cycles | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | BLACK | - | - | - | - | Headers | Straight | 0.172 inch | 12.7 mm | - | - | 79.2 mm | 20u inch | - | UL 94 V-0 | ||
![]() 74162-0232 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | - | - | Tin | MY | 324 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | 0741620232 | - | Active | - | Details | - | - | Solder | - | 0.230480 oz | 250 V | - | - | -40 to 105 °C | Tube | - | - | - | Solder | - | Male Pin, Receptacle | Shrouded | 32 Position | - | - | Black | Board-to-Board | 2 Row | Header | - | - | Latch | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | 2.5 A | - | Solder Pin | - | - | 32 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 30 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 8.001 mm | 43.49 mm | 94V-0 | - | - | No | UL 94 V-0 | ||
![]() 87758-2450 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Nylon | - | - | - | - | - | - | 0.941 inch | - | - | AU ON NI | Tin | US | 1500 | MOLEX LLC | GLASS FILLED NYLON | ACTIVE (Last Updated: 2 years ago) | 87758-2450 | 87758 | + 105 C | - 55 C | - | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0877582450 | Active | Active | 4.88 | Details | Yes | 2.00mm Pitch Milli-Grid Header, Through Hole, Vertical, 24 Circuits, 0.38u00b5m Gold (Au) Selective Plating, Tray Packaging, Lead-Free | - | Milli-Grid | 0.025221 oz | 125 V | - | - | - | Tray | 87758 | - | - | Solder | EAR99 | Male Pin | Breakaway | 24 Position | 105 °C | -55 °C | Black | Board-to-Board, Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm | 24 | Vertical | 2.0066 mm | 4 mm | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | 24 | RECTANGULAR | - | 0.157 inch | Pin (Male) | - | Black | - | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | 24 | - | SOLDER | Tin | - | 500VAC V | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 5.5 mm | - | 2.6 mm | - | Headers | Straight | 0.102 inch | 5.5118 mm | - | 94V-0 | 23.9 mm | 15u inch | - | UL 94 V-0 | ||
![]() 70280-0766 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | - | - | 1.8 inch | - | - | NOT SPECIFIED | Copper Alloy | - | 525 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0766 | - | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800766 702800766 | Active | - | 5.77 | Details | Yes | - | - | C-Grid | - | 250 V | - | - | - | - | 70280 | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | - | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 36 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | - | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | - | 0.185 inch | - | - | - | - | 15u inch | - | - | ||
![]() 90160-0108 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | Free Hanging | CABLE | - | Polyphenylene Oxide (PPO) | - | LOCKING MECH | - | - | No | - | 0.588 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | SG | 5000 | MOLEX LLC | POLYPHENYLENE OXIDE | ACTIVE (Last Updated: 2 years ago) | 90160-0108 | 90160 | + 105 C | - 55 C | - | Cable Mount / Free Hanging | - | 2 | 105 °C | -55 °C | - | 0901600108 | Active | - | 4.89 | Details | Yes | - | - | C-Grid | 0.023351 oz | - | - | - | - | Bulk | 90160 | - | Yes | Crimp | EAR99 | Receptacle, Socket | Receptacle Housing | 8 Position | 105 °C | -55 °C | Black | Signal, Wire-to-Board | 2 Row | Receptacle | C-GRID III, COMPATIBLE CONTACTS: 90119-0109; 90119-0110, POLARIZED | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Straight | - | 15.24 mm | compliant | 3 A | UL, CSA | Crimp | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | Socket (Female) | 94V-1 | Black | - | 0.6 inch | - | - | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | - | CRIMP | - | POLARIZED HOUSING | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | 14.93 mm | - | - | - | ||
![]() 43045-1822 Molex | In Stock | - | - | - | - | Gold | - | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | - | - | SOLDERABLE RETENTION CLIPS | - | - | - | 1.206 inch | - | - | AU ON NI | Tin | - | 720 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43045-1822 | - | + 105 C | - 40 C | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0430451822 | Active | Active | 2.35 | Details | Yes | Headers & Wire Housings Microfit 3.0 RA PTH clip 15Au DR 18Ckt | - | Micro-Fit 3.0 | 0.100108 oz | 600 V | - | - | - | Tray | 43045 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 18 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 18 | Right Angle | 2.9972 mm | - | compliant | 8.5 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 43025 | 0.345 inch | Pin (Male) | 94V-0 | Black | NO | 0.48 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | - | 2.9972 mm | 30 Cycles | - | Tin (Sn) | RECTANGULAR | 11.5648 N | 3.0024 N | 0.118 inch | BLACK | - | - | 3.18 mm | - | Headers | Right Angle | 0.125 inch | - | - | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 71308-5442 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 540 | MOLEX LLC | - | - | 713085442 | - | + 105 C | - 40 C | - | SMD/SMT | - | 2 | - | - | - | 0713085442 | Active | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.094146 oz | 250 V | - | - | - | Tube | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | 42 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Vertical | 2.54 mm | - | compliant | 3 A | - | Solder | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 6.1 mm | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 14-56-3045 Molex | In Stock | - | - | - | - | Gold | - | CABLE | - | Polyester | - | LOCKING | - | - | - | - | 0.399 inch | - | Housing | GOLD (15)/TIN (75) OVER NICKEL | Tin | - | 1590 | MOLEX LLC | GLASS FILLED POLYESTER | - | 14-56-3045 | 70400 | + 105 C | - 40 C | - | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | - | 14563045 A704000563 0014563045 | Active | Active | 5.72 | Details | Yes | - | - | C-Grid, SL | - | 250 V | 24 AWG | 24 AWG | - | Tube | 70400 | e4/e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 4 Position | - | - | - | - | 1 Row | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | 24 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | - | - | IDC | - | POLARIZED HOUSING | - | Discrete Wire | - | - | 50 Cycles | - | GOLD (15)/TIN (75) OVER NICKEL | RECTANGULAR | 2.224 N | - | - | BLACK | - | PREASSEM CONN | - | - | Wire Housings | Straight | - | - | - | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 44499-0037 Molex | In Stock | - | - | - | - | Tin | - | BOARD | POLYAMIDE66 | Nylon | - | GUIDE SLOT | PEG | LOCKING | - | - | 1.417 inch | - | - | NOT SPECIFIED | Brass | - | 360 | MOLEX LLC | NYLON | - | 44499-0037 | - | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0444990037 444990037 | Obsolete | - | 5.84 | Details | Yes | - | - | Mini-Fit BMI | - | - | - | - | - | - | 44499 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 14 Position | - | - | - | - | 2 Row | - | FIRST MAKE LAST BREAK | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | - | 4.191 mm | - | compliant | - | CSA,TUV,UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | MALE | 94V-2 | Natural | NO | 0.815 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 5.5 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | - | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | 14.6784 N | .0834 N | 0.165 inch | NATURAL | - | - | - | - | Headers | Right Angle | 0.13 inch | - | - | - | - | 100u inch | - | - | ||
![]() 43160-1308 Molex | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Tin | - | 140 | - | - | - | - | - | + 75 C | - 40 C | - | Through Hole | - | - | - | - | - | 0431601308 | - | Active | - | Details | - | - | - | Sabre | 0.353092 oz | 600 V | - | - | - | Tray | 43160 | - | - | - | - | - | Power | 8 Position | - | - | - | Power | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | Right Angle | - | - | - | 18 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33 mm | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 71973-1209 Molex | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | - | 1.158 inch | - | - | GOLD (50) OVER NICKEL (50) | Tin | - | 864 | MOLEX LLC | GLASS FILLED POLYESTER | - | 71973-1209 | 71973 | + 105 C | - 40 C | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731209 | Active | - | 5.75 | - | - | - | - | C-Grid | - | 250 V | - | - | - | - | 71973 | e3 | - | - | - | BOARD CONNECTOR | Socket Assembly | 18 Position | - | - | - | - | 2 Row | - | FLANGE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | - | 2.54 mm | - | unknown | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | - | 7.874 mm | 50 Cycles | - | TIN (100) OVER NICKEL (50) | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | - | Headers | Right Angle | 0.12 inch | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 75100-0001 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Nylon | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | MX | 1260 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 75100-0001 | - | + 75 C | 0 C | - | Kinked Pin | - | 2 | - | - | - | 0751000001 | Active | - | 5.77 | Details | Yes | - | - | C-Grid | 0.053758 oz | 250 V | - | - | - | Tray | 75100 | - | - | Press-Fit | - | Male Pin | Shrouded | 4 Position | 75 °C | 0 °C | Black | - | 2 Row | - | SHROUDED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | 2.54 mm | 13.59 mm | compliant | 3 A | - | Solder Pin | - | - | 4 | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 4 | - | PRESS FIT | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.36 mm | - | 4.4 mm | - | Headers | Straight | - | - | - | - | 15.24 mm | - | - | UL 94 V-0 | ||
![]() 22-28-9071 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | 0.7 inch | - | - | TIN (100) OVER NICKEL | Tin | - | 1500 | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-9071 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | ROHS COMPLIANT | 22289071 42377-0182 0022289071 | Active | Active | 5.39 | Details | Yes | - | - | KK | 0.019401 oz | 500 V | - | - | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 7 Position | - | - | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 8.23 mm | - | 3.43 mm | - | Headers | Right Angle | 0.135 inch | - | - | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 90143-0160 Molex | In Stock | - | - | - | - | - | - | CABLE | - | Polyphenylene Oxide (PPO) | - | LOCKING | - | - | No | - | 3 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1200 | MOLEX LLC | POLYPHENYLENE OXIDE | - | 90143-0160 | 90143 | + 105 C | - 55 C | - | Cable Mount / Free Hanging | - | 2 | 105 °C | -55 °C | - | 0901430160 | Active | - | 5.75 | Details | Yes | - | - | C-Grid | 0.122436 oz | - | - | - | - | Bulk | 90143 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 60 Position | - | - | Natural (White) | Signal | 2 Row | Receptacle | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | - | 2.54 mm | - | compliant | 3 A | - | Crimp | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Socket (Female) | 94V-1 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | - | - | CRIMP | - | - | 1000VDC V | - | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-1 | ||
![]() 90151-2148 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1125 | MOLEX LLC | - | - | 90151-2148 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | 0901512148 901512148 | Active | - | 5.44 | Details | - | - | - | C-Grid | - | - | - | - | - | - | 90151 | - | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 48 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 43045-2010 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | SOLDER HOLDING POSTS | - | - | - | 1.345 inch | - | - | GOLD (15) OVER NICKEL | Tin | - | 1000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 43045-2010 | - | + 105 C | - 40 C | - | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | 0430452010 | Active | Active | 5.73 | Details | Yes | Headers & Wire Housings Microfit 3.0 RA SMT Nail DR 15Au 20 Ckt | - | Micro-Fit 3.0 | 0.102471 oz | 600 V | - | - | - | MouseReel | 43045 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 20 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | MICRO-FIT 3.0 | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 20 | Right Angle | 3 mm | - | compliant | 8.5 A | UL | Solder | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.29 inch | Pin (Male) | 94V-0 | Black | - | 0.606 inch | 2.5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | 11.5648 N | 3.5584 N | - | BLACK | - | - | - | S0P20 | Headers | Right Angle | - | - | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 43810-0107 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Nylon | 18 | - | SOLDERABLE RETENTION CLIPS | - | - | - | 1.898 inch | - | - | GOLD (30) OVER NICKEL | Tin | US | 144 | MOLEX LLC | NYLON | ACTIVE (Last Updated: 2 years ago) | 43810-0107 | 43810 | + 105 C | - 40 C | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 0438100107 | Active | Active | 5.75 | Details | Yes | - | - | Mini-Fit SMC | 0.371929 oz | 600 VAC/DC | - | - | - | Tray | 43810 | e4 | Yes | Solder | EAR99 | Male Pin | Power | 18 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Male | MINI-FIT SMC | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 18 | Right Angle | 4.2 mm | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | 2 | 18 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Black | - | 0.815 inch | 6 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | 18 | - | SOLDER | Tin | POLARIZED HOUSING | 1500VAC V | - | 1 | 5.5118 mm | 30 Cycles | - | GOLD (30) OVER NICKEL | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | BLACK | - | - | 4.5 mm | - | Headers | Right Angle | 0.2 inch | - | - | 94V-0 | 48.21 mm | 30u inch | - | UL 94 V-0 |