- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87568-4494 Molex | 30 | - | - | - | - | Gold | - | CABLE | - | Polyester | FRICTION RAMP | - | LOCKING | No | 1.994 inch | GOLD (30) OVER NICKEL | Beryllium Copper | - | 42 | - | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 87568-4494 | 87568 | + 85 C | - 20 C | - | - | 2 | 85 °C | -25 °C | - | 0875684494 | Active | Active | 2.21 | Details | Yes | - | Milli-Grid | 0.088255 oz | 125 V | 28 AWG | 28 AWG | Tray | 87568 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 44 Position | - | - | - | - | 2 Row | Female | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | - | - | - | compliant | 1 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Socket (Female) | 94V-0 | Black | - | 0.449 inch | 1 A | SQ PIN-SKT | 30 mΩ | 28 AWG | 5000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | IDC | - | CENTER | 500VAC V | - | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 1.946 N | .3892 N | 0.079 inch | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 43045-7218 Molex | In Stock | - | - | - | - | Tin | Surface Mount | BOARD | - | Liquid Crystal Polymer (LCP) | FRICTION RAMP | FITTING NAIL | LOCKING | - | 1.6 inch | NOT SPECIFIED | Brass | - | 1000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-7218 | - | - | - | - | ONE | - | 105 °C | -40 °C | - | 0430457218 430457218 | Active | - | 5.78 | Details | Yes | - | Micro-Fit 3.0 | - | 600 V | - | - | Reel | 43045 | e3 | - | Solder | EAR99 | Male Pin | Pin Strip | 22 Position | 105 °C | -40 °C | Black | - | 2 Row | - | - | 8536.69.40.30 | Ramp | - | - | - | - | - | YES | - | 3 mm | 22 | Straight | - | 8.77 mm | compliant | 5 A | CSA,TUV,UL | Solder | COMMERCIAL | - | 22 | - | - | 0.345 inch | Pin (Male) | - | Black | - | 0.39 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 6.86 mm | - | - | - | 250 V | SURFACE MOUNT | - | - | 1000VAC V | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.0064 N | 3.6974 N | - | BLACK | - | - | - | S0P22 | Headers | Straight | - | - | - | 40.65 mm | 100u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | - | - | - | - | - | + 80 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 8500159 2759-(102) 0008500159 08-50-0159 | - | - | - | Details | - | - | KK | 0.002399 oz | 250 V | - | - | Reel | 2759 | - | - | - | - | - | Terminals | - | - | - | - | Power, Signal | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 30 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 87831-1035 Molex | In Stock | - | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | Tin | - | 3360 | - | MOLEX LLC | - | - | - | 87831-1035 | 87831 | + 105 C | - 55 C | Mounting Peg | - | - | - | - | - | 0878311035 | Active | Active | 5.75 | Details | Yes | - | Milli-Grid | 0.017602 oz | 125 V | - | - | Tube | 87831 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | compliant | 2 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | 3.5 mm | - | Headers | Straight | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 45218-0001 Molex | In Stock | - | - | - | - | - | Free Hanging | CABLE | PBT-POLYESTER | Polyester | GUIDE SLOT | - | LOCKING | - | 0.886 inch | NOT SPECIFIED | NOT SPECIFIED | - | 5000 | - | MOLEX LLC | POLYESTER | - | - | 45218-0001 | - | - | - | - | - | 1 | - | - | - | 0452180001 452180001 | Active | - | 5.78 | Details | Yes | - | - | - | - | - | - | - | 45218 | - | Yes | Crimp | EAR99 | Male Pin, Plug | - | 6 Position | - | - | Black | - | 1 Row | - | ROHS AND ELV COMPLIANT | 8536.69.40.30 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 6 | Straight | - | - | compliant | - | UL | - | COMMERCIAL | - | 6 | - | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | - | 94V-0 | Black | NO | 0.715 inch | - | SQ PIN-SKT | - | - | - | - | 0.118 inch | PLUG | - | - | CRIMP | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | PREASSEM CONN | - | - | Wire Housings | - | - | - | - | 22.5 mm | - | - | ||
![]() 22-55-2423 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | Cable, Free Hanging | CABLE | - | Polyester | - | - | - | No | 2.099 inch | NOT SPECIFIED | - | US | 350 | Female | MOLEX LLC | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 2 years ago) | 22-55-2423 | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 2 | 120 °C | -40 °C | - | 22552423 704500119 0022552423 | Active | - | 5.05 | Details | Yes | - | SL | 0.127057 oz | - | - | - | Bulk | 70450 | - | Yes | Crimp | EAR99 | Receptacle, Socket | Receptacle Housing | 42 Position | 105 °C | -40 °C | Green | Signal, Wire-to-Board | 2 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0116; 16-02-0087; 16-02-0088; 16-02-0081; 16-02-1111 | 8536.69.40.40 | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 42 | Straight | - | 15.24 mm | compliant | - | UL, CSA | Crimp | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | - | - | - | - | - | 2.54 mm | 0.1 inch | - | - | - | CRIMP | - | DUAL POLARIZED | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Wire Housings | - | - | - | - | 53.31 mm | - | UL 94 V-0 | ||
![]() 87758-2217 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | - | - | - | 0.862 inch | GOLD (30) OVER NICKEL | Tin | - | 1000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87758-2217 | 87758 | + 105 C | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0877582217 | Active | - | 5.75 | Details | Yes | - | Milli-Grid | 0.015803 oz | 125 V | - | - | Tray | 87758 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | - | - | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 22 | - | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | Black | - | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4 mm | - | 2.6 mm | - | Headers | Straight | 0.102 inch | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 87263-0825 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | PEG | - | - | 0.315 inch | GOLD (30) OVER NICKEL | Tin | - | 66 | - | MOLEX LLC | - | - | - | 87263-0825 | - | + 105 C | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | 0872630825 | Active | Active | 5.66 | Details | Yes | - | Milli-Grid | 0.005432 oz | 125 V | - | - | Tube | 87263 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 8 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 8 | Bottom Entry | 2 mm | - | compliant | 1 A | UL | Solder | COMMERCIAL | 4 | - | - | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.11 inch | 1 A | - | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | 1000VAC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | Headers | Bottom Entry | - | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 71850-5808 Molex | In Stock | - | - | 3 Weeks, 1 Day | - | - | - | BOARD | - | - | LOCKING | - | - | - | 0.399 inch | AU ON NI | PHOSPHOR BRONZE | - | 2160 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71850-5808 | - | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | 0718505808 718505808 | Active | - | 5.77 | Details | Yes | - | C-Grid | - | - | - | - | - | 71850 | e3 | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.199 inch | FEMALE | - | - | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 100000000000 Ω | - | 0.1 inch | - | - | - | SOLDER | - | POLARIZED HOUSING | 2100VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | - | 0.12 inch | - | - | - | 15u inch | - | ||
![]() 44914-5603 Molex | In Stock | - | - | - | - | Gold | - | BOARD | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | NOT SPECIFIED | Tin | - | 1728 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 44914-5603 | 44914 | + 105 C | - 40 C | Through Hole | ONE | 2 | - | - | - | 0449145603 | Active | - | 1.07 | Details | Yes | Headers & Wire Housings MicroFit 3.0 Hdr Ver dr Vert CPI 6ckt 228 | Micro-Fit 3.0 | 0.034357 oz | 600 V | - | - | Tray | 44914 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | 6 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 6 | - | 2.9972 mm | - | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.29 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | - | - | - | - | - | 3 mm | 0.118 inch | PLUG | - | - | PRESS FIT | - | POLARIZED HOUSING | - | 2.9972 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.118 inch | BLACK | - | - | 3.18 mm | - | Headers | Straight | 0.125 inch | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 70107-0055 Molex | In Stock | - | - | - | - | - | - | PANEL | - | Polyester | - | - | - | No | 2.55 inch | NOT SPECIFIED | NOT SPECIFIED | - | 250 | Male | MOLEX LLC | POLYESTER | - | - | 70107-0055 | - | + 105 C | - 40 C | - | - | 1 | 105 °C | -40 °C | - | 0701070055 | Active | - | 5.77 | Details | Yes | - | SL | 0.151219 oz | - | - | - | Bulk | 70107 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 21 Position | - | - | White | Signal, Wire-to-Wire | 1 Row | Receptacle | SL, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 21 | - | 2.54 mm | - | compliant | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.955 inch | - | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.1 inch | - | - | - | CRIMP | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 42820-2342 Molex | In Stock | - | - | 8 Weeks | - | Tin | - | BOARD | GLASS FILLED POLYAMIDE | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | 0.823 inch | SN ON NI | - | - | 552 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 42820-2342 | - | - | - | Board Lock | ONE | - | - | - | - | 0428202342 428202342 | Active | - | 5.78 | Details | Yes | - | Mini-Fit Sr. | - | - | - | - | - | 42820 | e3 | - | - | - | RECTANGULAR POWER CONNECTOR | Power | 2 Position | - | - | - | - | 1 Row | - | MINI-FIT SR | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 2 | - | - | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.421 inch | Pin (Male) | 94V-0 | - | NO | 0.827 inch | - | BLADE PIN-SKT | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | - | - | S0P2 | Headers | Right Angle | - | - | - | - | 100u inch | - | ||
![]() 15-91-1140 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Tin | US | 1620 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | Mounting Peg | - | - | - | - | - | 0015911140 | - | - | - | Details | - | - | C-Grid | 0.033687 oz | 250 V | - | - | Tube | 71308 | - | - | Solder | - | Male Pin | Breakaway | 14 Position | - | - | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder | - | - | 14 | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 14 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | - | Headers | Straight | - | 8.128 mm | - | - | - | UL 94 V-0 | ||
![]() 15-91-1788 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015911788 15911788 | - | - | - | Details | - | - | C-Grid | - | - | - | - | Reel | 71308 | - | - | - | - | - | Breakaway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | ||
![]() 22-28-5185 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | 1.8 inch | NOT SPECIFIED | Tin | - | 3000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-5185 | 42375 | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | 22285185 42375-0578 0022285185 | Active | Active | 5.22 | Details | Yes | - | KK | 0.042540 oz | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 18 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | Vertical | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 7.49 mm | - | 3.43 mm | - | Headers | Straight | 0.135 inch | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 87831-2631 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | - | NOT SPECIFIED | Tin | - | 1800 | - | MOLEX LLC | - | - | - | 87831-2631 | - | + 105 C | - 55 C | Through Hole | - | 2 | - | - | - | 0878312631 | Active | Active | 5.47 | Details | Yes | - | Milli-Grid | 0.041024 oz | 125 V | - | - | Tube | 87831 | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 26 Position | - | - | - | Signal | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 26 | Vertical | 2 mm | - | compliant | 2 A | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | 2.5 mm | - | Headers | Straight | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 87368-2625 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.031 inch | GOLD (30) OVER NICKEL | Tin | - | 1600 | - | MOLEX LLC | NYLON | - | - | 87368-2625 | 87368 | + 105 C | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | 0873682625 | Active | Active | 5.65 | Details | Yes | - | Milli-Grid | 0.030230 oz | 125 V | - | - | Tube | 87368 | e3 | Yes | - | - | BOARD CONNECTOR | Socket Assembly | 26 Position | - | - | - | Board-to-Board | 2 Row | - | SIDE ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 26 | Right Angle | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.193 inch | FEMALE | 94V-0 | Black | - | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | High Performance Alloy (HPA) | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0428170141 42817-0141 | - | - | - | Details | - | - | Mini-Fit Sr. | - | 600 V | - | - | Cut Tape | 42817 | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 50 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 71764-0520 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1 inch | NOT SPECIFIED | Tin | - | 840 | - | MOLEX LLC | THERMOPLASTIC | - | - | 71764-0520 | - | + 105 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | 0717640520 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.063493 oz | 250 V | - | - | - | 71764 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Right Angle | 0.11 inch | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 44428-1804 Molex | In Stock | - | - | - | - | Tin | - | BOARD | GLASS FILLED POLYAMIDE | Nylon | - | - | - | - | 1.338 inch | NOT SPECIFIED | Tin | - | 378 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 44428-1804 | 44428 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0444281804 | Active | Active | 5.47 | Details | Yes | - | Micro-Fit 3.0 | 0.131819 oz | 600 V | - | - | Tray | 44428 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 18 Position | - | - | - | Board-to-Board, Power, Wire-to-Board | 2 Row | - | WITH TRAY PACKAGING | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 18 | Right Angle | 2.9972 mm | - | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.469 inch | Pin (Male) | 94V-0 | Black | NO | 0.686 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | - | 3.5 mm | - | Headers | Right Angle | 0.138 inch | - | 94V-0 | - | 200u inch | UL 94 V-0 |