- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53261-1427 Molex | In Stock | - | - | Tin | BOARD | - | - | LOCKING | - | - | - | - | - | - | 1000 | - | MOLEX LLC | - | - | 53261-1427 | 53261 | - | - | SMD/SMT | ONE | 1 | - | - | - | 0532611427 532611427 | Active | - | 5.74 | Details | Yes | PicoBlade | - | - | - | - | Reel | 53261 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | Wire-to-Board | 1 Row | EMBOSSED TAPE PACKAGING | 8536.69.40.40 | - | - | - | - | - | - | - | 1.25 mm | 14 | - | - | compliant | - | - | Solder | COMMERCIAL | 1 | RECTANGULAR | - | 0.134 inch | Pin (Male) | - | - | - | 0.205 inch | - | BLADE PIN-SKT | - | - | - | - | 0.049 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | Headers | - | Right Angle | - | - | - | - | ||
![]() 75102-0019 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | 1.99 inch | NOT SPECIFIED | Tin | - | 1000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75102-0019 | - | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0751020019 | Active | - | 5.77 | Details | Yes | C-Grid | 0.095099 oz | 250 V | - | - | Bulk | 75102 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 40 Position | - | 2 Row | WITH BAG PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 40 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | PRESS FIT | - | 600VAC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | 2.0016 N | - | 0.1 inch | BLACK | - | - | - | Headers | - | Straight | 0.187 inch | - | 30u inch | UL 94 V-0 | ||
![]() 71308-0190 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | GOLD (15) OVER NICKEL | Tin | - | 216 | - | MOLEX LLC | - | - | 71308-0190 | 71308 | + 105 C | - 40 C | - | - | 2 | - | - | - | 0713080190 | Active | - | 5.74 | Details | Yes | C-Grid | 0.178874 oz | 250 V | - | - | Tube | 71308 | e3 | Yes | - | BOARD CONNECTOR | Breakaway | 90 Position | - | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 90 | - | 2.54 mm | compliant | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (75) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | UL 94 V-0 | ||
![]() 39-30-6208 Molex | In Stock | - | - | Tin | BOARD | NYLON | Nylon | - | - | - | - | TIN (100) OVER NICKEL | Tin | - | 1440 | - | MOLEX LLC | - | - | 39-30-6208 | - | + 105 C | - 40 C | Board Lock | - | - | - | - | - | 39306208 5566-20B2S-210 0039306208 | Active | Active | 5.51 | Details | Yes | Mini-Fit Jr. | 0.154853 oz | 600 V | - | - | Tray | 5566 | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | Power | 20 Position | Power | 2 Row | - | - | NO | NO | NO | NO | - | NO | - | 4.2 mm | 20 | Vertical | - | compliant | 9 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | NO | - | - | - | - | - | - | 4.2 mm | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 3.5 mm | - | Headers | - | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 10-08-1122 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | LOCKING | - | - | 2.39 inch | NOT SPECIFIED | Brass | - | 600 | - | MOLEX LLC | NYLON | - | 10-08-1122 | - | - | - | Through Hole | ONE | 1 | 80 °C | -40 °C | - | 0010081122 10081122 | Active | - | 5.49 | Details | Yes | KK | 0.128291 oz | - | - | - | - | 3003 | - | Yes | EAR99 | BOARD CONNECTOR | Unshrouded | 12 Position | - | 1 Row | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.08 mm | 12 | - | 5.08 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.25 inch | Pin (Male) | 94V-2 | - | - | 0.125 inch | - | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.2 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | RECTANGULAR | 9.7856 N | 3.6974 N | - | NATURAL | 16.69 mm | 3.94 mm | - | Headers | - | Straight | 0.155 inch | - | 100u inch | - | ||
![]() 26-48-2232 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | 3.586 inch | GOLD | BRASS | - | 125 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-2232 | - | - | - | - | ONE | 1 | 75 °C | - | - | 26482232 41662-A23A501 0026482232 | Active | Active | 5.77 | Details | Yes | KK | - | 250 V | - | - | Bulk | 41662 | e4 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 23 Position | Board-to-Board | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 23 | Right Angle | 3.96 mm | unknown | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | BLACK | - | - | - | Headers | - | Right Angle | 0.184 inch | 94V-0 | 20u inch | UL 94 V-0 | ||
![]() 70287-1125 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | Tin | - | 350 | - | MOLEX LLC | - | - | 70287-1125 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871125 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.155664 oz | 250 VDC | - | - | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 58 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 22-14-2224 Molex | In Stock | - | - | Tin | - | - | Nylon | - | - | - | - | - | Tin | - | 810 | - | MOLEX LLC | - | - | 22-14-2224 | - | - | - | Through Hole | - | - | - | - | - | 22142224 A-4455-BH22D(P909) 0022142224 | Obsolete | - | 5.84 | Details | Yes | KK | 0.093758 oz | 500 V | - | - | Tray | 4455 | - | Yes | EAR99 | - | Socket Assembly | 22 Position | - | 1 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | - | Bottom Entry | - | - | - | UL 94 V-0 | ||
![]() 71973-1035 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | 3.758 inch | NOT SPECIFIED | Tin | - | 240 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 71973-1035 | 71973 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731035 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.271539 oz | 250 V | - | - | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 70 Position | Board-to-Board | 2 Row | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 70 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | - | Right Angle | 0.12 inch | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87368-3825 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | 1.504 inch | GOLD (30) OVER NICKEL | Tin | - | 1120 | - | MOLEX LLC | NYLON | - | 87368-3825 | 87368 | + 105 C | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | 0873683825 | Active | - | 5.65 | Details | Yes | Milli-Grid | 0.043987 oz | 125 V | - | - | Tube | 87368 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 38 Position | - | 2 Row | SIDE ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | - | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.193 inch | FEMALE | 94V-0 | Black | - | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | - | Right Angle | - | - | 30u inch | UL 94 V-0 | ||
![]() 43459-0006 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | LOCKING | PEG | - | - | NOT SPECIFIED | Brass | - | 440 | - | MOLEX LLC | NYLON | - | 43459-0006 | - | - | - | - | ONE | 2 | 105 °C | -40 °C | - | 0434590006 434590006 | Active | - | 5.77 | Details | Yes | Mini-Fit BMI | - | - | - | - | - | 43459 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | - | 3.96 mm | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | MALE | 94V-0 | Natural | - | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 5.5 mm | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | 15.1232 N | .5004 N | - | NATURAL | - | - | S0P10 | Headers | - | Straight | 0.14 inch | - | - | - | ||
![]() 87368-3025 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | 1.189 inch | NOT SPECIFIED | Tin | - | 1360 | - | MOLEX LLC | NYLON | - | 87368-3025 | 87368 | + 105 C | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | 0873683025 | Active | Active | 5.65 | Details | Yes | Milli-Grid | 0.034815 oz | 125 V | - | - | Tube | 87368 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 30 Position | Board-to-Board | 2 Row | SIDE ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 30 | Right Angle | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.193 inch | FEMALE | 94V-0 | Black | - | 0.197 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 6.2484 mm | 25 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | Headers | - | Right Angle | - | 94V-0 | 30u inch | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0593708000 59370-8000 | - | - | - | Details | - | - | 0.002152 oz | 250 V | - | - | Cut Tape | 59370 | - | - | - | - | Terminals | - | Wire-to-Board | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 2.5 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | ||
![]() 91717-1005 Molex | In Stock | - | - | Tin | CABLE | - | Nylon | - | - | - | - | NOT SPECIFIED | Tin | - | 4800 | - | MOLEX LLC | - | - | 91717-1005 | - | + 85 C | - 20 C | Cable Mount / Free Hanging | - | 1 | - | - | - | 0917171005 | Active | - | 5.77 | Details | Yes | RAST 2.5 | 0.041306 oz | 250 VAC | - | - | Tray | 91717 | - | Yes | EAR99 | BOARD CONNECTOR | - | 3 Position | - | 1 Row | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 3 | - | 5 mm | compliant | 4 A | - | IDC | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | 24 AWG | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44499-0088 Molex | In Stock | - | - | Tin | - | - | Nylon | - | - | - | - | - | Brass | - | 360 | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 0444990088 444990088 | - | - | - | Details | - | Mini-Fit BMI | - | - | - | - | - | 44499 | - | - | - | - | Pin Strip | 14 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | 5.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | - | - | - | ||
![]() 42820-6232 Molex | In Stock | - | - | Tin | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic | LOCKING | SPLIT BOARD LOCK | - | 2.39 inch | NOT SPECIFIED | Tin | - | 192 | - | MOLEX LLC | GLASS FILLED NYLON | - | 42820-6232 | - | + 105 C | - 40 C | Through Hole | ONE | 1 | - | - | - | 0428206232 | Active | - | 5.77 | Details | Yes | Mini-Fit Sr. | 0.685303 oz | 600 V | - | - | - | 42820 | - | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 6 Position | - | 1 Row | MINI-FIT SR | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 6 | - | 10.0076 mm | compliant | 50 A | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.421 inch | MALE | 94V-0 | Black | NO | 0.827 inch | - | BLADE PIN-SKT | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | 9.7856 N | - | - | BLACK | - | - | S0P6 | Headers | - | Right Angle | - | - | 100u inch | UL 94 V-0 | ||
![]() 43974-0002 Molex | In Stock | - | - | - | BOARD AND PANEL | GLASS FILLED POLYAMIDE46 | Nylon | LOCKING | - | MOUNTING FLANGE | 4.37 inch | SN ON NI | - | - | 144 | - | MOLEX LLC | GLASS FILLED NYLON | - | 439740002 | - | - | - | Panel Mount | - | 2 | 105 °C | -40 °C | - | 0439740002 439740002 | Obsolete | - | 5.84 | Details | Yes | Mini-Fit BMI | - | - | 18 AWG | 20 AWG | - | 43974 | e3 | - | EAR99 | RECTANGULAR POWER CONNECTOR | Receptacle Housing | 40 Position | - | 2 Row | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 40 | - | - | compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.681 inch | Socket (Female) | 94V-0 | Black | NO | 0.772 inch | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | BLACK | - | - | - | Wire Housings | 0.051 inch | Straight | - | - | 100u inch | - | ||
![]() 10-89-7782 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | 3.89 inch | GOLD (15) OVER NICKEL | Tin | - | 250 | - | MOLEX LLC | THERMOPLASTIC | - | 10-89-7782 | 70280 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 10897782 70280-0079 0010897782 | Active | Active | 5.74 | Details | Yes | C-Grid | - | 250 V | - | - | - | 70280 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 78 Position | Board-to-Board | 2 Row | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 78 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 600VDC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | - | - | - | Headers | - | Straight | 0.11 inch | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87340-1623 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | LOCATING POSTS | - | 0.63 inch | GOLD (30) OVER NICKEL | Tin | - | 4950 | - | MOLEX LLC | THERMOPLASTIC | - | 87340-1623 | 87340 | + 105 C | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | 0873401623 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.006843 oz | 125 V | - | - | Tube | 87340 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 16 Position | Board-to-Board | 2 Row | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.173 inch | Socket (Female) | - | Black | - | 0.085 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1000VAC V | 5.7404 mm | 25 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | - | - | - | Headers | - | Straight | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() EE-1010-R1M Omron Automation and Safety | 13 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE1010R1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |