- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Terminal Length | Flammability | Product Length (mm) | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-91-3760 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 3.79 inch | - | NOT SPECIFIED | Tin | - | 270 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-3760 | 71308 | + 105 C | - | - 40 C | SMD/SMT | ONE | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | 0015913760 | Active | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.153830 oz | - | 250 V | Reel | 71308 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 76 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 2.54 mm | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | - | - | Headers | Straight | - | - | - | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 15-80-0081 Molex | 2183 |
| - | Tin | BOARD | - | Thermoplastic (TP) | - | - | - | - | 0.512 inch | Straight | NOT SPECIFIED | Tin | 15(mohm) | 960 | - | MOLEX LLC | THERMOPLASTIC | 15-80-0081 | - | + 105 C | Molex | - 55 C | Through Hole | ONE | 2 | 2 | -55C to 105C | 105 °C | -40 °C | Tube | - | 15800081 705670002 0015800081 | Active | 2.54(mm) | 10.67(mm) | Active | 1.73 | Details | Yes | Headers & Wire Housings CGrid VT Shrd Hdr Opt A Tin 8Ckt | Solder | C-Grid | 0.056368 oz | 250V | 250 V | Tube | 70567 | e4 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 8 Position | - | Signal | 2 Row | HDR | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 8(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 600VDC V | 2.54 mm | 25 Cycles | - | Gold (Au) | RECTANGULAR | - | - | 0.1 inch | - | 8 mm | 3.3 mm | 2.5/Contact(A) | Headers | Straight | - | - | - | 0.13 inch | 94V-0 | 13.01(mm) | 150u inch | 12.07(mm) | UL 94 V-0 | ||
![]() 22-56-6387 Molex | In Stock | - | - | - | CABLE | - | Polyester | - | - | - | No | 1.899 inch | - | NOT SPECIFIED | - | - | 400 | Female | MOLEX LLC | GLASS FILLED POLYESTER | 22-56-6387 | 70450 | + 105 C | - | - 40 C | - | - | - | 2 | - | 120 °C | -40 °C | - | - | 22566387 70450-0267 0022566387 | Active | - | - | - | 5.74 | Details | Yes | - | - | SL | 0.116192 oz | - | - | Bulk | 70450 | - | Yes | EAR99 | BOARD CONNECTOR | - | 38 Position | Black | Signal | 2 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0088; 16-02-0104; 16-02-1111, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 38 | - | - | unknown | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.304 inch | - | 94V-0 | Black | - | 0.6 inch | - | - | - | - | - | 0.1 inch | PLUG | CRIMP | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44428-1603 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED POLYAMIDE | Nylon | - | PEG | - | - | 1.22 inch | Right Angle | NOT SPECIFIED | Tin | 10(mohm) | 420 | - | MOLEX LLC | GLASS FILLED NYLON | 44428-1603 | 44428 | + 105 C | Molex | - 40 C | Board Lock | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | Tray | ROHS COMPLIANT | 0444281603 | Active | 3(mm) | 17.75(mm) | Active | 1.81 | Details | Yes | - | Solder | Micro-Fit 3.0 | 0.118979 oz | 600V | 600 V | Tray | 44428 | - | Yes | - | RECTANGULAR POWER CONNECTOR | Power | 16 Position | - | Board-to-Board | 2 Row | HDR | WITH TRAY PACKAGING | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 16 | Right Angle | 2.9972 mm | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | 16(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.469 inch | Pin (Male) | 94V-0 | Black | NO | 0.686 inch | 5 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | 3.5 mm | 8.5/Contact(A) | Headers | Right Angle | - | - | - | 0.138 inch | 94V-0 | 31(mm) | 30u inch | 11.9(mm) | UL 94 V-0 | ||
![]() 22-26-2051 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | - | - | - | Brass | - | 1575 | - | MOLEX LLC | - | 22-26-2051 | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | - | 0022262051 22262051 | Active | - | - | - | 5.77 | Details | - | - | - | KK | - | - | - | - | 4455 | - | - | - | BOARD CONNECTOR | Socket Assembly | 5 Position | - | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | - | 2.54 mm | unknown | - | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-7200 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | - | - | TIN (150) OVER NICKEL | Tin | - | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-7200 | - | - | - | - | Kinked Pin | ONE | - | 1 | - | 75 °C | - | - | - | 22287200 42376-0230 0022287200 | Active | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.063634 oz | - | 500 V | Bulk | 42376 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 9.17 mm | 3.43 mm | - | Headers | Right Angle | - | - | - | 0.135 inch | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 15-91-3620 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | - | - | - | - | 3.09 inch | - | NOT SPECIFIED | Tin | - | 324 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-3620 | 71308 | + 105 C | - | - 40 C | - | ONE | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | 0015913620 | Active | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.157216 oz | - | 250 V | Reel | 71308 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 62 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 62 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 22-02-2215 Molex | In Stock | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | Tin | - | 972 | - | MOLEX LLC | - | 22-02-2215 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 22022215 A-4455-CZ21A(P909) 0022022215 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | KK | 0.077179 oz | - | 500 V | Tray | 4455 | - | Yes | EAR99 | - | Socket Assembly | 21 Position | - | - | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | - | Socket (Female) | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-3560 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | - | - | - | - | 2.79 inch | - | NOT SPECIFIED | Tin | - | 378 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-3560 | 71308 | + 105 C | - | - 40 C | - | ONE | - | 2 | - | 105 °C | -40 °C | - | LEAD FREE | 0015913560 | Active | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.113371 oz | - | 250 V | Reel | 71308 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 56 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 56 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 22-16-2230 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | PCB EDGE LOCKING HOOK | - | - | 2.296 inch | - | NOT SPECIFIED | Tin | - | 810 | - | MOLEX LLC | NYLON | 22-16-2230 | - | - | - | - | Through Hole | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 22162230 A-4455-AZ23A(208) 0022162230 | Not Recommended | - | - | - | 5.75 | Details | Yes | - | - | KK | 0.084481 oz | - | 500 V | Tray | 4455 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 23 Position | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 23 | - | 2.54 mm | unknown | 2.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.185 inch | Socket (Female) | 94V-0 | - | - | 0.31 inch | 2.5 A | BELLOWED TYPE | 20 mΩ | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | 3.35 mm | - | Headers | Right Angle | - | - | - | 0.133 inch | - | - | - | - | UL 94 V-0 | ||
![]() 22-02-7023 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | 0.196 inch | - | NOT SPECIFIED | Tin | - | 576 | - | MOLEX LLC | NYLON | 22-02-7023 | - | + 80 C | - | - 40 C | Through Hole | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 22027023 A-4455-CY02A(P909) 0022027023 | Active | - | - | Active | 1.77 | Details | Yes | Headers & Wire Housings KK 100 PCB Assy Top 02 Ckt Tin | - | KK | 0.007796 oz | - | 500 V | Tray | 4455 | - | Yes | EAR99 | BOARD CONNECTOR | Receptacle | 2 Position | - | Signal, Board-to-Board | 1 Row | - | TOP ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Vertical | 2.54 mm | compliant | 2.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.318 inch | Socket (Female) | 94V-0 | White | - | 0.31 inch | 2.5 A | BELLOWED TYPE | 20 mΩ | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | 3.35 mm | - | Headers | Straight | - | - | - | 0.133 inch | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 22-16-3078 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 972 | - | MOLEX LLC | - | 22-16-3078 | - | - | - | - | RIGHT ANGLE | - | - | 1 | - | - | - | - | - | 0022163078 22163078 | Active | - | - | - | 5.77 | Details | - | - | - | KK | - | - | - | - | 04455 | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7 | - | 2.54 mm | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-17-3222 Molex | In Stock | - | - | Gold | - | - | Nylon | - | - | - | - | - | - | - | Tin | - | 810 | - | MOLEX LLC | - | 22-17-3222 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22173222 A-4455-BH22D(208) 0022173222 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | KK | 0.093758 oz | - | 500 V | Tray | 4455 | - | Yes | EAR99 | - | Socket Assembly | 22 Position | - | - | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Bottom Entry | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-47-9204 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | 250 | - | MOLEX LLC | - | 22-47-9204 | - | - | - | - | STRAIGHT | - | - | 1 | - | - | - | - | - | 0022479204 22479204 | Obsolete | - | - | - | 5.84 | Details | - | - | - | KK | - | - | - | - | 4030 | - | - | - | BOARD CONNECTOR | Pin Strip | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | ||
![]() 26-48-1070 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 2400 | - | MOLEX LLC | - | 26-48-1070 | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | - | 26481070 A-41661-A07AE102 0026481070 | Active | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.083211 oz | - | 250 V | Bulk | 41661 | - | Yes | - | BOARD CONNECTOR | Breakaway | 7 Position | - | - | 1 Row | - | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | unknown | 4.5 A | - | Solder Pin | - | - | - | - | NO | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 14.99 mm | 4.37 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 50-65-0121 Molex | In Stock | - | - | - | PANEL | - | Polyester | GUIDE SLOT | - | LOCKING | - | 2.525 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 200 | - | MOLEX LLC | GLASS FILLED POLYESTER | 50-65-0121 | - | - | - | - | - | - | - | 1 | - | 105 °C | -40 °C | - | - | 0050650121 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | C-Grid, SL | 0.224201 oz | - | - | Bulk | 70104 | - | Yes | EAR99 | BOARD CONNECTOR ADAPTER | - | 21 Position | - | - | - | - | SL, POLARIZED | 8536.69.80.00 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.332 inch | MALE-FEMALE | 94V-0 | Black | - | 1.045 inch | - | - | - | - | - | 0.1 inch | - | CRIMP | POLARIZED RIB(S) | - | - | - | Modular Branch | - | RECTANGULAR | - | - | - | BLACK | - | - | - | Accessories | - | YES | 21 | 21 | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-7240 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | - | - | TIN (150) OVER NICKEL | Tin | - | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-7240 | - | - | - | - | Kinked Pin | ONE | - | 1 | - | 75 °C | - | - | - | 22287240 42376-0234 0022287240 | Active | - | - | Active | 5.75 | Details | Yes | - | - | KK | 0.071536 oz | - | 500 V | Bulk | 42376 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 9.17 mm | 3.43 mm | - | Headers | Right Angle | - | - | - | 0.135 inch | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 22-28-7032 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | - | 30000 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-7032 | - | - | - | - | Kinked Pin | ONE | - | 1 | - | 75 °C | - | - | - | 22287032 42376-0248 0022287032 | Active | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.007937 oz | - | 500 V | Bulk | 42376 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 3 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 9.17 mm | 3.43 mm | - | Headers | Right Angle | - | - | - | 0.135 inch | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 26-62-4090 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | LOCKING | - | FRICTION LOCK | - | 1.398 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-62-4090 | - | - | - | - | Through Hole | ONE | - | 1 | - | 75 °C | - | - | - | 0026624090 26624090 | Active | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 41791 | - | Yes | EAR99 | BOARD CONNECTOR | Locking | 9 Position | - | - | 1 Row | - | POLARIZED, FRICTION LOCK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 9 | - | 3.96 mm | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | - | 0.446 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | WHITE | 11.43 mm | 3.56 mm | - | Headers | Straight | - | - | - | 0.14 inch | - | - | 200u inch | - | - | ||
![]() 22-28-7081 Molex | In Stock | - | - | Tin | BOARD | - | Thermoplastic | - | - | - | - | 0.8 inch | - | TIN (150) OVER NICKEL | Tin | - | 3000 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-7081 | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | 22287081 42376-0323 0022287081 | Active | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.025785 oz | - | 500 V | Bulk | 42376 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | MALE | 94V-0 | Black | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 0.135 inch | 94V-0 | - | - | - | UL 94 V-0 |