- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Application Tooling | Attachment Hole Diameter | AWG | AWG (min.) | AWG max. | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Case material | Connection angle | Connections | Contact Finish Mating | Contact Materials | Content | Cross-section range | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Industrial packaging | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mating Gender | Mating Part Number | max. cross section | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Programmable | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Schedule B | Standard Frequency | Total no. of pins | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency Stability | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Symmetry-Max | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Load Capacitance | Durability | Accessory Type | Contact Finish Termination | Insulator Color | Insulation | Product Type | Current Rating (Max) | Hybrid Connector | Polarized | Serviceable | Contact Arrangement | Product | Mounting Angle | Features | Product Category | Product Length | Connector Shell Size | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTM06-4S-E007 TE Connectivity | 1000 | - | - | Production (Last Updated: 6 days ago) | Nickel | - | - | QFN | 4 | - | Plastic | Polyamide (PA) | - | 1 mm | - | 22 | 16 | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | (L x W x H) 30.10 x 15.24 x 17.65 mm | 15.24 mm x 17.65 mm x 30.1 mm | Grey | 1 | AMP DTM Series Size 20 Socket Contacts | TE CONNECTIVITY LTD | No | - | TE Connectivity | - | DTM06-4S-E007 | DTM06-4S-E007 | - | Receptacle | DTM04-4P-xxxx | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 2 | - | - | - | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | ZPF000000000130269 | Active | 2 | 4(mm) | - | 18.85(mm) | No | 1.6 | Details | Yes | - | - | 25 | - | 4 | DT | 0.211644 oz | 250VDC | 250VDC | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | Crimp | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 4 Position | 125 °C | -55 °C | Gray | Wire to Wire | 2 Row | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 4.19 mm | - | IP68, IP6K9K | 43.69 mm | compliant | 7.5A | ±20(ppm) | - | Crimp | - | 4(POS) | - | - | Without Socket Contacts | Gray | - | - | DEUTSCH | 250 V | 55(%) | - | - | - | - | 7.11 mm | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 7.5/Contact(A) | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 17.63(mm) | 17.65mm | 30.10mm | 15.24mm | - | - | - | - | ||
![]() DTM04-08PA-EE04 TE Connectivity | In Stock | - | - | - | - | - | CABLE | PQFN | - | GLASS FILLED POLYAMIDE | Plastic | Plastic | - | 1 mm | - | 22 | 16 | - | 1.245 inch | - | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | (L x W x H) 43.69 x 31.62 x 20.22 mm | - | Grey | 1 | DT Series Pin Contacts | TE CONNECTIVITY LTD | No | - | TE Connectivity | - | DTM04-08PA-EE04 | DTM04-08PA-EE04 | - | Plug | DTM06-08SA-xxxx | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 2 | - | - | - | - | - | 2 | 3.63(V) | 2.97(V) | -20C to 70C | 125 °C | -55 °C | - | Active | 4 | - | - | - | No | 2.18 | Details | Yes | - | - | 6 | - | 8 | DT | 0.454329 oz | - | 250V | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 8 Position | - | - | Black | Wire to Wire | 2 Row | Receptacle | POLARIZED | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 4.19 mm | 8 | IP68 | - | compliant | 7.5A | ±50(ppm) | UL | Crimp | - | - | NO | 0.796 inch | Without Pin Contacts | - | NO | 1.72 inch | DEUTSCH | - | 55(%) | 7.5 A | RND PIN-SKT | - | - | 7.11 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | Connectors | Straight | A-coded | Automotive Connectors | - | - | IP68 | - | 20.22mm | 43.69mm | 31.62mm | - | - | - | - | ||
![]() DTM04-08PA TE Connectivity | 2804 | - | - | Production (Last Updated: 1 week ago) | - | - | CABLE | QFN | 8 | GLASS FILLED POLYAMIDE | Plastic | Thermoplastic | - | 1 mm | 22 - 16 | - | - | - | 1.245 inch | Straight | TE Connectivity / DEUTSCH | 3.05mm | 1.35 - 3.05 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 1.5 mm² (max) | - | 20.22 mm x 31.62 mm x 43.69 mm | Black | 1 | AMP DTM Series Size 20 Pin Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | DTM 04-08 PA | DTM04-08PA | - | Plug | DTM06-08SA-xxxx | 1.5mm² | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | 7.5A | 7.5A | 1500V AC | - | 2 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | 125 °C | -55 °C | DTM04-08PA-L DTM04-08PA-LS DTM04-08PA-E ZPF000000000130392 DTM04-08PA-LD | Active | - | - | - | 43.69(mm) | No | 1.6 | Non-Compliant | Yes | Yes | - | 72 | 8 | - | DT | 0.444099 oz | 250VDC | 250VDC | 16 AWG | 22 AWG | 22 AWG to 16 AWG | - | - | Bulk | DTM | - | - | EAR99 | Socket | CLOCK OSCILLATOR | 8 | 125 °C | -55 °C | Grey | Wire to Wire | 2 | Receptacle | POLARIZED | 8536.69.40.40 | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 4 mm | 8 | IP68 | - | compliant | 7.5A | ±20(ppm) | UL | Crimp | - | 8(POS) | NO | 0.796 inch | Without Pin Contacts | Grey | NO | 1.72 inch | DEUTSCH | 250 V | 55(%) | 7.5 A | RND PIN-SKT | 16-22(AWG) | - | 7.11 mm | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 7.5/Contact(A) | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 31.62(mm) | 20.2184 mm | 43.688 mm | 31.623 mm | 43.69(mm) | - | - | - | ||
![]() DTM06-2S-E007 TE Connectivity | 2000 | - | - | - | - | - | - | QFN | - | - | Plastic | Polyamide (PA) | - | 1 mm | - | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | Crimp | - | - | 1pc(s) | - | - | 12.07 mm x 12.9 mm x 27.56 mm | - | 1 | AMP DTM Series Size 20 Socket Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | DTM06-2S-E007 | DTM06-2S-E007 | DTM | Receptacle | DTM04-2P-xxxx | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 1 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | ZPF000000000130144 | Active | - | 4(mm) | - | 12.9(mm) | No | 1.69 | Details | Yes | - | - | 24.576 | - | 2 | DT | 0.119931 oz | 250VDC | 250VDC | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | - | EAR99 | BOARD CONNECTOR | CLOCK OSCILLATOR | 2 Position | - | - | Gray | Wire to Wire | 1 Row | RCP | - | 8536.69.40.40 | Automotive Connectors | - | - | - | - | - | - | 4.19 mm | - | IP68, IP6K9K | - | compliant | 7.5A | ±20(ppm) | - | Crimp | - | 2(POS) | - | - | Without Socket Contacts | Gray | - | - | DEUTSCH | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 7.5/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 14.45(mm) | 12.9 mm | 27.56 mm | 12.07 mm | 37.34(mm) | - | - | - | ||
![]() DTM06-08SA-EE04 TE Connectivity | In Stock | - | - | - | - | - | CABLE | QFN | - | GLASS FILLED POLYAMIDE | Plastic | Polyamide (PA) | - | 1 mm | - | 22 | 16 | - | 1.245 inch | - | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | (L x W x H) 30.01 x 31.62 x 15.24 mm | - | Grey | 1 | DT Series Socket Contacts | TE CONNECTIVITY LTD | No | - | TE Connectivity | - | DTM06-08SA-EE04 | DTM06-08SA-EE04 | - | Receptacle | DTM04-08PA | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 2 | - | - | - | - | - | 2 | 3.63(V) | 2.97(V) | -20C to 70C | 150 °C | -55 °C | - | Active | 4 | - | - | - | No | 1.62 | Details | Yes | - | - | 33.333 | - | 8 | DT | 0.280463 oz | - | 250V | 16 AWG | 22 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 8 Position | - | - | Black | Wire to Wire | 2 Row | Plug | POLARIZED | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 4.19 mm | 8 | IP68, IP6K9K | - | compliant | 7.5A | ±20(ppm) | - | Crimp | - | - | - | 0.6 inch | Without Socket Contacts | - | YES | 1.185 inch | DEUTSCH | - | 55(%) | 7.5 A | RND PIN-SKT | - | - | - | PLUG | - | CRIMP | - | 15(pF) | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Connectors | Straight | A-coded | Automotive Connectors | - | - | IP68 | - | 15.24mm | 30.01mm | 31.62mm | - | - | - | - | ||
![]() DTM04-12PB TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | Plastic | Plastic | - | 1 mm | - | 22 | 16 | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | - | - | 1pc(s) | - | (L x W x H) 43.69 x 40.01 x 20.22 mm | 20.22 mm x 40.01 mm x 43.69 mm | Black | 1 | AMP DTM Series Size 20 Pin Contacts | - | No | - | TE Connectivity | - | DTM04-12PB | - | - | Plug | DTM06-12SB-xxxx | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 2 | - | - | - | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DTM04-12PB-S DTM04-12PB-SC ZPF000000000130571 DTM04-12PB-AS | - | 6 | 4.19(mm) | - | 43.69(mm) | No | - | Details | - | - | - | 4.096 | - | 12 | DT | 0.571438 oz | 250VDC/250VAC | 250VDC | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | - | - | - | CLOCK OSCILLATOR | 12 Position | - | - | Black | Wire to Wire | 2 Row | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 4.19 mm | - | IP68, IP6K9K | - | - | 7.5A | ±50(ppm) | - | Crimp | - | 12(POS) | - | - | Without Pin Contacts | Black | - | - | - | - | 55(%) | - | - | 16-20(AWG) | - | 7.11 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 7.5/Contact(A) | - | - | - | - | Connectors | Straight | A-coded | Automotive Connectors | - | - | IP68 | 40.01(mm) | 20.22mm | 43.69mm | 40.01mm | 43.69(mm) | - | - | - | ||
![]() DTM04-2P-E003 TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | Nickel | - | - | QFN | 2 | - | Plastic | Plastic | - | 1 mm | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | 1 | AMP DTM Series Size 20 Pin Contacts | TE CONNECTIVITY LTD | No | - | TE Connectivity | - | DTM04-2P-E003 | DTM04-2P-E003 | DTM | Plug | DTM06-2S-xxxx | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | 1 | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | ZPF000000000130132 | Active | 2 | - | - | - | No | 1.69 | Details | Yes | - | - | 10 | - | 2 | DT | 0.197534 oz | - | 250VDC | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | Crimp | - | BOARD CONNECTOR | CLOCK OSCILLATOR | 2 Position | 125 °C | -55 °C | Gray | Wire to Wire | 1 Row | Receptacle | - | - | Automotive Connectors | - | - | - | - | - | - | 4.19 mm | - | IP68, IP6K9K | 41.15 mm | compliant | 7.5A | ±25(ppm) | - | - | - | 2 | - | - | Without Pin Contacts | Grey | - | - | DEUTSCH | - | 55(%) | - | - | - | - | - | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | - | 16.21 mm | 41.15 mm | 16.54 mm | - | - | - | - | ||
![]() DTM04-6P TE Connectivity | 45812 | - | - | Production (Last Updated: 5 days ago) | - | - | CABLE | QFN | 6 | GLASS FILLED POLYAMIDE | Plastic | Plastic | - | 1 mm | 22 - 16 | - | - | - | 0.937 inch | Straight | TE Connectivity / DEUTSCH | 3.05mm | 1.35 - 3.05 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 1.5 mm² (max) | - | - | Black | 1 | AMP DTM Series Size 20 Pin Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | DTM 04-6 P | DTM04-6P | - | Plug | DTM06-6S-xxxx | 1.5mm² | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | 7.5A | 7.5A | 1500V AC | - | 3 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | 125 °C | -55 °C | ZPF000000000130335 DTM04-6P-LD DTM04-6P-LS DTM04-6P-L | Active | - | 4.19(mm) | - | 43.69(mm) | No | 1.59 | Details | Yes | Yes | - | 48 | 6 | - | DT | 0.345685 oz | 250VDC | 250VDC | 16 AWG | 22 AWG | 22 AWG to 16 AWG | - | - | Bulk | DTM | - | - | EAR99 | Socket | CLOCK OSCILLATOR | 6 Position | 125 °C | -55 °C | Gray | Wire to Wire | 2 Row | RCP | POALRIZED | 8536.69.40.40 | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 4.19 mm | 6 | IP68, IP6K9K | - | compliant | 7.5A | ±25(ppm) | UL | Crimp | - | 6(POS) | DTM06-6S | 0.756 inch | Without Pin Contacts | Gray | YES | 1.72 inch | DEUTSCH | 250 V | 55(%) | 7.5 A | RND PIN-SKT | 16-22(AWG) | - | 7.11 mm | RECEPTACLE | Compliant | CRIMP | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 7.5/Contact(A) | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 19.2(mm) | 23.8 mm | 44.96 mm | 19.2 mm | 43.69(mm) | - | - | Lead Free | ||
![]() DTM04-3P-E003 TE Connectivity | 1000 | - | - | - | - | - | - | QFN | - | - | Plastic | Plastic | - | 1 mm | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | AMP DTM Series Size 20 Pin Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DTM04-3P-E003 | DTM | Plug | DTM06-3S-xxxx | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | ZPF000000000130199 | Active | - | - | - | - | No | 1.69 | Details | Yes | - | - | 4 | - | - | DT | 0.234925 oz | - | 250VDC | 16 AWG | 20 AWG | 16 AWG to 20 AWG | - | - | Bulk | DTM | - | - | EAR99 | BOARD CONNECTOR | CLOCK OSCILLATOR | 3 Position | - | - | Gray | Wire to Wire | 1 Row | Receptacle | - | 8536.69.40.40 | Automotive Connectors | - | - | - | - | - | - | 4.19 mm | - | IP68, IP6K9K | - | compliant | 7.5A | ±20(ppm) | - | Crimp | - | - | - | - | Without Pin Contacts | - | - | - | DEUTSCH | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | - | 16.21 mm | 42.67 mm | 20.73 mm | - | - | - | - | ||
![]() DT06-3S-P032 TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | Plastic | Polyamide (PA) | - | 1.5 mm | - | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | 18.37 mm x 23.73 mm x 28.4 mm | - | 1 | AMP DT Series Size 16 Socket Contacts | - | - | - | TE Connectivity | - | - | - | - | Plug | DT04-3P | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 3 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-3S-P032-AS DT06-3S-P032-MS ZPF000000000130251 | - | - | 8.7(mm) | - | - | No | - | Details | - | - | - | 27 | - | - | DT | 0.272668 oz | - | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 3 Position | - | - | Black | Wire to Wire | - | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 10.01 mm | - | IP68, IP6K9K | - | - | 13A | ±20(ppm) | - | Crimp | - | 3(POS) | - | - | Without Socket Contacts | Black | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 21.29(mm) | 23.73 mm | 28.4 mm | 18.37 mm | 34.75(mm) | - | - | - | ||
![]() DT06-3S-E008 TE Connectivity | 4970 | - | - | - | - | - | CABLE | PQFN | - | GLASS FILLED POLYAMIDE | Plastic | Thermoplastic | - | 1.5 mm | - | 20 | 14 | - | 0.971 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | (L x W x H) 20.23 x 24.66 x 40.67 mm | 18.37 mm x 23.73 mm x 28.4 mm | Grey | 1 | DT Series Socket Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | DT06-3S-E008 | DT06-3S-E008 | - | Plug | DT04-3P | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 3 | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | 125 °C | -55 °C | ZPF000000000130247 | Active | - | - | - | 40.67(mm) | No | 1.6 | Details | Yes | - | - | 30 | - | 3 | DT | 0.289246 oz | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 3 Position | - | - | Gray | Wire to Wire | - | PL | POLARIZED | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 10.01 mm | 3 | IP68, IP6K9K | - | compliant | 13A | ±20(ppm) | UL | Crimp | - | 3(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.796 inch | Without Socket Contacts | Gray | YES | 1.601 inch | DEUTSCH | - | 55(%) | 13 A | RND PIN-SKT | 14-20(AWG) | - | - | PLUG | - | CRIMP | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 20.23(mm) | 40.67mm | 20.23mm | 24.66mm | 24.66(mm) | - | - | - | ||
![]() DT06-4S TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | 20 - 14 | - | - | Glass Filled Polyamide 6.6 | - | Straight | TE Connectivity / DEUTSCH | 1.35mm | 1.35 - 1.35 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 2 mm² (max) | - | 20.83 mm x 19.58 mm x 32.46 mm | Black | 100 | DT Series Socket Contacts | - | - | - | TE Connectivity | - | DT06-4S | - | - | Receptacle | DT04-4P | 2mm² | +70°C | + 125 C | - | -20°C | - 55 C | Cable Mount | Cable Mount / Free Hanging | - | 5A | 5A | 150V | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 2-1899779-3 ZPF000000000130305 EH7682-000 DT06-4S-E DT06-4S-AS DE-DT06-4S | - | - | 4.45(mm) | - | 30.94(mm) | No | - | Details | - | - | - | 14 | 4 | - | DT | 0.239863 oz | 250VDC | 250/250 Vdc/Vac | 14 AWG | 20 AWG | 14 AWG to 20 AWG | 20 to 14 AWG | -55 to 125 °C | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 4 Position | - | - | Gray | Wire to Wire | 2 | Plug | - | - | Automotive Connectors | - | - | - | - | - | - | 4.45 mm | - | IP68, IP6K9K | - | - | 13A | ±20(ppm) | - | Crimp | - | 4 | - | - | Without Socket Contacts | Gray | - | - | - | - | 55(%) | - | - | 14-20(AWG) | - | 9.12 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | 18.19 mm | - | IP68 | - | 19.58 mm | 32.46 mm | 20.83 mm | 30.94(mm) | - | - | - | ||
![]() DT06-2S TE Connectivity | In Stock | - | - | - | - | - | CABLE | QFN | - | POLYETHYLENE | Plastic | Plastic | - | 1.5 mm | 20 - 14 | - | - | - | 0.591 inch | Straight | TE Connectivity / DEUTSCH | 1.35mm | 1.35 - 1.35 mm | 1.35mm | Thermoplastic material | 180° | Crimp | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | 2 mm² (max) | - | 15.01 mm x 15.77 mm x 32.46 mm | Grey | 1 | DT Series Socket Contacts | TE CONNECTIVITY LTD | - | THERMOPLASTIC | TE Connectivity | - | DT06-2S | DT06-2S | - | Receptacle | DT04-2P | 2mm² | +85°C | + 125 C | - | -40°C | - 55 C | - | Cable Mount / Free Hanging | - | 32A | 32A | 600V | ONE | 1 | - | 3.63(V) | 2.97(V) | -20C to 70C | 125 °C | -55 °C | DT06-2S-L DT06-2S-AS ZPF000000000130172 DT06-2S-LS DT06-2S-LD | Active | - | 5.46(mm) | - | 28.4(mm) | No | 1.59 | Details | Yes | - | - | 25 | 2 | - | DT | 0.148151 oz | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | Yes | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 2 Position | - | - | Gray | Wire to Wire | 1 Row | PL | ROHS COMPLIANT | - | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.46 mm | 2 | IP68, IP6K9K | - | compliant | 13A | ±20(ppm) | UL | Crimp | COMMERCIAL | 2(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.628 inch | Without Socket Contacts | Gray | NO | 1.118 inch | DEUTSCH | - | 55(%) | 13 A | RND PIN-SKT | 14-20(AWG) | 1000000000 Ω | - | PLUG | - | CRIMP | 1500VAC V | 15(pF) | 100 Cycles | - | Nickel (Ni) | GRAY | Insulated | Automotive Connectors | 13/Contact(A) | - | - | - | S0P2 | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | - | 15.77 mm | 28.4mm | 15.01 mm | - | - | - | - | ||
![]() DT06-12SA-CE06 TE Connectivity | In Stock | - | - | - | Gold Plated Contacts | - | - | QFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | 20 - 14 | - | - | - | - | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | Copper | 1pc(s) | 2 mm² (max) | - | 18.19 mm x 40.56 mm x 30.94 mm | Grey | 1 | - | - | - | - | TE Connectivity | - | DT 06-12 SA-CE06 | - | - | Receptacle | DT04-12PA | 2mm² | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | 13A | 13A | 1500V AC | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-12SA-CE06-M DT06-12SA-CE06-E ZPF000000000130672 DT06-12SA-CE06-MS | - | - | - | - | 30.94(mm) | No | - | Details | - | - | - | 33 | 12 | - | DT | 0.493835 oz | 250VDC | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 12 Position | - | - | Gray | Wire to Wire | 2 Row | PL | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68, IP6K9K | - | - | 13 A | ±50(ppm) | - | Crimp | - | - | - | - | Socket | - | - | - | - | - | 55(%) | - | - | - | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | - | 40.56(mm) | 40.56 mm | 30.94 mm | 18.19 mm | - | - | - | - | ||
![]() DT06-12SB TE Connectivity | In Stock | - | - | Production (Last Updated: 5 days ago) | - | - | - | QFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | - | 20 | 14 | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | - | - | 1pc(s) | - | (L x W x H) 40.56 x 18.19 x 30.94 mm | 18.19 mm x 40.56 mm x 30.94 mm | Black | 1 | AMP DT Series Size 16 Socket Contacts | - | No | - | TE Connectivity | ACTIVE (Last Updated: 5 days ago) | DT06-12SB | - | - | Receptacle | DT04-12PB | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 2 | - | - | - | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-12SB-AS ZPF000000000130686 | - | 6 | - | - | 30.94(mm) | No | - | Details | - | - | - | 4 | - | 12 | DT | 0.493835 oz | 250VDC | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 12 Position | 125 °C | -55 °C | Black | Wire to Wire | 2 Row | PL | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68, IP6K9K | - | - | 13A | ±25(ppm) | - | Crimp | - | 12(POS) | - | - | Without Socket Contacts | Black | - | - | - | 250 V | 55(%) | - | - | 14-20(AWG) | - | 4.45 mm | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | No | No | Yes | - | Connectors | Straight | A-coded | Automotive Connectors | - | - | IP68 | 40.56(mm) | 30.94mm | 40.56mm | 18.19mm | - | - | UL94 V-0 | Lead Free | ||
![]() DT06-3S-EP11 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 days ago) | - | - | - | PQFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | - | 20 | 14 | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | - | - | 1pc(s) | - | (L x W x H) 18.24 x 24.66 x 40.67 mm | 18.37 mm x 23.73 mm x 28.4 mm | Black | 1 | AMP DT Series Size 16 Socket Contacts | - | - | - | TE Connectivity | - | DT06-3S-EP11 | - | - | Plug | DT04-3P | - | +125°C | + 125 C | - | -55°C | - 55 C | - | Cable Mount / Free Hanging | 3 | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-3S-EP11-MS DT06-3S-EP11-M ZPF000000000130243 | - | - | - | - | 40.67(mm) | No | - | Non-Compliant | - | - | 8536695050 | 66.666 | - | 3 | DT | 0.297007 oz | 250VDC | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 3 | 125 °C | -55 °C | Black | Wire to Wire | 0 | PL | - | - | Automotive Connectors | - | - | - | - | - | - | 8.7 mm | - | IP68, IP6K9K | - | - | 13A | ±20(ppm) | - | Crimp | - | 3(POS) | - | - | Without Socket Contacts | Black | - | - | - | 250 V | 55(%) | - | - | 14-20(AWG) | - | - | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 20.23(mm) | 40.67mm | 18.24mm | 24.66mm | - | - | UL94 V-0 | - | ||
![]() DT046P-CL06 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 days ago) | Nickel | Panel | - | QFN | - | - | - | Polyamide | - | - | - | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | Print,Soldering | - | Copper | 1pc(s) | - | - | - | - | 1 | DT Series Pin Contacts | - | - | - | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | DT04-6P-CL06 | - | - | Plug | DT06-6S | - | - | + 125 C | - | - | - 55 C | - | Mounting Flange | - | - | - | - | - | 3 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | - | - | - | 54.99(mm) | No | - | Compliant | - | - | - | 66.666 | - | 6 | - | 0.599657 oz | 250VDC/250VAC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 6 | 125 °C | -55 °C | Black | - | 2 | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 4.445 mm | - | - | - | - | 13 A | ±20(ppm) | - | Crimp | - | 6(POS) | - | - | Without Pin Contacts | Black | - | - | - | 250 V | 55(%) | - | - | 14-20(AWG) | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 35.51(mm) | 54.991 mm | 45.92 mm | 35.5092 mm | 45.92(mm) | Unknown | - | - | ||
![]() DT06-12SC-CE06 TE Connectivity | In Stock | - | - | - | - | - | - | PQFN | - | - | Plastic | Polyamide (PA) | - | 1.5 mm | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1 | DT Series Socket Contacts | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | - | DT06-12SC-CE06 | - | Receptacle | DT04-12PC | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | ZPF000000000130702 | Active | - | - | - | - | No | 1.63 | Details | Yes | - | - | 7.3728 | - | - | DT | 0.493835 oz | - | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 12 Position | - | - | Green | Wire to Wire | 2 Row | Plug | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68, IP6K9K | - | compliant | 13A | ±50(ppm) | - | Crimp | - | - | - | - | Without Socket Contacts | - | - | - | DEUTSCH | - | 55(%) | - | - | - | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | - | 40.56 mm | 30.94 mm | 18.19 mm | - | - | - | - | ||
![]() DT06-12SA TE Connectivity | In Stock | - | - | - | - | - | - | PQFN | - | - | Plastic | Plastic | - | 1.5 mm | 20 - 14 | - | - | - | - | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 2 mm² (max) | - | 18.19 mm x 40.56 mm x 30.94 mm | Grey | 500 | DT Series Socket Contacts | - | - | - | TE Connectivity | - | DT06-12SA | - | - | Receptacle | DT04-12PA | 2mm² | +80°C | + 125 C | - | -25°C | - 55 C | - | Cable Mount / Free Hanging | - | 13A | 13A | 250V AC | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-12SA-AS ZPF000000000130667 | - | - | - | - | 30.94(mm) | No | - | Details | - | Yes | - | 75 | 12 | - | DT | 0.529109 oz | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | - | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 12 Position | - | - | Gray | Wire to Wire | 2 Row | PL | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68, IP6K9K | - | - | 13A | ±20(ppm) | - | Crimp | - | 12(POS) | - | - | Without Socket Contacts | Gray | - | - | - | - | 55(%) | - | - | 14-20(AWG) | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | Connectors | Straight | - | Automotive Connectors | - | - | IP68 | 40.56(mm) | 40.56 mm | 30.94 mm | 18.19 mm | - | - | - | - | ||
![]() DT06-08SA TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | Plastic | Polyamide (PA) | - | 1.5 mm | 20 - 14 | - | - | Polyamide | - | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 2 mm² (max) | - | 19.71 mm x 37.21 mm x 30.91 mm | Grey | 1 | DT Series Socket Contacts | - | - | - | TE Connectivity | - | DT06-08SA | - | - | Receptacle | DT04-08PA | 2mm² | +80°C | + 125 C | 250 Vdc | -25°C | - 55 C | Cable Mount | Cable Mount / Free Hanging | - | 13A | 13A | 250V AC | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | DT06-08SA-SC DT06-08SA-S ZPF000000000130439 | - | - | - | - | 30.91(mm) | No | - | Details | - | Yes | - | 6 | 8 | - | DT | 0.458562 oz | 250VDC | 250 Vdc | 14 AWG | 20 AWG | 14 AWG to 20 AWG | - | -55 to 125 °C | Bulk | DT | - | - | - | - | CLOCK OSCILLATOR | 8 Position | - | - | Gray | Wire to Wire | 2 | Plug | - | - | Automotive Connectors | - | - | - | - | - | - | 5.5000 mm | - | IP68 | - | - | 13A | ±20(ppm) | - | Crimp | - | 8 POS | - | - | Without Socket Contacts | Gray | - | - | - | - | 55(%) | - | - | 14-20(AWG) | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | - | Automotive Connectors | 13/Contact(A) | - | - | - | - | Connectors | Straight | - | Automotive Connectors | 37.21 mm | - | IP68 | 37.21(mm) | 19.71 mm | 30.91 mm | 37.21 mm | 30.91(mm) | - | - | - |