- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Application Tooling | Attachment Hole Diameter | AWG | AWG (min.) | AWG max. | Body Length | Body Orientation | Brand | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Case material | Connection angle | Connections | Contact Finish Mating | Contact Materials | Content | Cross-section range | Description of Terminals | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mating Gender | Mating Part Number | max. cross section | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Percentage of Resistance Tolerance @ 25C | Pins per row | Pitch (mm) | Product Depth (mm) | Programmable | Rad Hardened | Resistance @ 25C | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Standard Frequency | Total no. of pins | Total number of pins | Tradename | Unit Weight | Usage Level | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Current Rating | Frequency Stability | Pin Count | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Symmetry-Max | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Load Capacitance | Durability | Accessory Type | Contact Finish Termination | Accuracy | Insulation | Product Type | Screening Level | Current Rating (Max) | Hybrid Connector | Polarized | Serviceable | Contact Arrangement | Product | Mounting Angle | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC26-60S06 TE Connectivity | In Stock | - | - | - | - | - | - | PQFN | - | - | - | Polyamide | - | 1 mm | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 25 | AMP DRC Series Size 20 Socket Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DRC26-60S06 | - | Receptacle | 0944328L06 | - | - | + 125 C | - | - 55C | Panel | - | - | - | - | - | 5 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | DRC26-60S06-L DRC26-60S06-LS ZPF000000000131384 DRC26-60S06-LD | Active | - | - | 4.42(mm) | 36.45(mm) | No | - | - | 2.18 | Details | Yes | - | 4.096 | - | - | - | 3.739040 oz | - | 250VDC/250VAC | 250VDC | 16 AWG | 20 AWG | 22 AWG to 16 AWG | Bulk | DRC | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 60 Position | - | - | Black | Wire to Wire | 6 Row | PL | - | - | Automotive Connectors | - | - | - | - | - | - | 4.42 mm | 60(POS) | - | compliant | 7.5A | ±50(ppm) | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | - | DEUTSCH | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | Automotive Connectors | - | 13/Contact(A) | - | - | - | - | Housings | Straight | Automotive Connectors | IP68 | 68.58(mm) | 36.45 mm | 36.78 mm | 68.58 mm | - | - | - | - | ||
![]() DT04-3P-P007 TE Connectivity | In Stock | - | - | 16 Weeks | - | - | CABLE | PQFN | - | GLASS FILLED POLYAMIDE | Plastic | Polyamide (PA) | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 21.13 mm x 24.71 mm x 44.65 mm | - | 200 | DT Series Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DT04-3P-P007 | - | Plug | DT06-3S | - | - | + 125 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 3 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | DT04-3P-P007-AS 5-1899776-8 ZPF000000000130224 | Active | - | - | - | - | No | - | - | 1.59 | Details | Yes | - | 27 | - | - | DT | 0.758390 oz | - | - | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 3 Position | - | - | Gray | - | - | Receptacle | - | - | Automotive Connectors | - | - | - | NO | - | GENERAL PURPOSE | 10.01 mm | 3 | IP68, IP6K9K | compliant | 13A | ±25(ppm) | - | - | Crimp | - | - | - | - | Without Pin Contacts | - | NO | 1.89 inch | DEUTSCH | - | 55(%) | 13 A | RND PIN-SKT | - | - | - | RECEPTACLE | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | - | 24.71 mm | 44.65 mm | 21.13 mm | - | - | - | - | ||
![]() DT04-4P TE Connectivity | In Stock | - | - | - | - | - | CABLE | QFN | - | POLYETHYLENE | Plastic | Thermoplastic | - | 1.5 mm | 20 - 14 | - | - | 0.82 inch | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | 2 mm² (max) | - | - | 20.83 mm x 19.71 mm x 45.92 mm | Grey | 1 | DT Series Pin Contacts | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | DT04-4P | DT04-4P | - | - | - | 2mm² | +80°C | + 125 C | -40°C | - 55 C | Cable Mount / Free Hanging | - | 13A | 13A | 250V AC | ONE | 2 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | DT04-4P-L DT04-4P-AS ZPF000000000130283 DT04-4P-LD DT04-4P-LS | Active | - | - | 4.45(mm) | 19.71(mm) | No | - | - | 1.59 | Details | Yes | Yes | 65 | 4 | - | DT | 0.282192 oz | - | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | Yes | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 4 Position | - | - | Gray | Wire to Wire | 2 Row | RCP | - | - | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4.45 mm | 4 | IP68, PI6K9K | compliant | 13A | ±25(ppm) | - | UL | Crimp | COMMERCIAL | 4(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.776 inch | Without Pin Contacts | Gray | NO | 1.808 inch | DEUTSCH | - | 55(%) | 13 A | RND PIN-SKT | 14-20(AWG) | 1000000000 Ω | 9.12 mm | RECEPTACLE | - | CRIMP | 1500VAC V | 15(pF) | 100 Cycles | - | - | - | - | Automotive Connectors | - | 13/Contact(A) | - | - | - | S0P3 | Connectors | Straight | Automotive Connectors | IP68 | 20.83(mm) | 19.71 mm | 20.83mm | 20.83 mm | 45.92(mm) | - | - | - | ||
![]() DT04-6P-EP14 TE Connectivity | In Stock | - | - | - | - | Nickel | - | PQFN | - | - | Plastic | Polyamide (PA) | - | 1.5 mm | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | 20.83 mm x 24.16 mm x 47.19 mm | - | 1 | AMP DT Series Size 16 Pin Contacts | - | - | TE Connectivity | - | - | - | Plug | DT06-6S | - | - | + 125 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130351 ZPF000000000141316 | - | - | - | - | - | No | - | - | - | Details | - | - | 32.768 | - | - | DT | 0.488192 oz | - | - | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | - | CLOCK OSCILLATOR | 6 Position | - | - | Black | - | 3 Row | Receptacle | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68 | - | 13A | ±25(ppm) | - | - | Crimp | - | - | - | - | Without Pin Contacts | - | - | - | - | - | 55(%) | - | - | - | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | - | 24.16 mm | 47.19 mm | 20.83 mm | - | - | - | - | ||
![]() DT043P-CE09 TE Connectivity | In Stock | - | - | - | - | Nickel | - | PQFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | - | 20 | 14 | - | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | - | Copper | 1pc(s) | - | - | (L x W x H) 21.15 x 24.71 x 55.40 mm | 21.13 mm x 24.71 mm x 45.93 mm | Black | 1 | DT Series Pin Contacts | - | - | TE Connectivity | DT04-3P-CE09 | - | - | Plug | DT06-3S | - | +125°C | + 125 C | -55°C | - 55 C | Cable Mount / Free Hanging | 3 | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130210 | - | - | - | - | 55.4(mm) | No | - | - | - | Compliant | - | - | 4.096 | - | 3 | DT | 0.285014 oz | - | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | - | CLOCK OSCILLATOR | 3 | 125 °C | -55 °C | Black | Wire to Wire | 2 | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 8.7 mm | - | IP68, IP6K9K | - | 13A | ±25(ppm) | - | - | Crimp | - | 3(POS) | - | - | Without Pin Contacts | Black | - | - | - | - | 55(%) | - | - | 14-20(AWG) | - | - | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | Automotive Connectors | IP68 | 21.15(mm) | 55.40mm | 21.15mm | 24.71mm | 24.71(mm) | Unknown | UL94 V-0 | - | ||
![]() DT04-4P-C015 TE Connectivity | 12552 | - | - | - | - | - | CABLE | QFN | - | GLASS FILLED POLYAMIDE | Plastic | Thermoplastic | - | 1.5 mm | 20 - 14 | - | - | 0.82 inch | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | 2 mm² (max) | - | - | 20.83 mm x 19.71 mm x 45.92 mm | Grey | 1 | AMP DT Series Size 16 Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | DT04-4P-C015 | DT04-4P-C015 | - | Plug | DT06-4S | 2mm² | +85°C | + 125 C | -40°C | - 55 C | Cable Mount / Free Hanging | - | 13A | 13A | 1500V AC | - | 2 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | ZPF000000000130289 | Active | - | - | 4.45(mm) | 19.71(mm) | No | - | - | 1.59 | Details | Yes | Yes | 66.666 | 4 | - | DT | 0.282192 oz | - | 250VDC/250VAC | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 4 Position | - | - | Gray | Wire to Wire | 2 Row | RCP | POLARIZED | - | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4.45 mm | 4 | IP68, PI6K9K | compliant | 13A | ±50(ppm) | - | UL | Crimp | - | 4(POS) | - | 0.776 inch | Without Pin Contacts | Gray | YES | 1.808 inch | DEUTSCH | - | 55(%) | 13 A | RND PIN-SKT | 14-20(AWG) | - | 9.12 mm | RECEPTACLE | - | CRIMP | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | 13/Contact(A) | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | 20.83(mm) | 19.71 mm | 45.92 mm | 20.83 mm | 45.92(mm) | - | - | - | ||
![]() DRC16-24SA TE Connectivity | 85 | - | - | - | - | - | CABLE | QFN | - | POLYETHYLENE | Plastic | Polyphenylene Sulfide (GS) | - | 1.5 mm | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 1 | AMP DRC Series Size 16 Socket Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DRC16-24SA | DRC | - | - | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | 4 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | DRC16-24SA-E ZPF000000000131110 | Active | - | - | - | 40.64(mm) | No | - | - | 2.12 | Details | Yes | - | 72 | - | - | - | 2.610273 oz | - | 250VDC | 250VDC | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DRC | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 24 Position | - | - | Black | Wire to Wire | 4 Row | PL | - | - | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.49 mm | 24(POS) | IP68 | compliant | 13A | ±50(ppm) | - | - | Crimp | - | - | - | - | Socket (Female) | - | NO | - | DEUTSCH | - | 55(%) | - | - | - | - | - | PLUG | - | CRIMP | - | 15(pF) | - | - | - | - | - | Automotive Connectors | - | 13/Contact(A) | - | - | - | - | Housings | Straight | Automotive Connectors | IP68 | 53.34(mm) | 29.16 mm | 53.34 mm | 40.64 mm | 29.16(mm) | - | - | - | ||
![]() DT04-12PA-L012 TE Connectivity | 343380 | - | - | - | Production (Last Updated: 4 days ago) | - | - | QFN | 12 | - | Plastic | Plastic | - | 1.5 mm | 20 - 14 | - | - | - | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 2 mm² (max) | - | - | 40.56 mm x 22.25 mm x 45.92 mm | - | 1 | AMP DT Series Size 16 Pin Contacts | - | - | TE Connectivity | DT04-12PA-L012 | - | - | Plug | DT06-12SA | 2mm² | +85°C | + 125 C | -40°C | - 55 C | Mounting Flange | - | 10A | 10A | 250V | - | 2 | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130625 | - | - | - | - | 45.92(mm) | No | - | - | - | Non-Compliant | - | - | 50 | 12 | - | DT | 0.777262 oz | - | 250VDC | 250VDC | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | - | CLOCK OSCILLATOR | 12 | 125 °C | -55 °C | Grey | Wire to Wire | 2 | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 4.445 mm | - | IP68, IP6K9K | - | 13A | ±20(ppm) | - | - | Crimp | - | 12(POS) | - | - | Without Pin Contacts | Gray | - | - | - | 250 V | 55(%) | - | - | - | - | 4.45 mm | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | Automotive Connectors | IP68 | 55.12(mm) | 45.92 mm | 55.12 mm | 35.56 mm | 35.56(mm) | - | UL94 V-0 | - | ||
![]() DT04-2P-CE03 TE Connectivity | 46280 |
| - | - | Production (Last Updated: 4 days ago) | - | Cable Mount | QFN | 2 | GLASS FILLED POLYAMIDE66 | Plastic | Thermoplastic | - | 1.5 mm | - | 20 | 14 | 0.68 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | PA GF | 180° | - | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | - | - | (L x W x H) 17.15 x 17.02 x 46.30 mm | - | Black | 1 | AMP DT Series Size 16 Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | DT04-2P-CE03 | DT04-2P-CE03 | - | Plug | DT06-2S | - | +125°C | + 125 C | -55°C | - 55 C | Cable Mount / Free Hanging | 1 | - | - | - | - | 1 | 1 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130156 | Active | - | 2 | - | 46.3(mm) | No | - | - | 1.59 | Non-Compliant | Yes | - | 28.6363 | - | 2 | DT | 0.173548 oz | - | 250VDC | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 2 | 125 °C | -55 °C | Black | Wire to Wire | 1 | RCP | - | - | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.5 mm | 2 | IP68, IP6K9K | compliant | 13A | ±25(ppm) | - | - | Crimp | - | 2(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.67 inch | Without Pin Contacts | Black | NO | 1.708 inch | DEUTSCH | 250 V | 55(%) | 13 A | - | 14-20(AWG) | - | - | RECEPTACLE | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | Automotive Connectors | IP68 | 17.15(mm) | 46.30mm | 17.15mm | 17.02mm | - | - | UL94 V-0 | Lead Free | ||
![]() DT04-08PA-L012 TE Connectivity | 800 | - | - | - | - | - | CABLE AND PANEL | PQFN | - | GLASS FILLED POLYAMIDE | Plastic | Plastic | - | 1.5 mm | - | - | - | 2.165 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm x 23.88 mm x 45.67 mm | - | 1 | AMP DT Series Size 16 Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DT04-08PA-L012 | - | Plug | DT06-08SA | - | - | + 125 C | - | - 55 C | Mounting Flange | - | - | - | - | - | 2 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | ZPF000000000130419 ZPF000000000133644 | Active | - | - | 5.46(mm) | 45.67(mm) | No | - | - | 1.6 | Details | Yes | - | 28.6363 | - | - | DT | 0.811301 oz | - | - | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 8 Position | - | - | Gray | Wire to Wire | 2 Row | RCP | POLARISED | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 9.12 mm | 8 | IP68, IP6K9K | compliant | 13A | ±50(ppm) | - | UL | Crimp | - | 8(POS) | - | 1.398 inch | Without Pin Contacts | Gray | YES | 0.853 inch | DEUTSCH | - | 55(%) | 13 A | - | - | - | 4.45 mm | RECEPTACLE | - | CRIMP | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | 54.99(mm) | 23.88 mm | 45.67 mm | 36.45 mm | 35.51(mm) | - | - | - | ||
![]() DT04-3P-P006 TE Connectivity | 12500 | - | - | - | Production (Last Updated: 2 days ago) | Gold, Nickel | - | PQFN | 2 | - | Plastic | Thermoplastic | - | 1.5 mm | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | 21.13 mm x 24.71 mm x 44.65 mm | - | 1 | AMP DT Series Size 16 Pin Contacts | - | - | TE Connectivity | - | - | - | Plug | DT06-3S | - | - | + 125 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | DT04-3P-P006-L ZPF000000000130223 DT04-3P-P006-M DT04-3P-P006-LS DT04-3P-P006-E DT04-3P-P006-MS | - | - | - | - | 44.65(mm) | No | - | - | - | Non-Compliant | - | - | 25 | - | - | DT | 0.324520 oz | - | 250VDC | 250VDC | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | - | CLOCK OSCILLATOR | 3 | 125 °C | -55 °C | Grey | - | 2 | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 8.7 mm | - | IP68, IP6K9K | - | 13A | ±25(ppm) | - | - | Crimp | - | 3(POS) | - | - | Without Pin Contacts | Gray | - | - | - | 250 V | 55(%) | - | - | - | - | - | - | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | No | Yes | No | - | Connectors | Straight | Automotive Connectors | IP68 | 21.15(mm) | 44.65 mm | 21.15 mm | 24.71 mm | 24.71(mm) | - | UL94 V-0 | - | ||
![]() DRC26-50S04 TE Connectivity | 1218 | - | - | - | - | - | CABLE | QFN | - | POLYAMIDE | Plastic | Polyamide | - | 1 mm | - | - | - | 2.7 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 25 | AMP DRC Series Size 20 Socket Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DRC26-50S04 | - | Receptacle | 09D4II07L04, DRC20-50P04 | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | 5 | 5 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | DRC26-50S04-LS ZPF000000000131366 DRC26-50S04-AS DRC26-50S04-L | Active | - | - | 4.42(mm) | 39.62(mm) | No | - | - | 2.19 | Details | Yes | - | 25 | - | - | - | 3.351026 oz | - | 250VDC/250VAC | 250 V | 16 AWG | 20 AWG | 22 AWG to 16 AWG | Bulk | DRC | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 50 Position | - | - | Black | Wire to Wire | 5 Row | PL | - | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 4.42 mm | 50(POS) | IP68 | compliant | 7.5 A | ±20(ppm) | - | - | Crimp | - | - | - | 1.408 inch | Socket (Female) | - | NO | 1.56 inch | DEUTSCH | - | 55(%) | - | - | - | - | - | PLUG | - | - | - | 15(pF) | - | - | - | - | - | Automotive Connectors | - | 13/Contact(A) | - | - | - | - | Housings | Straight | Automotive Connectors | IP68 | 68.58(mm) | 36.45 mm | 32.36 mm | 68.58 mm | 35.76(mm) | - | - | - | ||
![]() DT04-12PA-LE01 TE Connectivity | In Stock | - | - | - | - | - | CABLE AND PANEL | PQFN | - | GLASS FILLED POLYAMIDE | Plastic | Polyamide (PA) | - | 1.5 mm | - | - | - | 3.478 inch | - | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | - | - | - | 40.56 mm x 22.25 mm x 45.92 mm | - | 100 | AMP DT Series Size 16 Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DT04-12PA-LE01 | - | Plug | DT06-12SA | - | - | + 125 C | - | - 55 C | Mounting Flange | - | - | - | - | - | - | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | 125 °C | -55 °C | ZPF000000000130616 | Active | - | - | - | - | No | - | - | 2.18 | Details | Yes | - | 4.096 | - | - | DT | 2.852958 oz | - | - | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 12 Position | - | - | Gray | Wire to Wire | 2 Row | Receptacle | POLARIZED | - | Automotive Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 9.12 mm | 12 | IP68, IP6K9K | compliant | 13A | ±20(ppm) | - | UL | Crimp | - | - | - | 1.735 inch | Without Pin Contacts | - | YES | 0.733 inch | DEUTSCH | - | 55(%) | 13 A | - | - | - | 4.45 mm | RECEPTACLE | - | CRIMP | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | - | 22.25 mm | 45.92 mm | 44.07 mm | - | - | - | - | ||
![]() DRC12-24PA TE Connectivity | 1201 | - | - | - | - | Nickel Over Copper | - | PQFN | - | - | Plastic | Thermoplastic | - | 1.5 mm | - | - | - | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | - | Leadless | - | - | - | 60 | AMP DRC Series Size 16 Socket Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DRC12-24PA | - | - | - | - | - | + 125 C | - | - 55 C | Surface Mount | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | 125C | -40C | - | - | DRC12-24PA-M ZPF000000000131088 DRC12-24PA-MS | Active | ±10(%) | - | - | 1.25(mm) | No | No | 680(ohm) | 2.19 | Details | Yes | - | 10 | - | - | - | 3.619108 oz | Automotive grade | 250VDC | 250VDC | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DRC | - | - | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 24 Position | - | - | Black | Wire to Wire | 4 Row | RCP | - | - | Automotive Connectors | - | - | - | - | - | - | 5.49 mm | 24(POS) | IP68 | compliant | 13A | ±20(ppm) | 2 | - | Crimp | - | - | - | - | Pin (Male) | - | - | - | DEUTSCH | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | ±3% | - | Automotive Connectors | Automotive | 13/Contact(A) | - | - | - | - | Housings | Straight | Automotive Connectors | IP68 | 2.01(mm) | 77.22 mm | 53.09 mm | 44.25 mm | 1.45(mm) | - | - | - | ||
![]() DRC18-40SA TE Connectivity | 273 |
| - | - | - | - | Cable Mount | QFN | - | - | Plastic | Polyphenylene Sulfide (GS) | - | 1.5 mm | - | - | - | 2.868 inch | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | NICKEL | Copper Alloy | - | - | - | - | 72.85 mm x 30.53 mm x 40.44 mm | - | 25 | AMP DRC Series Size 16 Socket Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | - | DRC18-40SA | - | - | DRC12-40PDA, DRC13-40PD, DRC14-40PDA | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | 4 | 4 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000131296 | Active | - | - | - | - | No | - | - | 2.19 | Details | Yes | - | 38 | - | - | - | 3.703766 oz | - | 250VDC | 250 V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DEUTSCH DRC | - | EAR99 | COMBINATION LINE CONNECTOR | CLOCK OSCILLATOR | 40 Position | - | - | Black | Wire to Wire | 4 | PL | - | 8536.69.40.30 | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.49 mm | 40(POS) | IP68, IP6K9K | compliant | 13A | ±20(ppm) | - | - | Crimp | - | 40 | - | 1.202 inch | Socket (Female) | - | NO | 1.592 inch | DEUTSCH | - | 55(%) | - | - | - | - | - | PLUG | - | - | - | 15(pF) | - | - | Nickel (Ni) | - | - | Automotive Connectors | - | 13/Contact(A) | - | - | - | - | Housings | Straight | Automotive Connectors | IP68 | 72.85(mm) | 30.53 mm | 40.44 mm | 72.85 mm | 30.53(mm) | - | - | - | ||
![]() DT04-08PA TE Connectivity | 14648 | - | - | - | Production (Last Updated: 4 days ago) | - | CABLE | QFN | 8 | - | Plastic | Thermoplastic | - | 1.5 mm | 20 - 14 | - | - | - | Straight | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | 2 mm² (max) | - | - | 36.45 mm x 23.88 mm x 45.67 mm | Grey | 1 | DT Series Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | DT04-08PA | DT04-08PA | - | Plug | DT06-08SA | 2mm² | +80°C | + 125 C | -25°C | - 55 C | Cable Mount / Free Hanging | - | 13A | 13A | 250V AC | - | 2 | 2 | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130407 6-1899776-1 | Active | - | - | - | 45.67(mm) | No | - | - | 1.69 | Non-Compliant | Yes | Yes | 26 | 8 | - | DT | 0.576024 oz | - | 250VDC | 250V | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | EAR99 | BOARD CONNECTOR | CLOCK OSCILLATOR | 8 | 125 °C | -55 °C | Grey | Wire to Wire | 2 | RCP | POLARIZED | 8536.69.40.40 | Automotive Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4.445 mm | 8 | IP68, IP6K9K | compliant | 13A | ±20(ppm) | - | - | Crimp | - | 8(POS) | MULTIPLE MATING PARTS AVAILABLE | - | Without Pin Contacts | Gray | - | - | DEUTSCH | 250 V | 55(%) | - | - | 14-20(AWG) | - | 4.45 mm | RECEPTACLE | Compliant | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | 13/Contact(A) | No | Yes | Yes | - | Connectors | Straight | Automotive Connectors | IP68 | 36.45(mm) | 45.67 mm | 36.449 mm | 25.4 mm | 45.67(mm) | Unknown | UL94 V-0 | Lead Free | ||
![]() DT04-12PA-C015 TE Connectivity | 7550 | - | - | - | - | - | - | PQFN | - | - | Plastic | Polyamide (PA) | - | 1.5 mm | 20 - 14 | - | - | - | - | TE Connectivity / DEUTSCH | 3.68mm | 1.35 - 3.68 mm | 1.35mm | Thermoplastic material | 180° | Crimp | - | - | 1pc(s) | 2 mm² (max) | - | - | 40.56 mm x 22.25 mm x 45.92 mm | Grey | 1 | AMP DT Series Size 16 Pin Contacts | TE CONNECTIVITY LTD | - | TE Connectivity | DT04-12PA-C015 | DT04-12PA-C015 | - | Plug | DT06-12SA | 2mm² | +85°C | + 125 C | -25°C | - 55 C | Cable Mount / Free Hanging | - | 13A | 13A | 1500V AC | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | ZPF000000000130610 | Active | - | - | - | - | No | - | - | - | Details | Yes | Yes | 33.333 | 12 | - | DT | 0.599657 oz | - | - | - | 14 AWG | 20 AWG | 14 AWG to 20 AWG | Bulk | DT | - | - | - | CLOCK OSCILLATOR | 12 Position | - | - | Gray | Wire to Wire | 2 Row | Receptacle | - | - | Automotive Connectors | - | - | - | - | - | - | 9.12 mm | - | IP68, IP6K9K | compliant | 13A | ±20(ppm) | - | - | Crimp | - | - | - | - | Without Pin Contacts | - | - | - | DEUTSCH | - | 55(%) | - | - | - | - | 4.45 mm | - | - | - | - | 15(pF) | - | - | - | - | Insulated | Automotive Connectors | - | - | - | - | - | - | Connectors | Straight | Automotive Connectors | IP68 | - | 22.25 mm | 45.92 mm | 22.25 mm | - | - | - | - | ||
![]() 1-2600035-9 TE Connectivity | 375 | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP DT-XT Series Automotive Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 7.3728 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2600043-4 TE Connectivity | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP DT-XT Series Automotive Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2600047-1 TE Connectivity | 618 | - | - | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP DT-XT Series Automotive Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 66.666 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |