- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Panel Mount | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Row Spacing | Note | Contact Termination | Mating Post Length | Termination Post Length | Current Rating (Max) | Stackable | Product | Mounting Angle | Features | IP Rating | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505433-0851 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 3000 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 8 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-2431 Molex | In Stock | - | - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 24 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-3841 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 38 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-0831 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 3000 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 8 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-3221 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 32 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-2461 Molex | In Stock | - | - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 24 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505448-4231 Molex | 16 |
| - | Gold | - | - | - | - | 505448 | - | - | - | - | - | 1500 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505448 | - | - | - | 42 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 505568-1551 Molex | In Stock | - | - | Gold | - | - | - | - | 505568 | - | - | - | - | - | 3600 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | 15 Position | - | - | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-1491 Molex | 1223 | - | - | Gold | Surface Mount | Square | - | - | 505433 | - | Gold | - | Brass | - | 3000 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1.25mm | - | Active | Details | - | - | - | 50 VAC/DC | -40°C ~ 105°C | - | 505433 | Solder | Header | Shrouded | 14 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Holder | Male Pin | Varies by Wire Gauge | 1.25 mm | Vertical | - | 0.285 (7.25mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | Solder | - | - | Shrouded - 4 Wall | - | Gold | Pin (Male) | - | - | 1.59 mm | - | - | - | - | - | No | Headers | Straight | Pick and Place, Solder Retention | - | - | 3.94µin (0.100µm) | 3.94µin (0.100µm) | - | UL94 V-0 | - | ||
![]() 505433-2621 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 26 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-2261 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 2000 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 22 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-2421 Molex | 661 |
| - | Gold | Surface Mount | Square | - | - | 505433 | - | Gold | - | Brass | - | 2000 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | -40°C ~ 105°C | - | 505433 | Solder | Header | - | 24 Position | - | Automotive, General Purpose, Industrial | 2 Row | - | Latch Holder | Male Pin | Varies by Wire Gauge | 1.25 mm | Vertical | - | 0.285 (7.25mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | - | - | - | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | - | - | - | - | No | - | Straight | Solder Retention | - | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | - | UL94 V-0 | - | ||
![]() 505433-2291 Molex | 1007 |
| - | Gold | Surface Mount | Square | Polyamide | - | 505433 | Straight | Gold | - | Brass | 20(mohm) | 2000 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | Surface Mount | 2 | -40C to 105C | Bulk | 5054332291 05054332291 | 1.25(mm) | 1.25mm | 9.05(mm) | Active | Details | Solder | - | 50VDC/50VAC | 50 VAC/DC | -40°C ~ 105°C | Tape and Reel | 505433 | Solder | Header | Wire to Board | 22 Position | - | Automotive, General Purpose, Industrial | 2 Row | HDR | Latch Holder | Male Pin | Varies by Wire Gauge | 1.25 mm | Vertical | - | 0.285 (7.25mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | - | - | - | Shrouded - 4 Wall | 22(POS) | Gold | - | Black | - | - | - | - | - | - | 1.5/Contact(A) | No | - | Straight | Pick and Place, Solder Retention | - | 18.35(mm) | 3.94µin (0.100µm) | 3.94µin (0.100µm) | 7.25(mm) | UL94 V-0 | - | ||
![]() 505433-3231 Molex | 16 |
| - | Gold | - | - | - | - | 505433 | - | - | - | - | - | 1500 | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | 32 Position | - | - | 2 Row | - | - | - | - | 1.25 mm | Vertical | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 505433-0891 Molex | 2635 |
| - | Gold | Surface Mount | Square | - | - | 505433 | - | Gold | - | Brass | - | 3000 | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1.25mm | - | Active | Details | - | Micro-Lock Plus | - | 50 VAC/DC | -40°C ~ 105°C | - | 505433 | Solder | Header | Shrouded | 8 Position | - | Signal, Wire-to-Board | 2 Row | - | Latch Holder | Male Pin | Varies by Wire Gauge | 1.25 mm | Vertical | - | 0.285 (7.25mm) | Board to Cable/Wire | All | 1.5 A | 0.049 (1.25mm) | Black | Solder | - | - | Shrouded - 4 Wall | - | Gold | Pin (Male) | - | - | 1.59 mm | - | - | - | - | - | No | Headers | Straight | Pick and Place, Solder Retention | - | - | 3.94µin (0.100µm) | 3.94µin (0.100µm) | - | UL94 V-0 | - | ||
![]() 212132-0005 Molex | 335376 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | No | 212132 | - | - | - | - | - | 3000 | - | Receptacle | - | - | + 105 C | Molex | - 40 C | - | - | - | Bag | 2121320005 02121320005 | - | - | - | Active | Details | - | Pico-EZmate Plus | - | - | -40°C ~ 105°C | Bulk | 212132 | - | Receptacle | - | 5 Position | Black | - | 1 Row | Receptacle | Friction Lock | Female Socket | - | 1 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Black | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | ||
![]() 212132-0002 Molex | 100 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | No | 212132 | - | - | - | Copper Alloy | - | 4000 | Molex Pico-EZmate Plus 2040175021 Socket Contacts | Receptacle | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | Bag | 2121320002 02121320002 | - | 1mm | - | Active | Details | - | Pico-EZmate Plus | - | - | -40°C ~ 105°C | Bulk | 212132 | - | Receptacle | - | 2 Position | Black | Signal, Wire-to-Board | 1 Row | Receptacle | Friction Lock | Female Socket | - | 1 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | ||
![]() 212134-0003 Molex | 656 |
| - | Gold | Surface Mount, Right Angle | Rectangular | Polyamide (PA) | - | 212134 | - | Gold | - | Copper Alloy | - | 7000 | - | Plug | Polyamide (PA), Nylon, Glass Filled | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2121340003 02121340003 | - | - | - | Active | Details | - | Pico-EZmate Plus | - | 50 VAC/VDC | -40°C ~ 105°C | Cut Tape | 212134 | Solder | Plug | Shrouded | 3 Position | - | - | 1 Row | - | Friction Lock | Tab | Varies by Wire Gauge | 1 mm | Vertical | - | 0.047 (1.20mm) | Board to Cable/Wire | All | 2.8 A | 0.039 (1.00mm) | Black | Solder | - | - | Shrouded - 3 Wall | - | Gold | - | Black | - | - | - | - | - | - | - | - | Headers | - | Solder Retention | - | - | 3.94µin (0.100µm) | - | - | UL94 V-0 | - | ||
![]() 213228-1830 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | 213228 | - | - | - | Copper Alloy | - | 550 | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | 2132281830 02132281830 | - | - | - | Active | Details | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213228 | - | - | Receptacle | 18 Position | - | - | 2 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | 1.5 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 212132-0004 Molex | In Stock |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | No | 212132 | - | - | - | - | - | 3000 | - | Receptacle | - | - | + 105 C | Molex | - 40 C | - | - | - | Bag | 2121320004 02121320004 | - | - | - | Active | Details | - | Pico-EZmate Plus | - | - | -40°C ~ 105°C | Bulk | 212132 | - | Receptacle | - | 4 Position | Black | - | 1 Row | Receptacle | Friction Lock | Female Socket | - | 1 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Black | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - |