- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Material | Housing Material | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shrouded | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Contact Termination | Terminal Type | Mating Post Length | Contact Design | Termination Post Length | Current Rating (Max) | Assembly Item Name | Stackable | Cable Entry-Max | Cable Entry-Min | Used With | Product | Mounting Angle | Features | Terminal Length | Product Length | Flammability | IP Rating | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78788-2814 Molex | In Stock | - | - | 12 Weeks | Tin | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Copper Alloy | - | 1152 | - | - | MOLEX LLC | - | - | Unlatched | 78788-2814 | - | + 105 C | - | 0 C | - | Mounting Peg | - | - | - | - | - | - | - | 787882814 0787882814 | Active | - | - | - | Active | 5.76 | Details | Yes | - | - | Milli-Grid | 0.027902 oz | - | 125 VAC/DC | - | - | - | - | - | 78788 | - | - | - | - | - | Socket | 28 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | - | - | - | compliant | 1 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 40-13-0852 Molex | In Stock | - | - | - | Gold | - | - | BRASS | - | - | - | - | - | - | - | - | Brass | - | 8000 | - | - | MOLEX LLC | - | - | - | 40-13-0852 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0040130852 40130852 | Not Recommended | - | - | - | - | 5.71 | Details | Yes | - | - | Mini-Fit Jr. | 0.004586 oz | - | 600 V | - | 18 AWG | 24 AWG | - | - | 5556 | - | - | - | - | - | - | - | - | - | - | - | MATING: GOLD OVER NICKEL, TERMINATION: TIN (100) OVER NICKEL (50) | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | SQUARE SOCKET | - | 24 AWG to 18 AWG | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | CRIMP | - | LOOSE | - | - | CONTACT | - | 0.122 inch | 0.051 inch | 5557, 30067, 44516 OR 42474 | Contacts | - | - | 0.169 inch | - | - | - | - | - | - | - | 50 | - | - | - | ||
![]() 74162-1212 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | - | 621 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | 0741621212 | - | - | - | - | Active | - | Details | - | - | - | - | 0.112277 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 12 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | 3.3 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 74162-1218 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 459 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0741621218 | - | - | - | - | Active | - | Details | - | - | - | - | 0.151960 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 18 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 74162-1216 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 513 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0741621216 | - | - | - | - | Active | - | Details | - | - | - | - | 0.138732 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 16 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 74162-1210 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | - | 729 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | 0741621210 | - | - | - | - | Active | - | Details | - | - | - | - | 0.099049 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 10 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | 3.3 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 74162-1208 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 810 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0741621208 | - | - | - | - | Active | - | Details | - | - | - | - | 0.085822 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 8 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87914-3205 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Tin | - | 600 | - | - | MOLEX LLC | - | - | - | 87914-3205 | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0879143205 | Active | - | - | - | - | 5.77 | Details | - | - | - | C-Grid | - | - | 250 V | - | - | - | - | Tray | 87914 | - | - | - | - | - | Breakaway | 32 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | unknown | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 74162-1214 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 567 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 0741621214 | - | - | - | - | Active | - | Details | - | - | - | - | 0.125505 oz | - | 250 V | - | - | - | - | Tube | - | - | - | - | - | - | Shrouded | 14 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | - | 2.5 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-9092 Molex | In Stock | - | - | - | Gold | BOARD | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | - | PHOSPHOR BRONZE | - | 750 | - | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 22-28-9092 | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | ROHS COMPLIANT | 42377-0219 0022289092 | Active | - | - | - | Active | 5.39 | Details | Yes | - | - | KK | 0.022540 oz | - | 500 V | - | - | - | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 9 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 9 | Right Angle | - | 2.54 mm | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | - | - | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | POLAR PIN POSITION | 1500VDC V | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | 94V-0 | - | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-7035 Molex | In Stock | - | - | - | Gold | BOARD | - | - | - | - | - | - | 0.3 inch | - | GOLD (30) OVER NICKEL | - | COPPER ALLOY | - | 15000 | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | 22-28-7035 | - | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | 42376-0388 0022287035 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.009418 oz | - | 500 V | - | - | - | - | Bulk | 42376 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 3 Position | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 3 | - | - | 2.54 mm | - | - | - | unknown | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | MALE | 94V-0 | - | 0.098 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | POLAR PIN POSITION | 1500VDC V | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-3841 Molex | 60000 | - | - | - | Gold | - | - | - | Polyamide (PA) | - | 208659 | - | - | - | - | - | Brass | - | 40 | - | - | - | - | - | Unlatched | - | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | - | - | - | Tray | - | 2086593841 02086593841 | - | - | - | - | Active | - | Details | - | - | - | iGrid | - | - | 250 VAC/DC | - | - | - | - | Tray | 208659 | - | - | - | - | - | Shrouded | 38 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-2061 Molex | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | 208659 | - | - | - | - | - | Brass | - | 75 | - | - | - | - | - | Unlatched | - | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | - | - | - | Tray | - | 2086592061 02086592061 | - | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | iGrid | - | - | 250 VAC/DC | - | - | - | - | Tray | 208659 | - | - | - | - | - | Shrouded | 20 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 207760-1281 Molex | 598 | - | - | - | Tin | Surface Mount | Rectangular | - | Polyamide (PA) | - | 207760 | - | - | Straight | Tin-Bismuth | - | Brass | 20(mohm) | 500 | - | - | - | Polyamide (PA), Nylon | - | - | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | 2 | - | -40C to 105C | - | Tape & Reel (TR);Cut Tape (CT); | - | 2077601281 02077601281 | - | 1.25(mm) | 1.25mm | 9.7(mm) | Active | - | Details | - | Fully | Solder | Micro-Lock PLUS | 0.033913 oz | 50VDC/50VAC | 50 VAC/DC | - | - | - | -40°C ~ 105°C | Cut Tape | 207760 | - | - | Solder | - | Header | Shrouded | 12 Position | - | Signal, Wire-to-Board | 2 Row | HDR | - | - | Latch Holder | - | - | - | - | - | - | - | Varies by Wire Gauge | 1.25 mm | - | Vertical | - | - | 0.285 (7.25mm) | Board to Cable/Wire | All | - | 2 A | 0.049 (1.25mm) | Black | - | Solder | - | - | - | Shrouded - 4 Wall | - | 12(POS) | Tin-Bismuth | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/Contact(A) | - | No | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | - | 12.4(mm) | - | - | - | - | 7.4(mm) | UL94 V-0 | UL 94 V-1 | ||
![]() 204523-1201 Molex | 61 | - | - | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | No | 204523 | - | - | - | - | - | - | - | 500 | Molex Micro-Lock Plus 505431 Series 5054311000 Socket Contacts | Female | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | Bag | - | 2045231201 02045231201 | - | - | 1.25mm | - | Active | - | Details | - | - | - | Micro-Lock PLUS | 0.000010 oz | - | - | - | - | - | - | Bulk | 204523 | - | - | - | - | Receptacle | Receptacle Housing | 12 Position | Black | Signal, Wire-to-Board | 2 Row | Receptacle | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87898-0605 Molex | In Stock | - | - | - | Gold | - | - | - | Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 800 | - | - | - | - | - | Unlatched | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 0878980605 878980605 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Strip | 6 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1230 Molex | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | 213226 | - | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | Unlatched | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 2132261230 02132261230 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | - | - | Reel | 213226 | - | - | - | - | - | Receptacle | 12 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1510 Molex | 28 |
| - | - | Gold | - | - | - | Polyamide (PA) | - | 213226 | - | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | Unlatched | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 2132261510 02132261510 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | - | - | - | Reel | 213226 | - | - | - | - | - | Receptacle | 15 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 208659-2840 Molex | 966 | - | - | - | Gold | Through Hole, Right Angle | Square | - | Polyamide (PA) | - | 208659 | - | - | Right Angle | Gold | - | Brass | 20(mohm) | 50 | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Unlatched | - | - | + 105 C | Molex | - 40 C | - | Through Hole | - | 2 | - | -40C to 105C | - | Tray | - | 2086592840 02086592840 | - | 2(mm) | 2mm | 14.5(mm) | Active | - | Details | - | - | Solder | iGrid | 0.076897 oz | 250VDC/250VAC | 250 VAC/DC | - | - | - | -40°C ~ 105°C | Tray | 208659 | - | - | Solder | - | Plug | Shrouded | 28 Position | - | Signal, Wire-to-Board | 2 Row | HDR | - | - | Latch Lock | - | - | - | - | - | - | - | Varies by Wire Gauge | 2 mm | - | - | - | - | 0.327 (8.30mm) | Board to Cable/Wire | All | - | 2 A | 0.079 (2.00mm) | Beige | - | Solder Pin | - | 0.079 (2.00mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | - | 28(POS) | Tin | - | - | - | Pin (Male) | - | Beige | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2/Contact(A) | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | 30(mm) | - | 3.94µin (0.100µm) | 39.4µin (1.00µm) | - | 8.3(mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 10156616-1200LF AMPHENOL FCI ASIA PTE LTD | 28 |
| - | - | - | Through Hole, Right Angle | - | - | Polyamide (PA) | - | 10156616 | Polyamide 66 | - | Right Angle | - | - | - | - | 1000 | - | Female | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | - | - | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | - | - | - | Board-In | Receptacle Housing | 12 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 12 | - | - | - | - | Socket (Female) | - | Natural | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Wire Housings | Right Angle | - | - | 31.5 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 |