- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Packaging | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Product | Mounting Angle | Features | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2317222-3 TE Connectivity | 31260 | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 77 | - | Receptacle | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 3 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 3 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-5 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 44 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 5 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 5 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 1-2317222-1 TE Connectivity | In Stock | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 20 | - | Receptacle | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 11 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 11 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317204-6 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 36 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 6 Position | - | 1 Row | Receptacle | - | - | 2 mm | - | IDC | 6 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 1-2317205-0 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 22 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 10 Position | - | 1 Row | Receptacle | - | - | 2 mm | - | IDC | 10 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317204-7 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 30 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 7 Position | - | 1 Row | Receptacle | - | - | 2 mm | - | IDC | 7 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317222-2 TE Connectivity | In Stock | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 105 | - | Receptacle | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 2 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 2 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-6 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 36 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 6 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 6 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 1-2317206-1 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 20 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 11 Position | - | 1 Row | Receptacle | - | - | 2 mm | - | IDC | 11 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-7 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 30 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 7 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 7 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317222-5 TE Connectivity | In Stock | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 44 | - | Receptacle | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 5 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 5 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-3 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 77 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 3 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 3 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317204-4 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 55 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 4 Position | - | 1 Row | Receptacle | - | - | 2 mm | - | IDC | 4 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-4 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 55 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 4 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 4 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() 2317205-9 TE Connectivity | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 24 | - | Receptacle | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | 2mm | - | Details | - | 125 VAC | Tube | - | - | - | 9 Position | - | 1 Row | Receptacle | - | - | 2 mm | 2 A | IDC | 9 | Socket (Female) | Black | 26 AWG to 30 AWG | - | - | - | - | Sockets | Straight | - | UL 94 V-0 | ||
![]() G125-22496F5-01-08-01 Harwin | 37 |
| - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 10 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | - | MT | Receptacle | Female Cable Housing | 10 Position | Green | 2 | Receptacle | Screw Lock | Female Socket | 1.25 mm | 10 A | Crimp | - | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | Crimp | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | UL94V-0 | ||
![]() M80-273MU04-00-00 Harwin | 35 | - | - | - | Panel Mount | Polyphenylene Sulfide (PPS) | M80-273 | - | 10 | Harwin Datamate Mix-Tek Series Power & Coax Pin Contacts | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | 2mm | Active | Details | Datamate Mix-Tek | 800 VDC | - | M80 | Plug | Datamate Mix-Tek Male | 4 Position | Black | 1 Row | Plug | Screw Lock | Male Pin | 4 mm | - | Crimp | - | Pin (Male) | Black | - | 1000 MOhms | - | Contacts Not Included | Crimp and Solder | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key | UL94V-0 | ||
![]() G125-22496F5-02-08-02 Harwin | 51 | - | - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 10 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | 450 VDC | - | MT | Receptacle | Female Cable Housing | 12 Position | Green | 2 | Receptacle | Screw Lock | Female Socket | 1.25 mm | 10 A | Crimp | - | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | Crimp | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | UL94V-0 | ||
![]() G125-32496M5-02-08-02 Harwin | 51 | - | - | - | Panel Mount | Polyamide (PA) | G125-324 | - | 10 | Harwin Gecko G125 Series Pin Contacts | Male | + 105 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | - | - | MT | Plug | Male Cable Housing | 12 Position | Green | 2 | Plug | Screw Lock | Male Pin | 1.25 mm | 10 A | Crimp | - | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | Crimp | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | UL94V-0 | ||
![]() G125-2245096F5 Harwin | 59 | - | - | - | Panel Mount | Polyamide (PA) | G125-224 | - | 10 | Harwin Gecko G125 Series Socket Contacts | Female | + 150 C | Harwin Inc. | - 65 C | Panel Mount | Bag | 1.25mm | Active | Details | Gecko | 450 VDC | - | Gecko-SL | Receptacle | Female DIL Cable Housing | 50 Position | Green | 2 Row | Receptacle | Screw Lock | Female Socket | 1.25 mm | - | Crimp | - | - | Green | - | 10 GOhms | 0.049 (1.25mm) | Contacts Not Included | Crimp | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key, Threaded Inserts | UL94V-0 |