- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Type | Mating Post Length | Contact Design | Termination Post Length | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Contact Arrangement | Used With | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42817-0032 | - | - | - | Details | - | Mini-Fit Sr. | 0.048572 oz | - | - | - | Reel | 42817 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59132-G32-25U070LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | - | - | Thermoplastic (TP) | - | - | - | 59132 | - | - | - | Copper Alloy | 10 | - | - | - | - | - | - | + 125 C | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | Minitek | - | 200 V | - | - | Tube | Minitek | - | - | Solder | - | - | Stacking Header | 50 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.10 mm | - | 3 mm | - | - | - | - | - | Headers | - | Straight | - | - | - | 0.276 (7.000mm) | 0.555 (14.097mm) | 0.161 (4.089mm) | 30.0µin (0.76µm) | 0.118 (3.000mm) | - | - | ||
![]() 42376-0428 Molex | In Stock | - | - | Tin | BOARD | - | - | Nylon | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 6000 | - | MOLEX LLC | - | - | 42376-0428 | - | - | - | - | - | Kinked Pin | - | 1 | - | - | - | ROHS COMPLIANT | 0423760428 423760428 | Active | - | 5.77 | Details | Yes | KK | 0.019859 oz | 500 V | - | - | - | 42376 | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 8 Position | - | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | 2.54 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.01 mm | - | 3.61 mm | - | - | - | - | - | Headers | - | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1241 Molex | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Tin | 250 | - | - | - | - | - | - | + 120 C | - | - | - 40 C | - | - | - | - | - | - | - | 0702871241 | - | Active | - | Details | - | C-Grid | 0.208998 oz | 250 VDC | - | - | - | 70287 | - | - | - | - | - | Breakaway | 94 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 14-45-0613 Molex | In Stock | - | - | Tin | CABLE | - | - | Polyester | - | - | LOCKING | - | 1.299 inch | Housing | TIN (150) OVER NICKEL | Tin | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 14-45-0613 | - | + 105 C | - | - | - 40 C | Cable Mount / Free Hanging | - | 1 | 120 °C | -40 °C | - | - | 14450613 70475-0257 0014450613 | Active | Active | 5.77 | Details | Yes | C-Grid, SL | - | 250 V | 26 AWG | 26 AWG | Tube | 70475 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Plug Housing | 13 Position | - | - | 1 Row | - | STACKABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | - | - | unknown | 1.8 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Pin (Male) | 94V-0 | Black | - | 0.6 inch | 1.8 A | - | SQ PIN-SKT | 15 mΩ | 26 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | - | POLAR PIN POSITION | 600VAC V | Discrete Wire | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .278 N | - | BLACK | - | - | STAMPED, PREASSEM | - | - | - | - | - | - | Wire Housings | 0.051 inch | Straight | - | - | 150u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 39-00-0129 Molex | In Stock | - | - | Tin | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | Tin | 8000 | - | MOLEX LLC | - | - | 39-00-0129 | - | + 105 C | 600V | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 39000129 5558-PBS2L 0039000129 | Active | - | 4.85 | Details | Yes | Mini-Fit Jr. | 0.004198 oz | 600 V | 22 AWG | 28 AWG | Bulk | 5558 | - | Yes | - | EAR99 | - | Terminals | - | - | Power, Wire-to-Wire | - | Male | CONTACT FINISH: TIN OVER NICKEL (50) | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | - | - | - | compliant | 9 A | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | SQ PIN-SKT | - | 28 AWG | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | LOOSE | - | CONTACT | 0.071 inch | 0.035 inch | - | 5559, 30068, 42475 SERIES HOUSING | Contacts | - | - | 0.169 inch | - | - | - | - | - | - | - | 100 | - | ||
![]() 26-60-4073 Molex | In Stock | - | - | Tin | BOARD | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 2400 | - | MOLEX LLC | - | - | 26-60-4073 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | ROHS COMPLIANT | 0026604073 26604073 | Active | - | 5.75 | Details | Yes | KK | - | - | - | - | - | 41791 | - | - | - | - | BOARD CONNECTOR | Locking | 7 Position | - | - | 1 Row | - | FRICTION LOCK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | - | 4.32 mm | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 70551-0049 Molex | In Stock | - | - | Gold | BOARD | - | - | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | - | 1.523 inch | - | GOLD (15) OVER NICKEL | Tin | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 70551-0049 | 70551 | + 105 C | - | - | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | - | - | 0705510049 | Active | Active | 5.46 | Details | Yes | SL | 0.120214 oz | 250 V | - | - | Tube | 70551 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 15 Position | - | Signal, Wire-to-Board | 1 Row | - | SL, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 15 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.535 inch | 3 A | - | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 800VAC V | - | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | - | - | BLACK | - | 6.1 mm | - | 3.3 mm | - | - | - | - | - | Headers | - | Right Angle | 0.13 inch | 94V-0 | 15u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 71973-1114 Molex | In Stock | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 1.658 inch | - | NOT SPECIFIED | Tin | 576 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 71973-1114 | 71973 | + 105 C | - | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731114 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.127057 oz | 250 V | - | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 28 Position | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 28 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | 3.05 mm | - | - | - | - | - | Headers | - | Right Angle | 0.12 inch | 94V-0 | 30u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70543-0073 Molex | In Stock | - | - | Tin | BOARD | - | - | Polyester | - | - | - | - | - | - | TIN (150) OVER NICKEL | Phosphor Bronze | 2016 | - | MOLEX LLC | - | - | 70543-0073 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0705430073 705430073 | Active | - | 5.77 | Details | Yes | SL | - | - | - | - | - | 70543 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 4 Position | - | - | 1 Row | - | LATCHED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | 2.54 mm | unknown | - | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 6.1 mm | - | 3.81 mm | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 71308-0500 Molex | In Stock | - | - | Gold | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | TIN (150) OVER NICKEL | Phosphor Bronze | 216 | - | MOLEX LLC | - | - | 71308-0500 | 71308 | - | - | - | - | - | - | 2 | - | - | - | - | 0713080500 713080500 | Active | - | 5.74 | Details | - | C-Grid | - | 250 V | - | - | Reel | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | - | - | - | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 100 | - | 2.54 mm | unknown | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (150) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 87833-2820 Molex | In Stock | - | - | Gold | BOARD | - | - | Nylon | LOCKING | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | 17 | - | MOLEX LLC | NYLON | - | 87833-2820 | 87833 | + 105 C | - | - | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | - | 0878332820 | Active | Active | 1.73 | Details | Yes | Milli-Grid | 0.051253 oz | 125 V | - | - | Tube | 87833 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 28 Position | - | Signal, Wire-to-Board | 2 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Right Angle | 2 mm | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | Pin (Male) | 94V-0 | Black | - | - | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.0066 mm | - | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | 94V-0 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-3484 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 15 | - | MOLEX LLC | - | - | 87381-3484 | - | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | 0873813484 873813484 | Active | - | 5.77 | Details | Yes | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 34 | - | 2 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43335-1103 Molex | In Stock | - | - | - | CABLE | - | - | Nylon | LATCH & EJECT | - | LOCKING | - | 0.918 inch | - | NOT SPECIFIED | NOT SPECIFIED | 1800 | - | MOLEX LLC | NYLON | - | 43335-1103 | - | + 75 C | - | - | - 40 C | STRAIGHT | ONE | - | 75 °C | -40 °C | - | - | 0433351103 | Active | - | 5.78 | Details | Yes | Flat Blade | 0.081448 oz | - | - | - | Bulk | 43335 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 3 Position | - | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | YES | - | 7.5 mm | 3 | - | - | compliant | - | CSA, UL | - | COMMERCIAL | - | - | - | 0.338 inch | Socket (Female) | - | Natural | - | 1.078 inch | - | - | BLADE PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | PLUG | CRIMP | - | - | 5000VAC V | - | - | 25 Cycles | - | - | - | 13.344 N | 4.448 N | - | NATURAL | - | - | - | - | - | - | - | S0P3 | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 46528-0077 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | MOLEX LLC | - | - | 465280077 | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | 465280077 0465280077 | Active | - | 5.76 | Details | Yes | SPOX | 0.042329 oz | - | - | - | - | 46528 | - | - | - | - | - | - | 7 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | compliant | 3 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-6194 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-6194 | - | - | - | - | - | - | ONE | 1 | 75 °C | - | - | - | - | Active | - | 5.77 | Details | Yes | KK | 0.060989 oz | 500 V | - | - | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 19 Position | - | - | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 19 | - | 2.54 mm | unknown | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.098 inch | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-5252 Molex | In Stock | - | - | Tin | BOARD | - | - | Nylon | - | - | - | - | 2.5 inch | - | NOT SPECIFIED | Tin | 3000 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-5252 | 42375 | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | - | 22285252 42375-0550 0022285252 | Active | Active | 5.73 | Details | Yes | KK | 0.066456 oz | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 25 Position | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Vertical | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 7.49 mm | - | 3.43 mm | - | - | - | - | - | Headers | - | Straight | 0.135 inch | 94V-0 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43650-0919 Molex | In Stock | - | - | Gold | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic (TP) | - | SOLDERABLE RETENTION CLIPS | - | - | 1.206 inch | - | GOLD (15) OVER NICKEL | Tin | 1020 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-0919 | - | + 105 C | - | - | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | - | - | 0436500919 | Active | Active | 2.35 | Details | Yes | Micro-Fit 3.0 | 0.054428 oz | 600 V | - | - | Tray | 43650 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 9 Position | - | Power, Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 9 | Vertical | 3 mm | compliant | 8.5 A | CSA; UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 8.5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 3.0024 N | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | - | Straight | 0.125 inch | 94V-0 | 15u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90151-2312 Molex | In Stock | - | - | Gold | BOARD | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | Tin | 1440 | - | MOLEX LLC | - | - | 90151-2312 | - | + 125 C | - | - | - 55 C | - | - | 2 | - | - | - | - | 0901512312 | Active | Active | 5.32 | Details | Yes | C-Grid | 0.036226 oz | 350 V | - | - | Tube | 90151 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 12 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | 94HB | - | - | - | - | - | - | - | UL 94 HB | ||
![]() 90121-0156 Molex | In Stock | - | - | Tin | BOARD | - | - | Polyester | - | - | - | - | 3.6 inch | - | TIN (160) OVER NICKEL | Tin | 450 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90121-0156 | - | + 125 C | - | - | - 55 C | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | - | - | 0901210156 | Active | Active | 5.44 | Details | Yes | C-Grid | 0.095240 oz | 350 V | - | - | Tray | 90121 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | - | Signal | 1 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.143 inch | MALE | 94V-0 | Black | - | 0.167 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 350VDC V | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3.0024 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | 0.114 inch | 94V-0 | 160u inch | - | - | - | - | - | - | UL 94 V-0 |