- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Panel Mount | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Note | Accessory Type | Contact Termination | Mating Post Length | Termination Post Length | Pin or Socket | Product | Mounting Angle | Features | Cable Exit Angle | Flammability | Connector Shell Size | IP Rating | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-F04-07LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 200 | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 14 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-19ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 15 | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2381626-5 TE Connectivity | In Stock | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | 900 | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | Wire-to-Board | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Pin (Male) | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 813-SS-016-30-678191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | 600 | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | - | Reel | 813-CLIP | - | - | - | 16 Position | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | 5 A | - | - | - | Spring Clamp | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 813-SS-020-30-676191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | - | - | - | - | 600 | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | Details | - | - | - | - | Reel | 813-CLIP | - | - | - | 20 Position | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | 5 A | - | - | - | Spring Clamp | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 5-2381626-0 TE Connectivity | In Stock | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | 900 | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | Wire-to-Board | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() G125-9712002 Harwin | 53 | - | - | - | - | - | - | - | - | - | - | 1 | Harwin Gecko-SL G125 Series G125-MH12005M4P R/A Plug Housing Connectors | Gecko Series | - | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | - | - | Active | Details | Gecko-SL | - | - | - | Bulk | G125 | - | - | Backshells | 20 | - | - | 2 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | Backshell | - | - | - | - | Wire Housings | - | - | 90° | - | - | - | - | - | - | - | - | ||
![]() 1-2381626-0 TE Connectivity | In Stock | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | 900 | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | Wire-to-Board | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Pin (Male) | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-2381626-3 TE Connectivity | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | 900 | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 Position | - | Wire-to-Board | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Pin (Male) | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 2390138-7 TE Connectivity | In Stock | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Brass | 1600 | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Position | - | Power, Signal | 1 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() G125-9711602 Harwin | 53 | - | - | - | - | - | - | - | - | - | - | 1 | Harwin Gecko-SL G125 Series G125-MH11605M4P R/A Plug Housing Connectors | Gecko Series | - | - | - | + 125 C | Harwin Inc. | - 55 C | Panel Mount | Bag | - | - | Active | Details | Gecko-SL | - | - | - | Bulk | G125 | - | - | Backshells | 16 | - | - | 2 Row | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | Backshell | - | - | - | - | Wire Housings | - | - | 90° | - | - | - | - | - | - | - | - | ||
![]() 204102-0409 Molex | 18028 | - | - | - | Free Hanging (In-Line) | - | Polyethylene Terephthalate (PET) / Polycarbonate (PC) | No | 204102 | - | - | 250 | Molex VersaBlade 35746 Series Socket & 35745 Series Pin Contacts | - | Plug | - | - | + 110 C | Molex | - 40 C | Cable Mount / Free Hanging | Bulk | 2041020409 02041020409 | 8.5mm | Active | Details | VersaBlade | 0.118379 oz | - | - | Bulk | 204102 | - | Plug | Plug Housing | 4 Position | Natural | Power, Wire-to-Wire | 2 Row | Receptacle | Friction Lock | Female Socket | - | 8.5 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Pin (Male) | Natural | - | - | 8 mm | Contacts Not Included | - | Crimp | - | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 53261-7011 Molex | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | Phosphor Bronze | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 532617011 0532617011 | - | Active | Details | PicoBlade | - | 125 VAC/DC | - | - | 53261 | - | - | Shrouded | 11 Position | - | Signal | 1 Row | - | - | - | - | 1.25 mm | Right Angle | - | - | - | - | 1 A | - | - | - | Solder | - | - | - | Pin (Male) | Natural | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 204102-0209 Molex | 18478 | - | - | - | Free Hanging (In-Line) | - | Polyethylene Terephthalate (PET) / Polycarbonate (PC) | No | 204102 | - | - | 500 | Molex VersaBlade 35746 Series Socket Contacts | - | Plug | - | - | + 110 C | Molex | - 40 C | Cable Mount / Free Hanging | Bag | 2041020209 02041020209 | - | Active | Details | VersaBlade | 0.056227 oz | - | - | Bulk | 204102 | - | Plug | Plug Housing | 2 Position | Black | Power, Wire-to-Wire | 2 Row | Receptacle | Friction Lock | Female Socket | - | 8 mm | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Pin (Male) | Natural | - | - | 8 mm | Contacts Not Included | - | Crimp | - | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213225-1271 Molex | 21 |
| - | Gold | - | - | - | - | 213225 | - | - | 900 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tape & Reel (TR) | 2132251271 02132251271 | - | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 12 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 213225-0931 Molex | In Stock | - | - | Gold | - | - | - | - | 213225 | - | - | 900 | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tape & Reel (TR) | 2132250931 02132250931 | - | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Reel | * | - | - | - | 9 Position | - | - | 1 Row | - | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 213028-3000 Molex | 60000 |
| - | Gold | - | - | - | - | 213028 | - | Gold | 15000 | - | - | - | - | - | - | Molex | - | - | Bulk | 2130283000 02130283000 | - | Active | Details | CLIK-Mate | - | 100 VAC/DC | - | Cut Tape | CLIK-Mate 213028 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | Gold | Crimp | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | Crimp | - | - | Socket | - | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | - | - | ||
![]() 213225-0930 Molex | In Stock | - | - | Gold | Surface Mount | - | - | - | 213225 | Gold | Copper Alloy | 900 | - | - | - | Polyamide (PA), Nylon | - | + 105 C | Molex | - 40 C | - | Bulk | 2132250930 02132250930 | - | Active | Details | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | CLIK-Mate 213225 | Solder | Receptacle | - | 9 Position | - | - | 1 Row | - | Latch Holder | Forked | Varies by Wire Gauge | 1.5 mm | - | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 2 A | 0.059 (1.50mm) | Natural | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Pick and Place, Solder Retention | - | - | - | - | - | 15.0µin (0.38µm) | 39.4µin (1.00µm) | UL94 V-0 | - | ||
![]() 202705-0343 Molex | 28 |
| - | Gold | - | - | - | - | 202705 | - | Brass | 900 | - | - | Male | - | - | + 105 C | Molex | - 55 C | SMD/SMT | Bulk | 2027050343 02027050343 | - | Active | - | - | - | 250 VAC/DC | - | Reel | * | - | - | - | 3 Position | - | Signal | 1 Row | - | - | - | - | 1.5 mm | Vertical | - | - | - | - | 2.5 A | - | - | - | Solder | - | - | - | Pin (Male) | Brown (Beige) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501193-8000 Molex | 25000 | - | - | Gold | - | - | - | - | 501193 | - | Tin | 25000 | Molex Pico-Clasp 501189, 501330, 501939 Series Receptacle Housings | - | - | - | - | + 85 C | Molex | - 40 C | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | 5011938000 05011938000 | - | Active | Details | - | 0.000779 oz | 50 VAC/DC | - | Cut Tape | Pico-Clasp 501193 | - | - | Terminals | - | - | Signal, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | 1 mm | - | - | - | - | - | 1.5 A | - | - | Gold | Crimp | - | - | - | Socket (Female) | - | 32 AWG to 28 AWG | - | - | - | - | Crimp | - | - | Socket | Contacts | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | - | - |