- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Latching Type | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Row Spacing | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206832-1802 Molex | 621 | - | - | Gold | Through Hole | Square | Liquid Crystal Polymer (LCP) | 206832 | Vertical | Gold | - | Copper Alloy | 66 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Unlatched | - | - | + 105 C | Molex | - 40 C | Through Hole | Tray | 2068321802 2068321802 | - | 3mm | Active | - | Details | - | Micro-Fit+ | 0.077709 oz | 600 VAC/DC | -40°C ~ 105°C | Tray | 206832 | Solder | Header | Power | 18 Position | Power, Wire-to-Board | 2 Row | Locking Ramp | Male Pin | Varies by Wire Gauge | 3 mm | - | 0.390 (9.91mm) | Board to Cable/Wire | All | - | 12.5 A | 0.118 (3.00mm) | Black | Solder Pin | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | 18 | Tin | Pin (Male) | Black | - | 3 mm | - | - | Headers | Straight | Board Guide, Glow Wire Compliant | - | 15.0µin (0.38µm) | - | UL94 V-0 | UL 94 V-0 | ||
![]() 501646-3406 Molex | 28 |
| - | - | - | - | - | 501646 | - | - | - | - | 100 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1206 Molex | 21 |
| - | - | - | - | - | 501646 | - | - | - | - | 500 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-1606 Molex | 28 |
| - | - | - | - | - | 501646 | - | - | - | - | 5600 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-3071 Molex | 21 |
| - | Gold | - | - | Polyamide (PA) | 213227 | - | - | - | Copper Alloy | 450 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Tape & Reel (TR) | 2132273071 02132273071 | - | - | Active | - | - | - | CLIK-Mate | - | 100 VAC/DC | - | Reel | 213227 | - | - | Receptacle | 30 Position | - | 2 Row | - | - | - | 1.5 mm | - | - | - | - | - | 2 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | 1.5 mm | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 502578-0606 Molex | 28 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | 502578 | - | - | - | - | 500 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | 5025780606, 05025780606 | - | - | Active | - | Details | - | CLIK-Mate | - | - | - | Bulk | 502578 | - | - | CLIK-Mate Plug Crimp Housing | 6 Position | Signal, Wire-to-Board | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | Green | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | ||
![]() 501876-3441 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | - | Tin | 45 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Active | - | Details | - | iGrid | - | 250 VAC/DC | - | Tray | 501876 | - | - | - | 34 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-3424 Molex | 28 |
| - | - | - | - | - | 501645 | - | - | - | Tin | 350 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Active | - | Details | - | - | - | 250 VAC/DC | - | - | 501645 | - | - | - | 34 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501645-2226 Molex | In Stock | - | - | - | - | - | - | 501645 | - | - | - | Tin | 630 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | 250 VAC/DC | - | - | 501645 | - | - | - | 22 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 213227-3070 Molex | 486 |
| - | Gold | Surface Mount | - | Polyamide (PA) | 213227 | - | Gold | - | Copper Alloy | 450 | - | - | Polyamide (PA), Nylon | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | Bulk | 2132273070 02132273070 | - | - | Active | - | Details | - | CLIK-Mate | - | 100 VAC/DC | -40°C ~ 105°C | Reel | 213227 | Solder | Receptacle | Receptacle | 30 Position | - | 2 Row | Latch Holder | - | Varies by Wire Gauge | 1.5 mm | - | 0.346 (8.80mm) | Board to Cable/Wire | All | - | 2 A | 0.059 (1.50mm) | Natural | Solder | - | - | - | - | Tin | Socket (Female) | - | - | 1.5 mm | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | 39.4µin (1.00µm) | UL94 V-0 | UL 94 V-0 | ||
![]() 501876-2641 Molex | 21 |
| - | - | - | - | - | 501876 | - | - | - | Tin | 1200 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Active | - | Details | - | - | - | 250 VAC/DC | - | - | 501876 | - | - | - | 26 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 503159-0401 Molex | 60000 |
| - | Tin | - | - | - | 503159 | - | - | - | Copper Alloy | 255 | Receptacle | MOLEX LLC | - | - | 503159-0401 | - | + 105 C | Molex | - 40 C | Through Hole | Tray | 5031590401 05031590401 | Active | - | Active | 5.77 | Details | Yes | CLIK-Mate | - | - | - | Tray | 503159 | - | - | - | 4 Position | Wire-to-Board, Signal | 1 Row | - | - | - | 1.5 mm | - | - | - | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | ||
![]() 502578-0604 Molex | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | 502578 | - | - | - | - | 500 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | 5025780604, 05025780604 | - | - | Active | - | Details | - | CLIK-Mate | - | - | - | Bulk | 502578 | - | - | CLIK-Mate Plug Crimp Housing | 6 Position | Signal, Wire-to-Board | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | Blue | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | ||
![]() 501876-3442 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | - | Tin | 45 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Active | - | - | - | iGrid | - | 250 VAC/DC | - | Tray | 501876 | - | - | - | 34 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-3006 Molex | In Stock | - | - | - | - | - | - | 501646 | - | - | - | - | 200 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 93466-1526 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | 934661526 0934661526 | - | - | - | - | Details | - | RAST 2.5 | - | - | - | Tray | 93466 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501645-3426 Molex | In Stock | - | - | - | - | - | - | 501645 | - | - | - | Tin | 350 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | 250 VAC/DC | - | - | 501645 | - | - | - | 34 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 501646-3806 Molex | 28 |
| - | - | - | - | - | 501646 | - | - | - | - | 2400 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | - | - | - | Active | - | Details | - | - | - | - | - | - | 501646 | - | - | - | - | - | 1 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 502578-0706 Molex | 500 | - | - | - | - | - | Polybutylene Terephthalate (PBT) | 502578 | - | - | - | - | 500 | Plug | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Bag | 5025780706, 05025780706 | - | - | Active | - | Details | - | CLIK-Mate | - | - | - | Bulk | 502578 | - | - | CLIK-Mate Plug Crimp Housing | 7 Position | Signal, Wire-to-Board | 1 Row | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | Green | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | ||
![]() 501876-1846 Molex | In Stock | - | - | - | - | - | - | 501876 | - | - | - | Tin | 80 | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | Tray | - | - | - | Discontinued at Digi-Key | - | - | - | iGrid | - | 250 VAC/DC | - | Tray | 501876 | - | - | - | 18 Position | - | 2 Row | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | UL 94 V-0 |