- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-28-8151 Molex | In Stock | - | - | Tin | BOARD | Nylon | - | - | - | - | 1.5 inch | TIN (100) OVER NICKEL | Tin | 750 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8151 | - | + 80 C | - | - 40 C | Through Hole | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 22288151 42377-0050 0022288151 | Active | - | Active | 1.15 | Details | Yes | Headers & Wire Housings 15CKT RA HDR | KK | 0.042752 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 15 Position | - | Signal, Board-to-Board, Wire-to-Board | 1 Row | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 15 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 0.16 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | 8.23 mm | 3.05 mm | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 357480210 35748-0210 | - | - | - | - | Details | - | - | VersaBlade | 0.003739 oz | - | Bulk | 35748 | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 18 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2213752-5 TE Connectivity | 17 |
| - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Phosphor Bronze | 11 | - | - | - | - | - | - | - | - | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MATE-N-LOK | - | - | - | Universal MATE-N-LOK | - | - | - | - | - | Power | 6 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.56 mm | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-4074 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | 13 | - | MOLEX LLC | - | - | 87381-4074 | 87381 | + 105 C | - | - 55 C | STRAIGHT | - | 2 | - | - | - | - | 0873814074 | Active | - | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.039048 oz | 125 V | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket Assembly | 40 Position | - | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 40 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-5074 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | 10 | - | MOLEX LLC | - | - | 87381-5074 | 87381 | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | - | 0873815074 | Active | - | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.049348 oz | 125 V | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 50 Position | - | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-6035 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | 0.3 inch | NOT SPECIFIED | Brass | 15000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-6035 | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | - | 42376-0178 0022286035 | Active | - | - | 5.33 | Details | Yes | - | KK | 0.009312 oz | 500 V | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 3 Position | - | - | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | - | 2.54 mm | unknown | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | - | 0.098 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | 10.29 mm | 3.05 mm | Headers | Right Angle | 0.12 inch | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | 1 | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | 43375-0001-PB 0433750001 43375-0001 | - | - | - | - | Details | - | - | Sabre | 0.011782 oz | 600 V | Bulk | 43375 | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 16 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-80-1261 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | GUIDE SLOT | - | LOCKING | - | 1.58 inch | NOT SPECIFIED | Tin | 312 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-80-1261 | - | + 105 C | - | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | - | 15801261 A-70567-0351 0015801261 | Active | - | - | 5.77 | Details | Yes | - | C-Grid | 0.164694 oz | 250 VDC | - | 70567 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 26 Position | - | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | - | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.405 inch | Pin (Male) | 94V-0 | Black | 0.475 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 600VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 8 mm | 3.3 mm | Headers | Straight | 0.13 inch | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Brass | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39000145 5558GS8 0039000145 39-00-0145 | - | - | - | - | Details | - | - | Mini-Fit Jr. | 0.016323 oz | 600 V | Reel | 5558 | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 9 A | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 70555-5002 Molex | In Stock | - | - | Tin | BOARD | Polyester | LOCKING | PEG | - | - | 0.4 inch | NOT SPECIFIED | Phosphor Bronze | 1840 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 70555-5002 | 70555 | - | - | - | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | N | 0705555002 705555002 | Active | - | - | 5.76 | Details | Yes | - | SL | - | - | - | 70555 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 3 Position | - | - | 1 Row | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | - | 2.54 mm | unknown | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | - | 0.535 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | BLACK | 6.1 mm | 3.3 mm | Headers | Right Angle | 0.13 inch | - | 150u inch | - | - | - | - | - | - | ||
![]() 70555-0055 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | - | 2.236 inch | GOLD (15) OVER NICKEL | Tin | 360 | - | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | 70555-0055 | 70555 | + 105 C | - | - 40 C | Press Fit | ONE | 1 | 125 °C | -40 °C | - | N | 0705550055 | Active | - | Active | 5.43 | Details | Yes | - | SL | 0.164870 oz | 250 V | Tube | 70555 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 21 Position | - | Signal | 1 Row | SL | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 21 | Right Angle | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | BLACK | 6.1 mm | 3.3 mm | Headers | Right Angle | 0.13 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 71764-0310 Molex | In Stock | - | - | Tin | BOARD | Thermoplastic | LOCKING | - | - | - | 0.5 inch | NOT SPECIFIED | Tin | 1680 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-0310 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0717640310 | Active | - | - | 5.77 | Details | Yes | - | C-Grid | 0.031500 oz | 250 V | Tube | 71764 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | unknown | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | - | 0.28 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 25 Cycles | - | - | RECTANGULAR | - | 0.1 inch | BLACK | 8.13 mm | 2.79 mm | Headers | Right Angle | 0.11 inch | - | 150u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 85969-9 (Cut Strip) TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Beryllium Copper | 100 | - | - | - | - | - | - | + 105 C | - | - 65 C | - | - | - | - | - | - | - | 85969-9 | - | - | - | - | Details | - | - | AMPMODU | 0.007547 oz | 250 VAC | Cut Tape | AMPMODU MOD IV | - | - | - | - | - | Socket | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | ||
![]() 70551-0072 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | - | 0.323 inch | GOLD (30) OVER NICKEL | Tin | 46 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 70551-0072 | 70551 | + 105 C | - | - 40 C | - | ONE | 1 | 105 °C | -40 °C | - | - | 0705510072 | Active | - | Active | 2.31 | Details | Yes | - | SL | - | 250 V | Tube | 70551 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 3 Position | - | Signal | 1 Row | SL, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | Right Angle | 2.54 mm | unknown | 3 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | MALE | 94V-0 | Black | 0.535 inch | 3 A | - | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 800VAC V | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | - | BLACK | - | - | Headers | Right Angle | 0.13 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 46207-1004 Molex | 4131 | - | - | Nickel | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Brass | 160 | - | MOLEX LLC | - | - | 462071004 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | 0462071004 | Active | 4.2mm | Active | 5.76 | Details | Yes | - | Mini-Fit RTC | 0.055980 oz | 600 VAC/DC | Tray | 46207 | - | - | - | - | - | Shrouded | 4 Position | - | Board-to-Board, Power, Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 4.2 mm | - | Vertical | - | compliant | 13 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.66 mm | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1082 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Tin | 250 | - | MOLEX LLC | - | - | 70287-1082 | - | + 120 C | - | - 40 C | Kinked Pin | - | - | - | - | - | - | 0702871082 | Active | - | Active | 5.77 | Details | Yes | - | C-Grid | 0.195665 oz | 250 VDC | Bulk | 70287 | - | - | - | - | - | Breakaway | 70 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87263-4223 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | PEG | - | - | 1.654 inch | GOLD (15) OVER NICKEL | Tin | 1680 | - | MOLEX LLC | THERMOPLASTIC | - | 87263-4223 | - | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0872634223 | Active | - | Active | 5.67 | Details | Yes | - | Milli-Grid | 0.028290 oz | 125 V | Tube | 87263 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 42 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 42 | Bottom Entry | 2 mm | compliant | 1 A | UL | Solder | COMMERCIAL | 4 | - | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.11 inch | 1 A | - | - | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 1000VAC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | - | - | - | Headers | Bottom Entry | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 71308-5440 Molex | In Stock | - | - | Tin | BOARD | Thermoplastic | - | - | - | - | - | NOT SPECIFIED | Tin | 540 | - | MOLEX LLC | - | - | 713085440 | - | + 105 C | - | - 40 C | - | - | 2 | - | - | - | - | 0713085440 | Active | - | Active | 5.77 | Details | Yes | - | C-Grid | 0.091324 oz | 250 V | Tube | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | 40 Position | - | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 40 | Vertical | 2.54 mm | compliant | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 59202-G38-20-145LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | - | - | - | 59202 | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | Minitek | - | 200 V | Bulk | Minitek | - | - | Solder | - | - | Unshrouded | 40 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.90 mm | - | Headers | Straight | - | - | - | 0.571 (14.500mm) | 0.685 (17.400mm) | 0.114 (2.896mm) | 30.0µin (0.76µm) | - | - | ||
![]() 22-28-6044 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | - | NOT SPECIFIED | Tin | 24000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-6044 | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | - | 22286044 42376-0074 0022286044 | Active | - | Active | 5.33 | Details | Yes | - | KK | 0.010441 oz | 500 V | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 4 Position | - | Board-to-Board | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.098 inch | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | 9.17 mm | 3.05 mm | Headers | Right Angle | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 |