- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Halogen Free | Insulation | Terminal Type | Mating Post Length | Contact Design | Termination Post Length | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Contact Arrangement | Product | Mounting Angle | Terminal Length | Product Length | Flammability | Height | Length | Plating Thickness | Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87368-6134 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | LOCKING | - | - | - | 1.74 inch | - | - | NOT SPECIFIED | Tin | - | 1300 | - | MOLEX LLC | - | - | - | 87368-6134 | 87368 | + 105 C | - | - 55 C | - | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | - | 0873686134 873686134 | Active | Active | 5.65 | Details | Yes | - | Milli-Grid | 0.050759 oz | 125 V | - | - | - | Reel | 87368 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 44 Position | - | - | Board-to-Board | 2 Row | - | SIDE ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Right Angle | - | 2 mm | - | compliant | 1 A | - | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.197 inch | MALE | - | - | 0.193 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | - | POLARIZED HOUSING | 700VAC V | - | - | - | 6.2484 mm | 25 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 09-50-9094 Molex | In Stock | - | - | - | - | - | - | CABLE | - | Polyester | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | 1000 | Female | MOLEX LLC | - | - | - | 09-50-9094 | - | - | - | - | - | - | - | 1 | - | - | - | 9509094 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | - | 41695 | - | Yes | - | - | BOARD CONNECTOR | - | 9 Position | - | - | Power, Wire-to-Board | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | - | - | 3.96 mm | - | compliant | - | - | - | Crimp | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | ||
![]() 46999-0565 Molex | 2477 | - | - | 9 Weeks | - | Matte Tin | - | BOARD | - | - | LOCKING | PEG | FRICTION LOCK | Nylon 66 | 0.38 inch | Straight | - | NOT SPECIFIED | Brass | - | 7680 | - | MOLEX LLC | NYLON | - | - | 46999-0565 | - | + 105 C | - | - 40 C | Through Hole | STRAIGHT | ONE | - | 105 °C | -40 °C | - | - | Active | - | 1.77 | Details | Yes | Solder | - | - | - | - | - | -40 to 105 °C | - | 05566 | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Plug Housing | 4 Position | - | - | Power, Wire-to-Wire | - | Header | - | 8536.69.40.30 | - | - | - | - | - | YES | - | 4.2 mm | 4 | - | - | - | - | compliant | - | 4 | UL | Crimp | COMMERCIAL | - | - | - | 0.38 inch | Pin (Male) | - | - | 0.5 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | - | SOLDER | - | - | - | 2200VAC V | - | - | - | - | 30 Cycles | - | - | - | 14.6784 N | .5004 N | - | BLACK | - | - | - | - | - | - | - | - | - | S0P4 | Wire Housings | - | 0.14 inch | 9.6 mm | - | - | - | 100u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 428171044 0428171044 42817-1044 | - | - | - | Details | - | - | Mini-Fit Sr. | 0.048537 oz | - | - | - | - | Reel | 42817 | - | - | - | - | - | Terminals | - | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | 16 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 14-44-2906 Molex | In Stock | - | - | - | - | Gold | - | CABLE | - | Polyester | LOCKING | - | - | - | 0.599 inch | - | Housing | AU ON NI | Tin | - | 1050 | Plug | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 14-44-2906 | 70475 | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | - | 14442906 70475-1300 0014442906 | Active | Active | 5.74 | Details | Yes | - | C-Grid, SL | - | 250 V | 26 AWG | 26 AWG | - | Tube | 70475 | - | Yes | - | - | BOARD CONNECTOR | Receptacle Housing | 6 Position | - | - | - | 1 Row | - | SL | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | - | - | - | unknown | 1.8 A | - | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 1.8 A | SQ PIN-SKT | 30 mΩ | 26 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | - | - | POLARIZED HOUSING | - | Discrete Wire | - | - | - | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | - | BLACK | - | - | - | - | PREASSEM CONN | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 43459-0025 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | LOCKING | PEG | - | - | - | - | - | NOT SPECIFIED | Brass | - | 280 | - | MOLEX LLC | NYLON | - | - | 43459-0025 | - | - | - | - | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 0434590025 434590025 | Active | - | 5.75 | Details | Yes | - | Mini-Fit BMI | - | - | - | - | - | - | 43459 | - | Yes | - | EAR99 | BOARD CONNECTOR | Power | 18 Position | - | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 16 | - | - | 3.96 mm | - | compliant | - | - | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-0 | Natural | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 15.1232 N | .5004 N | - | NATURAL | - | - | - | - | - | 3.5 mm | - | - | - | S0P18 | Headers | Straight | 0.14 inch | - | - | - | - | - | - | - | ||
![]() 26-60-7051 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | POLARIZED LCK | SPLIT BOARD LOCK | - | - | 0.774 inch | - | - | GOLD | Brass | - | 300 | - | MOLEX LLC | POLYESTER | - | - | 26-60-7051 | - | - | - | - | - | Board Lock | ONE | 1 | 105 °C | -40 °C | - | 26607051 42892-0022 0026607051 | Active | - | 5.77 | Details | Yes | - | KK | 0.078061 oz | 250 V | - | - | - | Bulk | 42892 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Locking | 5 Position | - | - | - | 1 Row | - | STACKED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 5 | - | - | 3.96 mm | - | compliant | 7 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | 0.557 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | - | POLAR PIN POSITION | 1500VDC V | - | - | - | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | - | 11.43 mm | - | 3.3 mm | - | - | - | - | Headers | Right Angle | 0.13 inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 39-00-0146 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Cable | - | BRASS | - | - | - | - | - | - | - | - | - | Tin | US | 8000 | - | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 39-00-0146 | - | - | 600V | - | - | - | - | - | - | - | - | 39000146 5558GS8L 0039000146 | Active | - | 4.82 | Details | Yes | - | Mini-Fit Jr. | 0.016332 oz | 600 V | 22 AWG | 28 AWG | - | Bulk | 5558 | - | Yes | Crimp | EAR99 | Connector, PCB, Pin, Signal | - | - | 105 °C | -40 °C | Power | - | Male | MATING: GOLD OVER NICKEL (50), TERMINATION: TIN/LEAD (100) OVER NICKEL (50) | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | 3.6 mm | compliant | 9 A | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | Tin | CONNECTOR ACCESSORY | - | - | - | 22 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | Low Halogen | Non-Insulated | CRIMP | - | LOOSE | - | CONTACT | 0.035 inch | 0.071 inch | - | Contacts | - | 0.169 inch | - | - | 4.5 mm | 16.8 mm | - | 50 | - | ||
![]() 15-91-0048 Molex | In Stock | - | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Tin | - | 5000 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 15910048 71308-1104N 0015910048 | - | - | - | Details | - | - | C-Grid | 0.009595 oz | 250 V | - | - | - | Tube | 71308 | - | - | - | - | - | Breakaway | 4 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 3 A | - | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43045-6022 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | SPLIT BOARD LOCK | FRICTION LOCK | - | 0.754 inch | - | - | NOT SPECIFIED | Brass | - | 1224 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-6022 | - | - | - | - | - | Through Hole | ONE | - | 105 °C | -40 °C | - | 0430456022 430456022 | Active | - | 5.78 | Details | Yes | - | Micro-Fit 3.0 | - | 600 V | - | - | - | - | 43045 | e3 | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 10 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | YES | - | 3 mm | 10 | - | - | - | - | compliant | 5 A | - | CSA,UL,VDE | Solder Pin | COMMERCIAL | - | - | - | 0.345 inch | Pin (Male) | - | Black | 0.48 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.0064 N | 3.6974 N | - | BLACK | - | - | - | - | - | - | - | - | - | S0P10 | Headers | Right Angle | 0.125 inch | - | - | - | - | 15u inch | - | - | ||
![]() 41791-0896 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2000 | - | MOLEX LLC | - | - | - | 41791-0896 | - | - | - | - | - | Through Hole | - | 1 | - | - | ROHS COMPLIANT | 0417910896 417910896 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | - | 41791 | e3 | - | - | - | BOARD CONNECTOR | Locking | 6 Position | - | - | - | 1 Row | - | FRICTION LOCK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 6 | - | - | 3.96 mm | - | compliant | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 11.43 mm | - | 6.1 mm | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | High Performance Alloy (HPA) | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0444783111 44478-3111 | - | - | - | Details | - | - | Mini-Fit HCS | 0.018950 oz | 600 V | - | - | - | Reel | 44478 | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 11 A | - | - | Crimp | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 15-91-1623 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | 3.09 inch | - | - | NOT SPECIFIED | Tin | - | 324 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-1623 | 71308 | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | 15911623 71308-4262N 0015911623 | Active | Active | 5.73 | Details | Yes | - | C-Grid | 0.157216 oz | 250 V | - | - | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 62 Position | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 62 | Vertical | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 87898-1426 Molex | In Stock | - | - | - | - | Tin | - | - | - | Nylon | - | - | - | - | - | - | - | - | Tin | - | 1848 | - | MOLEX LLC | - | - | - | 87898-1426 | - | + 105 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | 0878981426 | Active | Active | 5.77 | Details | Yes | - | C-Grid, SL | 0.026526 oz | 250 V | - | - | - | Tube | 87898 | - | - | - | - | - | Breakaway | 14 Position | - | - | Board-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | compliant | 3 A | - | - | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 46500-0001 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0465000001 465000001 | - | - | - | Details | - | - | Mini-Fit Jr. | - | 600 V | - | - | - | - | 46500 | - | - | - | - | - | Shrouded | 14 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 90835-0500 Molex | In Stock | - | - | - | - | Silver | - | - | - | Nylon | - | - | - | - | - | - | - | - | Silver | - | 2250 | - | MOLEX LLC | - | - | - | 90835-0500 | - | + 120 C | - | - 20 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 0908350500 | Obsolete | - | 8.67 | Details | Yes | - | RAST 5 | 0.159050 oz | 250 VAC | - | - | - | Tray | 90835 | - | - | - | - | - | Power | 3 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | compliant | 16 A | - | - | IDC | - | - | - | - | - | Socket (Female) | - | Natural | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 26-48-2100 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1600 | - | MOLEX LLC | - | - | - | 26-48-2100 | - | - | - | - | - | - | - | 1 | - | - | - | 26482100 A-41661-A10AE501 0026482100 | Active | - | 5.77 | Details | Yes | - | KK | 0.118803 oz | 250 V | - | - | - | Bulk | 41661 | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 10 Position | - | - | - | 1 Row | - | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 10 | - | - | 3.96 mm | - | unknown | 4.5 A | - | - | Solder Pin | - | - | - | NO | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90130-3330 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | LOCKING | - | - | - | 1.592 inch | - | - | NOT SPECIFIED | Tin | - | 640 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90130-3330 | 90130 | + 125 C | - | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | 0901303330 | Active | Active | 5.4 | Details | Yes | - | C-Grid | 0.134993 oz | 350 VAC/DC | - | - | - | Tray | 90130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 30 Position | - | - | Signal | 2 Row | - | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Right Angle | - | 2.54 mm | - | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 90142-0030 | 0.384 inch | MALE | 94V-0 | Black | 0.515 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 700VAC V | - | - | - | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.114 inch | - | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 70543-0146 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | Phosphor Bronze | - | 1248 | - | MOLEX LLC | - | - | - | 70543-0146 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | 0705430146 705430146 | Active | - | 5.77 | Details | Yes | - | SL | - | - | - | - | - | - | 70543 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 7 Position | - | - | - | 1 Row | - | LATCHED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | - | - | 2.54 mm | - | unknown | - | - | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | 6.1 mm | - | 2.54 mm | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | ||
![]() 90120-0148 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | 2.8 inch | - | - | NOT SPECIFIED | Tin | - | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90120-0148 | - | + 125 C | - | - 55 C | - | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | 0901200148 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.056791 oz | 350 VAC/DC | - | - | - | Tray | 90120 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 28 Position | - | - | - | 1 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 28 | - | - | 2.54 mm | - | compliant | 3 A | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | 94V-0 | Black | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 350VDC V | - | - | - | - | - | - | Gold (Au) | RECTANGULAR | 3.0024 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.114 inch | - | - | - | - | 160u inch | - | UL 94 V-0 |