- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Contact Termination | Terminal Type | Product | Mounting Angle | Features | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1155598 Phoenix Contact | 40 |
| - | Tin | Standard | - | Polyamide (PA) | - | - | - | Copper | 8 | - | - | - | + 50 C | Phoenix Contact | - 10 C | Cable Mount / Free Hanging | Bulk | - | Active | - | - | 1500 VDC | - | - | BBC | Solder | - | Connectors for Energy Storage | 1 Position | Black | - | - | - | - | - | - | - | - | - | - | 80 A | - | - | Wire Wrap | - | - | - | 1 | - | - | Black | - | - | 5 MOhms | - | - | Busbar Clip | Wire Housings | - | - | IP20 | - | - | - | UL 94 V-0 | ||
![]() 1155600 Phoenix Contact | 17 |
| - | Tin | Standard | - | Polyamide (PA) | - | - | - | Copper | 4 | - | - | - | + 50 C | Phoenix Contact | - 10 C | Cable Mount / Free Hanging | Bulk | - | Active | - | - | 1500 VDC | - | - | BBC | Solder | - | Connectors for Energy Storage | 1 Position | Black | - | - | - | - | - | - | - | - | - | - | 160 A | - | - | Wire Wrap | - | - | - | 1 | - | - | Black | - | - | 5 MOhms | - | - | Busbar Clip | Wire Housings | - | - | IP20 | - | - | - | UL 94 V-0 | ||
![]() QX02A-B52APC-F0 JAE Electronics | 41 |
| - | Gold | - | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 1 | - | - | - | - | - | - | Mounting Flange | - | - | - | Details | - | - | - | - | - | - | - | - | 52 Position | - | - | 4 Row | - | - | - | 3.18 mm | - | - | - | - | 5 A | - | - | Crimp | - | - | - | - | - | Pin (Male) | Black | - | - | 1 GOhms | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() DF13-11P-1.25DSA(05) Hirose | 123 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0110-0-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 11 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-11P-1.25DSA(25) Hirose | 50 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 31 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0110-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 11 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-6P-1.25DSA(05) Hirose | 3372 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0105-0-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 6 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-15P-1.25DSA(05) Hirose | 43 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0114-0-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 15 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-3S-1.25C(10) Hirose | 121 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0538-0006-0-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 3 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-14P-1.25DSA(05) Hirose | 45 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0113-8-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 14 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-15P-1.25DSA(25) Hirose | 34 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 23 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0114-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 15 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-3P-1.25DSA(25) Hirose | 583 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 89 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0102-1-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 3 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-9S-1.25C(10) Hirose | 93 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0013-6-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 9 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-2P-1.25DS(25) Hirose | 4267 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 115 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0151-7-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 2 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-2S-1.25C(10) Hirose | 44 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0005-8-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 2 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-12P-1.25DSA(25) Hirose | 65 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 29 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0111-2-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 12 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-9P-1.25DSA(25) Hirose | 67 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 37 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0108-8-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 9 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-7S-1.25C(10) Hirose | 129 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0010-8-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 7 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF14-5S-1.25C(10) Hirose | 131 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0008-6-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 5 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-12P-1.25DSA(05) Hirose | 214 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0111-2-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 12 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | - | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-25S-1.25C(10) Hirose | 290 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0064-7-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 25 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 |