- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Body Material | Board Mounting Option | Panel Mount | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Withdrawl Force-Min | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Stackable | Product | Mounting Angle | Features | Terminal Length | Flammability | IP Rating | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213226-0670 Molex | 28 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213226 | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | Unlatched | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132260670 02132260670 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 V | - | Reel | 213226 | - | - | - | - | - | Receptacle | 6 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1231 Molex | 28 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213226 | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | Unlatched | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132261231 02132261231 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | - | - | - | Receptacle | 12 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1230 Molex | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213226 | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | Unlatched | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132261230 02132261230 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | - | - | - | Receptacle | 12 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213226-1510 Molex | 28 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213226 | - | - | - | - | Copper Alloy | - | 1000 | - | - | - | - | - | - | Unlatched | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132261510 02132261510 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213226 | - | - | - | - | - | Receptacle | 15 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-1410 Molex | In Stock | - | - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | - | Copper Alloy | - | 550 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132281410 02132281410 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Cut Tape | 213228 | - | - | - | - | - | Receptacle | 14 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 505568-1151 Molex | 25 |
| - | Gold | - | - | - | - | - | - | - | - | 505568 | - | - | - | - | - | - | 4800 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | - | - | - | 11 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-1641 Molex | 16 |
| - | Gold | - | - | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | - | - | - | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 213228-2011 Molex | 16 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | - | Copper Alloy | - | 550 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132282011 02132282011 | - | - | - | - | Active | - | - | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213228 | - | - | - | - | - | Receptacle | 20 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-2010 Molex | 16 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | - | Copper Alloy | - | 550 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132282010 02132282010 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Cut Tape | 213228 | - | - | - | - | - | Receptacle | 20 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 505568-1531 Molex | 16 |
| - | Gold | - | - | - | - | - | - | - | - | 505568 | - | - | - | - | - | - | 3600 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | - | - | - | 15 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-1651 Molex | 16 |
| - | Gold | - | - | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 50 VAC/DC | - | - | 505433 | - | - | - | - | - | - | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505448-1291 Molex | 170 | - | - | Gold | Surface Mount, Right Angle | Square | - | - | Polyamide | - | - | - | 505448 | - | Right Angle | Gold | - | Brass | 20(mohm) | 3000 | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | 2 | - | -40C to 105C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 1.25(mm) | 1.25mm | 8.85(mm) | Active | - | Details | - | - | Solder | - | - | 50VDC/50VAC | 50 VAC/DC | -40°C ~ 105°C | Tape and Reel | 505448 | - | - | Solder | - | Header | Shrouded | 12 Position | - | Signal, Wire-to-Board | 2 Row | HDR | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 1.25 mm | - | Right Angle | - | - | 0.352 (8.95mm) | Board to Cable/Wire | All | - | 1.5 A | 0.049 (1.25mm) | Black | - | Solder | - | - | - | Shrouded - 4 Wall | - | 12(POS) | Gold | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | No | Headers | Right Angle | Pick and Place, Solder Retention | - | - | - | 12.1(mm) | - | 3.94µin (0.100µm) | 3.94µin (0.100µm) | 8.95(mm) | UL94 V-0 | - | ||
![]() 505433-3621 Molex | 2117 |
| - | Gold | Surface Mount | Square | - | - | - | - | - | - | 505433 | - | - | Gold | - | Brass | - | 1500 | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 50 VAC/DC | -40°C ~ 105°C | - | 505433 | - | - | Solder | - | Header | Shrouded | 36 Position | - | Signal, Wire-to-Board | 2 Row | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 1.25 mm | - | Vertical | - | - | 0.285 (7.25mm) | Board to Cable/Wire | All | - | 1.5 A | 0.049 (1.25mm) | Black | - | Solder | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | 1.59 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Headers | Straight | Solder Retention | - | - | - | - | - | 15.0µin (0.38µm) | 15.0µin (0.38µm) | - | UL94 V-0 | - | ||
![]() 213228-1831 Molex | 16 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | - | Copper Alloy | - | 550 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132281831 02132281831 | - | - | - | - | Active | - | - | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213228 | - | - | - | - | - | Receptacle | 18 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 213228-2410 Molex | 16 |
| - | Gold | - | - | - | - | Polyamide (PA) | - | - | - | 213228 | - | - | - | - | Copper Alloy | - | 550 | - | - | - | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | 2132282410 02132282410 | - | - | - | - | Active | - | Details | - | - | - | CLIK-Mate | - | - | 100 VAC/DC | - | Reel | 213228 | - | - | - | - | - | Receptacle | 24 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 212514-1008 Molex | 1883 |
| - | - | Free Hanging (In-Line) | - | - | Nylon | Nylon | - | - | No | 212514 | - | Straight | - | - | - | - | 1100 | Molex Mini-Fit Max 212515 Series Socket Crimp Terminals | - | Receptacle | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | - | 2125141008 02125141008 | - | - | 4.2mm | - | Active | - | Details | - | - | - | Mini-Fit Max | - | - | - | - | Bulk | 212514 | - | - | - | - | Receptacle | - | 8 Position | Black | - | 2 Row | Receptacle | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 8 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 4.2 mm | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Wire Housings | Straight | Glow Wire Compliant | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43650-0614 Molex | 8850 | - | - | Gold | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Liquid Crystal Polymer (LCP) | - | FITTING NAIL | - | - | 0.852 inch | - | NOT SPECIFIED | - | Tin | - | 2240 | - | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-0614 | - | - | + 105 C | - | - 40 C | SMD/SMT | ONE | - | 1 | - | 105 °C | -40 °C | - | LEAD FREE | 0436500614 | Active | - | - | - | Active | 2.34 | Details | Yes | Molex MICRO-FIT 3.0 Series, Series Number 43650, 3mm Pitch 6 Way 1 Row Right Angle PCB Header, Solder Termination, 5A | - | Micro-Fit 3.0 | 0.038731 oz | - | 600 V | - | MouseReel | 43650 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 6 Position | - | Power, Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 6 | Right Angle | - | 3 mm | - | - | - | compliant | 8.5 A | - | - | CSA; UL | Solder | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 8.5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | 0.118 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 1500VAC V | 30 Cycles | - | - | RECTANGULAR | 3.0024 N | - | BLACK | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 43650-1216 Molex | In Stock |
| - | Gold | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic (TP) | - | PEG | - | - | 1.561 inch | - | GOLD (15) OVER NICKEL | - | Tin | - | 816 | - | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43650-1216 | - | - | + 105 C | - | - 40 C | Through Hole | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 0436501216 | Active | - | 3mm | - | Active | 1.74 | Details | Yes | Micro-Fit 3.0 Vertical Header, 3.00mm Pitch, Single Row, 12 Circuits, with PCB Polarizing Peg, Gold, Glow-Wire Capable, Black | - | Micro-Fit 3.0 | 0.065821 oz | - | 600 V | - | Tray | 43650 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 12 Position | - | Power, Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 12 | Vertical | - | 3 mm | - | - | - | compliant | 8.5 A | - | - | CSA; UL | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 8.5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | 0.118 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3.0024 N | - | BLACK | - | - | - | - | Headers | Straight | - | 0.125 inch | 94V-0 | - | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-5111 Molex | In Stock | - | - | Tin | BOARD | - | - | - | - | - | - | - | - | 1.1 inch | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 750 | - | - | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 22-28-5111 | 42375 | - | - | - | - | - | ONE | - | 1 | - | 75 °C | - | - | - | 42375-0431 0022285111 | Active | - | - | - | - | 5.21 | Details | Yes | - | - | KK | 0.027443 oz | - | 500 V | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 11 Position | - | - | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 11 | - | - | 2.54 mm | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | - | - | 0.09 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | Headers | Straight | - | 0.135 inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 51052-0700 Molex | 308047 |
| - | - | BOARD | - | - | - | Nylon | Nylon | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1000 | - | Ribbon Cables | - | MOLEX LLC | - | - | - | 51052-0700 | 51052 | - | + 105 C | Molex | - 40 C | STRAIGHT | - | - | 1 | -40C to 105C | - | - | Box | - | 0510520700 | End Of Life | - | - | - | Active | 6.41 | Details | Yes | - | - | - | 0.008713 oz | - | - | - | Bulk | 51052 | - | Yes | - | EAR99 | BOARD CONNECTOR | Cable Holder | 7 Position | Natural | - | 1 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5 mm | 7 | - | - | 2.5 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RIBBON CABLE | - | FEMALE | 94V-2 | Natural | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | SOLDER | - | - | - | Holder | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 |