- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Glow Wire Compliant | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79108-1061 Molex | In Stock | - | - | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 3520 | - | MOLEX LLC | - | - | 79108-1061 | - | + 105 C | - 55 C | - | - | - | - | - | - | - | 0791081061 | Active | Active | 5.33 | Details | - | - | Milli-Grid | 0.023951 oz | - | 125 V | - | Tube | 79108 | - | Yes | - | - | - | - | 24 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | unknown | 1 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70555-0080 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | - | - | 1.236 inch | - | GOLD (30) OVER NICKEL | Tin | - | 680 | - | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | 70555-0080 | 70555 | + 105 C | - 40 C | - | Press Fit | ONE | 1 | 125 °C | -40 °C | N | 0705550080 | Active | Active | 5.43 | Details | Yes | - | SL | - | - | 250 V | - | Tube | 70555 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 11 Position | - | - | - | Signal | 1 Row | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | Right Angle | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.535 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | TIN (75) OVER NICKEL | - | RECTANGULAR | - | - | - | BLACK | 6.1 mm | 3.3 mm | - | - | Headers | Right Angle | 0.13 inch | - | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 26-60-4094 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1800 | - | MOLEX LLC | - | - | 26-60-4094 | - | - | - | - | Through Hole | - | 1 | - | - | ROHS COMPLIANT | 0026604094 26604094 | Active | - | 5.76 | Details | Yes | - | KK | - | - | - | - | - | 41791 | e3 | - | - | - | BOARD CONNECTOR | Locking | 9 Position | - | - | - | - | 1 Row | - | FRICTION LOCK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 9 | - | 3.96 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 11.43 mm | 3.56 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | ||
![]() 15-45-3508 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | Liquid Crystal Polymer (LCP) | - | SOLDER HOLDING POSTS | - | - | - | 0.399 inch | - | NOT SPECIFIED | Tin | MX | 1440 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | ACTIVE (Last Updated: 2 years ago) | 15-45-3508 | 71395 | + 105 C | - 40 C | - | Mounting Peg | ONE | 2 | 105 °C | -40 °C | - | 15453508 71395-0108 0015453508 | Active | Active | 5.46 | Details | Yes | - | C-Grid | 0.023951 oz | - | 250 V | - | Tray | 71395 | - | Yes | Solder | EAR99 | Receptacle, Socket | Receptacle | 8 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Female | HIGH PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Vertical | 2.54 mm | 5.05 mm | compliant | 2.5 A | UL | Solder | COMMERCIAL | 2 | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | 8 | 250 V | SURFACE MOUNT | Tin | - | 1500VAC V | - | 50 Cycles | - | - | 250 V | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 3.05 mm | - | - | Headers | Straight | - | - | - | 94V-0 | 10.13 mm | 15u inch | UL 94 V-0 | ||
![]() 87834-0819 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polyester | GUIDE SLOT | PEG | LOCKING | - | - | 0.7 inch | - | AU ON NI | Tin | SG | 1440 | - | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 87834-0819 | - | + 120 C | - 55 C | - | Through Hole | ONE | 2 | 120 °C | -55 °C | - | 0878340819 | Active | - | 2.34 | Details | Yes | - | C-Grid | 0.051923 oz | 250 V | 250 VDC | - | Tray | 87834 | e3 | - | Through Hole | - | BOARD CONNECTOR | Shrouded | 8 Position | 120 °C | -55 °C | - | Signal, Wire-to-Board | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 8 | Vertical | 2.54 mm | - | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 8 | RECTANGULAR | - | 0.35 inch | Pin (Male) | - | Natural | 3.43 mm | 0.365 inch | 2.5 A | SQ PIN-SKT | - | 12000000000 Ω | 2.54 mm | 0.1 inch | - | 8 | - | SOLDER | Tin | POLARIZED HOUSING | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | 250 V | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 3.43 mm | Non-compliant | - | Headers | Straight | 0.135 inch | - | - | - | - | 5u inch | UL 94 V-0 | ||
![]() 87758-2617 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | LOCKING | - | - | - | - | 1.02 inch | - | GOLD (30) OVER NICKEL | Tin | - | 1500 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87758-2617 | 87758 | + 105 C | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | 0877582617 | Active | - | 5.37 | Details | Yes | - | Milli-Grid | 0.020635 oz | - | 125 V | - | Tray | 87758 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 26 Position | - | - | - | - | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 26 | - | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | - | - | 0.059 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | Headers | Straight | 0.102 inch | - | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 26-60-5180 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | FRICTION LOCK | - | LOCKING | - | - | 2.802 inch | - | TIN (200) OVER NICKEL | Brass | - | 300 | - | MOLEX LLC | POLYESTER | - | 26-60-5180 | - | + 80 C | - 40 C | - | Through Hole | ONE | 1 | - | - | - | 26605180 41792-0018 0026605180 | Active | Active | 1.92 | In Transition | Yes | - | KK | 0.300323 oz | - | 250 V | - | Bulk | 41792 | e3 | Yes | - | - | BOARD CONNECTOR | Locking | 18 Position | - | - | - | Power, Wire-to-Board | 1 Row | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 18 | Right Angle | 3.96 mm | - | compliant | 7 A | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | Natural | - | 0.659 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 15.568 N | 3.9754 N | - | NATURAL | 11.43 mm | 3.96 mm | - | S0P18 | Headers | Right Angle | 0.156 inch | - | - | 94V-0 | - | 60u inch | UL 94 V-0 | ||
![]() 15-91-1703 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | - | 3.49 inch | - | NOT SPECIFIED | Tin | - | 324 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-1703 | 71308 | + 105 C | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | 0015911703 | Active | - | 5.73 | Details | Yes | - | C-Grid | 0.142472 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 70 Position | - | - | - | - | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 70 | - | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 15-91-0168 Molex | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Tin | - | 1404 | - | - | - | - | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 15910168 71308-1116N 0015910168 | - | - | - | Details | - | - | C-Grid | 0.137357 oz | - | 250 V | - | Tube | 71308 | - | - | - | - | - | Breakaway | 16 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-62-3123 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | - | - | - | - | - | 1.866 inch | - | NOT SPECIFIED | Brass | - | 125 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-62-3123 | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 0026623123 26623123 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | 41772 | - | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 12 Position | - | - | - | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 11 | - | 3.96 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.13 inch | Pin (Male) | 94V-0 | - | - | 0.25 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | 100 Cycles | - | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | WHITE | 14.86 mm | 3.56 mm | - | - | Headers | Right Angle | 0.14 inch | - | - | - | - | 200u inch | - | ||
![]() 87831-1029 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 3360 | - | MOLEX LLC | - | - | 87831-1029 | 87831 | + 105 C | - 55 C | - | Mounting Peg | - | 2 | - | - | - | 0878311029 | Active | Active | 5.45 | Details | Yes | - | Milli-Grid | 0.016543 oz | - | 125 V | - | Tube | 87831 | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | Signal | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | Vertical | 2 mm | - | compliant | 2 A | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | 2 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | 2.5 mm | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 90160-0112 Molex | In Stock | - | - | - | - | - | - | CABLE | Polyphenylene Oxide (PPO) | LOCKING MECH | - | - | No | - | 0.788 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 500 | - | MOLEX LLC | POLYPHENYLENE OXIDE | - | 90160-0112 | 90160 | + 105 C | - 55 C | - | Cable Mount / Free Hanging | - | 2 | 105 °C | -55 °C | - | 0901600112 | Active | - | 4.89 | Details | Yes | - | C-Grid | 0.032911 oz | - | - | - | Bulk | 90160 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 12 Position | - | - | Black | Signal, Wire-to-Board | 2 Row | Receptacle | C-GRID III, COMPATIBLE CONTACTS: 90119-0109; 90119-0110, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | - | - | - | compliant | - | UL, CSA | Crimp | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.284 inch | Socket (Female) | 94V-1 | Black | - | 0.6 inch | - | - | - | 1000000000 Ω | - | 0.1 inch | PLUG | - | - | CRIMP | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 87833-1436 Molex | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | Nylon | LOCKING | - | - | - | - | - | - | AU ON NI | Phosphor Bronze | - | 32 | - | MOLEX LLC | NYLON | - | 87833-1436 | 87833 | + 105 C | - 55 C | - | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 878331436 0878331436 | Active | - | 5.75 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | - | - | - | Signal, Wire-to-Board | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2 mm | 14 | - | 2.0066 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.248 inch | Pin (Male) | - | Black | - | - | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | 0.079 inch | - | - | - | SOLDER | - | - | - | 2.0066 mm | - | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.6 mm | 3.5 mm | - | - | Headers | Right Angle | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-6182 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-6182 | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286182 42376-0053 0022286182 | Active | Active | 5.77 | Details | Yes | - | KK | 0.046985 oz | - | 500 V | - | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 18 Position | - | - | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | - | RECTANGULAR | - | - | - | - | 9.17 mm | 3.05 mm | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 90120-0792 Molex | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polyester | - | - | - | - | Polyester | 3.2 inch | Straight | NOT SPECIFIED | Brass | SK | 360 | - | MOLEX LLC | GLASS FILLED POLYESTER | ACTIVE (Last Updated: 2 years ago) | 90120-0792 | - | + 125 C | - 55 C | Through Hole | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | 0901200792 | Active | - | 5.77 | Details | Yes | Solder | C-Grid | 0.064904 oz | - | 350 VAC/DC | -55 to 125 °C | Tray | 90120 | e4 | Yes | Solder | EAR99 | Male Pin | Breakaway | 32 Position | 125 °C | -55 °C | Black | - | 1 Row | Header | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | 2.54 mm | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | 32 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | 30 | 350 V | SOLDER | Nickel | - | 350VDC V | - | - | - | Gold (Au) | 350 V | RECTANGULAR | .973 N | .1946 N | - | BLACK | - | - | - | - | Headers | Straight | 0.114 inch | 6.7564 mm | 81.28 mm | - | 81.28 mm | 15u inch | UL 94 V-0 | ||
![]() 15-80-1063 Molex | 1900 | - | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | GUIDE SLOT | - | LOCKING | - | - | 0.412 inch | - | AU ON NI | Tin | - | 864 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-80-1063 | 70567 | + 105 C | - 55 C | - | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 15801063 70567-0477 0015801063 | Active | Active | 5.74 | Details | Yes | - | C-Grid | 0.057602 oz | - | 250 VDC | - | Tube | 70567 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 6 Position | - | - | - | Signal | 2 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 6 | Vertical | 2.54 mm | - | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.405 inch | Pin (Male) | - | Black | - | 0.475 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VDC V | 2.54 mm | 50 Cycles | - | TIN OVER NICKEL | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 8 mm | 3.3 mm | - | - | Headers | Straight | 0.13 inch | - | - | - | - | 15u inch | - | ||
![]() 70543-0248 Molex | In Stock | - | - | - | - | Tin | Through Hole | BOARD | Polyester | - | - | - | - | - | - | - | TIN (150) OVER NICKEL | Phosphor Bronze | - | 3456 | - | MOLEX LLC | - | - | 70543-0248 | - | + 105 C | - 40 C | - | Through Hole | - | 1 | - | - | - | 0705430248 705430248 | Active | - | 4.92 | Details | Yes | - | SL | - | - | - | - | Bulk | 70543 | e3 | Yes | Solder | - | Male Pin | Shrouded | 2 Position | 105 °C | -40 °C | Black | Signal, Wire-to-Board | 1 Row | - | LATCHED | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Straight | 2.54 mm | 6.6 mm | compliant | - | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | - | - | - | - | 30 mΩ | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 6.1 mm | 4.06 mm | - | - | Headers | Straight | - | 6.096 mm | - | - | 7.37 mm | - | - | ||
![]() 74164-0038 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 243 | - | MOLEX LLC | - | - | 74164-0038 | - | + 105 C | - 40 C | - | Mounting Peg | - | 2 | - | - | - | 0741640038 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.293268 oz | - | 250 V | - | Tube | 74164 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 38 Position | - | - | - | Board-to-Board, Signal | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Right Angle | 2.54 mm | - | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 38-00-7084 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 1200 | - | MOLEX LLC | - | - | 38-00-7084 | - | - | - | - | Through Hole | - | 1 | - | - | - | 38007084 2599M09A03 0038007084 | Active | - | 5.77 | Details | Yes | - | KK | 0.079825 oz | - | 250 V | - | Bulk | 2599 | e3 | - | - | - | BOARD CONNECTOR | Polarized | 8 Position | - | - | - | - | 1 Row | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.08 mm | 9 | - | 5.08 mm | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-2 | Natural | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 15-91-2600 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 2.99 inch | - | NOT SPECIFIED | Tin | - | 378 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-2600 | 71308 | + 105 C | - 40 C | - | SMD/SMT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 15912600 71308-0060 0015912600 | Active | Active | 5.73 | Details | Yes | - | C-Grid | 0.123565 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 60 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | Vertical | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | 7859 | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | 150u inch | UL 94 V-0 |