- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Terminal Gender | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42377-0788 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | 1.1 inch | - | NOT SPECIFIED | Brass | 750 | - | MOLEX LLC | GLASS FILLED NYLON | Unlatched | 42377-0788 | - | - | - | - | Through Hole | ONE | 1 | - | - | - | 75 °C | - | - | ROHS COMPLIANT | 0423770788 423770788 | Active | - | - | - | - | 4.92 | Details | Yes | - | - | KK | 0.026279 oz | - | 500 V | - | 42377 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 11 Position | - | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.15 inch | 4 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | 1.946 N | .556 N | - | - | BLACK | 3.4 mm | 5.08 mm | - | - | - | Headers | Right Angle | 0.2 inch | - | - | - | 150u inch | - | UL 94 V-0 | ||
![]() 71973-1006 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | - | 0.858 inch | - | NOT SPECIFIED | Tin | 1152 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 71973-1006 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731006 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.058484 oz | - | 250 V | Tube | 71973 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 12 Position | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | - | BLACK | - | 3.05 mm | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 71973-1018 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | - | - | 2.058 inch | - | NOT SPECIFIED | Tin | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 71973-1018 | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | 2 | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731018 | Active | - | - | - | Active | 5.47 | Details | Yes | - | - | C-Grid | 0.154253 oz | - | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 36 Position | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 71308-5478 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | 270 | - | MOLEX LLC | - | - | 713085478 | - | + 105 C | - | - 40 C | - | - | 2 | - | - | - | - | - | - | - | 0713085478 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.179791 oz | - | 250 V | Tube | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | 78 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 78 | Vertical | 2.54 mm | - | compliant | 3 A | - | Solder | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 75101-0001 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | Copper Alloy | 1200 | - | MOLEX LLC | - | - | 75101-0001 | 75101 | + 75 C | - | 0 C | Kinked Pin | - | 2 | - | - | - | - | - | - | ROHS COMPLIANT | 0751010001 | Active | - | - | - | - | 5.76 | Details | Yes | - | - | C-Grid | 0.042893 oz | - | 250 V | Tube | 75101 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 6 Position | - | - | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | PRESS FIT | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | 8 mm | 4.4 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-8051 Molex | In Stock |
| - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | 0.5 inch | - | TIN (100) OVER NICKEL | Tin | 1500 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8051 | - | - | - | - | Through Hole | ONE | 1 | - | - | - | 75 °C | - | - | ROHS COMPLIANT | 22288051 42377-0040 0022288051 | Active | - | - | - | Active | 1.1 | Details | Yes | Headers & Wire Housings 2.54MM BREAKAWAY RA 5 CKT Tin | - | KK | 0.013686 oz | - | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 5 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | 8.23 mm | 3.05 mm | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 75100-0075 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | Nylon | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | 480 | - | MOLEX LLC | - | - | 75100-0075 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | - | - | - | 0751000075 751000075 | Active | - | - | - | - | 5.64 | Details | No | - | - | C-Grid | - | - | - | - | 75100 | e3 | Yes | Solder | - | Male Pin | Shrouded | 24 | Black | - | 2 | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | Straight | 2.54 mm | 13.59 mm | compliant | - | - | - | - | - | 24 | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | PRESS FIT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | 40.64 mm | - | - | - | ||
![]() 70543-0129 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | LATCH | - | - | - | 2.6 inch | - | GOLD (30) OVER NICKEL | Tin | 384 | - | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | 70543-0129 | - | + 105 C | - | - 40 C | - | ONE | 1 | - | - | - | 125 °C | -40 °C | - | - | 0705430129 | Active | - | - | - | Active | 5.44 | Details | Yes | - | - | SL | - | - | 250 V | Tube | 70543 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 25 Position | - | Signal | 1 Row | - | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Vertical | 2.54 mm | - | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | MALE | 94V-0 | Black | - | 0.465 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 600VAC V | - | - | 50 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | Headers | Straight | 0.13 inch | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 22-28-9130 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | Tin | 750 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-9130 | - | - | - | - | - | ONE | 1 | - | - | - | 75 °C | - | - | ROHS COMPLIANT | 22289130 42377-0153 0022289130 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.035909 oz | - | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 13 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.135 inch | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 43693-0007 Molex | In Stock | - | - | - | Tin | - | BOARD | POLYAMIDE66 | Nylon | - | LOCKING | - | - | - | 2.244 inch | - | NOT SPECIFIED | Brass | 200 | - | MOLEX LLC | NYLON | - | 43693-0007 | - | - | - | - | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0436930007 436930007 | Obsolete | - | - | - | - | 5.83 | Details | Yes | - | - | Mini-Fit BMI | - | - | - | - | 43693 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 24 Position | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | - | 4.191 mm | - | unknown | - | CSA,TUV,UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Natural | NO | 0.551 inch | 7 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 4.191 mm | 30 Cycles | - | - | RECTANGULAR | 15.1232 N | 1.0008 N | 0.165 inch | - | NATURAL | - | - | - | - | - | Headers | Straight | 0.15 inch | - | - | - | 100u inch | - | - | ||
![]() 26-65-5060 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Polyester | - | LATCH | SOLDER HOLDING POSTS | PLASTIC | - | 0.93 inch | - | GOLD | Brass | 2000 | - | MOLEX LLC | POLYESTER | - | 26-65-5060 | - | - | - | - | Press Fit | ONE | 1 | - | - | - | 105 °C | -40 °C | - | - | 26655060 42492-0023 0026655060 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.099614 oz | - | 250 V | Bulk | 42492 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Locking | 6 Position | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 6 | - | 3.96 mm | - | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | - | 0.682 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 1500VAC V | - | - | - | - | Gold (Au) | RECTANGULAR | - | .834 N | - | - | - | 11.43 mm | 3.96 mm | - | - | - | Headers | Right Angle | 0.156 inch | - | - | - | 20u inch | - | UL 94 V-0 | ||
![]() 71973-0313 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | LOCKING | - | - | - | 1.295 inch | - | NOT SPECIFIED | Tin | 768 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 71973-0313 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730313 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.090337 oz | - | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 26 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | Black | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 43020-1810 Molex | In Stock | - | - | 10 Weeks | - | - | CABLE | - | Nylon | - | LOCKING | - | - | No | 1.096 inch | - | - | - | 600 | Male | MOLEX LLC | NYLON | - | 43020-1810 | 43020 | + 105 C | - | - 40 C | Panel Mount | ONE | - | - | - | - | 105 °C | -40 °C | - | - | 430201810 0430201810 | Active | - | - | - | - | 2.34 | Details | Yes | - | - | Micro-Fit 3.0 | 0.077603 oz | - | - | - | 43020 | - | - | - | EAR99 | BOARD CONNECTOR | Plug Housing | 18 Position | Black | Power, Wire-to-Wire | 2 Row | Plug | - | 8536.69.40.40 | - | - | - | - | Pin (Male) | YES | - | 3 mm | 18 | - | - | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | - | - | Pin (Male) | - | Black | - | 0.665 inch | 2.5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | 8.0064 N | 3.5584 N | - | - | BLACK | - | - | - | - | S0P18 | Wire Housings | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-28-8221 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 2.2 inch | - | TIN (100) OVER NICKEL | Tin | 375 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-8221 | - | - | - | - | - | ONE | 1 | - | - | - | 75 °C | - | - | ROHS COMPLIANT | 22288221 42377-0057 0022288221 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | KK | 0.069137 oz | - | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 71349-2082 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | PEG | LOCKING | - | 1.88 inch | - | GOLD (30) | Tin | 297 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 71349-2082 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0713492082 | Active | - | - | - | Active | 5.44 | Details | Yes | - | - | C-Grid | 0.206705 oz | - | 250 V | Tube | 71349 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 32 Position | - | Signal | 2 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | 2.54 mm | - | compliant | 3 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | MALE | 94V-0 | Black | - | 0.475 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 600VAC V | - | 5.0038 mm | 50 Cycles | - | Gold (Au) | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | 30u inch | - | UL 94 V-0 | ||
![]() 08-50-0400 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 42000 | - | MOLEX LLC | - | - | 08-50-0400 | 2161 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8500400 | Obsolete | - | - | - | - | 5.69 | Details | Yes | - | - | KK | - | - | - | - | 2106 | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | - | - | MALE | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 22-28-9200 Molex | In Stock | - | - | - | Tin | - | BOARD | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | 375 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-9200 | - | - | - | - | - | ONE | 1 | - | - | - | 75 °C | - | - | ROHS COMPLIANT | 42377-0160 0022289200 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.060812 oz | - | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | - | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | - | - | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.135 inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-04-5101 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | - | TIN (200) OVER COPPER | - | 4000 | - | MOLEX LLC | - | - | 22-04-5101 | - | - | - | - | Through Hole | - | 1 | - | - | - | - | - | - | - | 0022045101 22045101 | Active | - | - | - | - | 5.77 | Details | - | - | - | KK | - | - | - | - | 6373 | e3 | - | - | - | BOARD CONNECTOR | Locking | 10 Position | - | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | - | unknown | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | - | - | - | 7.49 mm | 3.56 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | 501930-1100 | - | - | - | - | - | - | Details | - | - | - | Duo-Clasp | 0.000580 oz | - | 50 V | Cut Tape | 501930 | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 28 AWG to 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 43810-0022 Molex | In Stock | - | - | - | Gold | - | BOARD | PA46 | Nylon | 24 | - | SOLDERABLE RETENTION CLIPS | - | - | 2.394 inch | Right Angle | GOLD (30) OVER NICKEL | Tin | 120 | - | MOLEX LLC | NYLON | - | 43810-0022 | - | + 105 C | Molex | - 40 C | Board Lock | ONE | 2 | -40C to 105C | 105C | -40C | 105 °C | -40 °C | Box | - | 0438100022 | Active | 4.2(mm) | 20.69(mm) | Not Required(mm) | Active | 1.51 | Details | Yes | - | Solder | Mini-Fit SMC | 0.452777 oz | 600VDC/600VAC | 600 VAC/DC | Tray | 43810 | e4 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 24 Position | - | Board-to-Board | 2 Row | HDR | MINI-FIT SMC | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | Right Angle | 4.191 mm | - | compliant | 13 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | 24(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Black | NO | 0.803 inch | 6 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 1(Port) | 5.5118 mm | 30 Cycles | - | GOLD (30) OVER NICKEL | RECTANGULAR | 6.672 N | 3.1136 N | - | - | BLACK | - | 3.12 mm | 13/Contact(A) | - | - | Headers | Right Angle | 0.123 inch | 94V-0 | 60.81(mm) | - | 30u inch | 15(mm) | UL 94 V-0 |