- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89-00-0061 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0089000061 89000061 | - | - | - | Details | - | - | KK | - | - | - | - | - | 2766 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 35318-1220 Molex | 10 |
| - | - | - | Tin | - | BOARD | POLYAMIDE66 | Nylon | LOCKING | - | FRICTION LOCK | 1.205 inch | - | TIN (200) | Tin | - | 250 | - | MOLEX LLC | NYLON | - | - | 35318-1220 | - | + 105 C | - 40 C | Through Hole | ONE | - | 105 °C | -40 °C | - | 0353181220 | Active | Active | 1.09 | Details | Yes | Headers & Wire Housings MINIFIT HDER WO EARS 12CK 353181220 | Mini-Fit | 0.147198 oz | 250 V | - | - | Bulk | 35318 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 12 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 12 | Right Angle | - | - | compliant | 13 A | CSA, UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.377 inch | Pin (Male) | 94V-2 | Natural | NO | 0.763 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | - | 30 Cycles | - | Tin (Sn) | - | - | - | - | NATURAL | 5.3 mm | 4 mm | S0P12 | Headers | Right Angle | 0.245 inch | - | 94V-2 | - | 200u inch | - | UL 94 V-2 | ||
![]() 87263-1437 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 3000 | - | MOLEX LLC | - | - | - | 87263-1437 | - | - | - | STRAIGHT | - | 2 | - | - | - | 0872631437 872631437 | Active | - | 5.67 | Details | Yes | - | Milli-Grid | - | - | - | - | Reel | 87263 | e3 | - | - | - | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 14 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | ||
![]() 90814-3922 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | PEG | - | - | - | NOT SPECIFIED | Brass | - | 1200 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 90814-3922 | 90814 | + 105 C | - 40 C | Mounting Peg | ONE | 2 | 105 °C | -40 °C | - | 0908143922 | Active | - | 5.75 | Details | Yes | - | Picoflex | 0.037461 oz | 250 VAC/DC | - | - | Reel | 90814 | - | Yes | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 22 Position | - | - | - | - | 1 Row | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 22 | - | 1.27 mm | - | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BEIGE | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-03-4099 Molex | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | NOT SPECIFIED | - | - | 1500 | - | MOLEX LLC | NYLON | - | - | 26-03-4099 | 6442 | - | - | STRAIGHT | ONE | 1 | - | - | - | 0026034099 26034099 | Active | - | 5.75 | Details | Yes | - | KK | - | - | - | - | - | 6442 | - | - | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7 | - | - | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | - | - | 0.26 inch | FEMALE | 94V-2 | - | - | 0.67 inch | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | - | - | - | CRIMP | - | - | 1000VAC V | - | - | 25 Cycles | - | - | - | - | - | - | NATURAL | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0500988000 50098-8000 | - | - | - | Details | - | - | Board-in | 0.002169 oz | 250 V | - | - | Reel | 50098 | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 22 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 75102-0081 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | 0.39 inch | - | NOT SPECIFIED | Tin | - | 2500 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 75102-0081 | - | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0751020081 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.019330 oz | 250 V | - | - | Bulk | 75102 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | - | - | - | 2 Row | WITH BAG PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | PRESS FIT | - | - | 600VAC V | - | 2.54 mm | 25 Cycles | - | - | RECTANGULAR | 2.0016 N | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | 0.187 inch | - | - | - | 200u inch | - | UL 94 V-0 | ||
![]() 71973-1019 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 2.158 inch | - | NOT SPECIFIED | Tin | - | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 71973-1019 | 71973 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731019 | Active | Active | 5.75 | Details | Yes | - | C-Grid | 0.161061 oz | 250 V | - | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 38 Position | - | - | - | Board-to-Board | 2 Row | FLANGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | 3.05 mm | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | 15u inch | - | UL 94 V-0 | ||
![]() 87937-0802 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Nylon | LOCKING | - | - | 0.8 inch | - | SN ON NI | Copper Alloy | - | 1050 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 87937-0802 | - | + 105 C | - 55 C | Through Hole | ONE | 1 | 105 °C | -55 °C | - | 0879370802 | Active | - | 5.77 | Details | Yes | - | KK | 0.027408 oz | 250 V | - | - | Tray | 87937 | - | - | - | EAR99 | BOARD STACKING CONNECTOR | Breakaway | 8 Position | - | - | - | - | 1 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54 mm | 8 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.099 inch | Pin (Male) | - | Black | - | 0.433 inch | 3 A | SQ PIN-SKT | - | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 500VAC V | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | 3.78 mm | 3.76 mm | - | Headers | Straight | 0.148 inch | - | - | - | 100u inch | - | UL 94 V-0 | ||
![]() 43650-1027 Molex | 14 |
| - | - | - | Tin | - | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | POLARIZED LCK | PEG | LOCKING | 1.325 inch | - | SN | Tin | - | 918 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | - | 43650-1027 | - | + 105 C | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 0436501027 | Active | Active | 2.34 | Details | Yes | - | Micro-Fit 3.0 | 0.056403 oz | 600 V | - | - | Tray | 43650 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 10 Position | - | - | - | Power, Wire-to-Board | 1 Row | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 10 | Vertical | 2.9972 mm | - | compliant | 8.5 A | CSA, UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | 8.5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | - | 30 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | - | 3.614 N | - | BLACK | - | 3.18 mm | - | Headers | Straight | 0.125 inch | - | 94V-0 | - | 100u inch | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0428150032 42815-0032 | - | - | - | Details | - | - | Mini-Fit Sr. | 0.053969 oz | 600 V | - | - | Cut Tape | 42815 | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 50 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 15-45-3448 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | SOLDER HOLDING POSTS | - | 2.399 inch | - | NOT SPECIFIED | Tin | - | 240 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-45-3448 | 71395 | + 105 C | - 40 C | Mounting Peg | ONE | 2 | 105 °C | -40 °C | - | 0015453448 | Active | Active | 5.76 | Details | Yes | - | C-Grid | - | 250 V | - | - | Reel | 71395 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 48 Position | - | - | - | Board-to-Board | 2 Row | HIGH PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 48 | Vertical | 2.54 mm | - | unknown | 2.5 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | - | - | 0.34 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | SURFACE MOUNT | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | 94V-0 | - | 150u inch | - | UL 94 V-0 | ||
![]() 90120-0150 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | 3 inch | - | NOT SPECIFIED | Tin | - | 360 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90120-0150 | - | + 125 C | - 55 C | STRAIGHT | ONE | 1 | 125 °C | -55 °C | LEAD FREE | 0901200150 | Active | - | 5.77 | Details | Yes | - | C-Grid | 0.060848 oz | 350 VAC/DC | - | - | Tray | 90120 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 30 Position | - | - | - | - | 1 Row | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | MALE | 94V-0 | Black | - | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 350VDC V | - | - | - | - | Gold (Au) | RECTANGULAR | 3.0024 N | .1946 N | - | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | - | - | 160u inch | - | UL 94 V-0 | ||
![]() 71973-1213 Molex | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | - | LOCKING | - | - | 1.558 inch | - | NOT SPECIFIED | Tin | - | 624 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 71973-1213 | 71973 | + 105 C | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731213 | Active | - | 5.75 | Details | Yes | - | C-Grid | 0.120249 oz | 250 V | - | - | - | 71973 | - | - | - | - | BOARD CONNECTOR | Socket Assembly | 26 Position | - | - | - | - | 2 Row | FLANGE | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | - | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | 0.12 inch | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43650-1118 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | Thermoplastic (TP) | - | SOLDERABLE RETENTION CLIPS | - | 1.443 inch | - | TIN (100) OVER NICKEL | Tin | - | 816 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43650-1118 | - | + 105 C | - 40 C | Press Fit | ONE | 1 | 105 °C | -40 °C | - | 0436501118 | Active | Active | 5.77 | Details | Yes | - | Micro-Fit 3.0 | 0.064234 oz | 600 V | - | - | Tray | 43650 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Power | 11 Position | - | - | - | Power | 1 Row | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 11 | Vertical | 3 mm | - | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | Pin (Male) | 94V-0 | Black | - | 0.39 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 11.5648 N | 3.0024 N | - | BLACK | - | - | - | Headers | Straight | 0.125 inch | - | 94V-0 | - | 100u inch | - | UL 94 V-0 | ||
![]() 87381-3094 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 18 | - | MOLEX LLC | - | - | - | 87381-3094 | - | - | - | STRAIGHT | - | 2 | - | - | - | 0873813094 873813094 | Active | - | 5.77 | Details | Yes | - | Milli-Grid | - | - | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | ||
![]() 74162-0256 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Thermoplastic | - | - | - | - | - | - | Tin | MY | 189 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0741620256 | - | Active | - | Details | - | - | - | 0.389213 oz | 250 V | - | - | Tube | - | - | - | Solder | - | Male Pin, Receptacle | Shrouded | 56 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | - | - | Latch | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 16.23 mm | - | 2.5 A | - | Solder Pin | - | - | 56 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 52 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 8.001 mm | 94V-0 | 73.97 mm | - | No | UL 94 V-0 | ||
![]() 44914-6602 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LOCKING | - | - | - | - | AU ON NI | Tin | - | 792 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 44914-6602 | 44914 | + 105 C | - 40 C | - | ONE | 2 | - | - | - | 0449146602 | Active | - | 5.76 | Details | Yes | - | Micro-Fit 3.0 | 0.076897 oz | 600 V | - | - | Tray | 44914 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 16 Position | - | - | - | - | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 3 mm | 16 | - | 2.9972 mm | - | compliant | 8.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.29 inch | - | - | Black | - | 0.39 inch | - | - | - | - | - | 3 mm | 0.118 inch | - | - | PRESS FIT | - | POLARIZED HOUSING | - | - | 2.9972 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.118 inch | BLACK | - | - | - | Headers | Straight | 0.125 inch | - | - | - | 15u inch | - | UL 94 V-0 | ||
![]() 14-60-0113 Molex | In Stock | - | - | - | - | Tin | - | CABLE | - | Polyester | LOCKING | - | - | 1.099 inch | Housing | SN-PB ON NI | Tin | - | 570 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 14-60-0113 | 70400 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | - | 14600113 70400-0185 0014600113 | Active | Active | 5.72 | Details | Yes | - | C-Grid, SL | - | 250 V | 26 AWG | 26 AWG | Tube | 70400 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 11 Position | - | - | - | - | 1 Row | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | - | - | - | unknown | 1.8 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | 1.8 A | SQ PIN-SKT | 30 mΩ | 26 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | - | IDC | - | POLARIZED HOUSING | - | Discrete Wire | - | 25 Cycles | - | GOLD | RECTANGULAR | 2.224 N | - | - | BLACK | - | - | - | Wire Housings | Straight | - | - | - | - | 150u inch | - | UL 94 V-0 | ||
![]() 87831-4431 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING MECH | - | - | 1.837 inch | - | NOT SPECIFIED | Tin | - | 1100 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87831-4431 | - | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | 0878314431 | Active | Active | 5.77 | Details | Yes | - | Milli-Grid | 0.067832 oz | 125 V | - | - | Tube | 87831 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 44 Position | - | - | - | Signal | 2 Row | ROHS COMPLIANT & TUBE PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | Black | - | 0.252 inch | 2 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | 2.0066 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | 0.098 inch | - | 94V-0 | - | 15u inch | - | UL 94 V-0 |