- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87833-0633 Molex | 139 | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | Tin | - | 62 | - | - | - | - | - | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | 0878330633 | - | 2mm | Active | - | Details | - | Milli-Grid | 0.012663 oz | 125 V | Tube | 87833 | - | - | - | - | - | Shrouded | 6 Position | - | - | - | Signal, Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 87760-3038 Molex | In Stock | - | - | Tin | - | BOARD | - | Thermoplastic | LOCKING | - | - | 1.181 inch | NOT SPECIFIED | Phosphor Bronze | - | 400 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87760-3038 | 87760 | + 105 C | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0877603038 | Active | - | Active | 5.75 | Details | Yes | Milli-Grid | 0.168539 oz | 125 V | Tray | 87760 | - | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 30 Position | - | - | - | Board-to-Board | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 30 | Right Angle | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.169 inch | Pin (Male) | 94V-0 | Black | - | 0.157 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 2.0066 mm | - | - | TIN OVER NICKEL | RECTANGULAR | 0.079 inch | BLACK | 3.06 mm | 2.6 mm | Headers | Right Angle | 0.102 inch | - | 94V-0 | - | 100u inch | UL 94 V-0 | ||
![]() 74099-2010 Molex | In Stock | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | LOCKING | 1.1 inch | GOLD (30) OVER NICKEL | Tin | - | 912 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 74099-2010 | 74099 | + 105 C | - 40 C | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | 0740992010 | Active | - | - | 5.75 | Details | Yes | SL | 0.067197 oz | 250 V | Tube | 74099 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | - | 1 Row | - | WITH TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | STAGGERED | - | 0.26 inch | Pin (Male) | 94V-0 | Black | - | 0.522 inch | 3 A | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | 800VAC V | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | - | BLACK | 6.1 mm | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 503948055 0503948055 50394-8055 | - | - | - | - | Details | - | Milli-Grid | 0.000862 oz | - | Bulk | 50394 | - | - | - | - | - | Terminals | - | - | - | - | Signal, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 433753001 0433753001 43375-3001 | - | - | - | - | Details | - | Sabre | 0.012170 oz | - | Reel | 43375 | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 15-91-1222 Molex | In Stock | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | 1.09 inch | NOT SPECIFIED | Tin | - | 1026 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-1222 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 15911222 71308-4122N 0015911222 | Active | - | Active | 5.42 | Details | Yes | C-Grid | 0.048502 oz | 250 V | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 22 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | 0.1 inch | BLACK | - | - | Headers | Straight | - | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 71764-0320 Molex | In Stock | - | - | Tin | - | BOARD | - | Thermoplastic | LOCKING | - | - | 1 inch | NOT SPECIFIED | Tin | - | 840 | - | MOLEX LLC | THERMOPLASTIC | - | 71764-0320 | - | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0717640320 | Active | - | - | 5.77 | Details | Yes | C-Grid | 0.063140 oz | 250 V | Tube | 71764 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | unknown | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | 2.54 mm | 25 Cycles | - | - | RECTANGULAR | 0.1 inch | BLACK | 8.13 mm | 2.79 mm | Headers | Right Angle | 0.11 inch | - | - | - | 150u inch | UL 94 V-0 | ||
![]() 15-91-2420 Molex | In Stock | - | - | Tin | Surface Mount | BOARD | - | Thermoplastic (TP) | - | - | - | 2.09 inch | NOT SPECIFIED | Tin | US | 540 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-2420 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 0015912420 | Active | - | Active | 5.73 | Details | Yes | C-Grid | 0.086492 oz | 250 V | Reel | 71308 | - | Yes | Solder | EAR99 | Male Pin | Breakaway | 42 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | Male | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Vertical | 2.54 mm | 5.08 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | 42 | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | 40 | 250 V | SURFACE MOUNT | Tin | - | - | - | - | - | - | RECTANGULAR | 0.1 inch | BLACK | - | - | Headers | Straight | - | 6.096 mm | 94V-0 | 53.34 mm | 150u inch | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0500978000 50097-8000 | - | - | - | - | Details | - | Board-in | 0.001817 oz | 250 V | Cut Tape | 50097 | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | 4 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 24 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | ||
![]() 51112-1510 Molex | 5095 |
| - | - | Free Hanging, Panel | CABLE | - | Polyester | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JP | 100 | Male | MOLEX LLC | - | - | 51112-1510 | - | + 105 C | - 40 C | - | - | 1 | - | - | - | 0511121510 | End Of Life | - | - | 5.77 | Details | Yes | - | 0.115064 oz | - | Bulk | 51112 | - | Yes | Crimp | - | Male Pin, Plug | Plug Housing | 15 Position | 105 °C | -40 °C | White | Signal, Wire-to-Wire | 1 Row | - | - | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 15 | Straight | 2.5 mm | 20.35 mm | compliant | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | PLUG | - | 250 V | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | 42 mm | - | UL 94 V-0 | ||
![]() M80-5S11042ME Harwin | 14 |
| - | Gold | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Phosphor Bronze | - | 13 | - | - | - | - | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Datamate | - | - | - | J-Tek | - | - | - | - | - | - | 10 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | UL 94V-0 | ||
![]() 43215-0010 Molex | In Stock | - | - | - | - | BOARD AND PANEL | POLYAMIDE66 | Nylon | - | - | - | - | TIN (100) OVER NICKEL | Brass | - | 75 | - | MOLEX LLC | - | - | 43215-0010 | 43215 | - | - | - | - | - | - | - | - | 0432150010 432150010 | Obsolete | - | - | 5.77 | N | - | Mini-Fit Jr. | - | - | - | 43215 | e3 | - | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | - | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | Headers | - | - | - | - | - | - | - | ||
![]() 26-48-2202 Molex | In Stock | - | - | Gold | - | BOARD | - | - | - | - | - | 3.118 inch | GOLD | BRASS | - | 125 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 26-48-2202 | - | - | - | - | ONE | 1 | 75 °C | - | - | 26482202 41662-A20A501 0026482202 | Active | - | Active | 5.77 | Details | Yes | KK | - | 250 V | Bulk | 41662 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | - | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 20 | Right Angle | 3.96 mm | - | unknown | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | BLACK | - | - | Headers | Right Angle | 0.184 inch | - | 94V-0 | - | 20u inch | UL 94 V-0 | ||
![]() 15-91-0708 Molex | In Stock | - | - | Gold | Surface Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | US | 324 | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0015910708 | - | - | - | - | Details | - | C-Grid | 0.600962 oz | 250 V | Reel | 71308 | - | - | Solder | - | Male Pin | Breakaway | 70 Position | - | - | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 3 A | - | Solder | - | - | 70 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 70 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 8.128 mm | - | - | - | UL 94 V-0 | ||
![]() 41791-0897 Molex | In Stock | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1600 | - | MOLEX LLC | - | - | 41791-0897 | - | - | - | Through Hole | - | 1 | - | - | ROHS COMPLIANT | 0417910897 417910897 | Active | - | - | 5.77 | Details | Yes | KK | - | - | - | 41791 | e3 | - | - | - | BOARD CONNECTOR | Locking | 7 Position | - | - | - | - | 1 Row | - | FRICTION LOCK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 11.43 mm | 6.1 mm | Headers | Straight | - | - | - | - | - | - | ||
![]() 10-89-7520 Molex | In Stock | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | 2.59 inch | GOLD (30) OVER NICKEL | Tin | - | 350 | - | MOLEX LLC | THERMOPLASTIC | - | 10-89-7520 | 70280 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0010897520 | Active | - | Active | 5.41 | Details | Yes | C-Grid | 0.105258 oz | 250 V | - | 70280 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 52 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 52 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 600VDC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 0.1 inch | - | 6.1 mm | 2.72 mm | Headers | Straight | 0.11 inch | - | 94V-0 | - | 30u inch | UL 94 V-0 | ||
![]() 71308-0094 Molex | In Stock | - | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | TIN (150) OVER NICKEL | Tin | - | 216 | - | MOLEX LLC | - | - | 71308-0094 | 71308 | + 105 C | - 40 C | - | - | 2 | - | - | - | 0713080094 | Active | - | - | 5.74 | Details | Yes | C-Grid | 0.249740 oz | 250 V | Reel | 71308 | e3 | Yes | - | - | BOARD CONNECTOR | Breakaway | 94 Position | - | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 94 | - | 2.54 mm | - | unknown | 3 A | - | Solder | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (150) OVER NICKEL | - | - | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 75101-0037 Molex | In Stock | - | - | Gold | - | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | High Performance Alloy (HPA) | - | 648 | - | MOLEX LLC | - | - | 75101-0037 | 75101 | + 75 C | 0 C | - | - | 2 | - | - | ROHS COMPLIANT | 0751010037 | Active | - | - | 5.76 | Details | Yes | C-Grid | 0.072664 oz | 250 V | Tube | 75101 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | - | - | - | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
![]() 71308-0200 Molex | In Stock | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | GOLD (15) OVER NICKEL | Tin | - | 216 | - | MOLEX LLC | - | - | 71308-0200 | 71308 | + 105 C | - 40 C | SMD/SMT | - | 2 | - | - | - | 0713080200 | Active | - | - | 5.74 | Details | Yes | C-Grid | 0.263285 oz | 250 V | Tube | 71308 | e3 | Yes | - | - | BOARD CONNECTOR | Breakaway | 100 Position | - | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 100 | - | 2.54 mm | - | unknown | 3 A | - | Solder | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN (75) OVER NICKEL | - | - | - | 6.1 mm | - | Headers | Straight | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Brass | - | 1 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 431781002 43178-1002 | - | - | - | - | Details | - | Sabre | 0.019930 oz | 600 V | Bulk | 43178 | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 18 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - |