- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Mating Post Length | Wire Cross Section | Termination Post Length | Terminal Gender | Contact Arrangement | Product | Mounting Angle | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Terminal Length | Contact Mating Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-28-6025 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | 0.2 inch | - | NOT SPECIFIED | Tin | - | 15000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 22-28-6025 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286025 42376-0177 0022286025 | Active | Active | 5.33 | Details | Yes | - | KK | 0.006596 oz | 500 V | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 2 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 10.29 mm | - | 3.05 mm | - | - | Headers | Right Angle | - | - | - | 0.12 inch | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 26-60-3139 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 150 | - | MOLEX LLC | - | - | - | 26-60-3139 | - | - | - | Through Hole | - | 1 | - | - | - | 0026603139 26603139 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | 41772 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 13 Position | - | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 13 | - | 3.96 mm | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.87 mm | - | 4.45 mm | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 35430-1900 Molex | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 4000 | - | MOLEX LLC | - | - | - | 35430-1900 | - | - | - | - | - | - | - | - | - | 0354301900 | Active | - | 5.72 | Details | Yes | - | - | 0.039507 oz | - | Reel | 35430 | - | Yes | - | EAR99 | - | - | - | - | Power | - | Female | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | compliant | 30 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | 3 mm2 | - | FEMALE | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 87832-1221 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | - | - | - | 0.577 inch | - | GOLD (30) OVER NICKEL | Tin | - | 36 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 87832-1221 | 87832 | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | 0878321221 | Active | Active | 1.26 | Details | Yes | Headers & Wire Housings 12CKT VRT SMT HDR SHROUDED | Milli-Grid | 0.019789 oz | 125 V | Tube | 87832 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 12 Position | - | Signal, Wire-to-Board | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 12 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | Pin (Male) | 94V-0 | Black | - | 0.252 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 5000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | SURFACE MOUNT | - | CTR W/GUIDE SLOTS | 500VAC V | 4.2418 mm | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | .3892 N | 0.079 inch | - | BLACK | 3.6 mm | - | - | - | - | Headers | Straight | - | - | - | - | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 44068-1004 Molex | In Stock | - | - | - | Gold | - | BOARD | POLYAMIDE46 | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | - | - | NOT SPECIFIED | Gold | - | 1280 | - | MOLEX LLC | NYLON | - | - | 44068-1004 | - | + 105 C | - 40 C | Board Lock | ONE | 2 | - | - | - | 0440681004 | Obsolete | - | 5.84 | Details | Yes | - | Mini-Fit BMI | 0.247694 oz | 600 VAC/DC | Tray | 44068 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 14 Position | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | - | 4.191 mm | compliant | 13 A | UL | Solder Pin | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Black | NO | 0.587 inch | - | SQ PIN-SKT | - | - | - | 4.2 mm | - | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | 6.672 N | - | - | - | BLACK | - | - | 3.3 mm | - | S0P14 | Headers | Straight | - | - | - | - | - | - | 30u inch | UL 94 V-0 | ||
![]() 43915-1409 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | Tin | MX | 448 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 439151409 0439151409 | - | Active | - | Details | - | - | Mini-Fit Sr. | 1 oz | 600 V | - | 43915 | - | - | - | - | - | - | 12 Position | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Vertical | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 94V-0 | - | UL 94 V-0 | ||
![]() 15-91-1184 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Surface Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Tin | US | 1242 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0015911184 | - | - | - | Details | - | - | C-Grid | 0.045080 oz | 250 V | Tube | 71308 | - | - | Solder | - | Male Pin | Breakaway | 18 Position | Black | - | 2 Row | Male | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder | - | - | 18 | - | - | - | - | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | 18 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | 8.128 mm | - | - | UL 94 V-0 | ||
![]() 87427-2212 Molex | In Stock | - | - | - | Tin | - | BOARD AND PANEL | POLYAMIDE46 | Nylon | POLARIZED LCK | MOUNTING FLANGE | LOCKING | - | 2.26 inch | - | TIN OVER NICKEL | Tin | - | 300 | - | MOLEX LLC | NYLON | - | - | 87427-2212 | - | + 105 C | - 40 C | Mounting Flange | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 0874272212 | Active | Active | 5.78 | Details | Yes | - | Mini-Fit Jr. | 0.353833 oz | 600 V | Tray | 87427 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 22 Position | - | Wire-to-Board | 2 Row | - | MINI-FIT JR | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 22 | Right Angle | 4.191 mm | compliant | 13 A | CSA,UL,VDE | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.449 inch | Pin (Male) | 94V-0 | Beige | NO | 0.72 inch | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | - | BEIGE | - | - | 3.3 mm | - | - | Headers | Right Angle | - | - | - | 0.13 inch | - | 94V-0 | 100u inch | UL 94 V-0 | ||
![]() 22-28-9060 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | - | - | TIN (100) OVER NICKEL | Tin | - | 1500 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-9060 | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | ROHS COMPLIANT | 22289060 42377-0146 0022289060 | Active | Active | 5.38 | Details | Yes | - | KK | 0.015062 oz | 500 V | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | - | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | 6.2 mm | - | 3.43 mm | - | - | Headers | Right Angle | - | - | - | 0.135 inch | - | 94V-0 | - | UL 94 V-0 | ||
![]() 26-48-9082 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 2400 | - | MOLEX LLC | - | - | - | 26-48-9082 | - | - | - | Through Hole | - | 1 | - | - | - | 26489082 A-41661-A08D102 0026489082 | Active | - | 5.77 | Details | Yes | - | KK | 0.099367 oz | 250 V | Bulk | 41661 | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 8 Position | - | - | 1 Row | - | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | - | 3.96 mm | compliant | 4.5 A | - | Solder Pin | - | - | - | - | NO | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.26 mm | - | 3.89 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Copper, Zinc, Tin | - | 100 | - | - | - | - | - | - | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 0462350003 46235-0003 | - | - | - | Details | - | - | Micro-Fit 3.0 | 0.001623 oz | 600 V | Cut Tape | 46235 | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 5 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 30 AWG to 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-6173 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | 1.7 inch | - | NOT SPECIFIED | Tin | - | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 22-28-6173 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286173 42376-0157 0022286173 | Active | Active | 5.77 | Details | Yes | - | KK | 0.053440 oz | 500 V | Bulk | 42376 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 17 Position | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 17 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 10.29 mm | - | 3.05 mm | - | - | Headers | Right Angle | - | - | - | 0.12 inch | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 74164-0030 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 297 | - | MOLEX LLC | - | - | - | 74164-0030 | 74164 | + 105 C | - 40 C | Mounting Peg | - | 2 | - | - | LOW HALOGEN, ROHS AND REACH COMPLIANT | 0741640030 | Active | Active | 4.89 | Details | Yes | - | C-Grid | 0.240357 oz | 250 V | Tube | 74164 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 30 Position | - | Board-to-Board, Signal | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Right Angle | 2.54 mm | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | 2.54 mm | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | 94V-0 | - | UL 94 V-0 | ||
![]() 50-65-0216 Molex | In Stock | - | - | - | - | - | PANEL | - | Polyester | LATCH | - | LOCKING | - | - | Panel Mount | NOT SPECIFIED | NOT SPECIFIED | - | 200 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 50-65-0216 | - | - | - | - | - | 1 | - | - | - | 0050650216 | Active | - | 5.68 | Details | Yes | - | C-Grid, SL | 0.185012 oz | - | Bulk | 70018 | - | Yes | - | - | BOARD CONNECTOR ADAPTER | - | 16 Position | - | - | - | - | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | - | - | FEMALE-MALE | 94V-0 | Black | - | 1.045 inch | - | - | - | - | - | - | 0.1 inch | RECEPTACLE | - | CRIMP | - | POLARIZED HOUSING | - | - | - | Modular Branch | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | Wire Housings | - | YES | 16 | 16 | - | - | 94V-0 | - | UL 94 V-0 | ||
![]() 90143-0140 Molex | In Stock | - | - | - | - | - | CABLE | - | Polyphenylene Oxide (PPO) | LOCKING | - | - | No | 2 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 1400 | - | MOLEX LLC | POLYPHENYLENE OXIDE | - | - | 90143-0140 | 90143 | + 105 C | - 55 C | Cable Mount / Free Hanging | - | 2 | 105 °C | -55 °C | - | 0901430140 | Active | - | 5.75 | Details | Yes | - | C-Grid | 0.081553 oz | - | Bulk | 90143 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 40 Position | Black | Power | 2 Row | Receptacle | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 40 | - | 2.54 mm | compliant | 3 A | - | Crimp | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Socket (Female) | 94V-1 | Black | - | 0.6 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | - | CRIMP | - | - | 1000VDC V | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | UL 94 V-1 | ||
![]() 42475-1041 Molex | In Stock | - | - | - | - | - | PANEL | POLYAMIDE66 | Nylon | LOCKING | - | - | No | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1000 | Male | MOLEX LLC | NYLON | - | - | 42475-1041 | 42475 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0424751041 | Active | - | 5.75 | Details | Yes | - | Mini-Fit BMI | 0.146034 oz | - | Bulk | 42475 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Plug Housing | 10 Position | Natural (White) | Power, Wire-to-Wire, Wire-to-Board | 2 Row | Receptacle | ROHS AND ELV COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 10 | - | - | compliant | 13 A | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | YES | 1.01 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | 14.6784 N | .4726 N | - | - | BLACK | - | - | - | - | S0P10 | Wire Housings | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Copper, Nickel, Silicon | - | 100 | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 0506541001 50654-1001 | - | - | - | Details | - | - | - | 0.007513 oz | 250 V | Cut Tape | 50654 | - | - | - | - | - | Terminals | - | - | Signal, Wire-to-Board | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 22 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0579649702 57964-9702 | - | - | - | Details | - | - | OBD-II | 0.084658 oz | - | Cut Tape | 57964 | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 22 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-5090 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | 0.9 inch | - | NOT SPECIFIED | Tin | - | 6000 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-5090 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22285090 42375-0324 0022285090 | Active | Active | 5.24 | Details | Yes | - | KK | 0.019683 oz | 500 V | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 9 Position | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | Vertical | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | 6.09 mm | - | 3.43 mm | - | - | Headers | Straight | - | - | - | 0.135 inch | - | 94V-0 | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 1053001100 01053001100 105300-1100 | - | - | - | Details | - | - | Nano-Fit | 0.003527 oz | 250 VAC | - | 105300 | - | - | - | - | - | Nano-Fit Crimp Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | - | - | - | - | - | - | - | - |