- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87381-1273 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | - | GOLD (30) OVER NICKEL | Tin | 45 | - | MOLEX LLC | - | 87381-1273 | 87381 | + 105 C | - 55 C | SMD/SMT | - | 2 | - | - | - | 0873811273 | Active | Active | 5.64 | Details | Yes | 12 ckt# | Milli-Grid | 0.011817 oz | 125 V | Tube | 87381 | e3 | Yes | - | BOARD CONNECTOR | Socket | 12 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 12 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 79109-8663 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.113 inch | GOLD (30) OVER NICKEL | Tin | 1500 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8663 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098663 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.026597 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 28 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-5064 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | LOCKING | - | - | - | 1.965 inch | NOT SPECIFIED | Tin | 2400 | - | MOLEX LLC | GLASS FILLED NYLON | 87759-5064 | 87759 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0877595064 | Active | - | 5.75 | Details | Yes | - | Milli-Grid | 0.035662 oz | 125 V | Tube | 87759 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 50 Position | - | - | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.551 inch | MALE | 94V-0 | Black | - | 0.106 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | - | SURFACE MOUNT | - | 500VAC V | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 79107-7018 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | 1.504 inch | GOLD (15) OVER NICKEL | Tin | 2080 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7018 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077018 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.037920 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 38 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | - | Headers | Straight | 0.118 inch | - | 15u inch | - | ||
![]() 79107-7212 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | 1.031 inch | GOLD (15) OVER NICKEL | Tin | 3200 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7212 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077212 | Active | - | 5.64 | Details | Yes | - | Milli-Grid | 0.025750 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 26 Position | - | - | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 26 | - | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | - | Headers | Straight | 0.075 inch | - | 15u inch | - | ||
![]() 79107-7263 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | 1.11 inch | GOLD (30) OVER NICKEL | Tin | 2880 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7263 | 79107 | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | 0791077263 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.027937 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 28 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | - | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | - | Headers | Straight | 0.075 inch | - | 30u inch | - | ||
![]() 42375-0108 Molex | In Stock | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 3750 | - | MOLEX LLC | - | 42375-0108 | - | - | - | Through Hole | - | - | - | - | - | 0423750108 423750108 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | 42375 | - | - | - | - | Breakaway | 3 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.05 mm | Headers | Straight | - | - | - | - | ||
![]() 79109-8460 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 0.876 inch | GOLD (30) OVER NICKEL | Tin | 1500 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8460 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098460 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.021023 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 22 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 22 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-2451 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | PEG | - | - | 0.941 inch | NOT SPECIFIED | Tin | 990 | - | MOLEX LLC | THERMOPLASTIC | 87759-2451 | - | + 125 C | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | 0877592451 | Active | - | 5.77 | Details | Yes | - | Milli-Grid | 0.020882 oz | 125 V | Tube | 87759 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | 2 Row | - | ROHS COMPLIANT, TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | - | 2 mm | compliant | 2 A | - | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | Black | - | 0.059 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 4.2418 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | - | 30u inch | UL 94 V-0 | ||
![]() 87758-4650 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | 1.807 inch | AU ON NI | Tin | 600 | - | MOLEX LLC | GLASS FILLED NYLON | 87758-4650 | 87758 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0877584650 | Active | - | 5.75 | Details | Yes | - | Milli-Grid | 0.042505 oz | 125 V | Tray | 87758 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 46 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2 mm | 46 | - | 2.0066 mm | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | MALE | - | - | - | 0.059 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | 0.102 inch | - | 15u inch | UL 94 V-0 | ||
![]() 79109-8668 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.508 inch | GOLD (30) OVER NICKEL | Tin | 1000 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8668 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098668 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.035874 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 38 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-2614 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.02 inch | NOT SPECIFIED | Tin | 900 | - | MOLEX LLC | GLASS FILLED NYLON | 87759-2614 | 87759 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0877592614 | Active | - | 5.64 | Details | Yes | - | Milli-Grid | 0.021552 oz | 125 V | Tube | 87759 | - | Yes | - | BOARD CONNECTOR | Breakaway | 26 Position | - | - | 2 Row | - | TUBE PACKAGE & ROHS COMPLIANT | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 26 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.551 inch | MALE | 94V-0 | Black | - | 0.106 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 87759-1075 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | - | - | 0.389 inch | NOT SPECIFIED | Tin | 4500 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | 87759-1075 | - | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | 0877591075 | Active | - | 4.44 | Details | Yes | - | Milli-Grid | 0.008713 oz | 125 V | MouseReel | 87759 | - | Yes | - | BOARD CONNECTOR | Breakaway | 10 Position | - | - | 2 Row | - | TAPE AND REEL PACKAGE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | - | - | 0.059 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 4.2418 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.8 mm | - | Headers | Straight | - | - | 30u inch | UL 94 V-0 | ||
![]() 87381-1474 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | 38 | - | MOLEX LLC | - | 87381-1474 | 87381 | + 105 C | - 55 C | STRAIGHT | - | 2 | - | - | - | 0873811474 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.012311 oz | 125 V | Tube | 87381 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 14 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 14 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 79107-7218 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | 1.504 inch | GOLD (15) OVER NICKEL | Tin | 2080 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79107-7218 | 79107 | + 105 C | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | - | 0791077218 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.037920 oz | 125 V | Tube | 79107 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 38 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | - | 0.175 inch | 1 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | 1.91 mm | Headers | Straight | 0.075 inch | - | 15u inch | - | ||
![]() 87381-3418 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | - | - | - | - | 1.334 inch | GOLD (15) OVER NICKEL | Tin | 15 | - | MOLEX LLC | - | 87381-3418 | - | + 105 C | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | 0873813418 | Active | Active | 5.65 | Details | Yes | - | Milli-Grid | 0.029489 oz | 125 V | Tube | 87381 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 34 Position | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 34 | Vertical | 2 mm | compliant | 1.9 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | Black | - | 0.157 inch | 1.9 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87427-1212 Molex | In Stock | - | - | Tin | BOARD AND PANEL | POLYAMIDE46 | Nylon | POLARIZED LCK | MOUNTING FLANGE | LOCKING | - | 1.433 inch | TIN OVER NICKEL | Tin | 480 | - | MOLEX LLC | NYLON | 87427-1212 | - | + 105 C | - 40 C | Mounting Flange | ONE | 2 | 105 °C | -40 °C | LEAD FREE | 0874271212 | Active | Active | 5.26 | Details | Yes | - | Mini-Fit Jr. | 0.201979 oz | 600 V | Tray | 87427 | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 12 Position | - | Wire-to-Board | 2 Row | - | MINI-FIT JR | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 12 | Right Angle | 4.191 mm | compliant | 13 A | CSA,UL,VDE | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.449 inch | Pin (Male) | 94V-0 | Beige | NO | 0.72 inch | 9 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | BEIGE | - | 3.3 mm | Headers | Right Angle | 0.13 inch | 94V-0 | 100u inch | UL 94 V-0 | ||
![]() M80-5423405 Harwin | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper | - | - | - | - | - | - | + 125 C | - 55 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | Datamate | 0.235488 oz | 120 V | - | 101Lok | - | - | - | - | Socket Assembly | 34 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 26-48-4102 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | - | - | - | - | - | NOT SPECIFIED | Tin | 200 | - | MOLEX LLC | - | 26-48-4102 | - | - | - | Through Hole | - | 1 | - | - | - | 26484102 A-41661-A10R102 0026484102 | Active | - | 5.77 | Details | Yes | - | KK | 0.151960 oz | 250 V | Bulk | 41661 | - | Yes | - | BOARD CONNECTOR | Breakaway | 10 Position | - | - | 1 Row | - | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 10 | - | 3.96 mm | compliant | 4.5 A | - | Solder Pin | - | - | - | NO | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 13.44 mm | 13.74 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 50-57-9513 Molex | In Stock | - | - | - | CABLE | - | Polyester | LOCKING | - | - | No | 1.299 inch | NOT SPECIFIED | - | 500 | Female | MOLEX LLC | GLASS FILLED POLYESTER | 50-57-9513 | 70066 | + 105 C | - 40 C | - | - | 1 | 105 °C | -40 °C | - | 0050579513 | Active | - | 5.74 | Details | Yes | - | SL | 0.041341 oz | 250 V | Bulk | 70066 | - | Yes | EAR99 | BOARD CONNECTOR | - | 13 Position | Black | Signal, Wire-to-Board | 1 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0088; 16-02-1111; 16-02-1112; 16-02-1124, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | - | 2.54 mm | compliant | 3 A | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.99 inch | - | 94V-0 | Black | - | 0.6 inch | - | SQ PIN-SKT | 30 mΩ | 10000000000 Ω | - | 0.1 inch | PLUG | CRIMP | - | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | Wire Housings | - | - | - | - | UL 94 V-0 |