- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Panel Mount | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Source Url Status Check Date | Product | Mounting Angle | Features | Terminal Length | Flammability | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5L11405MD Harwin | In Stock | - | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Phosphor Bronze | - | 11 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Datamate | - | - | - | - | - | J-Tek | - | - | - | - | - | Shrouded | 12 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94V-0 | ||
![]() 22-04-5108 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Nylon | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | 4000 | - | MOLEX LLC | - | - | - | - | 22-04-5108 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | - | - | - | 0022045108 22045108 | Active | - | - | - | - | 5.77 | Details | - | - | - | KK | - | - | - | - | - | 6373 | e3 | - | - | - | BOARD CONNECTOR | Locking | 10 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 10 | - | - | 2.54 mm | - | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | - | - | 7.49 mm | 3.56 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() B5741-103-F-T-0 Harwin | 34 |
| - | - | - | Gold | - | Through Hole | Circular | - | - | - | - | - | - | - | - | Gold | Beryllium Copper | - | 26 | - | HARWIN PLC | Polyester, Glass Filled | - | - | - | B5741-103-F-T-0 | - | - | + 125 C | Harwin Inc. | - 55 C | Through Hole | - | 1 | - | - | - | - | - | Tube | - | M80-8970301 | Active | - | - | - | Active | 5.85 | N | No | - | - | Datamate | 0.008078 oz | - | 800VAC/DC | -55°C ~ 125°C | - | Trio-Tek | e0 | No | Solder | - | Receptacle | Receptacle | 3 Position | - | - | - | Automotive, General Purpose, Military | 1 Row | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.2A | 2 mm | 3 | - | - | - | - | 0.202 (5.14mm) | Board to Board or Cable | All | compliant | - | 0.079 (2.00mm) | Black | - | Solder Pin | - | - | 0.118 (3.00mm) | - | - | Tin-Lead | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | 12.0µin (0.30µm) | 137.8µin (3.50µm) | - | UL94 V-0 | - | ||
![]() 26-60-5128 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 800 | - | MOLEX LLC | - | - | - | - | 26-60-5128 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | - | - | - | 0026605128 26605128 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | - | 41792 | e3 | - | - | - | BOARD CONNECTOR | Locking | 12 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 12 | - | - | 3.96 mm | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 11.43 mm | 3.96 mm | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() 87381-2863 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | GOLD (30) OVER NICKEL | Tin | - | 19 | - | MOLEX LLC | - | - | - | - | 87381-2863 | 87381 | - | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | - | - | - | - | 0873812863 | Active | - | - | - | Active | 5.64 | Details | Yes | - | - | Milli-Grid | 0.028431 oz | - | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 28 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 28 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43045-2221 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | LIQUID CRYSTAL POLYMER | Liquid Crystal Polymer (LCP) | - | - | SOLDERABLE RETENTION CLIPS | - | 1.443 inch | - | SN-PB ON NI | Tin | - | 576 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-2221 | - | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0430452221 | Active | - | - | - | Active | 5.49 | Details | Yes | - | - | Micro-Fit 3.0 | 0.122542 oz | - | 600 V | - | Tray | 43045 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 22 Position | - | - | - | Power, Wire-to-Board | 2 Row | - | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 22 | Right Angle | - | 2.9972 mm | - | - | - | - | compliant | 8.5 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 43025 | 0.345 inch | Pin (Male) | 94V-0 | Black | NO | 0.48 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | - | 2.9972 mm | 30 Cycles | - | TIN/LEAD OVER NICKEL | RECTANGULAR | 11.5648 N | 3.0024 N | 0.118 inch | BLACK | - | 3.18 mm | - | - | Headers | Right Angle | - | 0.125 inch | 94V-0 | - | 100u inch | - | - | - | - | UL 94 V-0 | ||
![]() 26-03-4211 Molex | In Stock | - | - | - | - | - | - | CABLE | - | - | Nylon | - | LOCKING | - | No | 3.308 inch | - | NOT SPECIFIED | - | - | 500 | Female | MOLEX LLC | - | NYLON | - | - | 26-03-4211 | - | - | + 80 C | - | - 40 C | Cable Mount / Free Hanging | ONE | 1 | - | - | - | - | - | - | - | 26034211 6442-R21-Z 0026034211 | Active | - | - | - | - | 4.9 | Details | Yes | - | - | KK | 0.195136 oz | - | - | - | Bulk | 6442 | - | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 21 Position | - | - | Black | Power, Wire-to-Board | 1 Row | Plug | POLARISED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 21 | - | - | - | - | - | - | - | compliant | - | - | - | UL | Crimp | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Socket (Female) | 94V-2 | Natural | - | 0.67 inch | - | COMPRESSION | 6 mΩ | - | 50000000000 Ω | - | .156 inch | PLUG | - | - | CRIMP | - | - | 1000VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | 9.7856 N | - | - | NATURAL | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 87381-4063 Molex | 225 | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | GOLD (30) OVER NICKEL | Tin | - | 13 | - | MOLEX LLC | - | - | - | - | 87381-4063 | 87381 | - | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | - | - | - | - | 0873814063 | Active | - | - | - | Active | 5.29 | Details | Yes | Headers & Wire Housings 2mm Mgrid Rec Top/E W/Cvr .76AuLF 40Ckt | - | Milli-Grid | 0.039260 oz | - | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Receptacle | 40 Position | - | - | - | Board-to-Board, Signal | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 40 | Vertical | - | 2 mm | - | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90148-1309 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Polybutylene | - | - | - | - | 0.9 inch | - | NOT SPECIFIED | Tin | SG | 700 | - | MOLEX LLC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | ACTIVE (Last Updated: 2 years ago) | 90148-1309 | - | - | + 125 C | - | - 55 C | RIGHT ANGLE | - | 1 | - | - | - | - | - | - | - | 0901481309 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.033651 oz | - | 350 VAC/DC | - | Tube | 90148 | - | Yes | Solder | - | Receptacle, Socket | Socket Assembly | 9 Position | 125 °C | -55 °C | Black | Board-to-Board | 1 Row | - | C-GRID III | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 9 | Right Angle | - | 2.54 mm | 8.5 mm | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | 2 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.13 inch | FEMALE | 94V-0 | Black | - | 0.335 inch | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | RECEPTACLE | 9 | 350 V | SOLDER | Tin | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | 22.86 mm | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0444781121 444781121 44478-1121 | - | - | - | - | - | - | Details | - | - | - | Mini-Fit HCS | - | - | 600 V | - | Reel | 44478 | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-89-7360 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 1.79 inch | - | GOLD (30) OVER NICKEL | Tin | - | 525 | - | MOLEX LLC | - | THERMOPLASTIC | - | - | 10-89-7360 | 70280 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0010897360 | Active | - | - | - | Active | 5.36 | Details | Yes | - | - | C-Grid | - | - | 250 V | - | - | 70280 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 36 | Vertical | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 600VDC V | - | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | 6.1 mm | 2.72 mm | - | 2012-07-27 00:00:00 | Headers | Straight | - | 0.11 inch | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 1903113-2 (Cut Strip) TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | 1903113-2 | - | - | - | - | - | - | Details | - | - | - | DYNAMIC SERIES | - | - | 150 V | - | Cut Tape | D-1000 | - | - | - | - | - | Terminals | - | - | - | - | Component-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-4244 Molex | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | - | - | Nylon | - | - | - | - | 2.4 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | 3000 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | 22-28-4244 | 42375 | - | - | - | - | Through Hole | ONE | 1 | - | - | - | 75 °C | - | - | - | 42375-0164 0022284244 | Active | - | - | - | Active | 4.61 | Details | Yes | - | - | KK | 0.065610 oz | - | 500 V | - | - | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 24 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.09 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 8.13 mm | 3.05 mm | - | - | Headers | Straight | - | 0.12 inch | 94V-0 | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 70280-0807 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | LOCKING | - | - | 1.9 inch | - | NOT SPECIFIED | Copper Alloy | - | 525 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 70280-0807 | - | - | - | - | - | STRAIGHT | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0702800807 702800807 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | C-Grid | - | - | 250 V | - | - | 70280 | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | - | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 38 | - | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | MALE | - | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | - | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | - | - | 0.185 inch | - | - | 30u inch | - | - | - | - | - | ||
![]() 71764-0328 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Thermoplastic | - | LOCKING | - | - | 1.4 inch | - | NOT SPECIFIED | Tin | - | 600 | - | MOLEX LLC | - | THERMOPLASTIC | - | - | 71764-0328 | - | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | 2 | - | - | - | 105 °C | -40 °C | - | - | 0717640328 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | C-Grid | 0.088255 oz | - | 250 V | - | Tube | 71764 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 28 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 28 | - | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | Black | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VDC V | - | 2.54 mm | 25 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Right Angle | - | 0.11 inch | - | - | 150u inch | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-3780 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | 3.89 inch | - | NOT SPECIFIED | Tin | - | 270 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-3780 | 71308 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | LEAD FREE | 0015913780 | Active | - | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.157886 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 78 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 78 | Vertical | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 70545-0052 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | LATCH | SOLDER HOLDING POSTS | - | 2.088 inch | - | GOLD (15) OVER NICKEL (50) | Tin | - | 10 | - | MOLEX LLC | - | GLASS FILLED POLYCARBONATE | - | - | 70545-0052 | 70545 | - | + 105 C | - | - 40 C | Press Fit | ONE | 1 | - | - | - | 125 °C | -40 °C | - | - | 0705450052 | Active | - | - | - | Active | 1.84 | Details | Yes | - | - | SL | 0.123071 oz | - | 250 V | - | Tube | 70545 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 18 Position | - | - | - | Signal | 1 Row | - | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 18 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Pin (Male) | 94V-0 | Black | - | 0.465 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | CTR W/GUIDE SLOTS | 600VAC V | - | - | 50 Cycles | - | TIN (75) OVER NICKEL (50) | RECTANGULAR | - | - | - | BLACK | 6.1 mm | 3.3 mm | - | - | Headers | Straight | - | 0.13 inch | 94V-0 | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-2560 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | 2.79 inch | - | NOT SPECIFIED | Tin | - | 378 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-2560 | 71308 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | LEAD FREE | 0015912560 | Active | - | - | - | - | 5.73 | Details | Yes | - | - | C-Grid | 0.115346 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 56 Position | - | - | - | - | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 56 | - | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | 7859 | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | Headers | Straight | - | - | - | - | 150u inch | - | - | - | - | UL 94 V-0 | ||
![]() 71973-0330 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | LOCKING | - | - | 2.995 inch | - | NOT SPECIFIED | Tin | - | 336 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71973-0330 | 71973 | - | + 105 C | - | - 40 C | - | ONE | 2 | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730330 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | C-Grid | 0.208469 oz | - | 250 V | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 60 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 60 | Right Angle | - | 2.54 mm | - | - | - | - | compliant | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | - | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | - | Headers | Right Angle | - | 0.12 inch | 94V-0 | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 44475-1821 Molex | 749 |
| - | - | - | Tin | - | BOARD | - | POLYAMIDE66 | Nylon | 18 | LOCKING MECH | SPLIT BOARD LOCK | - | 1.772 inch | Straight | TIN (100) OVER NICKEL | Tin | - | 960 | - | MOLEX LLC | - | NYLON | - | - | 44475-1821 | - | - | + 105 C | Molex | - 40 C | Board Lock | ONE | 2 | -40C to 105C | 105C | -40C | 105 °C | -40 °C | Box | - | 0444751821 | Active | 4.2(mm) | 9.6(mm) | Not Required(mm) | Active | 1.76 | Details | Yes | Headers & Wire Housings MINIFIT HCS REC 18P UL94V-0 | Solder | Mini-Fit HCS | 0.132383 oz | 600V | 600 V | - | Tray | 44475 | e3 | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 18 Position | - | - | - | - | 2 Row | RCP | MINI-FIT HCS | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2 mm | 18 | - | - | 4.191 mm | - | - | - | - | compliant | 11 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | 2 | 18(POS) | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | Socket (Female) | 94V-0 | White | NO | 0.446 inch | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 1(Port) | 5.5118 mm | 30 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | 11/Contact(A) | - | Headers | Straight | - | 0.138 inch | - | - | 100u inch | - | - | 11.34(mm) | - | UL 94 V-0 |