- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44472-2050 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE66 | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | TIN (100) OVER NICKEL | Tin | 360 | - | MOLEX LLC | NYLON | 44472-2050 | - | + 105 C | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0444722050 | Not Recommended | - | 5.78 | Details | Yes | - | Mini-Fit HCS | 0.143847 oz | 600 V | Tray | 44472 | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 20 Position | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 20 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.14 inch | - | - | UL 94 V-2 | ||
![]() 79109-8459 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 0.797 inch | GOLD (30) OVER NICKEL | Tin | 2000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8459 | 79109 | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | 0791098459 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.018730 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket | 20 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 20 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 44812-0040 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | LOCKING | - | - | - | 0.23 inch | NOT SPECIFIED | Tin | 4160 | - | MOLEX LLC | GLASS FILLED NYLON | 44812-0040 | 44812 | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 0448120040 | Active | Active | 5.75 | Details | Yes | - | KK | 0.008960 oz | 500 V | Tray | 44812 | - | Yes | EAR99 | BOARD CONNECTOR | Socket | 2 Position | - | Board-to-Board | 1 Row | - | ROHS COMPLIANT & TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 2 | Vertical | 2.54 mm | compliant | 5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.295 inch | Socket (Female) | 94V-0 | Black | - | 0.177 inch | 5 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | - | 25 Cycles | - | - | RECTANGULAR | 7.1168 N | 2.6966 N | - | BLACK | - | 3.45 mm | - | Headers | Straight | 0.136 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 22-56-6527 Molex | In Stock | - | - | - | CABLE | - | Polyester | - | - | - | Yes | 2.599 inch | NOT SPECIFIED | - | 250 | Female | MOLEX LLC | GLASS FILLED POLYESTER | 22-56-6527 | 70450 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 2 | 120 °C | -40 °C | - | 22566527 70450-0274 0022566527 | Active | - | 1.72 | Details | Yes | - | SL | 0.158168 oz | - | Bulk | 70450 | - | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 52 Position | Black | Signal, Wire-to-Board | 2 Row | Plug | SL, COMPATIBLE CONTACTS: 16-02-0088; 16-02-0104; 16-02-1111, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 52 | - | - | compliant | - | UL, CSA | Crimp | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.304 inch | Socket (Female) | 94V-0 | Black | - | 0.6 inch | - | - | - | - | - | 0.1 inch | PLUG | CRIMP | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | UL 94 V-0 | ||
![]() 42492-0340 Molex | In Stock | - | - | Gold | BOARD | - | Polyester | LOCKING | PEG | FRICTION LOCK | - | 0.93 inch | GOLD (30) | Tin | 2000 | - | MOLEX LLC | POLYESTER | 42492-0340 | - | - | - | Press Fit | ONE | 1 | 75 °C | - | - | 0424920340 | Active | - | 5.77 | Details | Yes | - | KK | 0.101307 oz | 250 V | Bulk | 42492 | e4 | Yes | EAR99 | BOARD CONNECTOR | Locking | 6 Position | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 6 | - | 3.96 mm | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | - | 0.659 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | 100 Cycles | - | Gold (Au) | RECTANGULAR | 9.7856 N | 3.753 N | - | WHITE | 11.43 mm | 3.96 mm | - | Headers | Right Angle | 0.156 inch | - | 30u inch | UL 94 V-0 | ||
![]() 53376-0510 Molex | In Stock | - | - | Tin | BOARD | - | Thermoplastic (TP) | LOCKING | PEG | FRICTION LOCK | - | 0.98 inch | SN ON CU | Phosphor Bronze | 500 | - | MOLEX LLC | GLASS FILLED PBTP | 53376-0510 | - | - | - | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | 0533760510 533760510 | Active | - | 5.77 | Details | Yes | - | Mini-Lock | - | - | - | 53376 | e3 | - | EAR99 | BOARD CONNECTOR | Shrouded | 5 Position | - | - | 1 Row | - | ROHS COMPLIANT & BAG PACKAGE | 8536.69.40.40 | - | - | - | - | - | - | - | 2.5 mm | 5 | - | 5.0038 mm | compliant | - | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.268 inch | Pin (Male) | - | - | - | 0.453 inch | 3 A | RND PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.197 inch | RECEPTACLE | SOLDER KINKED LEADS | POLARIZED RIB(S) | 1000VAC V | - | 30 Cycles | - | Tin (Sn) | RECTANGULAR | 7.1168 N | 1.0008 N | - | WHITE | 4 mm | - | - | Headers | Straight | 0.134 inch | - | - | - | ||
![]() 44472-0651 Molex | In Stock | - | - | Tin | BOARD | POLYAMIDE66 | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | TIN (100) OVER NICKEL | Tin | 960 | - | MOLEX LLC | NYLON | 44472-0651 | - | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0444720651 | Not Recommended | - | 7.86 | Details | Yes | - | Mini-Fit HCS | 0.051288 oz | 600 V | Tray | 44472 | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 6 Position | - | Power, Wire-to-Board | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 6 | - | 4.191 mm | compliant | 11 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Natural | NO | 0.5 inch | 12 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | 0.14 inch | - | - | UL 94 V-0 | ||
![]() 44812-0048 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | LOCKING | - | - | - | 1.03 inch | NOT SPECIFIED | Tin | 880 | - | MOLEX LLC | GLASS FILLED NYLON | 44812-0048 | 44812 | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 0448120048 | Active | Active | 5.75 | Details | Yes | - | KK | 0.044798 oz | 500 V | Tray | 44812 | - | Yes | EAR99 | BOARD CONNECTOR | Socket | 10 Position | - | Board-to-Board | 1 Row | - | ROHS COMPLIANT & TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Vertical | 2.54 mm | compliant | 5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.295 inch | Socket (Female) | 94V-0 | Black | - | 0.177 inch | 5 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | - | 25 Cycles | - | - | RECTANGULAR | 7.1168 N | 2.6966 N | - | BLACK | - | 3.45 mm | - | Headers | Straight | 0.136 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 43459-0024 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | LOCKING | PEG | - | - | - | NOT SPECIFIED | Brass | 320 | - | MOLEX LLC | NYLON | 43459-0024 | - | - | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 0434590024 434590024 | Active | - | 5.76 | Details | Yes | - | Mini-Fit BMI | - | - | - | 43459 | - | Yes | EAR99 | BOARD CONNECTOR | Power | 14 Position | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | - | 3.96 mm | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | Pin (Male) | 94V-2 | Natural | - | 0.55 inch | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | 15.1232 N | .5004 N | - | NATURAL | - | - | S0P14 | Headers | Straight | 0.14 inch | - | - | - | ||
![]() 79109-8653 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 0.323 inch | GOLD (30) OVER NICKEL | Tin | 2500 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8653 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098653 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.008042 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 8 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 8 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 79109-8410 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | 0.876 inch | GOLD (15) OVER NICKEL | Tin | 1500 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8410 | 79109 | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | 0791098410 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.021799 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket | 22 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 22 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79109-8472 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.824 inch | GOLD (30) OVER NICKEL | Tin | 1000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8472 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098472 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.043246 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 46 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 46 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79109-8623 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.903 inch | GOLD (15) OVER NICKEL | Tin | 1000 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8623 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098623 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.046844 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 48 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 48 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79109-8671 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.745 inch | GOLD (30) OVER NICKEL | Tin | 1000 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8671 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098671 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.041447 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 44 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-1664 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | LOCKING | - | - | - | 0.626 inch | NOT SPECIFIED | Tin | 1980 | - | MOLEX LLC | GLASS FILLED NYLON | 87759-1664 | 87759 | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | 0877591664 | Active | Active | 5.44 | Details | Yes | - | Milli-Grid | 0.019577 oz | 125 V | Tube | 87759 | - | Yes | - | BOARD CONNECTOR | Breakaway | 16 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 16 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.551 inch | Pin (Male) | 94V-0 | Black | - | 0.106 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 2 mm | 0.079 inch | - | SURFACE MOUNT | - | 500VAC V | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.8 mm | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 79109-8458 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 0.718 inch | GOLD (30) OVER NICKEL | Tin | 2000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8458 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098458 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.017320 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 18 Position | - | Board-to-Board | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 18 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 79109-8621 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | PEG | - | - | 1.745 inch | GOLD (15) OVER NICKEL | Tin | 1000 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | 79109-8621 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098621 | Active | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.042999 oz | 125 V | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 44 Position | - | Board-to-Board | 2 Row | - | BOTTOM ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | - | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87832-2820 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.207 inch | GOLD (15) OVER NICKEL | Tin | 1700 | - | MOLEX LLC | GLASS FILLED NYLON | 87832-2820 | 87832 | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | 0878322820 | Active | Active | 5.44 | Details | Yes | Headers & Wire Housings MGrid Hdr Shrd SMT/S lot/Pg .38AuLF 28Ckt | Milli-Grid | 0.043740 oz | 125 V | Tube | 87832 | e3 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 28 Position | - | Signal | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | Black | - | 0.252 inch | 1 A | SQ PIN-SKT | 30 mΩ | 5000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | CTR W/GUIDE SLOTS | 500VAC V | 4.2418 mm | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | .3892 N | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-0013 Molex | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | Tin | 1650 | - | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | 0877590013 | - | - | - | Details | - | - | Milli-Grid | 0.013968 oz | 125 V | Reel | 87759 | - | - | - | - | Breakaway | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 87832-3820 Molex | 1900 | - | - | Gold | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.6 inch | GOLD (15) OVER NICKEL | Tin | 1300 | - | MOLEX LLC | GLASS FILLED NYLON | 87832-3820 | 87832 | + 105 C | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | 0878323820 | Active | Active | 5.74 | Details | Yes | - | Milli-Grid | 0.058696 oz | 125 V | Tube | 87832 | e3 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 38 Position | - | Signal | 2 Row | - | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 38 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | Black | - | 0.252 inch | 1 A | SQ PIN-SKT | 30 mΩ | 5000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | CTR W/GUIDE SLOTS | 500VAC V | 4.2418 mm | 100 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | .3892 N | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 |