- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Contact Design | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87762-0003 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | - | - | NOT SPECIFIED | Tin | 900 | MOLEX LLC | - | 87762-0003 | - | + 105 C | - 55 C | - | - | 2 | - | - | - | 0877620003 | Active | - | - | 5.76 | Details | Yes | - | Milli-Grid | 0.038801 oz | 125 V | - | - | Tray | 87762 | - | Yes | - | BOARD CONNECTOR | Breakaway | 24 Position | - | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | - | 2 mm | compliant | 2 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 57102-F02-12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | - | - | Unshrouded | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.5 mm | Headers | - | - | - | - | - | ||
![]() 79109-8422 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | - | 1.824 inch | - | GOLD (15) OVER NICKEL | Tin | 1000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-8422 | 79109 | + 105 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0791098422 | Active | - | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.044868 oz | 125 V | - | - | Reel | 79109 | e3 | Yes | - | BOARD CONNECTOR | Socket Assembly | 46 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 46 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 57102-F02-17LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | - | - | Unshrouded | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 2.5 mm | Headers | - | - | - | - | - | ||
![]() 87759-0464 Molex | 86524 | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | - | - | - | GOLD (15) | Tin | 102 | MOLEX LLC | GLASS FILLED NYLON | 87759-0464 | 87759 | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | 0877590464 | Active | 2mm | Active | 1.77 | Details | Yes | - | Milli-Grid | 0.004480 oz | 125 V | - | - | Tube | 87759 | e3 | Yes | - | BOARD CONNECTOR | Breakaway | 4 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 4 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.551 inch | Pin (Male) | 94V-0 | Black | 0.106 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | - | SURFACE MOUNT | - | 500VAC V | - | - | - | - | TIN | RECTANGULAR | - | - | 0.079 inch | BLACK | 3.8 mm | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87832-2422 Molex | In Stock | - | - | Gold | BOARD | Nylon | LOCKING | PEG | - | 1.049 inch | - | NOT SPECIFIED | Tin | 2000 | MOLEX LLC | GLASS FILLED NYLON | 87832-2422 | 87832 | + 105 C | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | 0878322422 | Active | - | Active | 5.74 | Details | Yes | - | Milli-Grid | 0.037743 oz | 125 V | - | - | Tube | 87832 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 24 Position | Signal | 2 Row | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | Vertical | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | Pin (Male) | 94V-0 | Black | 0.252 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 5000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | CTR W/GUIDE SLOTS | 500VAC V | - | 4.2418 mm | 100 Cycles | - | - | RECTANGULAR | 2.0016 N | .3892 N | 0.079 inch | BLACK | 3.6 mm | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 87759-0465 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | 0.154 inch | - | NOT SPECIFIED | Tin | 2970 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | 87759-0465 | - | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | 0877590465 | Active | - | - | 5.77 | Details | Yes | - | Milli-Grid | 0.007408 oz | 125 V | - | - | Tube | 87759 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 4 Position | - | 2 Row | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 4 | - | 2 mm | unknown | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | - | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | 4.2418 mm | 100 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 5.3 mm | - | - | Headers | Straight | - | - | 30u inch | UL 94 V-0 | ||
![]() 87914-0816 Molex | In Stock | - | - | Tin | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Copper Alloy | 1500 | - | - | - | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | 0879140816 | - | - | - | - | Details | - | - | C-Grid | 0.015803 oz | 250 V | - | - | Tray | 87914 | - | - | - | - | Breakaway | 8 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | - | 2.79 mm | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 90152-2232 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 1014 | MOLEX LLC | - | 90152-2232 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | 0901522232 901522232 | Active | - | - | 5.77 | Details | Yes | - | C-Grid | - | - | - | - | - | 90152 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (200) Over Nickel (70) | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | ||
![]() 90152-2314 Molex | In Stock | - | - | Gold | BOARD | Polyester | - | - | - | 0.7 inch | - | - | Tin | 775 | MOLEX LLC | GLASS FILLED POLYESTER | 90152-2314 | - | + 125 C | - 55 C | Through Hole | ONE | 2 | - | - | - | 0901522314 | Active | - | Active | 5.77 | Details | Yes | - | C-Grid | 0.051429 oz | 350 V | - | - | Tube | 90152 | - | Yes | EAR99 | BOARD CONNECTOR | Socket | 14 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Right Angle | 2.54 mm | compliant | 3 A | - | Solder Pin | - | 2 | RECTANGULAR | - | 0.23 inch | Socket (Female) | - | Black | - | - | SQ PIN-SKT | - | - | - | 2.54 mm | .100 inch | - | SOLDER | - | - | - | 7.62 mm | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | 2.9 mm | Headers | Right Angle | 0.114 inch | - | 40u inch | - | ||
![]() 90152-2350 Molex | In Stock | - | - | Gold | BOARD | Polyester | - | - | - | 2.5 inch | - | - | Tin | 624 | MOLEX LLC | GLASS FILLED POLYESTER | 90152-2350 | - | + 125 C | - 55 C | - | ONE | 2 | - | - | - | 0901522350 | Active | - | Active | 5.77 | Details | Yes | Headers & Wire Housings C-Grid PCB Conn DR H n DR Horz Au-F 50Ckt | C-Grid | 0.177675 oz | 350 V | - | - | Tube | 90152 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 50 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Right Angle | 2.54 mm | compliant | 3 A | - | Solder Pin | - | 2 | RECTANGULAR | - | 0.23 inch | FEMALE | - | Black | - | - | SQ PIN-SKT | - | - | - | - | .100 inch | - | SOLDER | - | - | - | 7.62 mm | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | Headers | Right Angle | 0.114 inch | - | 40u inch | - | ||
![]() 87759-0615 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | 0.232 inch | - | NOT SPECIFIED | Tin | 3780 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | 87759-0615 | - | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | 0877590615 | Active | - | - | 5.77 | Details | Yes | - | Milli-Grid | 0.005362 oz | 125 V | - | - | Tube | 87759 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | 2 Row | TUBE PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 6 | - | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | - | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | 4.2418 mm | 100 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | 30u inch | UL 94 V-0 | ||
![]() 10-88-3062 Molex | In Stock | - | - | Tin | BOARD | Polyester | - | - | - | 0.29 inch | - | TIN (150) OVER NICKEL | Tin | 3000 | MOLEX LLC | GLASS FILLED POLYESTER | 10-88-3062 | 70216 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 10883062 70216-0119 0010883062 | Active | - | - | 5.75 | Details | Yes | - | C-Grid | 0.019083 oz | 250 V | - | - | - | 70216 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | 2 Row | HIGH PROFILE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | Pin (Male) | 94V-0 | - | 0.292 inch | 3 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | 2.54 mm | - | - | TIN (150) OVER NICKEL | RECTANGULAR | - | 17.792 N | 0.1 inch | - | 8.13 mm | - | 2.79 mm | Headers | Right Angle | 0.11 inch | - | 150u inch | UL 94 V-0 | ||
![]() 71349-2048 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | PEG | LOCKING | 1.88 inch | - | GOLD (15) | Tin | 297 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | 71349-2048 | - | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0713492048 | Active | - | Active | 5.44 | Details | Yes | - | C-Grid | 0.206705 oz | 250 V | - | - | Tube | 71349 | e4 | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 32 Position | Signal | 2 Row | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | 2.54 mm | compliant | 3 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.42 inch | MALE | 94V-0 | Black | 0.475 inch | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 600VAC V | - | 5.0038 mm | 50 Cycles | - | Gold (Au) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 09-52-3084 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | Brass | 1287 | MOLEX LLC | - | 09-52-3084 | - | - | - | - | - | 1 | - | - | - | 9523084 | Obsolete | - | - | 5.84 | N | - | - | KK | - | - | - | - | - | 2145 | - | - | - | BOARD CONNECTOR | Socket | 8 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | - | 3.96 mm | unknown | - | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-2 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | ||
![]() 09-65-2089 Molex | In Stock | - | - | Tin | BOARD | Nylon | LOCKING | - | FRICTION LOCK | 1.373 inch | - | TIN | Brass | 1000 | MOLEX LLC | NYLON | 09-65-2089 | - | + 105 C | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | LEAD FREE | 9652089 5277-08A 0009652089 | Obsolete | - | - | 5.81 | Details | Yes | - | KK, SPOX | 0.103000 oz | 250 V | - | - | Bulk | 5277 | - | Yes | EAR99 | BOARD CONNECTOR | Locking | 8 Position | - | 1 Row | SPOX | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | - | 3.96 mm | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.423 inch | Pin (Male) | 94V-2 | - | 0.482 inch | 7 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VAC V | - | - | - | - | - | RECTANGULAR | 21.7952 N | 3.1136 N | - | - | 10.65 mm | - | 3.6 mm | Headers | Straight | 0.142 inch | - | - | UL 94 V-2 | ||
![]() 87979-5006 Molex | In Stock | - | - | Tin | BOARD | Nylon | - | - | - | 1.969 inch | - | NOT SPECIFIED | Copper Alloy | 600 | MOLEX LLC | GLASS FILLED NYLON | 87979-5006 | - | + 105 C | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | ROHS COMPLIANT | 0879795006 | Active | - | Active | 5.77 | Details | Yes | - | Milli-Grid | 0.027020 oz | 125 V | - | - | Tray | 87979 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 50 Position | Board-to-Board | 2 Row | ROHS AND ELV COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 50 | Parallel | 2 mm | compliant | 2 A | UL | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Pin (Male) | - | Black | 0.277 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | 2.0066 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 4 mm | - | - | Headers | Right Angle | - | 94V-0 | 100u inch | UL 94 V-0 | ||
![]() 14-56-2033 Molex | In Stock | - | - | Gold | CABLE | Polyester | LOCKING | - | - | 0.299 inch | Housing | AU | Tin | 2100 | MOLEX LLC | GLASS FILLED POLYESTER | 14-56-2033 | 70400 | + 105 C | - 40 C | Cable Mount / Free Hanging | - | 1 | 105 °C | -40 °C | - | 14562033 70400-0702 0014562033 | Active | - | Active | 5.72 | Details | Yes | - | C-Grid, SL | - | 250 V | 26 AWG | 26 AWG | Tube | 70400 | - | Yes | EAR99 | BOARD CONNECTOR | Receptacle Housing | 3 Position | - | 1 Row | STACKED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | - | - | unknown | 3 A | UL, CSA | IDC | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Socket (Female) | 94V-0 | Black | 0.6 inch | 3 A | SQ PIN-SKT | 30 mΩ | 26 AWG | 10000000000 Ω | - | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | - | Discrete Wire | - | 50 Cycles | - | GOLD | RECTANGULAR | 2.224 N | - | - | BLACK | - | PREASSEM CONN | - | Wire Housings | Straight | - | - | 15u inch | UL 94 V-0 | ||
![]() 22-18-7113 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | 2277 | MOLEX LLC | - | 22-18-7113 | - | - | - | STRAIGHT | - | 1 | - | - | - | 0022187113 22187113 | Active | - | - | 5.77 | Details | Yes | - | KK | - | - | - | - | - | 04455 | - | - | - | BOARD CONNECTOR | PCB Assembly | - | - | - | TOP ENTRY | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 11 | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-28-6365 Molex | In Stock | - | - | Gold | BOARD | Nylon | - | - | - | 3.6 inch | - | GOLD (30) OVER NICKEL | Tin | 1200 | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-6365 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286365 42376-0211 0022286365 | Active | - | Active | 5.77 | Details | Yes | - | KK | 0.111748 oz | 500 V | - | - | Bulk | 42376 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | Board-to-Board | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | 25 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | 10.29 mm | - | 3.05 mm | Headers | Right Angle | 0.12 inch | 94V-0 | 30u inch | UL 94 V-0 |