- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74162-1240 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Tin | 243 | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 0741621240 | - | - | Active | - | Details | - | - | 0.299335 oz | 250 V | Tube | - | - | - | - | - | - | Shrouded | 40 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | 2.5 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87834-2441 Molex | In Stock | - | - | Gold | BOARD | Nylon | GUIDE SLOT | - | LOCKING | - | 1.5 inch | - | AU ON NI | Tin | 640 | - | - | MOLEX LLC | NYLON | - | 87834-2441 | + 120 C | - | - 55 C | Through Hole | ONE | 2 | 120 °C | -55 °C | - | 0878342441 | Active | - | Active | 5.77 | Details | Yes | C-Grid | 0.121201 oz | 250 VDC | Tray | 87834 | e3 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 24 Position | - | Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 24 | Vertical | 2.54 mm | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.35 inch | Pin (Male) | Natural | 0.364 inch | 2.5 A | - | SQ PIN-SKT | - | - | 12000000000 Ω | 2.54 mm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 900VAC V | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | NATURAL | 6.1 mm | 3.43 mm | - | Headers | Straight | 0.125 inch | 94V-0 | 5u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 14-56-8211 Molex | In Stock | - | - | Gold | - | Polyester | - | - | - | - | - | - | - | Tin | 10 | - | - | - | - | - | - | + 105 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 14568211 014568211 1456-8211 | - | - | - | - | Details | - | SL | - | 250 V | Tube | 70400 | - | - | - | - | - | Receptacle Housing | 21 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | IDC | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10065491-003TRLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Polyester (PCT) | - | - | - | 10065491 | - | - | - | Phosphor Bronze | 300 | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Minitek | - | 200 V | Reel | Minitek | - | - | Solder | - | - | Stacking Header | 48 Position | Natural | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | Pin (Male) | Beige | - | - | Gold | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.45 mm | - | - | Headers | Straight | - | - | - | - | - | 0.136 (3.454mm) | 30.0µin (0.76µm) | - | - | ||
![]() 71349-2986 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | Tin | 243 | - | - | MOLEX LLC | - | - | 71349-2986 | + 105 C | - | - 55 C | - | - | - | - | - | - | 0713492986 | Active | - | Active | 5.75 | Details | - | C-Grid | 0.250939 oz | 250 VDC | Tube | 71349 | - | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 40 Position | - | Signal | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | unknown | 2.5 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 46015-1407 Molex | In Stock | - | - | Tin | BOARD | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | - | - | NOT SPECIFIED | Tin | 2160 | - | - | MOLEX LLC | NYLON | - | 46015-1407 | + 105 C | - | - 40 C | Board Lock | ONE | - | 105 °C | -40 °C | - | 0460151407 | Active | - | Active | 5.77 | Details | Yes | Mini-Fit HCS | 0.107233 oz | 600 V | Tray | 46015 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 14 Position | - | Power | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | YES | - | 4.2 mm | 14 | Vertical | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | Pin (Male) | Natural | - | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | - | SOLDER | - | 1500VAC V | - | 100 Cycles | - | - | - | - | - | - | - | - | - | S0P14 | Headers | Straight | 0.14 inch | 94V-2 | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 90816-3026 Molex | In Stock | - | - | Gold | BOARD | Nylon | LATCH | PEG | LOCKING | - | 1.528 inch | - | NOT SPECIFIED | Brass | 1344 | - | - | MOLEX LLC | GLASS FILLED POLYPHTHALAMIDE | - | 908163026 | + 105 C | - | - 40 C | Mounting Peg | ONE | 1 | 105 °C | -40 °C | - | 0908163026 | Active | - | Active | 5.77 | Details | Yes | Picoflex | 0.044022 oz | 250 V | Tube | 90816 | e4 | - | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 26 Position | - | Signal | 1 Row | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 26 | Vertical | 1.27 mm | compliant | 1.2 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | Pin (Male) | Black | 0.333 inch | 1.2 A | - | - | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 1.6958 N | .2502 N | - | BLACK | - | - | - | Headers | Straight | - | - | 23u inch | - | - | - | - | - | - | ||
![]() 1-2316102-1 TE Connectivity | 32 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | 120 | - | Receptacle | - | - | Detent Latching | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 125 V | - | - | - | - | - | - | - | Receptacle Housing | 11 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316102-6 TE Connectivity | 3223 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Straight | - | - | 100 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | - | Detent Latching | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 125 V | - | AMPMODU | - | - | - | - | - | Receptacle Housing | 16 Position | - | Wire-to-Board | 1 Row | Female | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Crimp | - | - | 16 | - | - | - | Socket (Female) | Black | - | - | - | - | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316102-2 TE Connectivity | 100 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Straight | - | - | 120 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | - | Detent Latching | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 125 V | - | AMPMODU | - | - | - | - | - | Receptacle Housing | 12 Position | - | Wire-to-Board | 1 Row | Female | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Crimp | - | - | 12 | - | - | - | Socket (Female) | Black | - | - | - | - | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 1-2316102-4 TE Connectivity | 100 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Straight | - | - | 100 | AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts | Receptacle | - | - | Detent Latching | - | + 125 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 2mm | - | - | Details | - | - | - | 125 V | - | AMPMODU | - | - | - | - | - | Receptacle Housing | 14 Position | - | Wire-to-Board | 1 Row | Female | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Crimp | - | - | 14 | - | - | - | Socket (Female) | Black | - | - | - | - | - | 30 AWG to 24 AWG | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43879-0024 Molex | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | Brass | 60 | - | Male | - | - | - | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | 43790024 043790024 | - | - | Active | - | Details | - | Mini-Fit | - | - | Bulk | 43879 | - | - | - | - | - | Pin Header | 8 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | Vertical | - | - | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL94 V-0 | ||
![]() 57102-F04-03LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | Unshrouded | 6 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-19ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 15 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | - | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-13LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 12 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | - | - | - | Unshrouded | 46 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-15LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | Unshrouded | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-13LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-19ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Copper Alloy | 15 | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | Tube | - | - | - | - | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | UL 94 V-0 |