- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Packaging | Series | Connector Type | Number of Positions | Number of Rows | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Row Spacing | Product | Mounting Angle | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 813-SS-010-30-683101-CLIP Preci-Dip | 48 |
| - | Gold | Surface Mount | Brass | Polyester | - | + 125 C | Preci-Dip | - 55 C | PCB Mount | Bulk | Active | Details | Bulk | 813-CLIP | Piston | 10 Position | 2 | 8.5 mm | 5 A | Gold | Spring Clamp | 10 | Black | 0.100 (2.54mm) | Contacts | Straight | 19.7µin (0.50µm) | UL 94 V-0 | ||
![]() 813-SS-012-30-681191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 12 Position | - | 7.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-004-30-683191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 4 Position | - | 8.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-014-30-676191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 14 Position | - | 5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-004-30-677191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 4 Position | - | 5.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-016-30-676191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 16 Position | - | 5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-008-30-679191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 8 Position | - | 6.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-006-30-676101-CLIP Preci-Dip | 632 |
| - | Gold | Surface Mount | Brass | Polyester | - | + 125 C | Preci-Dip | - 55 C | PCB Mount | Bulk | Active | Details | Bulk | 813-CLIP | Piston | 6 Position | 2 | 5 mm | 5 A | Gold | Spring Clamp | 6 | Black | 0.100 (2.54mm) | Contacts | Straight | 19.7µin (0.50µm) | UL 94 V-0 | ||
![]() 811-SS-008-30-681191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 811-CLIP | - | 8 Position | - | 7.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-014-30-677101-CLIP Preci-Dip | In Stock | - | - | Gold | Surface Mount | Brass | Polyester | - | + 125 C | Preci-Dip | - 55 C | PCB Mount | Bulk | Active | Details | Bulk | 813-CLIP | Piston | 14 Position | 2 | 5.5 mm | 5 A | Gold | Spring Clamp | 14 | Black | 0.100 (2.54mm) | Contacts | Straight | 19.7µin (0.50µm) | UL 94 V-0 | ||
![]() 813-SS-008-30-682191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 8 Position | - | 8 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 811-SS-007-30-679191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 811-CLIP | - | 7 Position | - | 6.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-008-30-675191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 8 Position | - | 4.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-018-30-676101-CLIP Preci-Dip | In Stock | - | - | Gold | Surface Mount | Brass | Polyester | - | + 125 C | Preci-Dip | - 55 C | PCB Mount | Bulk | Active | Details | Bulk | 813-CLIP | Piston | 18 Position | 2 | 5 mm | 5 A | Gold | Spring Clamp | 18 | Black | 0.100 (2.54mm) | Contacts | Straight | 19.7µin (0.50µm) | UL 94 V-0 | ||
![]() 813-SS-012-30-678191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 12 Position | - | 6 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-008-30-676191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 8 Position | - | 5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-020-30-680101-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | - | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Bulk | 813-CLIP | - | 20 Position | - | 7 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-008-30-681191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 8 Position | - | 7.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 813-SS-020-30-681191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 813-CLIP | - | 20 Position | - | 7.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 | ||
![]() 811-SS-008-30-675191-CLIP Preci-Dip | In Stock | - | - | Gold | - | - | Polyester | 600 | + 125 C | - | - 55 C | PCB Mount | - | - | Details | Reel | 811-CLIP | - | 8 Position | - | 4.5 mm | 5 A | - | Spring Clamp | - | Black | - | Contacts | Straight | - | UL 94 V-0 |