- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Accessory Type | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Stackable | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Product Length | IP Rating | Product Length (mm) | Plating Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505433-1231 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 12 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-0821 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 8 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-3041 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 30 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-3261 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 32 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-3651 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 36 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-1631 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-1661 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-3441 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 34 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-3251 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 32 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 505433-1291 Molex | 1953 | - | - | - | Gold | Surface Mount | Square | Polyamide | - | - | - | 505433 | - | - | Straight | Gold | - | Brass | 20(mohm) | 3000 | - | - | Polyamide (PA), Nylon | - | - | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | 2 | - | -40C to 105C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 1.25(mm) | 1.25mm | 9.05(mm) | Active | - | Details | - | Solder | - | - | 50VDC/50VAC | 50 VAC/DC | - | -40°C ~ 105°C | Tape and Reel | 505433 | - | - | Solder | - | Header | Shrouded | 12 Position | - | Signal, Wire-to-Board | 2 Row | HDR | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 1.25 mm | - | Vertical | - | - | 0.285 (7.25mm) | Board to Cable/Wire | All | - | 1.5 A | 0.049 (1.25mm) | Black | - | Solder | - | - | - | Shrouded - 4 Wall | 12(POS) | Gold | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1.59 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | No | - | Headers | Straight | Pick and Place, Solder Retention | - | - | - | 12.1(mm) | - | - | 3.94µin (0.100µm) | - | - | 3.94µin (0.100µm) | - | - | 7.25(mm) | UL94 V-0 | - | ||
![]() 505433-1621 Molex | 23 |
| - | - | Gold | - | - | - | - | - | - | 505433 | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | + 105 C | Molex | - 40 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 50 VAC/DC | - | - | - | 505433 | - | - | - | - | - | - | 16 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 217064-0061 Molex | 1100 | - | - | - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | - | - | - | 217064 | Polyamide | - | Right Angle | Tin-Bismuth | - | Brass | - | 550 | - | - | Polyamide (PA), Nylon | - | - | - | - | + 105 C | Molex | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | 2170640061 02170640061 | - | - | 2mm | - | Active | - | Details | - | Solder | Micro-One | - | - | 250 VAC, 250 VDC | - | -40 to 105 °C | Cut Tape | 217064 | - | - | Solder | - | Header | Micro-One Wire-to-Board Header | 6 Position | - | Wire-to-Board | 1 Row | Header | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 2 mm | - | - | - | - | 0.283 (7.19mm) | Board to Cable/Wire | All | - | 4 A | 0.079 (2.00mm) | Black | - | - | - | - | - | Shrouded - 4 Wall | 6 | Tin-Bismuth | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | 16 mm | - | - | - | - | 39.4µin (1.00µm) | - | - | 39.4µin (1.00µm) | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 217064-0071 Molex | 1100 | - | - | - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | - | - | - | 217064 | - | - | Right Angle | Tin-Bismuth | - | Brass | - | 550 | - | - | Polyamide (PA), Nylon | - | - | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | 2170640071 02170640071 | - | - | 2mm | - | Active | - | Details | - | Solder | Micro-One | - | - | 250 VAC, 250 VDC | - | -40 to 105 °C | Cut Tape | 217064 | - | - | Solder | - | Header | Micro-One Wire-to-Board Header | 7 Position | - | Wire-to-Board | 1 Row | Header | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 2 mm | - | - | - | - | 0.283 (7.19mm) | Board to Cable/Wire | All | - | 4 A | 0.079 (2.00mm) | Black | - | - | - | - | - | Shrouded - 4 Wall | 7 | Tin-Bismuth | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | 18 mm | - | - | - | - | 39.4µin (1.00µm) | - | - | 39.4µin (1.00µm) | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 217064-0041 Molex | 1650 | - | - | - | Tin | Surface Mount, Right Angle | Square | Polyamide (PA) | - | - | - | 217064 | - | - | Right Angle | Tin-Bismuth | - | Brass | - | 550 | - | - | Polyamide (PA), Nylon | - | - | - | - | + 105 C | Molex | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | 2170640041 02170640041 | - | - | 2mm | - | Active | - | Details | - | Solder | Micro-One | - | - | 250 VAC, 250 VDC | - | -40 to 105 °C | Cut Tape | 217064 | - | - | Solder | - | Header | Micro-One Wire-to-Board Header | 4 Position | - | Wire-to-Board | 1 Row | Header | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | Varies by Wire Gauge | 2 mm | - | - | - | - | 0.283 (7.19mm) | Board to Cable/Wire | All | - | 4 A | 0.079 (2.00mm) | Black | - | - | - | - | - | Shrouded - 4 Wall | 4 | Tin-Bismuth | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | Solder Retention | - | 12 mm | - | - | - | - | 39.4µin (1.00µm) | - | - | 39.4µin (1.00µm) | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 171971-0219 Molex | 23 |
| - | 15 Weeks | Gold | Through Hole | Circular | Thermoplastic (TP) | - | - | - | 171971 | - | - | - | Gold | 0.240 (6.10mm) | Brass | - | 10 | - | MOLEX LLC | Liquid Crystal Polymer (LCP) | - | Unlatched | 171971-0219 | - | + 105 C | Molex | - 40 C | - | Through Hole | - | - | - | - | - | - | Tube | 1719710219 01719710219 | Active | - | - | - | Active | 5.77 | Details | Yes | - | SL | 1.423022 oz | - | 250 V | - | -40°C ~ 105°C | Tube | 171971 | - | - | Solder | - | Header | Shrouded | 19 Position | - | Wire-to-Board | 1 Row | - | - | - | Latch Holder | - | - | - | - | - | - | - | 3A | 2.54 mm | - | Vertical | - | - | 0.465 (11.80mm) | Board to Cable/Wire | All | compliant | 3 A | 0.100 (2.54mm) | Black | - | Solder | - | - | 0.130 (3.30mm) | Shrouded - 4 Wall | - | Tin | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.3 mm | - | - | - | Headers | Straight | Polarizing Key | - | - | - | - | - | - | 29.5µin (0.75µm) | - | - | 78.7µin (2.00µm) | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 59112-T40-25-166LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | 59112 | - | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | Minitek | - | - | 200 V | - | - | Bulk | Minitek | - | - | Solder | - | - | Stacking Header | 50 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2.5 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | 0.654 (16.612mm) | - | 0.831 (21.100mm) | 0.079 (2.00mm) | - | 30.0µin (0.76µm) | 0.098 (2.50mm) | - | - | - | ||
![]() 10156618-0200LF AMPHENOL FCI ASIA PTE LTD | 709 |
| - | - | - | Through Hole | - | Polyamide (PA) | - | - | - | 10156618 | Polyamide 66 | - | Straight | - | - | - | - | 1000 | Female | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | - | - | - | Board-In | Receptacle Housing | 2 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | 2 | - | - | - | Socket (Female) | - | Natural | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156614-0200LF AMPHENOL FCI ASIA PTE LTD | 733 |
| - | - | - | Through Hole | - | Polyamide (PA) | - | - | - | 10156614 | Polyamide 66 | - | Straight | - | - | - | - | 1000 | Female | - | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | - | - | - | Board-In | Receptacle Housing | 2 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | - | - | - | - | Male Pin | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | 2 | - | - | - | Socket (Female) | - | Natural | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Wire Housings | Straight | - | - | 5.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44130-0015 Molex | In Stock | - | - | - | Tin | BOARD | - | Nylon | DETENT | SPLIT BOARD LOCK | LOCKING | - | - | 2.031 inch | - | SN ON NI | - | Brass | - | 960 | - | MOLEX LLC | - | NYLON | - | 44130-0015 | - | - | - | - | - | - | ONE | - | - | - | 105 °C | -40 °C | - | 0441300015 441300015 | Active | - | - | - | - | 5.47 | N | Yes | - | Mini-Fit Jr. | - | - | 600 V | - | - | - | 44130 | e3 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 24 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | 4.2 mm | 24 | - | - | - | - | - | - | compliant | - | - | - | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | - | - | - | - | 0.396 inch | Pin (Male) | - | Natural | 0.76 inch | - | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | - | RECEPTACLE | SOLDER | 2200VAC V | 75 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | 14.6784 N | .5004 N | - | NATURAL | - | - | - | - | S0P24 | Headers | Right Angle | - | 0.14 inch | - | - | - | 100u inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 70543-0166 Molex | In Stock | - | - | - | Gold | BOARD | - | Polyester | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | Phosphor Bronze | - | 2496 | - | MOLEX LLC | - | - | - | 70543-0166 | - | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | 0705430166 705430166 | Active | - | - | - | - | 5.77 | Details | Yes | - | SL | - | - | - | - | - | Reel | 70543 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 3 Position | - | - | 1 Row | - | LATCHED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 3 | - | - | 2.54 mm | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 6.1 mm | 3.81 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |