- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Length | Flammability | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79109-8602 Molex | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | - | LCP (Liquid Crystal Polymer) | 0.244 inch | Straight | GOLD (15) OVER NICKEL | Tin | - | 2500 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79109-8602 | - | + 105 C | - | - 55 C | Surface Mount | Press Fit | ONE | 2 | 125 °C | -55 °C | - | - | 0791098602 | Active | - | Active | 5.67 | Details | Yes | - | Solder | Milli-Grid | 0.006385 oz | 125 V | -55 to 105 °C | Reel | 79109 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 6 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | BOTTOM ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 6 | Vertical | 2 mm | - | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 500VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | 6.19 mm | 94V-0 | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() M52-040023V1145 Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Archer | - | - | - | - | M52 | - | - | - | - | - | Pin Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90814-0708 Molex | 11538 | - | - | - | - | Tin | - | BOARD | Nylon | LOCKING | PEG | - | - | - | - | - | - | NOT SPECIFIED | Brass | - | 1800 | - | MOLEX LLC | GLASS FILLED NYLON | - | 90814-0708 | 90814 | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 1 | 105 °C | -40 °C | - | - | 0908140708 | Active | 1.27mm | - | 4.73 | Details | Yes | - | - | Picoflex | 0.018307 oz | 250 VAC/DC | - | MouseReel | 90814 | - | Yes | - | - | BOARD CONNECTOR | Ribbon Cable | 8 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 8 | - | 2.54 mm | - | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural, Black | - | 1.2 A | - | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BEIGE | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-55-2483 Molex | In Stock | - | - | - | - | - | - | CABLE | Polyester | - | - | - | No | - | - | 2.399 inch | - | NOT SPECIFIED | - | - | 300 | Female | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-55-2483 | 70450 | + 105 C | - | - 40 C | - | - | - | 2 | 120 °C | -40 °C | - | - | 22552483 70450-0122 0022552483 | Active | - | - | 5.74 | Details | Yes | - | - | SL | 0.145047 oz | - | - | Bulk | 70450 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | 48 Position | - | - | Black | Signal | 2 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0116; 16-02-0087; 16-02-0088; 16-02-0081; 16-02-1111 | 8536.69.40.40 | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 48 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | - | 94V-0 | Black | 0.6 inch | - | - | - | - | - | - | - | 0.1 inch | - | - | - | CRIMP | - | DUAL POLARIZED | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 91717-0037 Molex | In Stock | - | - | - | - | Tin | - | CABLE | Nylon | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 8000 | - | MOLEX LLC | - | - | 91717-0037 | - | + 85 C | - | - 20 C | - | RIGHT ANGLE | - | 1 | - | - | - | - | 0917170037 | Active | - | - | 5.76 | Details | Yes | - | - | RAST 2.5 | 0.028043 oz | 250 VAC | - | Tray | 91717 | - | Yes | - | - | BOARD CONNECTOR | - | 2 Position | - | - | - | - | 1 Row | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 2 | - | 5 mm | - | compliant | 4 A | - | IDC | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 91717-0003 Molex | In Stock | - | - | - | - | Tin | - | CABLE | Nylon | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 8000 | - | MOLEX LLC | - | - | 91717-0003 | - | + 85 C | - | - 20 C | - | Cable Mount / Free Hanging | - | 1 | - | - | - | - | 0917170003 | Active | - | - | 5.76 | Details | Yes | - | - | RAST 2.5 | 0.023069 oz | 250 VAC | - | Tray | 91717 | - | Yes | - | - | BOARD CONNECTOR | - | 2 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 mm | 2 | - | 5 mm | - | compliant | 4 A | - | IDC | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 27-60-3071 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | - | - | - | - | - | - | 1.086 inch | - | NOT SPECIFIED | Brass | - | 400 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 27-60-3071 | - | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | - | 0027603071 27603071 | Active | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 41772 | - | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 7 Position | - | - | - | - | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 7 | - | 3.96 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.13 inch | Pin (Male) | 94V-0 | - | 0.25 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | 1500VAC V | - | 100 Cycles | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | WHITE | 10.48 mm | 2.92 mm | - | Headers | Right Angle | 0.115 inch | - | - | - | - | 200u inch | - | - | - | - | - | - | ||
![]() 90130-3238 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Polyester | LOCKING | - | - | - | - | - | 1.992 inch | - | NOT SPECIFIED | Tin | - | 480 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90130-3238 | 90130 | + 125 C | - | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | - | 0901303238 | Active | - | Active | 5.41 | Details | Yes | - | - | C-Grid | 0.169174 oz | 350 VAC/DC | - | Tray | 90130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 38 Position | - | - | - | Signal | 2 Row | - | SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Right Angle | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 90142-0038 | 0.384 inch | MALE | 94V-0 | Black | 0.515 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 700VAC V | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | 0.114 inch | - | - | 94V-0 | - | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 55935-1130 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | Polyester | LOCKING | - | - | - | - | - | 1.024 inch | - | NOT SPECIFIED | Tin | JP | 300 | - | MOLEX LLC | POLYESTER | ACTIVE (Last Updated: 2 years ago) | 55935-1130 | 55935 | + 105 C | - | - 25 C | - | Through Hole | ONE | 1 | 85 °C | -25 °C | - | LEAD FREE | 0559351130 | Active | - | Active | 5.74 | Details | Yes | Headers & Wire Housings 2.0 WtB Plg Hsg Assy lg Hsg Assy RA 11Ckt | - | MicroClasp | 0.037225 oz | 250 V | - | Tray | 55935 | - | Yes | Solder | EAR99 | Male Pin | Shrouded | 11 Position | 85 °C | -25 °C | Natural | Signal, Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 11 | Right Angle | 2 mm | 11.75 mm | compliant | 3 A | - | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | - | 0.264 inch | Pin (Male) | - | Natural | 0.463 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | PLUG | 11 | 250 V | SOLDER | Tin | POLARIZED HOUSING | 1400VAC V | - | 30 Cycles | - | TIN | RECTANGULAR | - | - | - | NATURAL | - | 3.2 mm | - | Headers | Right Angle | 0.126 inch | 3.6576 mm | - | - | 26 mm | - | - | - | - | - | - | - | ||
![]() 71308-5454 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Thermoplastic | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 378 | - | MOLEX LLC | - | - | 713085454 | - | + 105 C | - | - 40 C | - | - | - | 2 | - | - | - | - | 0713085454 | Active | - | - | 5.77 | Details | Yes | - | - | C-Grid | 0.145928 oz | 250 V | - | Tube | 71308 | e3 | - | - | - | BOARD CONNECTOR | Breakaway | 54 Position | - | - | - | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 54 | - | 2.54 mm | - | compliant | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90584-2320 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Polyester | - | - | - | - | - | - | - | - | TIN | Tin | - | 126 | - | MOLEX LLC | POLYESTER | - | 90584-2320 | - | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | - | 0905842320 | Active | - | - | 5.77 | Details | Yes | - | - | Picoflex | 0.044092 oz | 250 V | - | Tube | 90584 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 20 Position | - | - | - | - | 2 Row | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 20 | - | 2.54 mm | - | compliant | 1.2 A | UL | Solder Pin | COMMERCIAL | 2 | STAGGERED | - | 0.276 inch | FEMALE | 94V-0 | Natural | 0.252 inch | 1.2 A | - | IDC | 15 mΩ | 28 AWG | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | 2.54 mm | 30 Cycles | - | TIN | STAGGERED | - | - | - | WHITE | - | - | - | Headers | Right Angle | 0.228 inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 71349-0036 Molex | In Stock | - | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Tin | - | 495 | - | - | - | - | - | - | + 105 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | 0713490036 | - | - | Active | - | Details | - | - | - | C-Grid | 0.072065 oz | 250 VDC | - | Tube | 71349 | - | - | - | - | - | Shrouded | 8 Position | - | - | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 2.5 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-18-7063 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | - | - | - | - | - | - | - | - | Brass | - | 1890 | - | MOLEX LLC | - | - | 22-18-7063 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022187063 22187063 | Active | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 4455 | - | - | - | - | BOARD CONNECTOR | Socket Assembly | 6 Position | - | - | - | - | 1 Row | - | TOP ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.35 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79107-7220 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | - | - | - | - | - | 1.661 inch | - | GOLD (15) OVER NICKEL | Tin | - | 1920 | - | MOLEX LLC | GLASS FILLED THERMOPLASTIC | - | 79107-7220 | 79107 | + 105 C | - | - 55 C | - | - | ONE | 2 | 105 °C | -55 °C | - | - | 0791077220 | Active | - | Active | 5.64 | Details | Yes | - | - | Milli-Grid | 0.041905 oz | 125 V | - | Tube | 79107 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 42 Position | - | - | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 42 | Vertical | 2 mm | - | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | Black | 0.175 inch | 1 A | - | SQ PIN-SKT | 25 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | - | SOLDER | - | - | 500VAC V | 2.0066 mm | 50 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 2.224 N | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | 0.075 inch | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 22-28-9065 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Nylon | - | - | - | - | - | - | 0.6 inch | - | GOLD (30) OVER NICKEL | Tin | - | 1500 | - | MOLEX LLC | GLASS FILLED NYLON | - | 22-28-9065 | - | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 22289065 42377-0391 0022289065 | Active | - | Active | 5.37 | Details | Yes | - | - | KK | 0.016543 oz | 500 V | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | - | - | Board-to-Board | 1 Row | - | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | Right Angle | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 0.16 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 8.23 mm | 3.43 mm | - | Headers | Right Angle | 0.135 inch | - | - | 94V-0 | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 90327-0370 Molex | In Stock | - | - | 25 Weeks | - | Tin | - | - | Polyester | - | - | - | - | - | - | - | - | - | Tin | - | 16000 | - | MOLEX LLC | - | - | 90327-0370 | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | 0903270370 | Active | - | - | 5.77 | Details | Yes | - | - | Picoflex | 0.025997 oz | 250 V | - | Reel | 90327 | - | - | - | - | - | Receptacle Housing | 12 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | compliant | 1.2 A | - | IDC | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 59132-F30-14-068 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Gold | - | Through Hole | Thermoplastic (TP) | - | - | - | - | 59132 | - | - | - | - | Copper Alloy | - | 100 | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | Minitek | - | 200 V | - | Bulk | Minitek | - | - | Solder | - | - | Stacking Header | 28 Position | - | - | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.70 mm | 3 mm | - | Headers | Straight | - | - | - | - | - | - | 0.268 (6.800mm) | 0.531 (13.487mm) | 0.146 (3.700mm) | 8.00µin (0.203µm) | 0.118 (3.000mm) | - | ||
![]() 43045-5622 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | SPLIT BOARD LOCK | FRICTION LOCK | - | - | - | 0.518 inch | - | NOT SPECIFIED | Brass | - | 1728 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43045-5622 | - | - | - | - | - | Through Hole | ONE | - | 105 °C | -40 °C | - | - | 0430455622 430455622 | Active | - | - | 5.78 | Details | Yes | - | - | Micro-Fit 3.0 | - | 600 V | - | - | 43045 | e3 | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Pin Strip | 6 Position | - | - | - | - | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | - | YES | - | 3 mm | 6 | - | - | - | compliant | 5 A | CSA,UL,VDE | Solder Pin | COMMERCIAL | - | - | - | 0.345 inch | Pin (Male) | - | Black | 0.48 inch | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | - | - | - | SOLDER | - | - | - | - | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8.0064 N | 3.6974 N | - | BLACK | - | - | S0P6 | Headers | Right Angle | 0.125 inch | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 22-28-7071 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Nylon | - | - | - | - | - | - | 0.7 inch | - | TIN (150) OVER NICKEL | Tin | - | 6000 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-7071 | - | - | - | - | - | Kinked Pin | ONE | 1 | 75 °C | - | - | - | 22287071 42376-0322 0022287071 | Active | - | - | 5.77 | Details | Yes | Headers & Wire Housings KK 100 Hdr Assy RA B y RA Bkwy 07 Ckt Tin | - | KK | 0.022117 oz | 500 V | - | Bulk | 42376 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 7 Position | - | - | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 7 | - | 2.54 mm | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | 0.098 inch | 4 A | - | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 10.29 mm | 3.43 mm | - | Headers | Right Angle | 0.135 inch | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-03-2108 Molex | In Stock | - | - | - | - | Tin | - | BOARD | Nylon | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 4000 | - | MOLEX LLC | - | - | 22-03-2108 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022032108 22032108 | Active | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 4030 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 10 Position | - | - | - | - | 1 Row | - | STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 17.37 mm | 3.2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - |