- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Type | Mating Post Length | Contact Design | Termination Post Length | Current Rating (Max) | Assembly Item Name | Cable Entry-Max | Contact Arrangement | Used With | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Product Length (mm) | Length | Plating Thickness | Finish Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-28-4240 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | LOCKING | - | - | 2.4 inch | - | NOT SPECIFIED | Tin | - | - | 3000 | MOLEX LLC | GLASS FILLED NYLON | - | - | 22-28-4240 | 42375 | - | - | Through Hole | ONE | - | 1 | - | - | - | - | 22284240 42375-0024 0022284240 | Active | - | - | - | Active | 5.22 | Details | Yes | - | - | KK | 0.059684 oz | - | - | 500 V | - | - | Bulk | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | - | Board-to-Board | 1 Row | - | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | Vertical | 2.54 mm | - | - | compliant | 4 A | UL | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | Black | 0.09 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | - | 25 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 4.8928 N | .556 N | - | BLACK | - | 6.09 mm | - | 3.18 mm | - | - | - | - | - | Headers | Straight | 0.455 inch | - | 94V-0 | - | - | 100u inch | - | - | - | UL 94 V-0 | ||
![]() 70400-3244 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0704003244 704003244 | - | - | - | - | - | - | Details | - | - | - | C-Grid | 0.075451 oz | - | - | - | - | - | - | 70400 | - | - | - | - | - | Receptacle Housing | 40 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-3054 Molex | 608 | - | - | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | Brass | Thermoplastic (TP) | - | PEG | - | 0.65 inch | Right Angle | NOT SPECIFIED | Tin | - | US | 32 | MOLEX LLC | GLASS FILLED POLYESTER | - | ACTIVE (Last Updated: 2 years ago) | 15-91-3054 | - | + 105 C | - 40 C | SMD/SMT | ONE | - | 1 | - | 105 °C | -40 °C | - | 15913054 70634-0004 0015913054 | Active | - | 2.54mm | - | Active | 1.73 | Details | Yes | Headers & Wire Housings 5CKT SR RA WTB HDR LO PRO | - | SL | 0.043140 oz | 250 V | - | 250 V | - | - | Tube | 70634 | e3 | Yes | Solder | EAR99 | Male Pin | Shrouded | 5 Position | 105 °C | -40 °C | Black | Signal | 1 Row | Male | SL, LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 5 | Right Angle | 2.54 mm | 13.59 mm | - | compliant | 3 A | UL | Solder | COMMERCIAL | 1 | 2.54 mm | 5 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | 5 | SURFACE MOUNT | Tin | - | POLARIZED HOUSING | 600VAC V | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 6.096 mm | 94V-0 | - | 16.51 mm | 75u inch | - | - | No | UL 94 V-0 | ||
![]() 70543-0021 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LATCH | - | - | 2.3 inch | - | GOLD (15) OVER NICKEL | Tin | - | - | 9 | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | - | 70543-0021 | - | + 105 C | - 40 C | Through Hole | ONE | - | 1 | - | 125 °C | -40 °C | - | 0705430021 | Active | - | - | - | Active | 1.84 | Details | Yes | Headers & Wire Housings 2.54MM HDR 22 CKT Vertical | - | SL | 0.145399 oz | - | - | 250 V | - | - | Tube | 70543 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 22 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | Vertical | 2.54 mm | - | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Pin (Male) | 94V-0 | Black | 0.465 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 6.1 mm | - | 3.3 mm | - | - | - | - | - | Headers | Straight | 0.13 inch | - | 94V-0 | - | - | 15u inch | - | - | - | UL 94 V-0 | ||
![]() 08-65-0119 Molex | In Stock | - | - | - | Gold | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | Gold | - | - | 7000 | MOLEX LLC | - | - | - | 08-65-0119 | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | 8650119 2878-B-A(555)L 0008650119 | Not Recommended | - | - | - | - | 7.95 | Details | Yes | - | - | KK | 0.005714 oz | - | - | - | 18 AWG | 20 AWG | Bulk | 2878 | - | Yes | - | EAR99 | - | Terminals | - | - | - | - | - | - | - | CONTACT FINISH: GOLD (15) OVER NICKEL (30) | 8536.90.40.00 | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | COMPRESSION | - | 20 AWG to 18 AWG | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | LOOSE | - | - | CONTACT | 0.11 inch | - | 2574, 2139 | Contacts | - | 0.213 inch | - | - | - | - | - | 15 | - | - | - | ||
![]() 26-60-5140 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | FRICTION LOCK | - | LOCKING | 2.178 inch | Right Angle | TIN (200) OVER NICKEL | Tin | 10(mohm) | - | 800 | MOLEX LLC | POLYESTER | - | - | 26-60-5140 | - | - | - | Through Hole | ONE | 1 | 1 | -40C to 80C | - | - | - | 26605140 41792-0014 0026605140 | Active | 3.96(mm) | - | 23.14(mm) | Active | 1.27 | Details | Yes | Headers & Wire Housings KK 156 Hdr Assy FrLk FrLk RtAn 14 Ckt Tin | Solder | KK | 0.233584 oz | - | 250V | 250 V | - | - | Bulk | 41792 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Locking | 14 Position | - | - | - | Power | 1 Row | HDR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 14 | Right Angle | 3.96 mm | - | - | compliant | 7 A | UL | Solder Pin | COMMERCIAL | - | - | 14(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | Natural | 0.659 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 15.568 N | 3.9754 N | - | NATURAL | - | 11.43 mm | - | 3.96 mm | 7/Contact(A) | - | - | S0P14 | - | Headers | Right Angle | 0.156 inch | - | 94V-0 | 55.32(mm) | - | 60u inch | - | 10.01(mm) | - | UL 94 V-0 | ||
![]() 71973-1007 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 0.958 inch | - | NOT SPECIFIED | Tin | - | - | 1056 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 71973-1007 | - | + 105 C | - 40 C | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | ROHS COMPLIANT | 0719731007 | Active | - | - | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.042047 oz | - | - | 250 V | - | - | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 14 Position | - | - | - | Board-to-Board | 2 Row | - | FLANGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Right Angle | 2.54 mm | - | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Socket (Female) | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | 3.05 mm | - | - | - | - | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | - | 15u inch | - | - | - | UL 94 V-0 | ||
![]() 70555-0007 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | 0.936 inch | - | TIN (150) OVER NICKEL | Tin | - | - | 22 | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | - | 70555-0007 | 70555 | + 105 C | - 40 C | Through Hole | ONE | - | 1 | - | 125 °C | -40 °C | N | 0705550007 | Active | - | - | - | Active | 1.23 | Details | Yes | Headers & Wire Housings 2.54MM SR RA 8P HDR SN SHROUDED | - | SL | 0.064587 oz | - | - | 250 V | - | - | Tube | 70555 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 8 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Right Angle | 2.54 mm | - | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | CTR W/GUIDE SLOTS | 600VAC V | - | 25 Cycles | - | TIN (150) OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 6.1 mm | - | 3.3 mm | - | - | - | - | - | Headers | Right Angle | 0.13 inch | - | 94V-0 | - | - | 150u inch | - | - | - | UL 94 V-0 | ||
![]() 43045-1638 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | FRICTION LOCK | 1.108 inch | - | SN ON NI | Brass | - | - | 1000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43045-1638 | 43045 | - | - | - | ONE | - | - | - | 105 °C | -40 °C | - | 0430451638 430451638 | Active | - | - | - | - | 5.74 | Details | Yes | - | - | Micro-Fit 3.0 | - | - | - | 600 V | - | - | Reel | 43045 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 16 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | YES | - | 3 mm | 16 | - | - | - | - | compliant | 5 A | UL,CSA,TUV | Solder | COMMERCIAL | - | - | - | - | - | 0.29 inch | Pin (Male) | - | Black | 0.606 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | - | PLUG | - | SURFACE MOUNT | - | - | - | - | - | 30 Cycles | - | TIN OVER NICKEL | - | 8.0064 N | 3.6974 N | - | BLACK | - | - | - | - | - | - | - | S0P16 | - | Headers | Right Angle | - | - | - | - | - | 100u inch | - | - | - | - | ||
![]() 43915-1406 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | Tin | - | MX | 784 | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | 439151406 0439151406 | - | - | - | - | Active | - | Details | - | - | - | Mini-Fit Sr. | 0.511896 oz | - | - | 600 V | - | - | - | 43915 | - | - | - | - | - | - | 6 Position | - | - | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Vertical | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87760-1817 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | 0.709 inch | - | GOLD (30) OVER NICKEL | Tin | - | - | 3000 | MOLEX LLC | GLASS FILLED NYLON | - | - | 87760-1817 | 87760 | + 105 C | - 55 C | Through Hole | ONE | - | 2 | - | 125 °C | -55 °C | - | 0877601817 | Active | - | - | - | Active | 5.41 | Details | Yes | - | - | Milli-Grid | 0.025256 oz | - | - | 125 V | - | - | Tray | 87760 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 18 Position | - | - | - | Board-to-Board | 2 Row | - | TRAY PACKAGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 18 | Right Angle | 2 mm | - | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.169 inch | MALE | 94V-0 | Black | 0.157 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | - | - | 2.0066 mm | - | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.102 inch | - | 94V-0 | - | - | 30u inch | - | - | - | UL 94 V-0 | ||
![]() 71973-1221 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 432 | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | 0719731221 | - | - | - | - | - | - | N | - | - | - | C-Grid | - | - | - | 250 V | - | - | - | 71973 | - | - | - | - | - | Socket Assembly | 42 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 42825-4002 Molex | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 2500 | MOLEX LLC | - | - | - | 42825-4002 | - | - | - | - | - | - | - | - | - | - | - | 0428254002 | Not Recommended | - | - | - | - | 7.94 | Details | Yes | - | - | - | 0.026561 oz | - | - | 600 V | - | - | Reel | 42825 | - | Yes | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87758-4477 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | Nylon | - | - | - | 1.732 inch | - | NOT SPECIFIED | Tin | - | MY | 2400 | MOLEX LLC | GLASS FILLED NYLON | - | - | 87758-4477 | - | + 105 C | - 55 C | - | ONE | - | 2 | - | 125 °C | -55 °C | - | 0877584477 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | Milli-Grid | 0.034674 oz | - | - | 125 V | - | - | Tray | 87758 | - | Yes | Solder | - | Male Pin | Breakaway | 44 Position | - | - | Black | - | 2 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | 4 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 2 | - | 44 | RECTANGULAR | - | 0.157 inch | MALE | 94V-0 | Black | 0.059 inch | 2 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.0066 mm | 0.079 inch | RECEPTACLE | 44 | SOLDER | Tin | - | - | 500VAC V | 2.0066 mm | 100 Cycles | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.102 inch | 3.9878 mm | - | - | 44 mm | 15u inch | - | - | - | UL 94 V-0 | ||
![]() 22-10-2114 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 4000 | MOLEX LLC | - | - | - | 22-10-2114 | - | - | - | Through Hole | - | - | 1 | - | - | - | - | 0022102114 22102114 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | - | - | - | 4030 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 11 Position | - | - | - | - | 1 Row | - | STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 11 | - | 2.54 mm | - | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.22 mm | - | 3.81 mm | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 70555-0089 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic (TP) | LATCH | SOLDER HOLDING POSTS | - | 2.136 inch | - | GOLD (30) OVER NICKEL | Tin | - | - | 360 | MOLEX LLC | GLASS FILLED POLYCARBONATE | - | - | 70555-0089 | - | + 105 C | - 40 C | - | ONE | - | 1 | - | 125 °C | -40 °C | N | 0705550089 | Active | - | - | - | Active | 5.01 | Details | Yes | - | - | SL | 0.157428 oz | - | - | 250 V | - | - | Tube | 70555 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 20 Position | - | - | - | Signal | 1 Row | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Right Angle | 2.54 mm | - | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | MALE | 94V-0 | Black | 0.535 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | CTR W/GUIDE SLOTS | 600VAC V | - | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | Headers | Right Angle | 0.13 inch | - | 94V-0 | - | - | 30u inch | - | - | - | UL 94 V-0 | ||
![]() 87381-4418 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | 1.732 inch | - | NOT SPECIFIED | Tin | - | - | 1200 | MOLEX LLC | - | - | - | 87381-4418 | - | + 105 C | - 55 C | Mounting Peg | ONE | - | 2 | - | 105 °C | -55 °C | - | 0873814418 | Active | - | - | - | Active | 5.67 | Details | Yes | - | - | Milli-Grid | 0.038202 oz | - | - | 125 V | - | - | Tube | 87381 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 44 Position | - | - | - | Board-to-Board | 2 Row | - | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | - | - | compliant | 1.9 A | UL, CSA | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.165 inch | Socket (Female) | - | - | 0.157 inch | 1.9 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2 mm | 0.079 inch | PLUG | - | SURFACE MOUNT | - | - | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | 15u inch | - | - | - | UL 94 V-0 | ||
![]() 70551-9038 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | Tin | - | - | 1520 | MOLEX LLC | - | - | - | 70551-9038 | - | + 105 C | - 40 C | Board Lock | - | - | - | - | - | - | - | 0705519038 | Active | - | - | - | Active | 5.75 | Details | Yes | - | - | SL | - | - | - | 250 V | - | - | Tube | 70551 | - | - | - | - | - | Shrouded | 4 Position | - | - | - | Signal | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | unknown | 3 A | - | Solder Pin | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | - | 3.3 mm | - | - | - | - | - | Headers | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-48-2092 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Polyester | - | - | - | 1.402 inch | - | GOLD | Brass | - | - | 250 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 26-48-2092 | - | - | - | Through Hole | ONE | - | 1 | - | 75 °C | - | - | 26482092 41662-A09A501 0026482092 | Active | - | - | - | Active | 5.77 | Details | Yes | Headers & Wire Housings R/A B/A HDR 9P GOLD SQUARE PIN | - | KK | 0.116369 oz | - | - | 250 V | - | - | Bulk | 41662 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 9 Position | - | - | - | Board-to-Board | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 9 | Right Angle | 3.96 mm | - | - | unknown | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | Pin (Male) | 94V-0 | Black | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | BLACK | - | 14.55 mm | - | 4.67 mm | - | - | - | - | - | Headers | Right Angle | 0.184 inch | - | 94V-0 | - | - | 20u inch | - | - | - | UL 94 V-0 | ||
![]() 26-63-4082 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | Polyester | LOCKING | - | FRICTION LOCK | 1.242 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2000 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 26-63-4082 | - | - | - | Through Hole | ONE | - | 1 | - | 75 °C | - | ROHS COMPLIANT | 0026634082 26634082 | Active | - | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | - | - | - | 41791 | - | Yes | Solder | EAR99 | Male Pin | Locking | 8 Position | - | - | Natural | - | 1 Row | Male | FRICTION LOCK | 8536.69.40.40 | Friction | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | - | 3.96 mm | - | 7 | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 8 | RECTANGULAR | - | 0.394 inch | Pin (Male) | 94V-0 | - | 0.446 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | - | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | WHITE | - | 11.43 mm | - | 3.56 mm | - | - | - | - | - | Headers | Straight | 0.14 inch | 11.43 mm | - | - | - | 20u inch | - | - | - | - |