- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Product Length | Flammability | Plating Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78048-1543 Molex | In Stock | - | - | - | Nickel | BOARD | - | - | - | LOCKING | - | - | - | - | - | - | SN ON NI | Tin | 3000 | - | MOLEX LLC | - | GLASS FILLED POLYMER | - | 78048-1543 | 78048 | - | + 105 C | - | - 55 C | - | RIGHT ANGLE | ONE | 1 | - | - | - | - | 780481543 0780481543 | Active | - | - | 5.73 | Details | Yes | - | - | Pico-SPOX | 0.026914 oz | 250 VAC | - | Reel | 78048 | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 15 Position | - | Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.5 mm | 15 | - | - | - | - | - | - | compliant | 2.5 A | - | - | UL | Solder | COMMERCIAL | - | - | 1 | - | RECTANGULAR | - | 0.175 inch | MALE | - | - | - | 0.226 inch | 2.5 A | - | SQ PIN-SKT | - | - | - | - | 0.059 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | BEIGE | - | - | - | - | Right Angle | - | - | - | - | 98u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43045-2024 Molex | 927 | - | - | 11 Weeks | Tin | BOARD | - | LIQUID CRYSTAL POLYMER | Thermoplastic (TP) | LOCKING | PEG | - | - | LCP (Liquid Crystal Polymer) | - | Straight | SN-PB ON NI | Tin | 648 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 43045-2024 | - | - | + 105 C | - | - 40 C | Through Hole | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0430452024 | Active | 3mm | Active | 1.56 | Details | Yes | Headers & Wire Housings Microfit 3.0 V PTH clip DR Tin 20 Ckt | Solder | Micro-Fit 3.0 | 0.098802 oz | 600 V | -40 to 105 °C | Tray | 43045 | - | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 20 Position | - | Power, Wire-to-Board | 2 Row | Header | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 20 | Vertical | - | 2.9972 mm | - | - | - | compliant | 8.5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | 43025 | 0.29 inch | Pin (Male) | 94V-0 | Black | NO | 0.39 inch | - | - | - | 10 mΩ | - | 1000000000 Ω | 3 mm | - | RECEPTACLE | SOLDER | - | - | - | 30 Cycles | - | TIN/LEAD OVER NICKEL | - | 11.5648 N | - | - | BLACK | - | - | S0P20 | Headers | Straight | - | 0.125 inch | 34.15 mm | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 59132-T40-15-150LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole | - | - | Thermoplastic (TP) | - | - | - | 59132 | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | Minitek | - | 200 V | - | Bulk | Minitek | - | - | - | Solder | - | - | Stacking Header | 30 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | Gold | - | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.10 mm | 3 mm | - | Headers | Straight | - | - | - | - | - | 0.591 (15.011mm) | - | 0.831 (21.100mm) | 0.122 (3.099mm) | - | 30.0µin (0.76µm) | 0.118 (3.000mm) | - | - | ||
![]() 44472-1050 Molex | In Stock | - | - | - | Tin | BOARD | - | POLYAMIDE66 | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | - | - | TIN (100) OVER NICKEL | Tin | 660 | - | MOLEX LLC | - | NYLON | - | 44472-1050 | - | - | + 105 C | - | - 40 C | - | Board Lock | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444721050 | Not Recommended | - | - | 5.31 | Details | Yes | - | - | Mini-Fit HCS | 0.076862 oz | 600 V | - | Tray | 44472 | e3 | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 10 Position | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2 mm | 10 | - | - | 4.191 mm | - | - | - | compliant | 11 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | - | 0.14 inch | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 1000 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 39000122 5558-S2 0039000122 39-00-0122 | - | - | - | - | Details | - | - | - | Mini-Fit Jr. | 0.016261 oz | 600 V | - | Reel | 5558 | - | - | - | - | - | - | Terminals | - | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021323-00014C8LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Surface Mount | Square | - | - | - | - | - | 20021323 | - | - | - | Gold | Copper Alloy | 1400 | Receptacle | - | Plastic | - | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | Minitek | - | 125 V | -40°C ~ 105°C | Reel | Minitek127 | - | - | Active | Solder | - | Receptacle, Bottom Entry | - | 14 Position | - | Board-to-Board | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27 mm | - | - | - | - | 0.087 (2.20mm) | Board to Board | All | - | 1 A | 0.050 (1.27mm) | Black | - | Solder | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Pick and Place | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 70280-0725 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | - | - | 1.7 inch | - | SN ON NI | Copper Alloy | 525 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0725 | - | - | - | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0702800725 702800725 | Active | - | - | 5.77 | Details | Yes | - | - | C-Grid | - | 250 V | - | - | 70280 | e3 | - | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 24 Position | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.54 mm | 34 | - | - | 2.54 mm | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | Pin (Male) | - | - | - | 0.09 inch | 3 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | - | Headers | Straight | - | 0.185 inch | - | - | 150u inch | - | - | - | - | - | - | - | - | - | ||
![]() 71973-0212 Molex | In Stock | - | - | - | Gold | BOARD | - | - | - | LOCKING | - | - | - | - | 1.195 inch | - | NOT SPECIFIED | Tin | 816 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 71973-0212 | 71973 | - | + 105 C | - | - 40 C | - | - | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719730212 | Active | - | Active | 5.75 | Details | Yes | - | - | C-Grid | 0.083388 oz | 250 V | - | Tube | 71973 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 24 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 24 | Right Angle | - | 2.54 mm | - | - | - | compliant | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.12 inch | - | 94V-0 | 15u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0460123241 46012-3241 | - | - | - | - | Details | - | - | - | Mini-Fit HCS | 0.005079 oz | 600 V | - | Reel | 46012 | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Brass | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 0350539002 35053-9002 | - | - | - | - | Details | - | - | - | - | 0.047973 oz | 250 V | - | Cut Tape | 35053 | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | 28 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87758-4417 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Nylon | LOCKING | - | - | - | - | 1.728 inch | - | GOLD (30) OVER NICKEL | Tin | 600 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 87758-4417 | 87758 | - | + 105 C | - | - 55 C | - | Through Hole | ONE | 2 | 125 °C | -55 °C | - | - | 0877584417 | Active | - | Active | 4.88 | Details | Yes | - | - | Milli-Grid | 0.032240 oz | 125 V | - | Tray | 87758 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 44 Position | - | Board-to-Board, Signal | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 44 | Vertical | - | 2 mm | - | - | - | compliant | 2 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.157 inch | Pin (Male) | 94V-0 | Black | - | 0.059 inch | 2 A | - | SQ PIN-SKT | - | - | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SOLDER | - | - | 2.0066 mm | 100 Cycles | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4 mm | 2.6 mm | - | Headers | Straight | - | 0.102 inch | - | 94V-0 | 30u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-62-4146 Molex | In Stock | - | - | - | Tin | BOARD | - | - | Polyester | LOCKING | - | FRICTION LOCK | - | - | 2.178 inch | - | NOT SPECIFIED | NOT SPECIFIED | 1000 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | 26-62-4146 | - | - | - | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 0026624146 26624146 | Active | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | 41791 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Locking | 14 Position | - | - | 1 Row | - | FRICTION LOCK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 14 | - | - | 3.96 mm | - | - | - | compliant | - | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | - | 0.446 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | WHITE | 11.43 mm | 3.56 mm | - | Headers | Straight | - | 0.14 inch | - | - | 200u inch | - | - | - | - | - | - | - | - | - | ||
![]() 15-91-1328 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015911328 15911328 | - | - | - | - | Details | - | - | - | C-Grid | - | - | - | Reel | 71308 | - | - | - | - | - | - | Breakaway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-91-0380 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 1.89 inch | - | NOT SPECIFIED | Tin | 594 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-91-0380 | 71308 | - | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | LEAD FREE | 0015910380 | Active | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.076933 oz | 250 V | - | Reel | 71308 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 38 Position | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 38 | Vertical | - | 2.54 mm | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 7859 | 0.2 inch | Pin (Male) | 94V-0 | Black | - | 0.09 inch | 2.5 A | - | SQ PIN-SKT | 15 mΩ | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | - | - | Headers | Straight | - | - | - | 94V-0 | 15u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1088 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Tin | 250 | - | MOLEX LLC | - | - | - | 70287-1088 | - | - | + 120 C | - | - 40 C | - | Kinked Pin | - | - | - | - | - | - | 0702871088 | Active | - | Active | 5.77 | Details | Yes | - | - | C-Grid | 0.217252 oz | 250 VDC | - | Bulk | 70287 | - | - | - | - | - | - | Breakaway | 82 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79108-1001 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Phosphor Bronze | 6076 | - | MOLEX LLC | - | - | - | 79108-1001 | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | 0791081001 | Active | - | Active | 5.39 | Details | - | - | - | Milli-Grid | 0.003880 oz | 125 V | - | Tube | 79108 | - | Yes | - | - | - | - | - | 4 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | - | - | - | unknown | 1 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-45-3126 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 1.299 inch | - | NOT SPECIFIED | Tin | 432 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 15-45-3126 | 71395 | - | + 105 C | - | - 40 C | - | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | - | 15453126 71395-1126 0015453126 | Active | - | Active | 5.76 | Details | Yes | - | - | C-Grid | 0.076968 oz | 250 V | - | Tray | 71395 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket | 26 Position | - | Board-to-Board | 2 Row | - | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 26 | Vertical | - | 2.54 mm | - | - | - | compliant | 2.5 A | - | - | UL | Solder | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | Socket (Female) | 94V-0 | Black | - | 0.34 inch | 2.5 A | - | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | SURFACE MOUNT | - | 1500VAC V | - | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | 15u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 90130-1330 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Polyester | LOCKING | - | - | - | - | 1.592 inch | - | NOT SPECIFIED | Tin | 640 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | 90130-1330 | 90130 | - | + 125 C | - | - 55 C | - | - | ONE | 2 | 125 °C | -55 °C | - | - | 0901301330 | Active | - | Active | 5.41 | Details | Yes | - | - | C-Grid | 0.114358 oz | 350 VAC/DC | - | Tray | 90130 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 30 Position | - | Signal | 2 Row | - | C-GRID, SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 30 | Vertical | - | 2.54 mm | - | - | - | compliant | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 90142-0030 | 0.384 inch | MALE | 94V-0 | Black | - | 0.515 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 700VAC V | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | 0.114 inch | - | 94V-0 | 30u inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 22-18-2181 Molex | In Stock | - | - | - | Gold | BOARD | - | - | Nylon | - | PCB EDGE LOCKING HOOK | - | - | - | 1.796 inch | - | NOT SPECIFIED | Tin | 1134 | - | MOLEX LLC | - | NYLON | - | 22-18-2181 | - | - | - | - | - | - | - | ONE | 1 | 105 °C | -40 °C | - | - | 22182181 A-4455-CZ18A(208) 0022182181 | Active | - | Active | 5.77 | Details | Yes | - | - | KK | 0.066562 oz | 500 V | - | Tray | 4455 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 18 Position | - | Board-to-Board | 1 Row | - | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 18 | Vertical | - | 2.54 mm | - | - | - | compliant | 2.5 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.318 inch | FEMALE | 94V-0 | White | - | 0.31 inch | 2.5 A | - | BELLOWED TYPE | 20 mΩ | - | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | - | - | Headers | Straight | - | 0.133 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44428-1004 Molex | In Stock | - | - | - | Tin | BOARD | - | GLASS FILLED POLYAMIDE | Nylon | - | - | - | - | - | 0.866 inch | - | NOT SPECIFIED | Tin | 588 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | 44428-1004 | 44428 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444281004 | Active | - | Active | 5.42 | Details | Yes | - | - | Micro-Fit 3.0 | 0.084622 oz | 600 V | - | Tray | 44428 | - | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 10 Position | - | Board-to-Board | 2 Row | - | WITH TRAY PACKAGING | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 10 | Right Angle | - | 2.9972 mm | - | - | - | compliant | 8.5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.469 inch | Pin (Male) | 94V-0 | Black | NO | 0.686 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | 3.5 mm | - | Headers | Right Angle | - | 0.138 inch | - | 94V-0 | 200u inch | - | - | - | - | - | - | - | - | UL 94 V-0 |