- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Flammability | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90131-0154 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | 3.4 inch | TIN (160) OVER NICKEL | Tin | - | 600 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 90131-0154 | 90131 | + 125 C | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | 0901310154 | Active | - | 5.74 | Details | Yes | C-Grid | 0.153618 oz | 350 V | Tray | 90131 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 68 Position | - | - | - | - | 2 Row | - | C-GRID III | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 68 | - | 2.54 mm | - | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | 0.098 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 350VDC V | 2.54 mm | - | - | TIN OVER NICKEL | RECTANGULAR | 3.0024 N | .1946 N | 0.1 inch | BLACK | - | - | - | Headers | Straight | 0.114 inch | - | - | - | 160u inch | - | - | ||
![]() 70287-1274 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | Tin | - | 350 | - | MOLEX LLC | - | - | - | 70287-1274 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871274 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.179086 oz | 250 VDC | - | 70287 | - | - | - | - | - | Breakaway | 62 Position | - | - | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | UL 94 V-0 | ||
![]() 43810-0352 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | - | - | - | 2.394 inch | NOT SPECIFIED | Tin | - | 120 | - | MOLEX LLC | NYLON | - | - | 43810-0352 | - | + 105 C | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 0438100352 | Active | Active | 5.77 | Details | Yes | Mini-Fit SMC | 0.475211 oz | 600 VAC/DC | Tray | 43810 | - | Yes | - | EAR99 | BOARD CONNECTOR | Power | 24 Position | - | - | - | Board-to-Board | 2 Row | - | MINI-FIT SMC | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 24 | Right Angle | 4.2 mm | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Black | 0.815 inch | 6 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | 6.672 N | 3.0024 N | 0.165 inch | BLACK | - | 5.08 mm | - | Headers | Right Angle | 0.2 inch | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 71973-0319 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | 1.895 inch | NOT SPECIFIED | Tin | - | 528 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71973-0319 | - | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730319 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.132030 oz | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 38 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 38 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | Black | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 71973-0328 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 2.795 inch | NOT SPECIFIED | Tin | - | 336 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 71973-0328 | 71973 | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730328 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.194571 oz | 250 V | Tube | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 56 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 56 | Right Angle | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.224 inch | Socket (Female) | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | 3.05 mm | - | Headers | Right Angle | 0.12 inch | - | 94V-0 | - | 30u inch | - | UL 94 V-0 | ||
![]() 26-60-3128 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | Brass | - | 150 | - | MOLEX LLC | - | - | - | 26-60-3128 | - | - | - | Through Hole | - | 1 | - | - | - | 0026603128 26603128 | Active | - | 5.76 | Details | Yes | KK | - | - | - | 41772 | - | - | - | - | BOARD CONNECTOR | Pin Strip | 12 Position | - | - | - | - | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | - | 3.96 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | 3.61 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0901190110 90119-0110 | - | - | - | Details | - | C-Grid | 0.002575 oz | - | Reel | 90119 | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 24 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 38-00-4901 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | - | - | - | - | NOT SPECIFIED | Tin | - | 800 | - | MOLEX LLC | - | - | - | 38-00-4901 | - | - | - | Through Hole | - | 1 | - | - | - | 38004901 2599M12A9 0038004901 | Active | - | 5.77 | Details | Yes | KK | 0.109737 oz | 250 V | Bulk | 2599 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Polarized | 11 Position | - | - | - | - | 1 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.08 mm | 12 | - | 5.08 mm | - | compliant | 4.5 A | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-2 | Natural | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 90814-3622 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Nylon | LOCKING | PEG | - | - | NOT SPECIFIED | Brass | - | 2304 | - | MOLEX LLC | GLASS FILLED NYLON | - | - | 90814-3622 | - | + 105 C | - 40 C | SMD/SMT | ONE | 2 | 105 °C | -40 °C | - | 0908143622 | Obsolete | - | 5.73 | Details | Yes | Picoflex | 0.031782 oz | 250 VAC/DC | Tube | 90814 | - | Yes | - | EAR99 | BOARD CONNECTOR | Ribbon Cable | 22 Position | - | - | - | - | 1 Row | - | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 22 | - | 1.27 mm | - | compliant | 2.4 A | UL | Solder | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | Pin (Male) | 94V-0 | Natural | - | 1.2 A | BLADE PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | BEIGE | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 46015-1807 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | TIN (100) | Tin | - | 1680 | - | MOLEX LLC | NYLON | - | - | 46015-1807 | - | + 105 C | - 40 C | Board Lock | ONE | - | 105 °C | -40 °C | - | 0460151807 | Active | Active | 5.77 | Details | Yes | Mini-Fit HCS | 0.134923 oz | 600 V | Tray | 46015 | e3 | Yes | - | - | RECTANGULAR POWER CONNECTOR | Power | 18 Position | - | - | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | YES | - | 4.2 mm | 18 | Vertical | - | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | Pin (Male) | - | Natural | - | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | - | - | - | SOLDER | - | - | 1500VAC V | - | 100 Cycles | - | Tin (Sn) | - | - | - | - | - | - | - | S0P18 | Headers | Straight | 0.14 inch | - | 94V-2 | - | - | - | UL 94 V-2 | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0874210000 87421-0000 | - | - | - | Details | - | Pico-SPOX | 0.000670 oz | 250 V | Reel | 87421 | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 30 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 357460210 35746-0210 | - | - | - | Details | - | VersaBlade | 0.011288 oz | - | Bulk | 35746 | - | - | - | - | - | Terminals | - | - | - | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 18 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 15-91-0367 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Tin | - | 594 | - | - | - | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0015910367 | - | - | - | Details | - | C-Grid | 0.309846 oz | 250 V | Reel | 71308 | - | - | - | - | - | Breakaway | 36 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | - | Solder | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70543-0274 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Polyester | GUIDE SLOT | - | LOCKING | 0.5 inch | GOLD (15) OVER NICKEL | Phosphor Bronze | - | 2016 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 70543-0274 | - | + 105 C | - 40 C | Through Hole | ONE | 1 | - | - | - | 0705430274 705430274 | Active | - | 5.49 | Details | Yes | SL | 0.029948 oz | - | Tube | 70543 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 4 Position | - | - | - | Signal, Wire-to-Board | 1 Row | - | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.26 inch | Pin (Male) | 94V-0 | - | 0.465 inch | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 6.1 mm | 4.06 mm | - | Headers | Straight | 0.16 inch | - | - | - | 15u inch | - | - | ||
![]() 15-47-7524 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | Brass | Liquid Crystal Polymer (LCP) | LOCKING | PEG | - | - | NOT SPECIFIED | Phosphor Bronze | US | 336 | - | MOLEX LLC | THERMOPLASTIC | - | ACTIVE (Last Updated: 2 years ago) | 15-47-7524 | - | + 105 C | - 55 C | Mounting Peg | ONE | 2 | - | - | - | 15477524 A-70568-0010 0015477524 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.164165 oz | 250 V | Tube | 70568 | e3 | Yes | Solder | EAR99 | Male Pin | Shrouded | 24 Position | - | - | Black | Signal | 2 Row | Male | LATCHED | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | Vertical | 2.54 mm | - | compliant | 2.5 A | UL | Solder Pin | COMMERCIAL | 2 | 24 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.475 inch | - | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | 22 | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8 mm | 3.3 mm | - | Headers | Straight | 0.13 inch | 8.001 mm | 94V-0 | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 1000 | - | - | - | - | - | - | - | + 105 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | 16020119 71851-0006 0016020119 16-02-0119 | - | - | - | Details | - | C-Grid, SL | 0.026314 oz | 250 V | Reel | 71851 | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 30 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 74162-0240 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Thermoplastic | - | - | - | - | - | Tin | MY | 270 | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | + 105 C | - 40 C | - | - | - | - | - | - | 0741620240 | - | Active | - | Details | - | - | 0.283391 oz | 250 V | Tube | - | - | - | Solder | - | Male Pin, Receptacle | Shrouded | 40 Position | 105 °C | -40 °C | Black | Board-to-Board | 2 Row | - | - | - | Latch | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 16.23 mm | - | 2.5 A | - | Solder Pin | - | - | 40 | - | - | - | - | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | 38 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 8.001 mm | 94V-0 | 53.65 mm | - | No | UL 94 V-0 | ||
![]() 98588-0014 Molex | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Tin | - | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0985880014 | - | - | - | Details | - | HDX | 0.005079 oz | - | Reel | 98588 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 26-60-4122 Molex | In Stock | - | - | - | Tin | - | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1200 | - | MOLEX LLC | - | - | - | 26-60-4122 | - | - | - | Through Hole | - | 1 | - | - | ROHS COMPLIANT | 0026604122 26604122 | Active | - | 5.77 | Details | Yes | KK | - | - | - | 41791 | e3 | - | - | - | BOARD CONNECTOR | Locking | 12 Position | - | - | - | - | 1 Row | - | FRICTION LOCK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | - | 3.96 mm | - | compliant | - | - | Solder Pin | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 11.43 mm | 3.56 mm | - | Headers | Straight | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 0874210000 87421-0000 | - | - | - | Details | - | Pico-SPOX | 0.000670 oz | 250 V | Cut Tape | 87421 | - | - | - | - | - | Terminals | - | - | - | - | Signal, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 3 A | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - |