- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Panel Mount | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Terminal Length | Flammability | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71973-0216 Molex | In Stock | - | - | - | Gold | BOARD | - | LOCKING | - | - | 1.595 inch | NOT SPECIFIED | Tin | 624 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 71973-0216 | 71973 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730216 | Active | - | Active | 5.75 | Details | Yes | - | C-Grid | 0.111184 oz | 250 V | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 32 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 90151-2260 Molex | In Stock | - | - | - | Gold | BOARD | Polyester | - | - | - | 3 inch | GOLD (15) OVER NICKEL | Tin | 875 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 90151-2260 | - | + 125 C | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0901512260 | Active | - | - | 5.43 | Details | Yes | - | C-Grid | 0.175276 oz | 350 V | Tube | 90151 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket | 60 Position | - | - | 2 Row | - | C-GRID III | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 60 | - | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | Socket (Female) | 94V-0 | Black | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | SOLDER | - | 350VDC V | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .1946 N | 0.1 inch | BLACK | - | 2.9 mm | - | Headers | Straight | 0.114 inch | - | - | 15u inch | - | ||
![]() 70287-1192 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Tin | 250 | - | - | - | - | - | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | - | 0702871192 | - | - | Active | - | Details | - | - | C-Grid | 0.235524 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 94 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | - | Headers | Straight | - | - | - | - | - | ||
![]() 22-28-6162 Molex | 3640 | - | - | - | Gold | BOARD | Thermoplastic | - | - | - | - | NOT SPECIFIED | Tin | 1800 | - | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-28-6162 | - | + 80 C | - 40 C | Through Hole | ONE | 1 | 75 °C | - | - | 22286162 42376-0051 0022286162 | Active | 2.54mm | Active | 1.81 | Details | Yes | - | KK | 0.043105 oz | 500 V | Bulk | 42376 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | - | Signal, Board-to-Board, Wire-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | 0.098 inch | - | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | 94V-0 | - | 15u inch | UL 94 V-0 | ||
![]() 87381-4464 Molex | In Stock | - | - | - | Gold | BOARD | Thermoplastic | - | - | - | - | NOT SPECIFIED | Tin | 12 | - | MOLEX LLC | - | - | 87381-4464 | 87381 | + 105 C | - 55 C | SMD/SMT | - | 2 | - | - | - | 0873814464 | Active | - | Active | 5.64 | Details | Yes | - | Milli-Grid | 0.043281 oz | 125 V | Tube | 87381 | - | Yes | EAR99 | BOARD CONNECTOR | Socket | 44 Position | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 44 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | 2 mm | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 87568-2683 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0875682683 875682683 | - | - | Active | - | Details | - | - | Milli-Grid | 0.052276 oz | - | - | 87568 | - | - | - | - | Receptacle Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | - | ||
![]() 46015-1803 Molex | In Stock | - | - | - | Tin | BOARD | Nylon | LOCKING | SPLIT BOARD LOCK | - | - | NOT SPECIFIED | Tin | 1680 | - | MOLEX LLC | NYLON | - | 46015-1803 | - | + 105 C | - 40 C | Through Hole | ONE | - | 105 °C | -40 °C | - | 0460151803 | Active | - | Active | 5.48 | Details | Yes | Headers & Wire Housings MF+ HCS VERT HDR DR 18CKT V-0 PEG TIN | Mini-Fit HCS | 0.138521 oz | 600 V | Tray | 46015 | - | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 18 Position | - | Power, Wire-to-Board | 2 Row | - | - | 8536.69.40.30 | - | - | - | - | - | YES | - | 4.2 mm | 18 | Vertical | - | compliant | 13 A | UL | Solder Pin | COMMERCIAL | - | - | - | - | Pin (Male) | - | Natural | - | - | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 4.2 mm | - | - | SOLDER | - | 1500VAC V | - | 100 Cycles | - | - | - | - | - | - | - | - | - | S0P18 | Headers | Straight | 0.14 inch | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70247-3052 Molex | In Stock | - | - | - | Gold | BOARD | Polyester | - | - | - | - | GOLD (30) OVER NICKEL | Tin | 56 | - | MOLEX LLC | - | - | 70247-3052 | - | + 120 C | - 55 C | Through Hole | - | 2 | - | - | - | 0702473052 | Active | - | Active | 5.67 | Details | Yes | - | C-Grid | 0.145752 oz | 250 VDC | Tray | 70247 | e3 | Yes | - | BOARD CONNECTOR | Shrouded | 30 Position | - | Signal | 2 Row | - | SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Right Angle | 2.54 mm | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 6.1 mm | 3.05 mm | - | Headers | Right Angle | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 15-80-0249 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Tin | 336 | - | - | - | - | - | - | + 105 C | - 55 C | Through Hole | - | - | - | - | - | A-70567-0282 0015800249 | - | - | Active | - | - | - | - | C-Grid | 0.153618 oz | 250 VDC | Tube | 70567 | - | - | - | - | Shrouded | 24 Position | - | Signal | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 2.5 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 3.3 mm | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 78788-2013 Molex | In Stock | - | - | 9 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 26 | - | MOLEX LLC | - | Unlatched | 78788-2013 | - | + 105 C | 0 C | Mounting Peg | - | - | - | - | - | 787882013 0787882013 | Active | - | Active | 5.76 | Details | Yes | - | Milli-Grid | 0.019965 oz | 125 VAC/DC | Tube | 78788 | - | - | - | - | Socket | 20 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 1 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 78788-2414 Molex | In Stock | - | - | 12 Weeks | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | 21 | - | MOLEX LLC | - | Unlatched | 78788-2414 | - | + 105 C | 0 C | Mounting Peg | - | - | - | - | - | 787882414 0787882414 | Active | - | Active | 5.76 | Details | Yes | - | Milli-Grid | 0.023951 oz | 125 VAC/DC | Tube | 78788 | - | - | - | - | Socket | 24 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 1 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 90013-AS-02 Preci-Dip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90013 | - | - | - | - | Details | - | - | - | - | - | Reel | SLC | - | - | - | - | Spring Loaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | ||
![]() 01711-83-3130 Preci-Dip | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | Brass | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 01711 | - | - | - | - | Screw Machined Contact | - | - | - | - | - | - | - | - | - | - | - | Machine | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | ||
![]() 22-17-2202 Molex | In Stock | - | - | - | Gold | BOARD | Nylon | - | PCB EDGE LOCKING HOOK | - | 1.996 inch | NOT SPECIFIED | Gold | 972 | - | MOLEX LLC | NYLON | - | 22-17-2202 | - | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 22172202 A-4455-BH20D(565) 0022172202 | Active | - | Active | 5.77 | Details | Yes | - | KK | 0.083881 oz | 500 V | Tray | 4455 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 20 Position | - | Board-to-Board | 1 Row | - | BOTTOM ENTRY | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | Bottom Entry | 2.54 mm | compliant | 2.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.318 inch | Socket (Female) | 94V-0 | White | 0.31 inch | 2.5 A | BELLOWED TYPE | 20 mΩ | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | - | RECTANGULAR | 2.502 N | .834 N | - | - | - | 3.35 mm | - | Headers | Bottom Entry | 0.133 inch | 94V-0 | - | - | UL 94 V-0 | ||
![]() 22-55-2381 Molex | In Stock | - | - | - | - | CABLE | Polyester | - | - | No | 1.899 inch | NOT SPECIFIED | - | 400 | Female | MOLEX LLC | GLASS FILLED POLYESTER | - | 22-55-2381 | 70450 | + 105 C | - 40 C | - | - | 2 | 120 °C | -40 °C | - | 22552381 70450-0018 0022552381 | Active | - | - | 2.27 | Details | Yes | - | SL | 0.113935 oz | - | Bulk | 70450 | - | Yes | EAR99 | BOARD CONNECTOR | - | 38 Position | Black | Signal | 2 Row | Receptacle | SL, COMPATIBLE CONTACTS: 16-02-0119; 16-02-0087; 16-02-0088; 16-02-0083; 16-02-1111 | 8536.69.40.40 | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 38 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | - | 94V-0 | Black | 0.6 inch | - | - | - | - | - | 0.1 inch | - | CRIMP | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Wire Housings | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-61-3080 Molex | 470 |
| - | - | Gold | BOARD | Polyester | - | - | - | 1.242 inch | GOLD | Brass | 300 | - | MOLEX LLC | POLYESTER | - | 26-61-3080 | - | + 80 C | - 40 C | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 26613080 41772-0025 0026613080 | Active | - | Active | 5.02 | Details | Yes | - | KK | 0.101589 oz | 250 V | Bulk | 41772 | e4 | Yes | EAR99 | BOARD CONNECTOR | Unshrouded | 8 Position | - | Board-to-Board, Power, Wire-to-Board | 1 Row | - | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 8 | Right Angle | 3.96 mm | compliant | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Pin (Male) | 94V-0 | Natural | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | 14.86 mm | 3.96 mm | - | Headers | Right Angle | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 50-57-9508 Molex | 3335 | - | - | - | - | CABLE | Polyester | LOCKING | - | Yes | 0.799 inch | NOT SPECIFIED | - | 500 | Female | MOLEX LLC | GLASS FILLED POLYESTER | - | 50-57-9508 | 70066 | + 105 C | - 40 C | - | - | 1 | 105 °C | -40 °C | - | 0050579508 | Active | - | - | 1.72 | Details | Yes | - | SL | 0.025821 oz | 250 V | Bulk | 70066 | - | Yes | EAR99 | BOARD CONNECTOR | - | 8 Position | Black | Signal, Wire-to-Board | 1 Row | Plug | SL, COMPATIBLE CONTACTS: 16-02-0088; 16-02-1111; 16-02-1112; 16-02-1124, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | 2.54 mm | compliant | 3 A | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.99 inch | - | 94V-0 | Black | 0.6 inch | - | SQ PIN-SKT | 30 mΩ | 10000000000 Ω | - | 0.1 inch | PLUG | CRIMP | - | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | Wire Housings | - | - | - | - | - | UL 94 V-0 | ||
![]() 70280-0636 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 0.8 inch | AU ON NI | Copper Alloy | 1250 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Unlatched | 70280-0636 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0702800636 702800636 | Active | - | - | 5.77 | Details | Yes | - | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | - | - | 2 Row | - | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 16 | - | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | Pin (Male) | - | Black | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | - | Headers | Straight | 0.175 inch | - | - | 15u inch | - | ||
![]() 87832-1250 Molex | 1900 | - | - | - | Gold | BOARD | Nylon | LOCKING | PEG | - | 0.577 inch | AU ON NI | Tin | 2880 | - | MOLEX LLC | GLASS FILLED NYLON | - | 87832-1250 | 87832 | + 105 C | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | 0878321250 | Obsolete | - | - | 5.74 | Details | Yes | - | Milli-Grid | 0.020036 oz | 125 V | Tube | 87832 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 12 Position | - | - | 2 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2 mm | 12 | - | 2.0066 mm | compliant | 2 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.248 inch | MALE | - | Black | 0.299 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | - | 0.079 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | 4.2418 mm | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 15u inch | UL 94 V-0 | ||
![]() 87898-0855 Molex | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | - | Tin | 1320 | - | MOLEX LLC | - | - | 87898-0855 | - | + 105 C | - 55 C | - | - | - | - | - | - | 0878980855 | Active | - | - | 5.75 | Details | Yes | - | C-Grid, SL | 0.030829 oz | 250 V | Reel | 87898 | - | - | EAR99 | - | Breakaway | 8 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | compliant | 3 A | - | Solder | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 |