- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Finish - Post (Mating) | Insulation Resistance | Row Spacing | Termination Type | Contact Finish Termination | Contact Termination | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | Product Length | Flammability | IP Rating | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper, Brass | 11 | - | - | - | - | - | + 125 C | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | N | - | - | - | - | 0.044763 oz | 800 VAC/DC | - | - | - | - | - | - | - | Receptacle Housing | 6 Position | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() M80-4153098 Harwin | 43 |
| - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper | 1 | Female | HARWIN PLC | - | M80-4153098 | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | - | Active | 2mm | - | 5.77 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 30 Position | - | - | 2 Row | Receptacle | - | - | - | - | - | - | Socket (Female) | - | - | 2 mm | - | - | - | compliant | 8.5 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() M80-4154898 Harwin | In Stock | - | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper | 1 | Female | - | - | - | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | - | - | 2mm | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 48 Position | - | - | 2 Row | Receptacle | - | - | - | - | - | - | Socket (Female) | - | - | 2 mm | - | - | - | - | 8.5 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() M80-4154098 Harwin | In Stock | - | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper | 1 | Female | - | - | - | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | - | - | 2mm | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 40 Position | - | - | 2 Row | Receptacle | - | - | - | - | - | - | Socket (Female) | - | - | 2 mm | - | - | - | - | 8.5 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() M80-4152298 Harwin | 30 |
| - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper | 1 | Female | - | - | - | - | + 125 C | - | - 55 C | - | Panel Mount | - | - | - | - | 2mm | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle Housing | 22 Position | - | - | 2 Row | Receptacle | - | - | - | - | - | - | Socket (Female) | - | - | 2 mm | - | - | - | - | 8.5 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | Wire Housings | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() M83-LMT2MHN27-0000-000 Harwin | In Stock | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | HARWIN PLC | - | M83-LMT2MHN27-0000-000 | M83-LMT2MHN | + 125 C | - | - 55 C | - | Through Hole | 3 | - | - | Active | - | - | 5.45 | Details | Yes | - | - | Datamate | 0.102683 oz | - | - | - | M83 | - | Yes | - | BOARD CONNECTOR | Shrouded | 27 Position | - | - | 3 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 27 | - | 2 mm | compliant | - | Solder Pin | - | - | Pin (Male) | 94V-0 | - | - | - | - | 2 mm | SOLDER | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() M80-4152698 Harwin | 82 |
| - | - | Gold | Panel Mount | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Beryllium Copper | 1 | Female | HARWIN PLC | - | M80-4152698 | - | + 125 C | Harwin Inc. | - 55 C | - | Panel Mount | - | Bulk | - | Active | 2mm | Active | 5.5 | Details | Yes | - | - | - | 0.059613 oz | - | - | - | Datamate J-Tek | - | - | - | Receptacle | Receptacle Housing | 26 Position | Black | - | 2 Row | Receptacle | - | Push-Pull | - | - | - | - | Socket (Female) | - | - | 2 mm | - | - | - | compliant | 8.5 A | Crimp | - | - | Socket (Female) | - | Black | - | - | 100 MOhms | 0.079 (2.00mm) | - | - | Crimp | - | - | Wire Housings | Straight | Mating Flange, Mounting Flange, Polarizing Key | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43810-0003 Molex | In Stock | - | - | 5 Weeks | Tin | BOARD | PA46 | Nylon | - | - | - | NOT SPECIFIED | Tin | 44 | - | MOLEX LLC | - | 43810-0003 | - | + 105 C | - | - 40 C | - | Through Hole | - | - | 438100003 0438100003 | Active | - | Active | 5.49 | Details | Yes | Headers & Wire Housings MF SMC RA HDR W/CLIP Tin 8 Ckt | - | Mini-Fit BMI | 0.094887 oz | 600 VAC/DC | - | Tray | 43810 | e3 | - | - | RECTANGULAR POWER CONNECTOR | Shrouded | 8 Position | - | Board-to-Board, Power, Wire-to-Board | 2 Row | - | MINI-FIT SMC, POLARIZED, SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 8 | Right Angle | - | compliant | 13 A | Solder Pin | - | MULTIPLE MATING PARTS AVAILABLE | Pin (Male) | 94V-0 | Black | NO | - | - | 4.2 mm | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | 3.12 mm | Headers | Right Angle | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 54112-127204000LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Through Hole | - | Thermoplastic (TP) | 54112 | - | - | - | Phosphor Bronze | 50 | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | BergStik | - | - | - | Bulk | BERGSTIK®, MezzSelect™, Basics+ | - | - | Solder | - | - | 20 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | - | - | - | - | Black | - | Gold, GXT™ | - | 0.100 (2.54mm) | - | - | - | - | 2.41 mm | - | Straight | - | - | - | - | 1.575 (40.000mm) | 2.047 (52.000mm) | 0.378 (9.600mm) | 30.0µin (0.76µm) | 0.095 (2.413mm) | - | ||
![]() 151118-1720 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | NOT SPECIFIED | Tin | 1610 | - | MOLEX LLC | Unlatched | 1511181720 | - | + 105 C | Molex | - 55 C | - | SMD/SMT | - | Tube | 1511181720 01511181720 | Active | - | Active | 5.77 | Details | Yes | - | - | Milli-Grid | 0.031888 oz | 125 VAC | - | Tube | 151118 | - | - | - | BOARD CONNECTOR | Shrouded | 20 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1556 Molex | 14 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 4340 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181556 01511181556 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.011782 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 6 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1310 Molex | In Stock | - | - | 12 Weeks | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | NOT SPECIFIED | Tin | 3528 | - | MOLEX LLC | Unlatched | 151118-1310 | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181310 01511181310 | Active | - | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.017496 oz | 125 VAC | - | Tube | 151118 | - | - | - | BOARD CONNECTOR | Shrouded | 10 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1260 Molex | In Stock | - | - | 12 Weeks | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | NOT SPECIFIED | Tin | 3528 | - | MOLEX LLC | Unlatched | 151118-1260 | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181260 01511181260 | Active | - | Active | 5.75 | Details | Yes | - | - | Milli-Grid | 0.017496 oz | 125 VAC | - | Tube | 151118 | - | - | - | BOARD CONNECTOR | Shrouded | 10 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1718 Molex | 14 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 1820 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | SMD/SMT | - | Tube | 1511181718 01511181718 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.028889 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 18 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1454 Molex | 30 |
| - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 5600 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181454 01511181454 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.008995 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 4 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1558 Molex | 14 |
| - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 3500 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181558 01511181558 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.014639 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 8 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1654 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 5600 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181654 01511181654 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.008960 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 4 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1616 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 1960 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | - | SMD/SMT | - | Tube | 1511181616 01511181616 | - | - | Active | - | Details | - | - | - | Milli-Grid | 0.026032 oz | 125 VAC | - | Tube | 151118 | - | - | - | - | Shrouded | 16 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1604 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | 151118 | LCP (Liquid Crystal Polymer) | Straight | - | Tin | 5600 | - | - | Unlatched | - | - | + 105 C | Molex | - 55 C | Surface Mount | SMD/SMT | - | Tube | 1511181604 01511181604 | - | - | Active | - | Details | - | - | Solder | Milli-Grid | 0.008960 oz | 125 VAC | -55 to 105 °C | Tube | 151118 | - | - | - | - | Shrouded | 4 Position | - | Board-to-Board | 2 Row | Header | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | - | 2 A | Solder | 4 | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | 6.65 mm | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 151118-1460 Molex | 30 |
| - | 12 Weeks | Tin | - | - | Liquid Crystal Polymer (LCP) | 151118 | - | - | - | Tin | 2940 | - | MOLEX LLC | Unlatched | 151118-1460 | - | + 105 C | Molex | - 55 C | - | Mounting Peg | - | Tube | 1511181460 01511181460 | Active | - | Active | 5.77 | Details | Yes | - | - | Milli-Grid | 0.017566 oz | 125 VAC | - | Tube | 151118 | - | - | - | BOARD CONNECTOR | Shrouded | 10 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 2 A | Solder | - | - | Pin (Male) | - | Black | - | - | - | 2 mm | - | - | - | 3.6 mm | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 |