- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70280-0632 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.4 inch | AU ON NI | Copper Alloy | 2500 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0632 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800632 702800632 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 8 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | Headers | Straight | 0.175 inch | - | 15u inch | - | ||
![]() 70280-0657 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 2.9 inch | NOT SPECIFIED | Copper Alloy | 350 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0657 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 0702800657 702800657 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 58 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | - | 0.175 inch | - | 15u inch | - | ||
![]() 70280-0833 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.5 inch | NOT SPECIFIED | Copper Alloy | 2000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0833 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800833 702800833 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 10 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 5.84 mm | 5.08 mm | Headers | Straight | 0.2 inch | - | 150u inch | - | ||
![]() 46207-1204 Molex | In Stock | - | - | Nickel | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.38 inch | NOT SPECIFIED | Brass | 160 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 462071204 | - | + 105 C | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | 0462071204 | Active | Active | 5.77 | Details | Yes | Mini-Fit RTC | 0.058096 oz | 600 VAC/DC | Tray | 46207 | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 4 Position | Board-to-Board | 2 Row | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | 4.2 mm | 4 | Vertical | 4.191 mm | compliant | 13 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.43 inch | Pin (Male) | - | Black | 0.54 inch | 13 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2200VAC V | 4.191 mm | 100 Cycles | - | - | RECTANGULAR | 11.12 N | 2.224 N | 0.165 inch | BLACK | - | 5.26 mm | Headers | Straight | 0.207 inch | 94V-0 | 100u inch | UL 94 V-0 | ||
![]() 46207-1212 Molex | In Stock | - | - | Nickel | - | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | Brass | 720 | MOLEX LLC | - | 462071212 | - | + 105 C | - 40 C | Through Hole | - | - | - | - | 0462071212 | Active | Active | 5.78 | Details | Yes | Mini-Fit RTC | 0.148292 oz | 600 VAC/DC | Tray | 46207 | - | - | - | RECTANGULAR POWER CONNECTOR | Power | 12 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 4.2 mm | - | Vertical | - | compliant | 13 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.26 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1077 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Tin | 350 | MOLEX LLC | - | 70287-1077 | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | 0702871077 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.177675 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 60 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70280-0792 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.4 inch | AU ON NI | Copper Alloy | 2500 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0792 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800792 702800792 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 8 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | Headers | Straight | 0.185 inch | - | 30u inch | - | ||
![]() 70287-1145 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 250 | MOLEX LLC | - | 70287-1145 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871145 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.214924 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 98 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 70287-1062 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 525 | MOLEX LLC | - | 70287-1062 | - | + 120 C | - 40 C | - | - | - | - | - | 0702871062 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.077215 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 30 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70280-0615 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | 2.7 inch | SN ON NI | Copper Alloy | 350 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0615 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800615 702800615 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 54 Position | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 54 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | Headers | Straight | 0.175 inch | - | 150u inch | - | ||
![]() 70280-0676 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.8 inch | AU ON NI | Copper Alloy | 1250 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0676 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800676 702800676 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 16 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | Headers | Straight | 0.175 inch | - | 30u inch | - | ||
![]() 70280-0718 Molex | In Stock | - | - | Tin | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 1 inch | SN ON NI | Copper Alloy | 1000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0718 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800718 702800718 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 20 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 20 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | Headers | Straight | 0.185 inch | - | 150u inch | - | ||
![]() 70280-0606 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | 1.8 inch | SN ON NI | Copper Alloy | 525 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0606 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 0702800606 702800606 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 36 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | - | 0.175 inch | - | 150u inch | - | ||
![]() 70280-0743 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 3.5 inch | NOT SPECIFIED | Copper Alloy | 250 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0743 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800743 702800743 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 70 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 70 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | Headers | Straight | 0.185 inch | - | 150u inch | - | ||
![]() 70287-1149 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | Tin | 2500 | MOLEX LLC | - | 70287-1149 | 70287 | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871149 | Active | Active | 5.76 | Details | Yes | C-Grid | 0.019930 oz | 250 VDC | Bulk | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70280-0683 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 1.5 inch | AU ON NI | Copper Alloy | 525 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0683 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | 0702800683 702800683 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 30 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | - | 0.175 inch | - | 30u inch | - | ||
![]() 70287-1158 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | GOLD (15) | Tin | 750 | MOLEX LLC | - | 70287-1158 | 70287 | + 120 C | - 40 C | - | - | 2 | - | - | 0702871158 | Active | Active | 5.76 | Details | Yes | C-Grid | 0.069102 oz | 250 VDC | Bulk | 70287 | e3 | Yes | - | BOARD CONNECTOR | Breakaway | 26 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (80) | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70280-0753 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.5 inch | AU ON NI | Copper Alloy | 2000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 70280-0753 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | 0702800753 702800753 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 10 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | Headers | Straight | 0.185 inch | - | 15u inch | - | ||
![]() 70287-1083 Molex | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Tin | 250 | MOLEX LLC | - | 70287-1083 | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | 0702871083 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.199263 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 72 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 70287-1258 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | Tin | 525 | MOLEX LLC | - | 70287-1258 | - | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | 0702871258 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.076156 oz | 250 VDC | Bulk | 70287 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 30 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | UL 94 V-0 |