- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70287-1024 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Tin | 350 | - | MOLEX LLC | - | - | 70287-1024 | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | - | 0702871024 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.148609 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 52 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1183 Molex | In Stock | - | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 250 | - | - | - | - | - | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871183 | - | Active | - | Details | - | C-Grid | 0.203778 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 76 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70280-0603 Molex | In Stock | - | - | - | Tin | BOARD | Liquid Crystal Polymer (LCP) | - | 1.5 inch | SN ON NI | Copper Alloy | 525 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0603 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0702800603 702800603 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 30 Position | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 30 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | Headers | Straight | 0.175 inch | - | - | 150u inch | - | ||
![]() 70280-0618 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | 3 inch | SN ON NI | Copper Alloy | 350 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0618 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800618 702800618 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 60 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | - | 0.175 inch | - | - | 150u inch | - | ||
![]() 70280-0671 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.3 inch | AU ON NI | Copper Alloy | 3000 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0671 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0702800671 702800671 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | 6 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 6 | - | 2.54 mm | unknown | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 6.1 mm | 4.45 mm | Headers | Straight | 0.175 inch | - | - | 30u inch | - | ||
![]() 70280-0688 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 2 inch | AU ON NI | Copper Alloy | 525 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0688 | - | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | 0702800688 702800688 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | e3 | - | EAR99 | BOARD CONNECTOR | Breakaway | - | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | - | 40 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | - | 0.175 inch | - | - | 30u inch | - | ||
![]() 70287-1078 Molex | In Stock | - | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 350 | - | MOLEX LLC | - | - | 70287-1078 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871078 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.181273 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 62 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1261 Molex | In Stock | - | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 525 | - | MOLEX LLC | - | - | 70287-1261 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871261 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.098379 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 36 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1161 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Tin | 525 | - | - | - | - | - | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | - | 0702871161 | - | Active | - | Details | - | C-Grid | 0.079684 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 32 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1144 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | Tin | 250 | - | MOLEX LLC | - | - | 70287-1144 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871144 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.211961 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 96 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 70280-0794 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | 0.6 inch | NOT SPECIFIED | Copper Alloy | 1750 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 70280-0794 | - | - | - | Through Hole | ONE | 2 | 105 °C | -40 °C | - | 0702800794 702800794 | Active | - | 5.77 | Details | Yes | C-Grid | - | 250 V | - | 70280 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 12 Position | - | 2 Row | ELV AND ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | 12 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | Pin (Male) | - | - | 0.09 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.13 mm | 4.7 mm | Headers | Straight | 0.185 inch | - | - | 30u inch | - | ||
![]() 70287-1039 Molex | In Stock | - | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 250 | - | MOLEX LLC | - | - | 70287-1039 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871039 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.194113 oz | 250 VDC | Bulk | 70287 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 82 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | ||
![]() 70287-1264 Molex | In Stock | - | - | - | Gold | - | Thermoplastic | - | - | - | Tin | 525 | - | MOLEX LLC | - | - | 70287-1264 | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871264 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.108961 oz | 250 VDC | - | 70287 | - | - | - | - | Breakaway | 42 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1014 Molex | In Stock | - | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | Tin | 525 | - | MOLEX LLC | - | - | 70287-1014 | - | + 120 C | - 40 C | Kinked Pin | - | 2 | - | - | - | 0702871014 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.071783 oz | 250 VDC | Bulk | 70287 | - | Yes | - | BOARD CONNECTOR | Breakaway | 32 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 70287-1164 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | Tin | 525 | - | - | - | - | - | - | + 120 C | - 40 C | Kinked Pin | - | - | - | - | - | 0702871164 | - | Active | - | Details | - | C-Grid | 0.101906 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 38 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | 0428170132 42817-0132 | - | - | - | Details | - | Mini-Fit Sr. | 0.113441 oz | 600 V | Reel | 42817 | - | - | - | - | Terminals | - | Power, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 50 A | - | Crimp | - | - | - | - | Pin (Male) | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | ||
![]() 78787-3054 Molex | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Tin | 1 | - | MOLEX LLC | - | - | 78787-3054 | - | + 105 C | 0 C | - | - | - | - | - | - | 787873054 0787873054 | Active | Active | 5.75 | Details | Yes | Milli-Grid | 0.030688 oz | 125 VAC/DC | - | 78787 | - | - | - | - | - | 30 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | Vertical | - | compliant | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 94V-0 | - | - | UL 94 V-0 | ||
![]() 87898-0482 Molex | In Stock | - | - | - | Gold | - | Nylon | - | - | - | Copper Alloy | 900 | - | - | - | Unlatched | - | - | - | - | Mounting Peg | - | - | - | - | - | 0878980482 878980482 | - | - | - | Details | - | C-Grid | - | - | - | 87898 | - | - | - | - | Pin Strip | 4 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | Solder | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 71308-4300 Molex | In Stock | - | - | - | Gold | BOARD | Thermoplastic | - | - | GOLD (30)/TIN (75) OVER NICKEL | Tin | 216 | - | MOLEX LLC | - | - | 71308-4300 | 71308 | + 105 C | - 40 C | - | - | 2 | - | - | - | 0713084300 | Active | - | 5.74 | Details | Yes | C-Grid | 0.264378 oz | 250 V | Tube | 71308 | e4/e3 | Yes | - | BOARD CONNECTOR | Breakaway | 100 Position | - | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 86 | - | 2.54 mm | unknown | 3 A | - | Solder | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | GOLD (30)/TIN (75) OVER NICKEL | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 71973-0333 Molex | In Stock | - | - | - | Gold | BOARD | - | LOCKING | 3.295 inch | NOT SPECIFIED | Tin | 288 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 71973-0333 | 71973 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730333 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.229316 oz | 250 V | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 66 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 66 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 0.224 inch | FEMALE | 94V-0 | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | - | 30u inch | UL 94 V-0 |