- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Contact Mating Length | Flammability | IP Rating | Product Length (mm) | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 505568-0470 Molex | 14400 | - | - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | 505568 | - | Straight | - | - | Brass | 20(mohm) | MY | 1200 | - | MOLEX LLC | - | - | - | ACTIVE (Last Updated: 2 years ago) | 5055680470 | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | 1 | - | -40C to 105C | - | - | Bulk | - | 5055680470 05055680470 | Active | 1.25(mm) | 4.2(mm) | Active | 5.76 | Details | Yes | - | Solder | Micro-Lock Plus | - | 50VDC/50VAC | 50 VAC/DC | - | Tape and Reel | 505568 | - | - | - | - | - | - | Shrouded | 4 Position | - | - | - | - | 1 Row | HDR | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | compliant | 1.5 A | - | - | - | Solder | - | - | - | - | - | 4(POS) | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5/Contact(A) | Headers | Straight | - | - | - | - | - | 8.25(mm) | - | - | - | - | 3.85(mm) | - | - | UL 94 V-0 | ||
![]() 41815-0580 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | - | Phosphor Bronze | - | - | - | - | MOLEX LLC | - | - | - | - | 41815-0580 | - | - | - | - | - | Through Hole | - | - | 1 | - | - | - | - | - | 418150580 418150580 | Active | - | - | - | 5.77 | Details | Yes | - | - | KK | - | - | - | - | - | 41815 | e3 | - | - | - | - | BOARD CONNECTOR | Socket Assembly | 4 Position | - | - | - | - | 1 Row | - | KK, BOTTOM ENTRY, STACKED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | - | - | 3.96 mm | - | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 505568-1670 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | - | - | - | - | - | Polyamide (PA) | - | - | - | 505568 | - | - | - | - | Brass | - | MY | 1200 | - | MOLEX LLC | - | - | - | ACTIVE (Last Updated: 2 years ago) | 5055681670 | - | - | + 105 C | Molex | - 40 C | SMD/SMT | - | - | - | - | - | - | Bulk | - | 5055681670 05055681670 | Active | - | - | Active | 5.76 | Details | Yes | - | - | Micro-Lock Plus | - | - | 50 VAC/DC | - | - | 505568 | - | - | - | - | EAR99 | - | Shrouded | 16 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Vertical | - | - | - | - | - | - | compliant | 1.5 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78788-0622 Molex | In Stock | - | - | 13 Weeks | - | Tin | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 3750 | - | MOLEX LLC | - | - | Unlatched | - | 78788-0622 | - | - | + 105 C | - | 0 C | SMD/SMT | - | - | - | - | - | - | - | - | 787880622 0787880622 | Active | - | - | - | 5.77 | Details | Yes | - | - | Milli-Grid | - | - | 125 V | - | - | 78788 | - | - | - | - | - | - | Socket | 6 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | compliant | 1 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87761-0007 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 1000 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | 0877610007 | - | - | - | - | - | Details | - | - | - | Milli-Grid | 0.011742 oz | - | 125 V | - | Tray | 87761 | - | - | - | - | - | - | Breakaway | 6 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.46 mm | 5.46 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-6502 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Tin | - | - | 150 | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | 15916502 71308-1650N 0015916502 | - | - | - | - | - | Details | - | - | - | C-Grid | 0.101201 oz | - | 250 V | - | Reel | 71308 | - | - | - | - | - | - | Breakaway | 50 Position | - | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 26-58-0105 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Polyester | - | - | - | - | 1.515 inch | - | NOT SPECIFIED | - | Tin | - | - | 1600 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 26-58-0105 | - | - | - | - | - | Through Hole | ONE | - | 1 | - | 75 °C | - | - | - | 26580105 A-41661-A10W102 0026580105 | Active | - | - | - | 5.77 | Details | Yes | - | - | KK | 0.156899 oz | - | 250 V | - | Bulk | 41661 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | - | - | - | 1 Row | - | KK | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 10 | - | - | 3.96 mm | - | - | - | - | compliant | 4.5 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | - | - | 0.128 inch | 7 A | - | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | 25 Cycles | - | - | - | RECTANGULAR | 9.7856 N | 3.753 N | - | BLACK | 25.7 mm | 2.79 mm | - | Headers | Straight | - | 0.11 inch | - | - | - | - | - | 200u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 43693-0013 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | POLYAMIDE66 | - | Nylon | LOCKING | - | - | - | 0.756 inch | - | NOT SPECIFIED | - | Brass | - | - | 680 | - | MOLEX LLC | - | NYLON | - | - | 43693-0013 | - | - | - | - | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0436930013 436930013 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | Mini-Fit BMI | - | - | - | - | - | 43693 | - | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 6 Position | - | - | - | - | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 6 | - | - | 4.191 mm | - | - | - | - | unknown | - | - | - | CSA,TUV,UL | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.591 inch | Pin (Male) | 94V-0 | Natural | NO | 0.551 inch | 7 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1500VAC V | 4.191 mm | 30 Cycles | - | - | - | RECTANGULAR | 15.1232 N | 1.0008 N | 0.165 inch | NATURAL | - | 3.81 mm | - | Headers | Straight | - | 0.15 inch | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 44472-0450 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | POLYAMIDE66 | - | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | - | - | - | - | TIN (100) OVER NICKEL | - | Tin | - | - | 1200 | - | MOLEX LLC | - | NYLON | - | - | 44472-0450 | - | - | + 105 C | - | - 40 C | Board Lock | ONE | - | 2 | - | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444720450 | Not Recommended | - | - | - | 7.91 | Details | Yes | Headers & Wire Housings MiniFit HCS DR V/Peg S DR V/Pegs V-2 4Ckt | - | Mini-Fit HCS | 0.036297 oz | - | 600 V | - | Tray | 44472 | e3 | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 4 Position | - | - | - | - | 2 Row | - | MINI-FIT HCS | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 4 | - | - | 4.191 mm | - | - | - | - | compliant | 11 A | - | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-2 | Natural | NO | 0.5 inch | 12 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | 3.5 mm | - | Headers | Straight | - | 0.14 inch | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 43650-0923 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic (TP) | - | SOLDERABLE RETENTION CLIPS | - | - | 1.206 inch | - | GOLD (30) OVER NICKEL (50) | - | Tin | - | - | 1000 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 43650-0923 | 43650 | - | + 105 C | - | - 40 C | - | ONE | - | 1 | - | 105 °C | -40 °C | - | ROHS COMPLIANR | 0436500923 | Active | - | - | - | 5.75 | Details | Yes | - | - | Micro-Fit 3.0 | 0.058273 oz | - | 600 V | - | Reel | 43650 | e3 | Yes | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | Shrouded | 9 Position | - | - | - | - | 1 Row | - | WITH TAPE ON REEL PACKAGING | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3 mm | 9 | - | - | 2.9972 mm | - | - | - | - | compliant | 8.5 A | - | - | UL | Solder | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.219 inch | MALE | 94V-0 | Black | NO | 0.39 inch | 5 A | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | 0.118 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | TIN (100) OVER NICKEL (50) | - | RECTANGULAR | 11.5648 N | 3.0024 N | - | BLACK | - | - | - | Headers | Straight | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 100 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | 8550105 2578-(555) 0008550105 08-55-0105 | - | - | - | - | - | Details | - | - | - | KK | 0.005291 oz | - | 250 V | - | Cut Tape | 2578 | - | - | - | - | - | - | Terminals | - | - | - | - | Power, Signal | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 26 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1971787-2 (Mouser Reel) TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | 1000 | - | - | - | - | - | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 1971787-2 | - | - | - | - | - | Details | - | - | - | - | - | - | 600 V | - | Reel | Power Triple Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87438-1342 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Nylon | LOCKING | - | - | - | 0.819 inch | - | NOT SPECIFIED | - | Tin | - | - | 2400 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | - | 87438-1342 | - | - | + 105 C | - | - 55 C | SMD/SMT | ONE | - | 1 | - | 105 °C | -55 °C | - | - | 0874381342 | Obsolete | - | - | - | 5.83 | Details | Yes | - | - | Pico-SPOX | 0.023351 oz | - | 250 V | - | Reel | 87438 | - | Yes | - | - | - | BOARD CONNECTOR | Shrouded | 13 Position | - | - | - | Wire-to-Board | 1 Row | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.5 mm | 13 | - | - | 1.5 mm | - | - | - | - | compliant | 2.5 A | - | - | UL | Solder | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.175 inch | Pin (Male) | 94V-0 | Natural | - | 0.305 inch | 2.5 A | - | SQ PIN-SKT | 40 mΩ | - | 1000000000 Ω | - | 0.059 inch | PLUG | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 10 Cycles | - | - | - | RECTANGULAR | - | - | - | BEIGE | 2.7 mm | - | - | Headers | Right Angle | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-1541 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | - | 2.69 inch | - | NOT SPECIFIED | - | Tin | - | - | 378 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 15-91-1541 | 71308 | - | + 105 C | - | - 40 C | - | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0015911541 | Active | - | - | Active | 5.73 | Details | Yes | - | - | C-Grid | 0.111995 oz | - | 250 V | - | Reel | 71308 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 54 Position | - | - | - | Board-to-Board | 2 Row | - | C-GRID | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 54 | Vertical | - | 2.54 mm | - | - | - | - | unknown | 3 A | - | - | UL, CSA | Solder | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | - | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | 150u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-91-3144 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | Thermoplastic (TP) | LOCKING | - | - | - | 1.55 inch | - | NOT SPECIFIED | - | Tin | - | - | 390 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 15-91-3144 | 70634 | - | + 105 C | - | - 40 C | Press Fit | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 15913144 70634-0013 0015913144 | Active | - | - | Active | 5.75 | Details | Yes | - | - | SL | 0.108221 oz | - | 250 V | - | Tube | 70634 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | - | - | - | Signal | 1 Row | - | SL, LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Right Angle | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.66 inch | 3 A | - | SQ PIN-SKT | 30 mΩ | - | 10000000000 Ω | - | 0.098 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 2100VAC V | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | BLACK | 6.1 mm | - | - | Headers | Right Angle | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43915-1417 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | MX | 672 | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 439151417 0439151417 | - | - | - | Active | - | Details | - | - | - | Mini-Fit Sr. | 0.685832 oz | - | 600 V | - | - | 43915 | - | - | - | - | - | - | - | 8 Position | - | - | - | Power | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Vertical | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87834-0411 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | Nylon | Nylon | LOCKING | PEG | - | - | 0.5 inch | - | NOT SPECIFIED | - | Tin | - | SK | 200 | - | MOLEX LLC | - | GLASS FILLED NYLON | - | ACTIVE (Last Updated: 2 years ago) | 87834-0411 | 87834 | - | + 120 C | - | - 55 C | Through Hole | ONE | - | 2 | - | 120 °C | -55 °C | - | - | 0878340411 | Active | - | - | Active | 2.34 | Details | Yes | - | - | C-Grid | 0.036791 oz | - | 250 VDC | - | Tray | 87834 | - | Yes | - | Solder | EAR99 | Male Pin | Shrouded | 4 Position | 120 °C | -55 °C | Beige | Signal, Wire-to-Board | 2 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | - | 2.54 mm | 8.89 mm | - | - | - | compliant | 2.5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | Pin (Male) | 94V-0 | Natural | - | 0.365 inch | 2.5 A | - | SQ PIN-SKT | - | - | 12000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | 4 | SOLDER | Tin | POLARIZED HOUSING | - | 2.54 mm | - | - | - | 250 V | RECTANGULAR | - | - | 0.1 inch | BEIGE | 6.1 mm | 3.43 mm | - | Headers | Straight | - | 0.135 inch | 6.096 mm | 94V-0 | - | - | 12.7 mm | 5u inch | - | - | - | - | No | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 901980001 0901980001 90198-0001 | - | - | - | - | - | Details | - | - | - | - | 0.001235 oz | - | - | - | Cut Tape | 90198 | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG to 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42819-3212 Molex | In Stock | - | - | - | - | Tin | - | Through Hole | Rectangular | NYLON | - | Nylon | POLARIZED LCK | SPLIT BOARD LOCK | LOCKING | - | 1.331 inch | - | Tin | -- | Tin | - | - | 324 | - | MOLEX LLC | Polyamide (PA46), Nylon 4/6, Glass Filled | GLASS FILLED NYLON | - | - | 42819-3212 | - | -- | + 105 C | - | - 40 C | Through Hole | ONE | - | 1 | - | 105 °C | -40 °C | - | - | 0428193212 | Active | - | - | - | 1.03 | Details | Yes | Molex MINI-FIT SR. 42819, 3 Way, 1 Row, Straight PCB Header | - | Mini-Fit Sr. | 0.260463 oz | - | 600 V | -- | MouseReel | 42819 | - | Yes | Obsolete | Solder | EAR99 | Header | Shrouded | 3 Position | - | - | - | Power, Wire-to-Board | 1 Row | - | MINI-FIT SR, POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 10 mm | 3 | - | -- | 10.0076 mm | - | 0.827 (21.00mm) | Board to Cable/Wire | All | compliant | 50 A | 0.394 (10.00mm) | Black | CSA, UL | Solder Pin | COMMERCIAL | -- | 0.138 (3.50mm) | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.555 inch | Pin (Male) | 94V-0 | Black | NO | 0.827 inch | 48 A | -- | SQ PIN-SKT | 1.5 mΩ | - | 1000000000 Ω | - | 0.394 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 2200VAC V | 4.3688 mm | 30 Cycles | - | - | - | RECTANGULAR | 9.7856 N | 4.8928 N | - | BLACK | - | 3.5 mm | - | Headers | Straight | Board Lock | 0.137 inch | - | - | - | - | - | 100u inch | 100.0µin (2.54µm) | 100.0µin (2.54µm) | - | UL94 V-0 | - | UL 94 V-0 | ||
![]() 70287-1005 Molex | In Stock | - | - | - | - | Tin | - | BOARD | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | NOT SPECIFIED | - | Tin | - | - | 1500 | - | MOLEX LLC | - | - | - | - | 70287-1005 | - | - | + 120 C | - | - 40 C | Kinked Pin | - | - | 2 | - | - | - | - | - | 0702871005 | Active | - | - | Active | 4.91 | Details | Yes | - | - | C-Grid | 0.031217 oz | - | 250 VDC | - | Bulk | 70287 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | - | - | Board-to-Board | 2 Row | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Vertical | - | 2.54 mm | - | - | - | - | compliant | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 3.18 mm | - | Headers | Straight | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | UL 94 V-0 |