- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71164-0022 Molex | In Stock | - | - | - | BOARD | - | LOCKING | HOLE .125-.137 | - | - | NOT SPECIFIED | NOT SPECIFIED | 1008 | - | MOLEX LLC | GLASS FILLED POLYESTER | 71164-0022 | 71164 | - | - | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | - | 0711640022 711640022 | Active | - | 5.75 | Details | Yes | - | - | - | - | 71164 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | - | - | - | - | ROHS COMPLIANT & TRAY PACKAGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.26 inch | MALE | 94V-0 | - | 0.465 inch | 3 A | - | SQ PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 800VAC V | - | - | - | TIN | RECTANGULAR | - | - | - | BLACK | - | - | Headers | - | 0.1 inch | - | 15u inch | - | - | - | - | - | - | ||
![]() 70287-1247 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | - | NOT SPECIFIED | Tin | 2500 | - | MOLEX LLC | - | 70287-1247 | - | + 120 C | - | - 40 C | - | - | 2 | - | - | - | - | 0702871247 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.017672 oz | 250 VDC | - | 70287 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 8 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1248 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | - | - | - | - | NOT SPECIFIED | Tin | 2000 | - | MOLEX LLC | - | 70287-1248 | - | + 120 C | - | - 40 C | Kinked Pin | - | 2 | - | - | - | - | 0702871248 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.024621 oz | 250 VDC | - | 70287 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 10 Position | - | Board-to-Board | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Vertical | 2.54 mm | compliant | 3 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | Black | - | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | 3.18 mm | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70287-1091 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | Tin | 250 | - | MOLEX LLC | - | 70287-1091 | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | 0702871091 | Active | Active | 5.77 | Details | Yes | C-Grid | 0.228046 oz | 250 VDC | Bulk | 70287 | - | - | - | - | - | Breakaway | 88 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 70287-1191 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | Tin | 250 | - | - | - | - | - | + 120 C | - | - 40 C | - | - | - | - | - | - | - | 0702871191 | - | Active | - | Details | - | C-Grid | 0.231997 oz | 250 VDC | Bulk | 70287 | - | - | - | - | - | Breakaway | 92 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 70551-0059 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | 2.523 inch | GOLD (15) OVER NICKEL | Tin | 320 | - | MOLEX LLC | GLASS FILLED POLYESTER | 70551-0059 | 70551 | + 105 C | - | - 40 C | Board Lock | ONE | 1 | 105 °C | -40 °C | - | - | 0705510059 | Active | Active | 5.75 | Details | Yes | SL | - | 250 V | Tube | 70551 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 25 Position | - | Signal | 1 Row | SL, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 25 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | 0.535 inch | 3 A | - | SQ PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 800VAC V | - | - | - | TIN (75) OVER NICKEL | RECTANGULAR | 2.0016 N | - | - | BLACK | 6.1 mm | 3.3 mm | Headers | Right Angle | 0.13 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1078 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 3264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0791091078 791091078 | - | - | - | Details | - | Milli-Grid | - | - | Reel | 79109 | - | - | - | - | - | Socket Assembly | 10 Position | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | ||
![]() 79109-1072 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | - | 1.824 inch | GOLD (30) OVER NICKEL | Tin | 1760 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-1072 | 79109 | + 105 C | - | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | - | 0791091072 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.042646 oz | 125 V | Tube | 79109 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 46 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 46 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1069 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 1.587 inch | GOLD (30) OVER NICKEL | Tin | 2080 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-1069 | 79109 | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | - | 0791091069 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.037073 oz | 125 V | Tube | 79109 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 40 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 40 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 71973-1021 Molex | In Stock | - | - | Gold | BOARD | - | LOCKING | - | - | 2.358 inch | NOT SPECIFIED | Tin | 432 | - | MOLEX LLC | GLASS FILLED POLYESTER | 71973-1021 | 71973 | + 105 C | - | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731021 | Active | Active | 5.75 | Details | Yes | C-Grid | 0.174677 oz | 250 V | - | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 42 Position | - | Board-to-Board | 2 Row | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | 0.345 inch | 2 A | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1073 Molex | In Stock | - | - | Gold | BOARD | Liquid Crystal Polymer (LCP) | LOCKING | - | - | 1.903 inch | GOLD (30) OVER NICKEL | Tin | 1760 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-1073 | 79109 | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 125 °C | -55 °C | - | - | 0791091073 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.044516 oz | 125 V | Tube | 79109 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 48 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 48 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() FI-JW50C-SH1-9000 JAE Electronics | 822 |
| - | Gold | - | Stainless Steel | - | - | - | - | - | - | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FI-JW | - | - | - | - | - | - | 50 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Side Cover Shell | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() 87263-1025 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | PEG | - | 0.394 inch | GOLD (30) OVER NICKEL | Tin | 3710 | - | MOLEX LLC | THERMOPLASTIC | 87263-1025 | - | + 105 C | - | - 55 C | Mounting Peg | ONE | 2 | 105 °C | -55 °C | - | - | 0872631025 | Active | Active | 5.67 | Details | Yes | Milli-Grid | 0.006773 oz | 125 V | Tube | 87263 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 10 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 10 | Bottom Entry | 2 mm | compliant | 1 A | UL | Solder | COMMERCIAL | 4 | - | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.11 inch | 1 A | - | - | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 1000VAC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | - | Headers | Bottom Entry | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 79109-1067 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | LOCKING | - | - | 1.429 inch | GOLD (30) OVER NICKEL | Tin | 2240 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 79109-1067 | 79109 | + 105 C | - | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | - | 0791091067 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.033369 oz | 125 V | Tube | 79109 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 36 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 36 | Vertical | 2 mm | compliant | 1 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.183 inch | 1 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.6482 mm | 50 Cycles | - | TIN (75) OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87437-0942 Molex | In Stock | - | - | Tin | BOARD | Thermoplastic | LOCKING | - | - | 0.582 inch | NOT SPECIFIED | Tin | 3500 | - | MOLEX LLC | GLASS FILLED NYLON | 87437-0942 | 87437 | + 105 C | - | - 55 C | - | ONE | 1 | 105 °C | -55 °C | - | LEAD FREE | 0874370942 | End Of Life | - | 5.28 | Details | Yes | Pico-SPOX | 0.015062 oz | 250 VAC/DC | Reel | 87437 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 9 Position | - | Wire-to-Board | 1 Row | COMPATABLE CONTACT:87437-8083 | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.5 mm | 9 | - | 1.5 mm | compliant | 2.5 A | UL | Solder | COMMERCIAL | 1 | RECTANGULAR | - | 0.175 inch | MALE | 94V-0 | Natural | 0.226 inch | 2.5 A | - | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | - | 0.059 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 10 Cycles | - | - | RECTANGULAR | - | - | - | BEIGE | - | - | Headers | Straight | - | - | 100u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87263-2823 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic (TP) | LOCKING | PEG | - | 1.102 inch | GOLD (15) OVER NICKEL | Tin | 19 | - | MOLEX LLC | THERMOPLASTIC | 87263-2823 | - | + 105 C | - | - 55 C | SMD/SMT | ONE | 2 | 105 °C | -55 °C | - | - | 0872632823 | Active | Active | 5.67 | Details | Yes | Milli-Grid | 0.018872 oz | 125 V | Tube | 87263 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket | 28 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 28 | Bottom Entry | 2 mm | compliant | 1 A | UL | Solder | COMMERCIAL | 4 | - | - | 0.165 inch | Socket (Female) | 94V-0 | Black | 0.11 inch | 1 A | - | - | 15 mΩ | 1000000000 Ω | 2 mm | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 1000VAC V | - | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | - | Headers | Bottom Entry | - | 94V-0 | 15u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-3217 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | 1.26 inch | GOLD (30) OVER NICKEL | Tin | 16 | - | MOLEX LLC | - | 87381-3217 | - | + 105 C | - | - 55 C | - | ONE | 2 | 105 °C | -55 °C | - | - | 0873813217 | Active | Active | 5.67 | Details | Yes | Milli-Grid | 0.028854 oz | 125 V | Tube | 87381 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 32 Position | - | Board-to-Board | 2 Row | ROHS,ELV COMPLIANT W/TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 32 | Vertical | 2 mm | compliant | 1.9 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | FEMALE | - | Black | 0.157 inch | 1.9 A | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | 5.5118 mm | 25 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | - | - | - | Headers | Straight | - | 94V-0 | 30u inch | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-1863 Molex | In Stock | - | - | Gold | BOARD | Thermoplastic | - | - | - | - | GOLD (30) OVER NICKEL | Tin | 30 | - | MOLEX LLC | - | 87381-1863 | 87381 | + 105 C | - | - 55 C | SMD/SMT | - | 2 | - | - | - | - | 0873811863 | Active | Active | 5.64 | Details | Yes | Milli-Grid | 0.018096 oz | 125 V | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Socket | 18 Position | - | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 18 | Vertical | 2 mm | compliant | 1.9 A | - | Solder | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 87381-2494 Molex | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 22 | - | MOLEX LLC | - | 87381-2494 | - | - | - | - | STRAIGHT | - | 2 | - | - | - | - | 0873812494 873812494 | Active | - | 5.77 | Details | Yes | Milli-Grid | - | - | - | 87381 | e3 | - | - | EAR99 | BOARD CONNECTOR | Socket Assembly | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | - | 2 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | ||
![]() 59202-T36-15-119LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | - | - | 59202 | - | - | Copper Alloy | 100 | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | Minitek | - | 200 V | Bulk | Minitek | - | - | Solder | - | - | Unshrouded | 30 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Black | - | - | Gold | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.60 mm | - | Headers | Straight | - | - | - | 0.469 (11.913mm) | 0.610 (15.494mm) | 0.142 (3.600mm) | 30.0µin (0.76µm) | - | - |