- Manufacturer
- Connector Type
- Pitch
- Packaging
- Factory Lead Time
- Number of Rows
- RoHS Status
- Color
- Pbfree Code
- Published
- Part Status
- Option
- DIN Conformance
Attribute column
Categories
Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Flammability | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26-60-7021 Molex | In Stock | - | - | Gold | BOARD | - | - | - | POLARIZED LCK | SPLIT BOARD LOCK | - | - | 0.306 inch | GOLD | Brass | 1100 | - | MOLEX LLC | - | POLYESTER | 26-60-7021 | - | - | - | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | - | 26607021 42892-0019 0026607021 | Active | - | 5.44 | Details | Yes | - | KK | 0.031323 oz | 250 V | - | Bulk | 42892 | e4 | Yes | - | EAR99 | BOARD CONNECTOR | Pin Strip | 2 Position | - | 1 Row | STACKED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96 mm | 2 | - | - | 3.96 mm | - | - | - | compliant | 7 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | MALE | 94V-0 | - | - | 0.557 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.13 inch | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 36876-0002 | - | - | - | Details | - | - | Ditto | 0.005221 oz | 350 V | - | Cut Tape | 36876 | - | - | - | - | - | Terminals | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin (Male), Socket (Female) | - | - | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 44428-1604 Molex | In Stock | - | - | Tin | BOARD | - | GLASS FILLED POLYAMIDE | Nylon | - | - | - | - | 1.22 inch | NOT SPECIFIED | Tin | 420 | - | MOLEX LLC | - | GLASS FILLED NYLON | 44428-1604 | 44428 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0444281604 | Active | Active | 5.42 | Details | Yes | - | Micro-Fit 3.0 | 0.119826 oz | 600 V | - | Tray | 44428 | - | Yes | - | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 16 Position | Board-to-Board | 2 Row | WITH TRAY PACKAGING | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 16 | Right Angle | - | 2.9972 mm | - | - | - | compliant | 8.5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.469 inch | Pin (Male) | 94V-0 | Black | NO | 0.686 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 11.5648 N | 3.614 N | 0.118 inch | BLACK | - | 3.5 mm | - | Headers | Right Angle | - | 0.138 inch | 94V-0 | 200u inch | - | - | - | UL 94 V-0 | ||
![]() 15-91-0727 Molex | In Stock | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Tin | 270 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Mounting Peg | - | - | - | - | - | - | 0015910727 | - | - | - | Details | - | - | C-Grid | 0.618917 oz | 250 V | - | Reel | 71308 | - | - | - | - | - | Breakaway | 72 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 3 A | - | - | - | Solder | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 71764-0508 Molex | In Stock | - | - | Gold | BOARD | - | - | Thermoplastic | LOCKING | - | - | - | 0.4 inch | NOT SPECIFIED | Tin | 2500 | - | MOLEX LLC | - | THERMOPLASTIC | 71764-0508 | - | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | - | 0717640508 | Active | - | 5.76 | Details | Yes | - | C-Grid | 0.025080 oz | 250 V | - | Tube | 71764 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | 2 Row | ROHS COMPLIANT,TUBE PACKAGING | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 8 | - | - | 2.54 mm | - | - | - | unknown | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | - | 0.2 inch | MALE | 94V-0 | - | - | 0.28 inch | 3 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VDC V | 2.54 mm | 50 Cycles | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.11 inch | - | 30u inch | - | - | - | UL 94 V-0 | ||
![]() 87381-2064 Molex | In Stock | - | - | Gold | BOARD | - | - | Thermoplastic | - | - | - | - | - | GOLD (15) OVER NICKEL | Tin | 27 | - | MOLEX LLC | - | - | 87381-2064 | 87381 | - | + 105 C | Molex | - 55 C | SMD/SMT | - | 2 | - | - | Box | - | 0873812064 | Active | Active | 1.53 | Details | Yes | Headers & Wire Housings 2mm Mgrid Rec Top/E W/Cvr .38AuLF 20Ckt | Milli-Grid | 0.018519 oz | 125 V | - | Tube | 87381 | e3 | Yes | - | - | BOARD CONNECTOR | Receptacle | 20 Position | Board-to-Board, Signal | 2 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 mm | 20 | Vertical | - | 2 mm | - | - | - | compliant | 1.9 A | - | - | - | Solder | - | - | - | - | - | - | - | - | Socket (Female) | - | Black | - | - | - | - | - | - | - | 2 mm | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN (50) OVER NICKEL | - | - | - | - | - | - | - | - | Headers | Straight | - | - | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 44428-0653 Molex | In Stock | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | 840 | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | 0444280653 444280653 | - | - | - | Details | - | - | Micro-Fit 3.0 | - | - | - | - | 44428 | - | - | - | - | - | Power | 6 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | ||
![]() 22-28-9361 Molex | In Stock | - | - | Tin | BOARD | - | - | Thermoplastic | - | - | - | - | 3.6 inch | TIN (100) OVER NICKEL | Tin | 250 | - | MOLEX LLC | - | GLASS FILLED NYLON | 22-28-9361 | - | - | - | - | - | - | ONE | 1 | 75 °C | - | - | ROHS COMPLIANT | 22289361 42377-0211 0022289361 | Active | Active | 5.77 | Details | Yes | - | KK | 0.099049 oz | 500 V | - | Bulk | 42377 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 36 Position | Board-to-Board | 1 Row | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 36 | Right Angle | - | 2.54 mm | - | - | - | compliant | 4 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | Black | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | 94V-0 | - | - | - | - | UL 94 V-0 | ||
![]() 42375-3604 Molex | In Stock | - | - | Gold | BOARD | - | - | Nylon | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 30000 | - | MOLEX LLC | - | - | 42375-3604 | 42375 | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0423753604 423753604 | Active | - | 5.73 | Details | Yes | - | KK | 0.005538 oz | 500 V | - | - | 42375 | - | Yes | - | EAR99 | BOARD CONNECTOR | Breakaway | 3 Position | - | 1 Row | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 2 | - | - | 2.54 mm | - | - | - | compliant | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 9.65 mm | 1.78 mm | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 70551-0011 Molex | In Stock | - | - | Tin | BOARD | - | - | Thermoplastic (TP) | LOCKING | SPLIT BOARD LOCK | - | - | 1.223 inch | TIN (150) OVER NICKEL | Tin | 600 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | 70551-0011 | 70551 | - | + 105 C | - | - 40 C | Board Lock | ONE | 1 | 105 °C | -40 °C | - | - | 0705510011 | Active | Active | 2.31 | Details | Yes | - | SL | - | 250 V | - | Tube | 70551 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 12 Position | Signal | 1 Row | SL, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 12 | Right Angle | - | 2.54 mm | - | - | - | unknown | 3 A | - | - | UL | Solder | COMMERCIAL | - | - | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | Pin (Male) | 94V-0 | Black | - | 0.535 inch | 3 A | SQ PIN-SKT | - | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 800VAC V | - | - | - | TIN (150) OVER NICKEL | RECTANGULAR | 2.0016 N | - | - | BLACK | - | - | - | Headers | Right Angle | - | 0.13 inch | 94V-0 | 150u inch | - | - | - | UL 94 V-0 | ||
![]() 43045-5214 Molex | In Stock | - | - | Gold | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | LATCHING | - | - | AU ON NI | Brass | 3168 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | 43045-5214 | 43045 | - | - | - | - | Through Hole | ONE | - | - | - | - | - | 0430455214 430455214 | Active | - | 5.74 | Details | Yes | Micro-Fit 3.0 Vertical Header, 3.00mm Pitch, Dual Row, Circuits, with PCB Polarizing Peg, Tin, Glow-Wire Capable, Black | Micro-Fit 3.0 | - | 600 V | - | - | 43045 | - | - | - | EAR99 | BOARD CONNECTOR | Pin Strip | 2 Position | - | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | 3 mm | 2 | - | - | - | - | - | - | compliant | 5 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | - | - | - | - | 0.29 inch | Pin (Male) | - | Black | - | 0.39 inch | - | - | - | - | - | 3 mm | - | - | SOLDER KINKED LEADS | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | BLACK | - | - | S0P2 | Headers | Straight | - | 0.125 inch | - | 60u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 874210000 87421-0000 | - | - | - | Details | - | - | Pico-SPOX | 0.000677 oz | - | - | Bulk | 87421 | - | - | - | - | - | Terminals | - | Signal, Wire-to-Board, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 10131936-230ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | Square | - | Thermoplastic (TP) | LOCKING | - | - | 10131936 | 1.181 inch | Gold | Copper Alloy | 627 | Receptacle | AMPHENOL FCI ASIA PTE LTD | Polyamide (PA), Nylon, Glass Filled | - | 10131936-230ULF | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | STRAIGHT | ONE | 2 | - | - | Tube | - | - | Active | Active | 5.77 | - | Yes | - | - | 0.160996 oz | 200 V | -55°C ~ 125°C | Tube | Minitek® 2.00mm | e3 | - | Solder | EAR99 | Receptacle | - | 30 Position | Board-to-Board | 2 Row | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2 mm | 30 | - | - | 2.0066 mm | 0.177 (4.50mm) | Board to Board | All | compliant | 2 A | 0.079 (2.00mm) | Black | UL | Solder Pin | COMMERCIAL | 0.079 (2.00mm) | 0.098 (2.50mm) | 2 | Tin | RECTANGULAR | - | 0.157 inch | FEMALE | - | - | - | 0.177 inch | - | SQ PIN-SKT | - | - | 1 GOhms | - | 0.079 inch | RECEPTACLE | SOLDER | - | - | 2.0066 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | 2.5 mm | - | Headers | Straight | - | 0.098 inch | - | 15u inch | 15.0µin (0.38µm) | 78.7µin (2.00µm) | UL94 V-0 | - | ||
![]() 71973-1034 Molex | In Stock | - | - | Gold | BOARD | - | - | - | LOCKING | - | - | - | 3.658 inch | NOT SPECIFIED | Tin | 240 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | 71973-1034 | 71973 | - | + 105 C | - | - 40 C | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0719731034 | Active | Active | 5.75 | Details | Yes | - | C-Grid | 0.263144 oz | 250 V | - | - | 71973 | - | Yes | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 68 Position | Board-to-Board | 2 Row | FLANGE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 68 | Right Angle | - | 2.54 mm | - | - | - | unknown | 2 A | - | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.12 inch | 94V-0 | 15u inch | - | - | - | UL 94 V-0 | ||
![]() 90130-3338 Molex | In Stock | - | - | Gold | BOARD | - | - | Polyester | LOCKING | - | - | - | 1.992 inch | NOT SPECIFIED | Tin | 480 | - | MOLEX LLC | - | GLASS FILLED POLYESTER | 90130-3338 | 90130 | - | + 125 C | - | - 55 C | - | ONE | 2 | 125 °C | -55 °C | - | - | 0901303338 | Active | Active | 5.41 | Details | Yes | - | C-Grid | 0.141096 oz | 350 VAC/DC | - | Tray | 90130 | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 38 Position | Signal | 2 Row | SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 38 | Right Angle | - | 2.54 mm | - | - | - | unknown | 3 A | - | - | UL | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | 90142-0038 | 0.384 inch | MALE | 94V-0 | Black | - | 0.515 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 700VAC V | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | - | - | - | Headers | Right Angle | - | 0.114 inch | 94V-0 | 30u inch | - | - | - | UL 94 V-0 | ||
![]() 45391-1012 Molex | In Stock | - | - | Tin | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | FRICTION LOCK | - | 0.734 inch | NOT SPECIFIED | Brass | 3388 | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | 45391-1012 | - | - | - | - | - | - | ONE | 2 | 105 °C | -40 °C | - | ROHS COMPLIANT | 0453911012 453911012 | Obsolete | - | 5.84 | Details | Yes | - | Micro-Fit 3.0 | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded | 10 Position | - | 2 Row | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 mm | 10 | - | - | 3 mm | - | - | - | compliant | - | - | - | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | MALE | 94V-0 | Black | - | 0.39 inch | 5 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 3 mm | 0.118 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1500VAC V | 2.9972 mm | 30 Cycles | - | - | RECTANGULAR | 8.0064 N | 3.614 N | 0.118 inch | BLACK | - | - | - | Headers | Straight | - | 0.125 inch | - | 100u inch | - | - | - | - | ||
![]() 44130-0015 Molex | In Stock | - | - | Tin | BOARD | - | - | Nylon | DETENT | SPLIT BOARD LOCK | LOCKING | - | 2.031 inch | SN ON NI | Brass | 960 | - | MOLEX LLC | - | NYLON | 44130-0015 | - | - | - | - | - | - | ONE | - | 105 °C | -40 °C | - | - | 0441300015 441300015 | Active | - | 5.47 | N | Yes | - | Mini-Fit Jr. | - | 600 V | - | - | 44130 | e3 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 24 Position | - | 2 Row | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | 4.2 mm | 24 | - | - | - | - | - | - | compliant | - | - | - | UL,CSA,TUV | Solder Pin | COMMERCIAL | - | - | - | - | - | - | 0.396 inch | Pin (Male) | - | Natural | - | 0.76 inch | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SOLDER | - | 2200VAC V | - | 75 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | 14.6784 N | .5004 N | - | NATURAL | - | - | S0P24 | Headers | Right Angle | - | 0.14 inch | - | 100u inch | - | - | - | - | ||
![]() 70543-0166 Molex | In Stock | - | - | Gold | BOARD | - | - | Polyester | - | - | - | - | - | GOLD (30) OVER NICKEL | Phosphor Bronze | 2496 | - | MOLEX LLC | - | - | 70543-0166 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0705430166 705430166 | Active | - | 5.77 | Details | Yes | - | SL | - | - | - | Reel | 70543 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded | 3 Position | - | 1 Row | LATCHED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 3 | - | - | 2.54 mm | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 6.1 mm | 3.81 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | ||
![]() 22-04-5067 Molex | In Stock | - | - | Tin | BOARD | - | - | Nylon | - | - | - | - | - | TIN (200) OVER COPPER | - | 8000 | - | MOLEX LLC | - | - | 22-04-5067 | - | - | - | - | - | Through Hole | - | 1 | - | - | - | - | 0022045067 22045067 | Active | - | 5.77 | Details | - | - | KK | - | - | - | - | 6373 | e3 | - | - | - | BOARD CONNECTOR | Locking | 6 Position | - | 1 Row | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54 mm | 6 | - | - | 2.54 mm | - | - | - | unknown | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (200) OVER COPPER | - | - | - | - | - | 7.49 mm | 3.56 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | - | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 36876-0002 | - | - | - | Details | - | - | Ditto | 0.005221 oz | 350 V | - | Reel | 36876 | - | - | - | - | - | Terminals | - | Power, Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin (Male), Socket (Female) | - | - | - | - | - | - | - | 26 AWG to 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | - |